- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Memory Size | Impedance | Nominal Supply Current | Seated Height-Max | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG12P433F1024GM68-CR Silicon Labs | 16 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 110MHz~191MHz 1.95MHz~358MHz 390MHz~574MHz 779MHz~956MHz | - | - | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | Flex Gecko | - | 20dBm | - | -126.2dBm | 38.4kbps | I2C, I2S, IrDA, SPI, UART | 8.4mA~13mA | 20.3mA~134.3mA | 2GFSK, 4GFSK, ASK, DSSS, BPSK, DBPSK, GMSK, O-QPSK, OOK | - | - | 46 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX7030HATJ Maxim Integrated | 786 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | TxRx Only | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2.1V~3.6V 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 2.7V | - | - | 433.92MHz | NOT SPECIFIED | MAX7030 | 32 | - | Not Qualified | - | - | 2.5/5V | - | - | - | 50Ohm | 12.5mA | - | - | - | 13.1dBm | General ISM < 1GHz | - | 66kbps | - | 6.4mA~6.7mA | 4.3mA~12.4mA | ASK, OOK | -113 dBm | - | - | 0.8mm | 5mm | 5mm | 750μm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CYW43228KMLG Cypress Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32FG13P232F512GM48-DR Silicon Labs | 32 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | Flex Gecko | - | 19dBm | 802.15.4, General ISM < 1GHz | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG13P233F512GM48-DR Silicon Labs | 10000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~170MHz 195MHz~358MHz 426MHz~445MHz 470MHz~510MHz 863MHz~876MHz 902MHz~930MHz 2.4GHz~2.4835GHz | - | - | - | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | Flex Gecko | - | 20dBm | 802.15.4, General ISM < 1GHz | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 28 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR18W753IL48-F MaxLinear, Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | 868MHz~956MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM < 1GHz | -94dBm | 250kbps | I2C | 19mA | 22mA | O-QPSK | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC41B143A06-ANN-E4C Qualcomm | 30000 | - | - | - | - | - | - | 96-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 2.2V~4.2V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 4MB ROM 48kB RAM | - | - | - | Bluetooth v2.0 +EDR | - | 6dBm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3900-BQFP ams | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | 28-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | 85°C | -40°C | - | 2.2V~3.6V | - | - | - | - | - | - | - | 27.12MHz | - | - | - | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -90dBm | 212kbps | SDI | 3.8mA | 4.9mA~7.6mA | FSK, OOK | -90 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BC57E687C-ATB-E4 Qualcomm | In Stock | - | - | 11 Weeks | - | - | - | 144-TFBGA | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | BlueCore® | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 2.7V~4.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v2.0 +EDR, Class 2 and 3 | - | 6.5dBm | Bluetooth | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMC6000LP711E Hittite Microwave | In Stock | - | - | - | Obsolete (Last Updated: 6 months ago) | - | - | - | YES | 48 | - | 60 | ANALOG DEVICES INC | Analog Devices Inc | HMC6000LP711E | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | 40 | 5.81 | Compliant | Yes | 2.7 V | - | - | - | - | e3 | No | - | - | - | 5A991.B | - | MATTE TIN (394) OVER COPPER | 85 °C | -40 °C | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | - | 0.5 mm | unknown | 64 GHz | - | - | 48 | R-PQCC-N60 | - | Analog Devices Inc | - | - | INDUSTRIAL | - | - | - | - | 0.85 mm | - | RF AND BASEBAND CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 10.995 mm | 6.995 mm | - | - | - | - | Contains Lead | ||
![]() SN250QT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | 48-VFQFN Exposed Pad | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | - | TxRx + MCU | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 2.1V~3.6V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | - | 2.4GHz | - | SN250 | 48 | - | - | - | 3.3V | - | - | I2C, SPI, UART | 128kB Flash 5kB SRAM | - | - | - | Zigbee® | - | 5dBm | 802.15.4 | - | 12Mbps | I2C, SPI, UART | 27mA~35.5mA | 19.5mA~35.5mA | O-QPSK | -98 dBm | - | 17 | - | 7mm | 7mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CYW43570KFFBGT Cypress Semiconductor Corp | 1250 | - | Datasheet | - | - | - | Surface Mount | 254-TFBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~60°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | - | - | - | - | - | - | - | - | 668kB ROM 200KB RAM | - | - | - | 802.11ac, Bluetooth v4.1 +EDR | - | 20dBm | Bluetooth, WiFi | -99dBm | - | I2S, JTAG, SPI, UART, USB | 79mA~220mA | 250mA~620mA | 4DQPSK, 8DPSK, GFSK | - | - | 16 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCK2912HHN/T0BY NXP USA Inc. | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XWL1831MODGAMOCT Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 130-FLGA Module | YES | 130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Obsolete | 2 (1 Year) | 100 | - | TxRx Only | - | - | - | 8542.39.00.01 | 2.9V~4.8V | BOTTOM | - | - | 1 | - | 0.7mm | - | 2.4GHz | - | WL1831 | - | R-PBGA-N100 | - | - | 1.8V | - | - | SDIO, UART | - | - | - | - | Bluetooth v4.1 | - | 17.3dBm | Bluetooth | - | 100Mbps | UART | 85mA | 420mA | GFSK | -96.3 dBm | - | 13 | 2mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CYBL11573-76FLXIT Cypress Semiconductor Corp | 8 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 76-XFBGA, WLCSP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.9V~5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 256kB Flash 32kB SRAM | - | - | - | Bluetooth v4.2 | - | 3dBm | Bluetooth | -92dBm | - | I2C, I2S, SPI, UART | - | - | - | - | - | 36 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JN5178/001Z NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | JN517X | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 2.4GHz~2.485GHz | - | - | - | - | - | - | - | - | - | - | 256kB Flash 4kB EEPROM 32kB RAM | - | - | - | Zigbee® | - | 10dBm | 802.15.4 | -96.5dBm | - | I2C, PWM, SPI, UART | 12.7mA~14.8mA | 14mA~22.5mA | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JN5148/Z01,518 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | TxRx + MCU | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 128kB ROM 128kB RAM | - | - | - | Zigbee® | - | 2.75dBm | 802.15.4 | -96.5dBm | 667kbps | I2C, JTAG, SPI, UART | 17.5mA | 15mA | O-QPSK | - | - | 21 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JN5174/001Y NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | JN517X | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 2.4GHz~2.485GHz | - | - | - | - | - | - | - | - | - | - | 160kB Flash 4kB EEPROM 32kB RAM | - | - | - | Zigbee® | - | 10dBm | 802.15.4 | -96.5dBm | - | I2C, PWM, SPI, UART | 12.7mA~14.8mA | 14mA~22.5mA | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32BG1B232F128GM48-B0R Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | EFR32™ Blue Gecko | - | - | Discontinued | 2 (1 Year) | - | - | TxRx + MCU | - | 85°C | -40°C | - | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | I2C, UART, USART | 128kB Flash 32kB RAM | - | - | - | Bluetooth v4.0 | - | 10.5dBm | Bluetooth | -99.2dBm | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 31 | 31 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32BG1B132F128GM32-B0R Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | EFR32™ Blue Gecko | - | - | Discontinued | 2 (1 Year) | - | - | TxRx + MCU | - | 85°C | -40°C | - | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | I2C, UART, USART | 128kB Flash 32kB RAM | - | - | - | Bluetooth v4.0 | - | 3dBm | Bluetooth | -99.2dBm | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 16 | 16 | - | - | - | - | - | - | RoHS Compliant | - |