- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Interface | Memory Size | RAM Size | Protocol | Power - Output | RF Family/Standard | Consumer IC Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG13P232F512GM32-DR Silicon Labs | 32 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Flex Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Flex Gecko | 19dBm | 802.15.4, General ISM < 1GHz | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | RoHS Compliant | ||
![]() EFR32BG13P733F512GM48-D Silicon Labs | 32025 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~85°C TA | - | - | EFR32™ Blue Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~170MHz 195MHz~358MHz 426MHz~445MHz 470MHz~510MHz 863MHz~876MHz 902MHz~930MHz 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Bluetooth v5.0 | 20dBm | Bluetooth | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 28 | - | - | - | - | ||
![]() EFR32FG13P232F512GM32-D Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~85°C TA | - | - | Flex Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Flex Gecko | 19dBm | 802.15.4, General ISM < 1GHz | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | RoHS Compliant | ||
![]() EFR32MG13P732F512GM32-DR Silicon Labs | 15000 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Mighty Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Bluetooth v5.0, Thread, Zigbee® | 19dBm | 802.15.4, Bluetooth | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | - | ||
![]() EFR32FG13P231F512IM32-D Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~125°C TA | - | - | Flex Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~170MHz 195MHz~358MHz 426MHz~445MHz 470MHz~510MHz 863MHz~876MHz 902MHz~930MHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Flex Gecko | 20dBm | 802.15.4, General ISM < 1GHz | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | RoHS Compliant | ||
![]() EFR32MG13P632F512GM32-D Silicon Labs | 10 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~85°C TA | - | - | Mighty Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Bluetooth v5.0, Thread, Zigbee® | 10dBm | 802.15.4, Bluetooth | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | - | ||
![]() EFR32MG13P732F512IM32-D Silicon Labs | 10 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~125°C TA | - | - | Mighty Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Bluetooth v5.0, Thread, Zigbee® | 19dBm | 802.15.4, Bluetooth | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | - | ||
![]() EFR32MG12P231F1024GM68-CR Silicon Labs | 32 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | Mighty Gecko | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | 1MB Flash 128kB RAM | - | Bluetooth v4.0, Thread, Zigbee® | 20dBm | 802.15.4, Bluetooth | - | -102dBm | 38.4kbps | I2C, I2S, IrDA, SPI, UART | 8.4mA~13mA | 20.3mA~134.3mA | 2GFSK, 4GFSK, ASK, DSSS, BPSK, DBPSK, GMSK, O-QPSK, OOK | - | - | 46 | - | - | - | RoHS Compliant | ||
![]() QN9080-001-M17Y NXP USA Inc. | 32 |
| Datasheet | 26 Weeks | Surface Mount | 54-LFBGA | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.67V~3.6V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 128kB SRAM | - | Bluetooth v5.0 | 2dBm | Bluetooth | - | -92.7dBm | 2Mbps | ADC, GPIO, I2C, SPI, UART, USART, USB | 4mA | 3.5mA | FSK | - | - | 32 | - | - | - | ROHS3 Compliant | ||
![]() EFR32BG1B232F128GM48-B0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~85°C | Tray | 2016 | EFR32™ Blue Gecko | - | Discontinued | 2 (1 Year) | 48 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | 2.4GHz | - | - | - | S-XQCC-N48 | I2C, UART, USART | 128kB Flash 32kB RAM | - | Bluetooth v4.0 | 10.5dBm | Bluetooth | - | - | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | - | 31 | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() EFR32BG1B132F128GM48-B0R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | -40°C~85°C | Tape & Reel (TR) | 2016 | EFR32™ Blue Gecko | - | Discontinued | 2 (1 Year) | - | - | TxRx + MCU | - | 85°C | -40°C | - | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | I2C, UART, USART | 128kB Flash 32kB RAM | - | Bluetooth v4.0 | 3dBm | Bluetooth | - | -99.2dBm | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 31 | 31 | - | - | - | RoHS Compliant | ||
![]() DA14582-01KA2 Dialog Semiconductor GmbH | 50 | - | Datasheet | 12 Weeks | Surface Mount | 56-WFQFN Exposed Pad | YES | - | -20°C~60°C | Tape & Reel (TR) | 2015 | - | - | Not For New Designs | 3 (168 Hours) | 56 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.8V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1V | 0.5mm | - | 2.4GHz | NOT SPECIFIED | - | - | S-XQCC-N56 | - | 32kB OTP 84kB ROM 50kB SRAM | 50kB | Bluetooth v4.2 | 0dBm | Bluetooth | - | -93dBm | - | I2C, SPI, UART | 3.7mA | 3.4mA | - | - | - | 29 | 0.68mm | 8mm | 8mm | RoHS Compliant | ||
![]() EFR32BG13P632F512GM48-DR Silicon Labs | 9216 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EFR32™ Blue Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Bluetooth v5.0 | 10dBm | Bluetooth | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | - | ||
![]() EFR32BG13P732F512GM48-DR Silicon Labs | 10701 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EFR32™ Blue Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Bluetooth v5.0 | 19dBm | Bluetooth | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | ||
![]() EFR32FG13P231F512IM32-DR Silicon Labs | 2532 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Flex Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~170MHz 195MHz~358MHz 426MHz~445MHz 470MHz~510MHz 863MHz~876MHz 902MHz~930MHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Flex Gecko | 20dBm | 802.15.4, General ISM < 1GHz | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | RoHS Compliant | ||
![]() EFR32MG13P632F512GM32-DR Silicon Labs | 21016 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Mighty Gecko | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Bluetooth v5.0, Thread, Zigbee® | 10dBm | 802.15.4, Bluetooth | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | - | ||
![]() ESP8285H16 Espressif Systems | 30 |
| Datasheet | 4 Weeks | - | 32-VFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 802.11b/g/n | 20dBm | WiFi | - | -91dBm | 54Mbps | I2C, I2S, SPI, UART | 50mA~56mA | 120mA~170mA | - | - | - | 8 | - | - | - | RoHS Compliant | ||
![]() LTC5800IWR-IPMA#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 72-VFQFN Exposed Pad | YES | - | -40°C~85°C | Tray | 2012 | Dust Networks®, SmartMesh IP™ | e4 | Active | 3 (168 Hours) | 72 | 5A002 | TxRx + MCU | Silver (Ag) | - | - | 8542.31.00.01 | 2.1V~3.76V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.6V | 0.5mm | - | 2.4GHz | NOT SPECIFIED | LTC5800 | 72 | S-PQCC-N72 | - | 512kB Flash 72kB SRAM | - | 6LoWPAN | 8dBm | 802.15.4 | - | -95dBm | 250kbps | I2C, JTAG, SPI, UART | 4.5mA | 5.4mA~9.7mA | - | - | - | 27 | 1mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() EFR32MG12P433F1024GM68-C Silicon Labs | 5 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG13P231F512GM32-D Silicon Labs | In Stock |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~85°C TA | - | - | Flex Gecko | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~170MHz 195MHz~358MHz 426MHz~445MHz 470MHz~510MHz 863MHz~876MHz 902MHz~930MHz | - | - | - | - | - | 512kB Flash 64kB RAM | - | Flex Gecko | 20dBm | 802.15.4, General ISM < 1GHz | - | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | RoHS Compliant |