- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Interface | Memory Size | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG13P231F512GM32-D Silicon Labs | In Stock |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | - | - | Flex Gecko | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~170MHz 195MHz~358MHz 426MHz~445MHz 470MHz~510MHz 863MHz~876MHz 902MHz~930MHz | - | - | - | 512kB Flash 64kB RAM | Flex Gecko | 20dBm | 802.15.4, General ISM < 1GHz | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | RoHS Compliant | ||
![]() NXH3670UK/A1Z NXP USA Inc. | 142 | - | Datasheet | 20 Weeks | - | 34-XFBGA, WLCSP | - | - | Industrial grade | -20°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | TxRx + MCU | - | - | - | 1.14V~1.26V | - | - | - | - | - | - | - | 2.36GHz~2.5GHz | - | - | - | 96kB RAM 128kB ROM | Bluetooth v4.1 | 4dBm | Bluetooth | -94dBm | 2Mbps | GPIO, I2S, SPI, UART | 7mA | 10mA | GFSK | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX2552ETN Maxim Integrated | In Stock | - | - | 14 Weeks | Surface Mount | 56-WFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 56 | TxRx Only | - | - | 8542.39.00.01 | 3.3V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | 865MHz~894MHz 1.71GHz~1.79GHz 1.8GHz~1.88GHz 1.93GHz~1.99GHz 2.1GHz~2.17GHz | NOT SPECIFIED | S-XQCC-N56 | - | - | GSM, HSPA+, WCDMA | 0dBm | Cellular | -119dBm | - | SPI | 78mA | 250mA | GMSK | - | - | - | 0.8mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() EFR32BG13P532F512GM32-C Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tray | - | EFR32™ Blue Gecko | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 512kB Flash 64kB RAM | Bluetooth v5.0 | 0dBm | 802.15.4, Bluetooth | -102dBm | 2Mbps | I2C, SPI, USART | - | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | RoHS Compliant | ||
![]() EFR32BG13P532F512GM32-CR Silicon Labs | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | EFR32™ Blue Gecko | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 512kB Flash 64kB RAM | Bluetooth v5.0 | 0dBm | 802.15.4, Bluetooth | -126.2dBm | 1Mbps | I2C, I2S, IrDA, SPI, UART, USART | 9.5mA | 8.5mA~35.3mA | 2GFSK, 4GFSK, ASK, BPSK, DBPSK, DSSS, GMSK, OOK, OQPSK | - | - | 31 | - | - | - | RoHS Compliant | ||
![]() EFR32BG13P532F512GM48-DR Silicon Labs | 25 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EFR32™ Blue Gecko | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | 512kB Flash 64kB RAM | Bluetooth v5.0 | 0dBm | Bluetooth | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | ||
![]() EFR32BG13P632F512IM48-DR Silicon Labs | 17 |
| Datasheet | 8 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | EFR32™ Blue Gecko | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | 512kB Flash 64kB RAM | Bluetooth v5.0 | 10dBm | Bluetooth | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | ||
![]() EFR32BG13P732F512GM32-C Silicon Labs | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | - | - | EFR32™ Blue Gecko | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 512kB Flash 64kB RAM | Bluetooth v5.0 | 19dBm | 802.15.4, Bluetooth | -102dBm | 2Mbps | I2C, SPI, USART | - | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | RoHS Compliant | ||
![]() EFR32MG13P732F512IM32-DR Silicon Labs | 7500 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Mighty Gecko | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | 512kB Flash 64kB RAM | Bluetooth v5.0, Thread, Zigbee® | 19dBm | 802.15.4, Bluetooth | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | - | - | - | ||
![]() EFR32MG12P232F1024GM68-CR Silicon Labs | 17 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Mighty Gecko | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 1MB Flash 128kB RAM | Bluetooth v4.0, Thread, Zigbee® | 19dBm | 802.15.4, Bluetooth | -102dBm | 38.4kbps | I2C, I2S, IrDA, SPI, UART | 8.4mA~13mA | 20.3mA~134.3mA | 2GFSK, 4GFSK, ASK, DSSS, BPSK, DBPSK, GMSK, O-QPSK, OOK | - | - | 46 | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P432F1024GM68-CR Silicon Labs | 1600 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Mighty Gecko | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 1MB Flash 256kB RAM | Bluetooth v4.0, Thread, Zigbee® | 19dBm | 802.15.4, Bluetooth | -102dBm | 38.4kbps | I2C, I2S, IrDA, SPI, UART | 8.4mA~13mA | 20.3mA~134.3mA | 2GFSK, 4GFSK, ASK, DSSS, BPSK, DBPSK, GMSK, O-QPSK, OOK | - | - | 46 | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P431F1024GM68-CR Silicon Labs | 17 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Mighty Gecko | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | 1MB Flash 256kB RAM | Bluetooth v4.0, Thread, Zigbee® | 20dBm | 802.15.4, Bluetooth | -102dBm | 38.4kbps | I2C, I2S, IrDA, SPI, UART | 8.4mA~13mA | 20.3mA~134.3mA | 2GFSK, 4GFSK, ASK, DSSS, BPSK, DBPSK, GMSK, O-QPSK, OOK | - | - | 46 | - | - | - | RoHS Compliant | ||
![]() QN9080-001-M17Z NXP USA Inc. | 17 |
| Datasheet | 26 Weeks | Surface Mount | 54-LFBGA | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.67V~3.6V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | 512kB Flash 128kB SRAM | Bluetooth v5.0 | 2dBm | Bluetooth | -92.7dBm | 2Mbps | ADC, GPIO, I2C, SPI, UART, USART, USB | 4mA | 3.5mA | FSK | - | - | 32 | - | - | - | ROHS3 Compliant | ||
![]() ATA5830N-PNQW 18 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VQFN (5x5) | - | -40°C~105°C | Tape & Reel (TR) | 1997 | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.9V~3.6V | - | - | - | - | - | - | - | 315MHz 434MHz 868MHz 915MHz | - | - | - | 6kB Flash 512B EEPROM 24kB ROM 768B SRAM | - | 14.5dBm | General ISM < 1GHz | -121dBm | 80kbps | SPI | 9.3mA | 9.1mA~13.8mA | ASK, FSK | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFR32BG1B132F256GM32-B0R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | -40°C~85°C | Tape & Reel (TR) | 2016 | EFR32™ Blue Gecko | Discontinued | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | I2C, UART, USART | 256kB Flash 32kB RAM | Bluetooth v4.0 | 3dBm | Bluetooth | -99.2dBm | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 16 | 16 | - | - | - | RoHS Compliant | ||
![]() EFR32BG1B132F128GM48-B0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tray | 2016 | EFR32™ Blue Gecko | Discontinued | 2 (1 Year) | 48 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | 2.4GHz | - | S-XQCC-N48 | I2C, UART, USART | 128kB Flash 32kB RAM | Bluetooth v4.0 | 3dBm | Bluetooth | - | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | - | 31 | 0.9mm | 7mm | 7mm | RoHS Compliant | ||
![]() EFR32BG1B232F256GM48-B0R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | - | -40°C~85°C | Tape & Reel (TR) | 2016 | EFR32™ Blue Gecko | Discontinued | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | I2C, UART, USART | 256kB Flash 32kB RAM | Bluetooth v4.0 | 10.5dBm | Bluetooth | -99.2dBm | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 31 | 31 | - | - | - | RoHS Compliant | ||
![]() EFR32BG1B132F256GM48-B0R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | - | -40°C~85°C | Tape & Reel (TR) | 2016 | EFR32™ Blue Gecko | Discontinued | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | I2C, UART, USART | 256kB Flash 32kB RAM | Bluetooth v4.0 | 3dBm | Bluetooth | -99.2dBm | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 31 | 31 | - | - | - | RoHS Compliant | ||
![]() EFR32BG1V132F128GM48-B0R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | - | -40°C~85°C | Tape & Reel (TR) | 2016 | EFR32™ Blue Gecko | Discontinued | 2 (1 Year) | - | TxRx + MCU | 85°C | -40°C | - | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | I2C, UART, USART | 128kB Flash 16kB RAM | Bluetooth v4.0 | 0dBm | Bluetooth | -99.2dBm | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 31 | 31 | - | - | - | RoHS Compliant | ||
![]() EFR32BG1B232F128GM32-B0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tray | 2016 | EFR32™ Blue Gecko | Discontinued | 2 (1 Year) | 32 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | 2.4GHz | - | S-XQCC-N32 | I2C, UART, USART | 128kB Flash 32kB RAM | Bluetooth v4.0 | 10.5dBm | Bluetooth | - | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | - | 16 | 0.9mm | 5mm | 5mm | RoHS Compliant |