- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Interface | Memory Size | RAM Size | Data Bus Width | Number of Timers/Counters | Protocol | Core Architecture | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32BG1V132F256GM48-B0R Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | 48-QFN (7x7) | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | EFR32™ Blue Gecko | - | - | Discontinued | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.85V~3.8V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | I2C, UART, USART | 128kB Flash 16kB RAM | - | - | - | Bluetooth v4.0 | - | 0dBm | Bluetooth | -99.2dBm | 2Mbps | I2C, UART, USART | 8.7mA | 8.8mA~133mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | -99.2 dBm | 31 | 31 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32BG13P733F512GM48-DR Silicon Labs | 17 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EFR32™ Blue Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | 169MHz~170MHz 195MHz~358MHz 426MHz~445MHz 470MHz~510MHz 863MHz~876MHz 902MHz~930MHz 2.4GHz~2.4835GHz | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | Bluetooth v5.0 | - | 20dBm | Bluetooth | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 28 | - | - | - | - | - | - | - | - | ||
![]() EFR32BG13P632F512IM48-D Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -40°C~125°C TA | - | - | EFR32™ Blue Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | Bluetooth v5.0 | - | 10dBm | Bluetooth | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | - | - | - | - | ||
![]() EZR32LG230F256R69G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | - | EZRadioPro | - | 20dBm | 802.15.4 | - | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | 41 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX2851ITK T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 68-TQFN Exposed Pad | - | 68 | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 3 (168 Hours) | 68 | TxRx Only | - | - | - | 8542.39.00.01 | 2.7V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.85V | 0.5mm | 5GHz | NOT SPECIFIED | MAX2851 | - | - | 3.3V | - | - | - | - | - | WiMAX | - | -3dBm | Cellular | - | 54Mbps | SPI | 144mA~367mA | 248mA~435mA | OFDM | - | - | - | - | 0.8mm | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() SI1002-ESB2-GMR Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 42-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | - | - | 64kB Flash 4.35kB RAM | - | - | - | EZRadioPro | - | 13dBm | General ISM < 1GHz | - | 256kbps | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | 22 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JN5142N/001,518 NXP USA Inc. | In Stock | - | - | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 128kB ROM 32kB RAM | - | - | - | Zigbee® | - | 2.5dBm | 802.15.4 | -95dBm | - | - | 16.5mA | 15mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW4343W1KUBGT Cypress Semiconductor Corp | 25 |
| - | 13 Weeks | - | - | Surface Mount | 74-UFBGA, WLBGA | YES | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | WICED | - | - | Active | 1 (Unlimited) | 74 | TxRx + MCU | - | - | - | - | 1.2V~3.3V | BOTTOM | BALL | - | 1 | 1.2V | 0.4mm | 2.4GHz | - | - | - | R-PBGA-B74 | - | - | 640kB ROM 512kB SRAM | - | - | - | 802.11b/g/n, Bluetooth v4.0 | - | 21dBm | Bluetooth, WiFi | -99dBm | 54Mbps | I2S, SPI, UART | 37mA~41mA | 260mA~320mA | 8DPSK, DQPSK, GFSK | - | - | 5 | - | - | 4.87mm | 2.87mm | - | - | ROHS3 Compliant | - | ||
![]() CYW20742A2KFB1GT Cypress Semiconductor Corp | In Stock | - | - | - | - | - | Surface Mount | 81-TFBGA | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM20740A2KMLG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW20732Y Cypress Semiconductor Corp | 303 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 27-VFLGA Module | YES | - | - | - | - | -30°C~85°C | Tray | - | - | - | - | Active | 3 (168 Hours) | 27 | TxRx + MCU | - | - | - | - | 1.4V~3.6V | UNSPECIFIED | BUTT | - | 1 | 1.2V | - | 2.4GHz | - | - | - | R-XXMA-B27 | - | - | - | - | - | - | Bluetooth v4.0 | - | 4dBm | Bluetooth | -92dBm | - | I2C, SPI, UART | 20.8mA | 19mA | - | - | - | - | - | 0.96mm | 3.5mm | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() CYBL10563-56LQXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 56-UFQFN Exposed Pad | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 128kB Flash 8kB ROM 16kB SRAM | - | - | - | Bluetooth v4.1 | - | 3dBm | Bluetooth | -91dBm | 1Mbps | I2C, I2S, SPI, UART | 16.4mA~21.5mA | 12.5mA~20mA | GFSK | - | - | 36 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW4343WKWBG Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 153-XFBGA, WLCSP | YES | - | - | - | - | -30°C~70°C | Tray | - | WICED | - | - | Active | 3 (168 Hours) | 153 | TxRx + MCU | - | - | - | - | 1.2V~3.3V | BOTTOM | BALL | - | 1 | 1.2V | - | 2.4GHz | - | - | - | - | - | - | 640kB ROM 512kB SRAM | - | - | - | 802.11b/g/n, Bluetooth v4.1, Class 1 and 2 | - | 21dBm | Bluetooth, WiFi | -97dBm | 96Mbps | I2S, SPI, UART | 37mA~41mA | 260mA~320mA | 8DPSK, DQPSK, GFSK | - | - | 5 | - | 0.33mm | 4.87mm | 2.87mm | - | - | ROHS3 Compliant | - | ||
![]() XWL1835MODGAMOCT Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 130-FLGA Module | - | 130 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Obsolete | 2 (1 Year) | 100 | TxRx Only | - | - | - | 8542.39.00.01 | 2.9V~4.8V | BOTTOM | - | - | 1 | 3.7V | 0.7mm | 2.4GHz | - | WL1835 | - | R-PBGA-N100 | 1.8V | SDIO, UART | - | - | - | - | Bluetooth v4.1 | - | 17.3dBm | Bluetooth | - | 100Mbps | UART | 85mA | 420mA | GFSK | -96.3 dBm | - | 13 | - | 2mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() C-MG2470B-00 Zilog | In Stock | - | - | - | - | - | - | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 85°C | -40°C | - | 2V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | I2C, SPI, UART | 64kB Flash 1kB ROM 6kB RAM | - | - | - | Zigbee® | - | 9dBm | 802.15.4 | -105dBm | 1Mbps | I2C, I2S, SPI, UART | 24.9mA | 22.5mA~36.5mA | O-QPSK | -105 dBm | 22 | 22 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC2510F16RSP Texas Instruments | 29 | - | - | - | - | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | 92.589543mg | 21 | -40°C~85°C | Tray | - | - | e4 | no | Discontinued | 3 (168 Hours) | 36 | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~3.6V | QUAD | - | 260 | 1 | 3V | 0.5mm | 2.4GHz | - | CC2510 | 36 | - | - | SPI, USART, USB | 16kB Flash 2kB SRAM | 2kB | 8b | 3 | - | 8051 | 1dBm | General ISM > 1GHZ | - | 500kBaud | I2S, SPI, USART | 14.7mA~22.9mA | 15.5mA~26mA | 2FSK, GFSK, MSK | -103 dBm | - | - | 820μm | - | 6mm | 6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() BGW200EG/01,515 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 68-LFLGA Exposed Pad | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 2.7V~3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 256kb ROM 1280kb SRAM | - | - | - | 802.11b | - | 17.6dBm | WiFi | -91dBm | 11Mbps | JTAG, SDIO, SPI, UART | 93.7mA~111.5mA | 16mA~94.2mA | CCK, DSSS, QPSK | - | - | 11 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C-MG2455A-02 Zilog | In Stock | - | - | - | - | - | - | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.9V~3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | SPI, UART | 96kB Flash 1kB ROM 8kB RAM | - | - | - | Zigbee® | - | 8dBm | 802.15.4 | -98dBm | 1Mbps | I2S, SPI, UART | 32.2mA | 29.7mA~42.1mA | O-QPSK | -98 dBm | 22 | 22 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UL865N3G204T701 Telit | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Module | - | - | - | - | - | -40°C~85°C | Tray | - | UL865 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3.4V~4.2V | - | - | - | - | - | - | 850MHz 1.9GHz | - | - | - | - | - | - | 2MB RAM | - | - | - | CDMA, GPRS, GSM, HSPA, UMTS | - | 24dBm | - | - | 7.2Mbps | I2S, UART, SPI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZIC2410QN48T CEL | In Stock | - | Datasheet | - | - | - | - | 48-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | TxRx + MCU | - | - | - | - | 1.35V~3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | SPI, UART | 96kB Flash 1kB ROM 8kB RAM | - | - | - | Zigbee® | - | 8dBm | 802.15.4 | - | 1Mbps | I2S, SPI, UART | 4.6mA | 33.8mA~46.3mA | O-QPSK | -98 dBm | - | 22 | - | - | - | - | No | - | RoHS Compliant | - |