- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Interface | Memory Size | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Modulation | Sensitivity (dBm) | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADR7023-JBCPZ-RL Analog Devices Inc. | In Stock | - | - | - | Surface Mount | 32-WFQFN Exposed Pad, CSP | - | - | 32-LFCSP-WQ (5x5) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | 85°C | -40°C | - | 2.2V~3.6V | - | - | - | - | - | - | - | 902MHz~958MHz | - | - | - | - | - | - | - | 13.5dBm | General ISM < 1GHz | -116dBm | 300kbps | - | 12.8mA | 32.1mA | - | FSK, GFSK, GMSK, MSK | -116 dBm | - | - | - | - | ROHS3 Compliant | ||
![]() CYW4390DKWBGT Cypress Semiconductor Corp | 17 | - | Datasheet | 13 Weeks | Surface Mount | 286-XFBGA, WLCSP | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | TxRx + MCU | - | - | - | - | 1.2V~3.3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 802.11b/g/n | 20.5dBm | WiFi | -98.4dBm | 72Mbps | I2C, I2S, JTAG, SPI, UART | - | - | - | 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM | - | 24 | - | - | - | ROHS3 Compliant | ||
![]() ZWIR4512AC2RI Renesas Electronics America Inc. | In Stock | - | Datasheet | 20 Weeks | - | 30-BLGA Module | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | TxRx + MCU | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 868MHz~915MHz | - | - | - | - | - | - | 6LoWPAN | 10dBm | General ISM < 1GHz | -110dBm | 250kbps | I2C, SPI, UART | 10.5mA | - | - | BPSK, O-QPSK | - | 21 | - | - | - | - | ||
![]() CYBL10999-56LQXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 56-UFQFN Exposed Pad | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | PRoC™ BLE | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.9V~5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 128kB Flash 16kB SRAM | Bluetooth v4.1 | 3dBm | Bluetooth | -89dBm | 1Mbps | I2C, SPI, UART | 16.4mA | 15.6mA | - | GFSK | - | 36 | - | - | - | ROHS3 Compliant | ||
![]() CYW20739KUMLG Cypress Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CYW43340XKUBG Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 141-UFBGA, WLBGA | YES | - | - | - | -30°C~85°C | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | 141 | - | TxRx + MCU | - | - | - | - | 2.3V~4.8V | BOTTOM | BALL | - | 1 | 1.2V | 0.4mm | - | 2.4GHz | - | - | R-PBGA-B141 | - | - | 680kB ROM 173kB RAM | 802.11b/g/n, Bluetooth v4.0 | 13dBm | Bluetooth, WiFi | -99dBm | 150Mbps | I2S, SPI, UART | 39mA | 60mA | - | 4DQPSK, 8DPSK, GFSK | - | 8 | 0.55mm | 5.67mm | 4.47mm | ROHS3 Compliant | ||
![]() EFR32BG13P632F512GM32-D Silicon Labs | 490 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C TA | - | - | EFR32™ Blue Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | Bluetooth v5.0 | 10dBm | Bluetooth | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 16 | - | - | - | - | ||
![]() EFR32BG13P632F512IM32-D Silicon Labs | 17 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | -40°C~125°C TA | - | - | EFR32™ Blue Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | Bluetooth v5.0 | 10dBm | Bluetooth | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 16 | - | - | - | - | ||
![]() EFR32BG12P433F1024IM68-CR Silicon Labs | 650 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | EFR32™ Blue Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~170MHz 195MHz~358MHz 426MHz~445MHz 470MHz~510MHz 863MHz~876MHz 902MHz~930MHz 2.4GHz~2.4835GHz | - | - | - | - | - | 1MB Flash 256kB RAM | Bluetooth v5.0 | 20dBm | Bluetooth | -126.2dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 46 | - | - | - | - | ||
![]() ZWIR4532-U Renesas Electronics America Inc. | 8 |
| Datasheet | 4 Weeks | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRL-15484 SparkFun Electronics | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.75V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 1MB Flash 384kB RAM | Bluetooth v5.0 | 4dBm | Bluetooth | -93dBm | - | ADC, I2C, I2S, PDM, SPI, UART | 3mA | - | - | - | - | 48 | - | - | - | - | ||
![]() EFR32BG13P632F512GM32-DR Silicon Labs | 16512 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EFR32™ Blue Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | Bluetooth v5.0 | 10dBm | Bluetooth | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 16 | - | - | - | - | ||
![]() EFR32BG13P732F512GM32-DR Silicon Labs | 17 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EFR32™ Blue Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 512kB Flash 64kB RAM | Bluetooth v5.0 | 19dBm | Bluetooth | -103.3dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 16 | - | - | - | - | ||
![]() EFR32BG12P232F512IM68-C Silicon Labs | 17 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | -40°C~125°C TA | - | - | EFR32™ Blue Gecko | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.484GHz | - | - | - | - | - | 512kB Flash 64kB RAM | Bluetooth v5.0 | 10dBm | Bluetooth | -126.2dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 46 | - | - | - | - | ||
![]() EFR32BG12P433F1024IM68-C Silicon Labs | 17 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | -40°C~125°C TA | - | - | EFR32™ Blue Gecko | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~170MHz 195MHz~358MHz 426MHz~445MHz 470MHz~510MHz 863MHz~876MHz 2.4GHz~2.4835GHz | - | - | - | - | - | 1MB Flash 256kB RAM | Bluetooth v5.0 | 20dBm | Bluetooth | -126.2dBm | 2Mbps | I2C, I2S, SPI, IrDA, UART, USART | 8.4mA~14mA | 8.5mA~134.3mA | - | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | 46 | - | - | - | - | ||
![]() AWR1443FQIGABLRQ1 Texas Instruments | 10 |
| Datasheet | 6 Weeks | Surface Mount | 161-LFBGA, FCBGA | YES | - | - | Automotive grade | -40°C~125°C TJ | Cut Tape (CT) | - | Automotive, AEC-Q100, mmWave | e1 | yes | Active | 3 (168 Hours) | 161 | - | TxRx + MCU | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.71V~1.89V 3.15V~3.45V | BOTTOM | BALL | - | - | 1.2V | 0.65mm | compliant | 76GHz~81GHz | - | AWR1443 | S-PBGA-B161 | - | - | 576kB RAM | - | 12dBm | RADAR | - | 900Mbps | I2C, JTAG, SPI, UART | - | - | - | - | - | 3 | 1.2mm | 10.4mm | 10.4mm | RoHS Compliant | ||
![]() MAX2821ETM T Maxim Integrated | 5000 | - | Datasheet | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | 5A991 | TxRx Only | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | 2.4GHz | NOT SPECIFIED | - | - | 3.3V | - | - | 802.11b | 3dBm | WiFi | - | 22Mbps | SPI | 80mA | 70mA | - | CCK | -97 dBm | - | - | - | - | ROHS3 Compliant | ||
![]() MAX2821ETM Maxim Integrated | 5000 | - | Datasheet | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | 5A991 | TxRx Only | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | 2.4GHz | NOT SPECIFIED | - | - | 3.3V | - | - | 802.11b | 3dBm | WiFi | - | 22Mbps | SPI | 80mA | 70mA | - | CCK | -97 dBm | - | - | - | - | ROHS3 Compliant | ||
![]() MAX2820ETM Maxim Integrated | 10 | - | Datasheet | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | 5A991 | TxRx Only | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | 2.4GHz | NOT SPECIFIED | - | - | - | - | - | 802.11b | 3dBm | WiFi | -97dBm | 22Mbps | SPI | 80mA | 70mA | - | CCK | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX2828ETN T Maxim Integrated | 1 | - | Datasheet | - | Surface Mount | 56-WFQFN Exposed Pad | YES | 56 | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 56 | - | TxRx Only | - | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.7V | 0.5mm | - | 5GHz | NOT SPECIFIED | MAX2828 | - | 3.6V | SPI, Serial | - | 802.11a | -4.5dBm | WiFi | - | 54Mbps | SPI | 135mA~210mA | 142mA~157mA | 1 | CCK, DSSS, OFDM | -75 dBm | - | 0.8mm | 8mm | 8mm | ROHS3 Compliant |