- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Interface | Memory Size | Speed | RAM Size | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | Core Architecture | Max Frequency | Number of Programmable I/O | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZR32HG220F32R60G-C0 Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | 27 | - | -40°C~85°C TA | - | - | EZR32HG | - | - | Active | - | 48 | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | 25 MHz | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | - | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() EZR32HG220F32R61G-C0 Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | 27 | - | -40°C~85°C TA | - | - | EZR32HG | - | - | Active | - | 48 | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | 25 MHz | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | - | 16dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | - | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() EFR32BG21A020F1024IM32-B Silicon Labs | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32BG21A020F768IM32-BR Silicon Labs | 15000 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32HG320F32R61G-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | 25 | - | -40°C~85°C TA | - | - | EZR32HG | - | - | Active | - | 48 | TxRx + MCU | - | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | - | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | - | 16dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() EZR32HG320F64R60G-C0 Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | - | - | EZR32HG | - | - | Active | - | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | - | - | - | ROHS3 Compliant | ||
![]() EZR32HG320F32R67G-C0 Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | 25 | - | -40°C~85°C TA | - | - | EZR32HG | - | - | Active | - | 48 | TxRx + MCU | - | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | - | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() EFR32MG21A010F768IM32-B Silicon Labs | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32HG220F32R68G-C0 Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | 27 | - | -40°C~85°C TA | - | - | EZR32HG | - | - | Active | - | 48 | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | 25 MHz | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | - | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() EFR32MG21A010F512IM32-BR Silicon Labs | 30480 | - | Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32MG21A020F512IM32-BR Silicon Labs | 39940 | - | Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32HG320F32R63G-C0 Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | 25 | - | -40°C~85°C TA | - | - | EZR32HG | - | - | Active | - | 48 | TxRx + MCU | - | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | - | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() EZR32HG220F64R67G-C0 Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | 27 | - | -40°C~85°C TA | - | - | EZR32HG | - | - | Active | - | 48 | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 8kB RAM | 25 MHz | - | 32 | YES | YES | - | YES | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | - | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() STM32WB55CGU6TR STMicroelectronics | 265 | - | Datasheet | 10 Weeks | - | Surface Mount | 48-UFQFN Exposed Pad | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | - | 30 | - | - | - | - | RoHS Compliant | ||
![]() SI1032-B-GM3R Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | 85-LGA (6x8) | FLASH | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.8V~3.8V | - | - | - | - | - | - | 240MHz~960MHz | - | - | I2C, SMBus, SPI, UART | 32kB Flash 8.5kB RAM | - | 8.3kB | - | - | - | 8b | - | - | 4 | EZRadioPro | 8051 | 25MHz | 53 | - | 20dBm Max | General ISM < 1GHz | -121dBm | 256kbps | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | 53 | 53 | - | - | - | - | RoHS Compliant | ||
![]() CC1352R1F3RGZT Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | - | 28 | - | -40°C~85°C TA | Tape & Reel (TR) | - | SimpleLink™ | - | yes | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | - | 32.768KHZ NOMINAL CRYSTAL CLOCK AVAILABLE | 1.8V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 287MHz~351MHz 359MHz~527MHz 861MHz~1.054GHz 1.076GHz~1.315GHz 2.36GHz~2.5GHz | - | CC1352 | - | 352kB Flash 80kB RAM | - | - | 32 | YES | YES | - | YES | NO | - | Bluetooth v5.1, Thread, Zigbee® | - | - | - | - | 14dBm | 802.15.4, Bluetooth | -121dBm | 250kbps | I2C, I2S, SPI, UART | 5.8mA~6.9mA | 7.1mA~24.9mA | 2-FSK, 4-FSK, GFSK | - | - | 28 | 1mm | 7mm | 7mm | 900μm | ROHS3 Compliant | ||
![]() RY7011A0000DZ00#001 Renesas Electronics America | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 48-WFQFN Exposed Pad | - | 42 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | - | - | 0dBm | Bluetooth, General ISM > 1GHz | -92dBm | 1Mbps | I2C, SPI, UART | 7.5mA | 9mA | GFSK | - | - | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() EFR32MG21A020F512IM32-B Silicon Labs | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32WG330F256R69G-C0 Silicon Labs | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | - | 38 | - | -40°C~85°C TA | - | - | EZR32WG | e3 | - | Active | 2 (1 Year) | 64 | TxRx + MCU | Matte Tin (Sn) | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 256kB Flash 32kB RAM | 48 MHz | - | 32 | YES | YES | - | YES | - | - | EZRadioPro | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | - | 38 | - | 9mm | 9mm | - | ROHS3 Compliant | ||
![]() EZR32WG230F256R69G-C0 Silicon Labs | 36 |
| Datasheet | 8 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | - | 41 | - | -40°C~85°C TA | - | - | EZR32WG | - | - | Active | 2 (1 Year) | 64 | TxRx + MCU | - | - | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 256kB Flash 32kB RAM | 48 MHz | - | 32 | YES | YES | - | YES | - | - | EZRadioPro | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | - | - | 41 | - | 9mm | 9mm | - | ROHS3 Compliant |