- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Temperature Grade | Memory Size | Speed | Bit Size | Has ADC | DMA Channels | PWM Channels | Differential Output | Protocol | Input Characteristics | Driver Number of Bits | Telecom IC Type | Receiver Number of Bits | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC270113EP NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | - | - | - | Tray | 2009 | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX7032ATJ TWC6L Maxim Integrated | In Stock | - | - | - | - | - | YES | - | - | 125°C | -40°C | - | - | - | - | - | - | Obsolete | - | 32 | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.7V | 0.5mm | compliant | - | NOT SPECIFIED | - | S-XQCC-N32 | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | RoHS Compliant | ||
![]() PC270143VM NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 144-LFBGA | - | - | - | - | - | - | Tray | 2009 | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AFE7769IABJ Texas Instruments | 893 | - | Datasheet | 6 Weeks | Surface Mount | 400-BFBGA, FCBGA | YES | GENERAL PURPOSE | - | - | - | -40°C~85°C | - | - | - | e1 | yes | Active | 3 (168 Hours) | 400 | TxRx Only | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 4 | - | 0.8mm | - | 600MHz~6GHz | NOT SPECIFIED | AFE7769 | S-PBGA-B400 | - | - | - | - | - | - | - | NO | - | STANDARD | 4 | - | 4 | - | - | - | 29.5Gbps | - | - | - | - | - | 2.65mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() EZR32WG230F128R68G-C0 Silicon Labs | 33 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 41 | - | - | -40°C~85°C TA | - | - | EZR32WG | - | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | 128kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | - | EZRadioPro | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | - | 9mm | 9mm | - | ||
![]() GS2000D1-124 Telit | In Stock | - | Datasheet | 8 Weeks | - | 124-QFN | - | - | - | - | - | -40°C~85°C | Tray | - | - | - | - | Active | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi | - | 54Mbps | I2C, I2S, SPI, UART | - | - | - | - | - | - | - | - | ||
![]() QN9090HN/001K NXP USA Inc. | 2205 |
| - | 13 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QN9090THN/001K NXP USA Inc. | 2207 |
| - | 13 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFE7989IABJ Texas Instruments | 694 |
| Datasheet | 20 Weeks | Surface Mount | 400-BFBGA, FCBGA | YES | - | - | - | - | -40°C~85°C | - | - | - | e1 | yes | Active | 3 (168 Hours) | - | TxRx Only | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | - | - | - | - | compliant | - | - | AFE7989 | S-PBGA-B400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5Gbps | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BC313143A18-IRK-E4 Qualcomm | In Stock | - | - | - | - | 84-VFBGA | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 4MB ROM 32kB RAM | - | - | - | - | - | - | Bluetooth v1.2, Class 2 and 3 | - | - | - | - | 4dBm | Bluetooth | -85dBm | 723.2kbps | - | - | - | - | - | - | - | - | - | ||
![]() BC41B143A06-IRK-E4 Qualcomm | 304 | - | - | - | - | 84-VFBGA | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | 2.2V~4.2V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 4MB ROM 48kB RAM | - | - | - | - | - | - | Bluetooth v2.0 +EDR | - | - | - | - | 6dBm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | - | - | - | ||
![]() BC413159A10-IPK-E4 Qualcomm | 1990 | - | - | - | - | 96-TFBGA | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v2.0 +EDR, Class 1, 2 and 3 | - | - | - | - | 4dBm | Bluetooth | -85dBm | 3Mbps | - | - | - | - | - | - | - | - | - | ||
![]() BC417143B-IQN-E4 Qualcomm | 12210 | - | - | - | - | 96-TFBGA | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 4kB RAM | - | - | - | - | - | - | Bluetooth v2.0 +EDR, Class 2 and 3 | - | - | - | - | 6dBm | Bluetooth | -87dBm | 3Mbps | - | - | - | - | - | - | - | - | - | ||
![]() BC413159A11-IQA-E4 Qualcomm | In Stock | - | - | - | - | 56-QFN | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v2.0 +EDR, Class 1, 2 and 3 | - | - | - | - | 4dBm | Bluetooth | -85dBm | 3Mbps | - | - | - | - | - | - | - | - | - | ||
![]() BC57E687B-ITB-E4 Qualcomm | In Stock | - | - | - | - | 169-TFBGA | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 8MB ROM 48kB RAM | - | - | - | - | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | - | - | - | - | 8dBm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | - | - | - | ||
![]() UF1050B-IC-E Qualcomm | In Stock | - | - | - | Surface Mount | 88-BGA, WLCSP | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4421-A1-FT1R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI4421-A0-FT1R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EZR32LG230F64R60G-C0 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 41 | - | - | -40°C~85°C TA | - | - | EZR32LG | - | - | Active | - | 64 | TxRx + MCU | - | - | 1.98V~3.8V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | - | EZRadioPro | - | - | - | - | 13dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~22mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | - | 9mm | 9mm | - | ||
![]() EZR32WG330F64R55G-C0 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | - | - | -40°C~85°C TA | - | - | EZR32WG | e3 | - | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | - | 1.98V~3.8V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | 64kB Flash 32kB RAM | 48 MHz | 32 | YES | YES | YES | - | EZRadio | - | - | - | - | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 38 | - | 9mm | 9mm | RoHS Compliant |