- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Speed | uPs/uCs/Peripheral ICs Type | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32MG1B232P1088GM32-CR Silicon Labs | 33 |
| - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EZR32LG330F64R69G-C0 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32LG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | 1.98V~3.8V | QUAD | NO LEAD | 260 | 3V | 0.5mm | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 64kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | YES | EZRadioPro | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 38 | 9mm | 9mm | RoHS Compliant | ||
![]() EZR32WG330F256R55G-C0 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | - | 38 | -40°C~85°C TA | - | - | EZR32WG | e3 | Active | - | 64 | TxRx + MCU | Matte Tin (Sn) | 1.98V~3.8V | QUAD | NO LEAD | 260 | 3V | 0.5mm | 142MHz~1.05GHz | NOT SPECIFIED | - | - | 256kB Flash 32kB RAM | 48 MHz | - | - | 32 | YES | YES | YES | EZRadio | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 38 | 9mm | 9mm | RoHS Compliant | ||
![]() CY8C4128FNI-BL543T Cypress Semiconductor Corp | 33 |
| - | 22 Weeks | Surface Mount | 76-UFBGA, WLCSP | - | - | - | -40°C~105°C TA | - | - | PSOC® 4 CY8C4xx8 BLE | - | Active | 1 (Unlimited) | - | TxRx + MCU | - | 1.71V~5.5V | - | - | - | - | - | 2.4GHz~2.482GHz | - | - | - | 256kB Flash 8kB ROM 32kB SRAM | - | - | - | - | - | - | - | Bluetooth v4.2 | 3dBm | Bluetooth, General ISM > 1GHz | -92dBm | 8Mbps | I2C, SPI, UART | 16.4mA~21.5mA | 12.5mA~20mA | GFSK | 36 | - | - | ROHS3 Compliant | ||
![]() BCM11140IFEBG Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CC430F6135IRGCT Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-VQFN (9x9) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 2V~3.6V | - | - | - | - | - | 300MHz~348MHz 389MHz~464MHz 779MHz~928MHz | - | - | - | 16kB Flash 2kB SRAM | - | - | - | - | - | - | - | - | 13dBm | General ISM < 1GHz | -117dBm | 500kBaud | I2C, IrDA, JTAG, SPI, UART | 15mA~18.5mA | 15mA~36mA | 2FSK, 2GFSK, ASK, MSK, OOK | 44 | - | - | ROHS3 Compliant | ||
![]() XWL1835MODGAMOCT Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 130-FLGA Module | - | 130-LGA (13.4 x 13.3) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.9V~4.8V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | 17.3dBm | Bluetooth | -96.3dBm | 100Mbps | UART | 85mA | 420mA | GFSK | 13 | - | - | Non-RoHS Compliant | ||
![]() CC430F6127IRGC Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-VQFN (9x9) | - | -40°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 2V~3.6V | - | - | - | - | - | 300MHz~348MHz 389MHz~464MHz 779MHz~928MHz | - | - | - | 32kB Flash 4kB SRAM | - | - | - | - | - | - | - | - | 13dBm | General ISM < 1GHz | -117dBm | 500kBaud | I2C, IrDA, JTAG, SPI, UART | 15mA~18.5mA | 15mA~36mA | 2FSK, 2GFSK, ASK, MSK, OOK | 44 | - | - | ROHS3 Compliant | ||
![]() AX-SFEU-API-1-01-TB05 Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (7x5) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | TxRx + MCU | - | 1.8V~3.6V | - | - | - | - | - | 868MHz | - | - | - | - | - | - | - | - | - | - | - | - | 14dBm | General ISM < 1GHz | -126dBm | 600bps | SPI, UART | 10mA | 19mA~49mA | GFSK | 10 | - | - | Non-RoHS Compliant | ||
![]() JN5139/Z01,518 NXP USA Inc. | In Stock | - | Datasheet | - | - | 56-VFQFN | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 2.2V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 192kB ROM 96kB RAM | - | - | - | - | - | - | - | Zigbee® | 3dBm | 802.15.4 | -97dBm | 1Mbps | SPI, UART | 37mA | 38mA | - | 21 | - | - | ROHS3 Compliant | ||
![]() BCM43436PXKUBG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX2143PGTH/VY Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2143DEGH/V CCK Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC57G687C-ES-GITM-E Qualcomm | In Stock | - | - | - | - | 120-VFBGA | - | - | - | - | Tape & Reel (TR) | - | BlueCore® | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 2.7V~4.4V | - | - | - | - | - | 2.4GHz | - | - | - | 48kB RAM | - | - | - | - | - | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | 7dbm | Bluetooth | -90dBm | - | - | - | - | - | - | - | - | - | ||
![]() EM356-RTR Silicon Labs | 2800 | - | - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Not For New Designs | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI4421-A1-FT1 Silicon Labs | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI1021-B-GM2 Silicon Labs | 33 |
| - | 8 Weeks | - | - | YES | - | 53 | - | - | - | - | - | Not For New Designs | 3 (168 Hours) | 85 | - | - | - | BOTTOM | BUTT | - | 3V | 0.5mm | - | - | 3.8V | 1.8V | - | 25 MHz | MICROCONTROLLER | 30MHz | 8 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | 8mm | 6mm | ROHS3 Compliant | ||
![]() EM356-RT Silicon Labs | 190 |
| - | - | - | - | - | - | - | - | - | - | - | - | Not For New Designs | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI1020-B-GM2R Silicon Labs | 33 |
| - | - | - | - | YES | - | 53 | - | Tape & Reel (TR) | - | - | - | Not For New Designs | 3 (168 Hours) | 85 | - | - | - | BOTTOM | BUTT | - | 3V | 0.5mm | - | - | 3.8V | 1.8V | - | 25 MHz | MICROCONTROLLER | 30MHz | 8 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | 8mm | 6mm | ROHS3 Compliant | ||
![]() SI1020-B-GM2 Silicon Labs | 16 |
| - | - | - | - | YES | - | 53 | - | - | - | - | - | Not For New Designs | 3 (168 Hours) | 85 | - | - | - | BOTTOM | BUTT | - | 3V | 0.5mm | - | - | 3.8V | 1.8V | - | 25 MHz | MICROCONTROLLER | 30MHz | 8 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | 8mm | 6mm | ROHS3 Compliant |