- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Interface | Memory Size | Speed | RAM Size | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Resolution | Sampling Rate | Protocol | Core Architecture | On Chip Program ROM Width | Number of Programmable I/O | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI1063-A-GMR Silicon Labs | 1900 |
| Datasheet | 8 Weeks | - | - | - | 36-WFQFN Exposed Pad | - | 36 | - | FLASH | - | - | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART | 32kB Flash 4kB RAM | - | 4kB | - | - | - | - | 8b | - | - | 4 | - | - | - | 8051 | - | 11 | 13dBm | General ISM < 1GHz | - | 1Mbps | I2C, SPI, UART | 10.7mA~13.7mA | 18mA~29mA | 4FSK, 4GFSK, FSK, GFSK, OOK | -126 dBm | - | 15 | - | - | - | RoHS Compliant | - | ||
![]() NRF24LU1P-O17Q32-T Nordic Semiconductor ASA | 200 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2005 | - | - | - | Active | 3 (168 Hours) | 32 | TxRx + MCU | - | - | - | 8542.31.00.01 | 4V~5.25V | QUAD | NO LEAD | NOT SPECIFIED | - | 3.27V | 0.5mm | - | 2.4GHz | NOT SPECIFIED | - | - | S-XQCC-N32 | - | - | SPI, UART, USB | 17kB OTP 2kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHZ | - | 12Mbps | SPI, UART, USB | 12.9mA~13.3mA | 11.1mA | GFSK | -94 dBm | - | 6 | 0.95mm | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() SX1277IMLTRT Semtech Corporation | 1282 |
| - | 12 Weeks | - | - | Surface Mount | 28-VQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | LoRa™ | - | yes | Active | 3 (168 Hours) | 28 | TxRx Only | - | - | - | 8542.39.00.01 | 1.8V~3.7V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | - | - | 137MHz~1.02GHz | NOT SPECIFIED | SX127 | - | S-XQCC-N28 | Not Qualified | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | - | 300kbps | SPI | 10.8mA~12mA | 20mA~120mA | FSK, GFSK, GMSK, MSK, OOK | -148 dBm | - | 6 | 1mm | - | - | RoHS Compliant | Lead Free | ||
![]() ADUCRF101BCPZ128RL Analog Devices Inc. | 33 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 3 months ago) | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad, CSP | - | 64 | - | FLASH | 28 | - | - | Yes | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 64 | TxRx + MCU | Tin (Sn) | - | - | - | 2.2V~3.6V | QUAD | NO LEAD | 260 | - | - | 0.5mm | - | 431MHz~464MHz 862MHz~928MHz | 30 | ADUCRF101 | 64 | - | - | - | I2C, SPI, UART | 128kB Flash 16kB SRAM | 16 MHz | 16kB | - | 32 | YES | YES | 32b | YES | NO | 3 | 1.5 B | 167 ksps | - | ARM | 8 | 28 | 13dBm | General ISM < 1GHz | - | 300kbps | I2C, SPI, UART | 12.8mA | 9mA~32mA | 2FSK, GFSK | -116 dBm | - | - | 1mm | 9mm | - | ROHS3 Compliant | Contains Lead | ||
![]() EFR32FG1P131F256IM48-C0 Silicon Labs | 260 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 169MHz~915MHz | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | 20dBm | - | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | - | 32 | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG1P133F64GM48-C0 Silicon Labs | 22 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | yes | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | - | - | - | - | - | - | compliant | 169MHz~915MHz 2.4GHz | - | - | - | - | - | - | - | 64kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | 20dBm | 802.15.4 | -94dBm | 1Mbps | I2C, I2S, SPI, UART, USART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 28 | - | - | - | RoHS Compliant | - | ||
![]() MC13191FCR2 NXP USA Inc. | 417 | - | Datasheet | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | - | 2V~3.4V | - | - | - | - | - | - | unknown | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4dBm | General ISM > 1GHZ | -92dBm | 250kbps | SPI | 37mA | 30mA | DSSS, O-QPSK | - | - | 7 | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32FG1P132F128GM32-C0 Silicon Labs | 490 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | - | - | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.015GHz | - | - | - | S-XQCC-N32 | - | - | - | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | 19.5dBm | - | -99dBm | 2Mbps | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 16 | 0.9mm | 5mm | 5mm | Non-RoHS Compliant | - | ||
![]() SI1013-C-GM2R Silicon Labs | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 42-VFLGA Exposed Pad | YES | 42 | - | FLASH | 15 | 768 | 8192 | Yes | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 2 (1 Year) | 42 | TxRx + MCU | - | - | - | - | 1.8V~3.6V | BOTTOM | BUTT | - | - | 1.9V | 0.5mm | - | 240MHz~960MHz | - | - | - | - | Not Qualified | 1.8/3.6V | I2C, SPI, UART | 8kB Flash 768B RAM | 25 MHz | 768B | 5mA | 8 | YES | NO | 8b | YES | - | 4 | - | - | EZRadioPro | 8051 | - | 15 | 13dBm | General ISM < 1GHz | - | 256kbps | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | - | - | 7mm | - | RoHS Compliant | - | ||
![]() AX8052F143-3-TB05 ON Semiconductor | In Stock | - | Datasheet | 15 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | - | yes | Obsolete | 1 (Unlimited) | - | TxRx + MCU | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 27MHz~1.05GHz | - | - | - | - | - | - | - | 64kB Flash 8.25kB SRAM | - | 8.3kB | - | - | - | - | - | - | - | - | - | - | SIGFOX™, Wireless M-Bus, Z-Wave® | - | - | - | 16dBm | General ISM < 1GHz | -137dBm | 125kbps | SPI, UART | 6.5mA~11mA | 7.5mA~48mA | 4FSK, ASK, FSK, GFSK, GMSK, MSK | - | - | 19 | - | - | - | RoHS Compliant | - | ||
![]() OL2381AHN/C0B,515 NXP USA Inc. | 10000 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 3 (168 Hours) | 32 | TxRx Only | - | - | - | - | 2.1V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.7V | 0.5mm | - | 315MHz 434MHz 868MHz 915MHz | NOT SPECIFIED | - | 32 | S-PQCC-N32 | Not Qualified | 2.7V | - | - | - | - | 0.0012mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 11dBm | General ISM < 1GHz | -118dBm | 20kbps | SPI | 16.5mA | 14mA~22mA | ASK, FSK, GFSK | - | - | - | 0.85mm | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() NCK2983AHN/T2CY NXP USA Inc. | 22 |
| - | 18 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 2A (4 Weeks) | - | TxRx + MCU | - | - | - | - | 2.1V~5.5V | - | - | - | - | - | - | - | 315MHz 433MHz 868MHz 915MHz | - | - | - | - | - | - | - | 32kB Flash 4kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -123dBm | - | - | 17mA | - | ASK, FSK | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32MG12P432F1024GM48-C Silicon Labs | 5 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | Tray | 2018 | Mighty Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | 19dBm | 802.15.4, Bluetooth | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 31 | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32MG13P732F512IM48-C Silicon Labs | 260 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2018 | - | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | - | 19dBm | 802.15.4, Bluetooth | -126dBm | 2Mbps | I2S, SPI, UART | 8.4mA~10.2mA | 8.5mA | 2GFSK, ASK, BPSK, DPSK, DSSS, GFSK, OOK, OQPSK | - | - | 31 | - | - | - | Non-RoHS Compliant | - | ||
![]() EZR32LG230F128R61G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | 16dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 41 | 41 | - | - | - | RoHS Compliant | - | ||
![]() EZR32WG230F256R55G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | EZRadio | - | - | - | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | 41 | 41 | - | - | - | RoHS Compliant | - | ||
![]() EZR32WG230F256R60G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | 13dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 41 | 41 | - | - | - | RoHS Compliant | - | ||
![]() SI1001-E-GM2 Silicon Labs | 47 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 42-VFLGA Exposed Pad | YES | 42 | - | FLASH | 16 | - | - | Yes | -40°C~85°C | Tray | 2008 | - | - | - | Not For New Designs | 2 (1 Year) | 42 | TxRx + MCU | - | - | - | - | 1.8V~3.6V | BOTTOM | BUTT | NOT SPECIFIED | - | 1.9V | 0.5mm | - | 240MHz~960MHz | NOT SPECIFIED | - | - | - | - | - | I2C, SPI, UART | 32kB Flash 4.35kB RAM | - | 4kB | - | - | - | - | 8b | - | - | 4 | - | - | EZRadioPro | 8051 | - | - | 20dBm | General ISM < 1GHz | - | 256kbps | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | 22 | 0.95mm | 7mm | - | RoHS Compliant | Lead Free | ||
![]() EZR32LG230F256R55G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32LG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART, USART | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | EZRadio | - | - | - | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -116 dBm | 41 | 41 | - | - | - | RoHS Compliant | - | ||
![]() EZR32WG230F128R63G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART, USART | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | 20dBm | 802.15.4 | -129dBm | 1Mbps | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | 41 | 41 | - | - | - | RoHS Compliant | - |