- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | Max Supply Current | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | Core Architecture | On Chip Program ROM Width | Max Frequency | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI4420-D1-FT Silicon Labs | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 57.747979mg | - | - | - | - | -40°C~85°C | Tube | 2008 | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | 2.2V~5.4V | - | - | - | - | - | - | - | - | 315MHz 434MHz 868MHz 915MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8dBm | General ISM < 1GHz | - | 256kbps | - | SPI | 11mA~13mA | 13mA~24mA | 2 | FSK | -109 dBm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG12P433F1024GL125-C Silicon Labs | 16 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | - | Tray | - | Flex Gecko | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | -95dBm | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | - | 65 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AX-SFAZ-1-01-TX30 ON Semiconductor | 33 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | yes | Active | - | - | - | TxRx + MCU | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 922MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIGFOX™ | - | - | - | 24dBm | General ISM < 1GHz | -128dBm | 600bps | - | SPI, UART | 34mA | 230mA | - | FSK, GFSK | - | - | 8 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32BG13P733F512GM48-C Silicon Labs | 104 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | Tray | 2018 | - | - | - | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | - | - | 19dBm | Bluetooth | -103dBm | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32FG1P132F256GM48-C0 Silicon Labs | 50 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | yes | Active | 2 (1 Year) | 48 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | 2.4GHz | - | - | - | S-XQCC-N48 | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | 19.5dBm | - | -99dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | - | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 31 | - | 0.9mm | 7mm | 7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() BC63B239A04-IQD-E4 Qualcomm | 45 | - | - | 13 Weeks | - | Surface Mount | - | 40-QFN | - | 40 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | BlueCore® | - | - | Active | 3 (168 Hours) | 40 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 2.7V~5.5V | QUAD | NO LEAD | - | 1 | 1.5V | - | - | - | 2.4GHz | - | - | - | - | - | 5.5V | - | - | - | - | 6MB ROM 48kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | - | - | - | 10dBm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | -90 dBm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32FG1V131F256GM32-C0R Silicon Labs | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | yes | Active | 2 (1 Year) | 32 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | 169MHz~915MHz | - | - | - | S-XQCC-N32 | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | 16.5dBm | 802.15.4 | -94dBm | 1Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA | - | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 16 | - | 0.9mm | 5mm | 5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EZR32WG330F128R69G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | - | yes | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | - | I2C, SPI, UART, USART, USB | - | - | 128kB Flash 32kB RAM | 32kB | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | 20dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | 38 | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() EZR32HG220F64R60G-B0 Silicon Labs | 167 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | yes | Discontinued | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -126dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | - | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EZR32WG330F128R68G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | - | yes | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | - | I2C, SPI, UART, USART, USB | - | - | 128kB Flash 32kB RAM | 32kB | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | 20dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | 38 | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() CC2430F32RTC Texas Instruments | 16 |
| Datasheet | - | NRND (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | 90.009736mg | FLASH | 21 | - | - | -40°C~85°C | Tray | - | - | e4 | yes | Not For New Designs | 3 (168 Hours) | 48 | - | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~3.6V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | - | 2.4GHz | - | CC2430 | 48 | - | - | - | - | 2-Wire, SPI, UART, USART | - | - | 32kB Flash 8kB SRAM | 8kB | - | - | - | - | 8b | - | - | 4 | Zigbee® | 8051 | - | - | 0dBm | 802.15.4 | - | 250kbps | 8 | SPI, USART | 26.7mA | 26.9mA | - | DSSS, O-QPSK | -92 dBm | - | - | 900μm | - | 7mm | 7mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NRF24E1G Nordic Semiconductor ASA | 471 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | 36-QFN (6x6) | - | - | - | - | - | -40°C~85°C | Tray | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | TxRx + MCU | - | 85°C | -40°C | - | 1.9V~3.6V | - | - | - | - | - | - | 6mm | - | 2.4GHz | - | - | - | - | - | 3.3V | - | SPI, UART | 3.6V | 1.9V | 512B ROM 4.25kB RAM | - | 3mA | - | - | - | - | - | - | - | - | - | - | 2.524GHz | 0dBm | General ISM > 1GHZ | -90dBm | 1Mbps | - | SPI, UART | 18mA~25mA | 9mA~13mA | - | GFSK | -90 dBm | 11 | 11 | - | - | 6mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() BCM4360KMLG Broadcom Limited | 12000 | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | - | 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11ac | - | - | - | - | WiFi | - | 1.3Gbps | - | - | - | - | - | 256-QAM | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NRF24AP2-1CHQ32-R Nordic Semiconductor ASA | 16 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 188.609377mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | 32 | - | TxRx Only | - | - | - | 8542.39.00.01 | 1.9V~3.6V | QUAD | NO LEAD | - | - | 3V | - | 5mm | - | 2.4GHz | - | - | - | S-PQCC-N32 | Not Qualified | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | ANT™ | - | - | - | 0dBm | General ISM > 1GHZ | - | 1Mbps | - | USART | 17mA | 11mA~15mA | - | GFSK | -85 dBm | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32LG230F256R68G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32LG | - | yes | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | - | I2C, SPI, UART, USART | - | - | 256kB Flash 32kB RAM | 32kB | - | - | - | - | - | - | - | - | EZRadioPro | - | - | - | 20dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | - | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() EFR32BG13P632F512IM48-C Silicon Labs | 260 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | EFR32™ Blue Gecko | - | - | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | - | - | 10dBm | 802.15.4, Bluetooth | -126dBm | 2Mbps | - | I2C, UART, USART | 8.4mA~9.5mA | 8.5mA~35.3mA | - | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32FG1V132F128GM32-C0R Silicon Labs | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 2 (1 Year) | 32 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | 2.4GHz | - | - | - | S-XQCC-N32 | - | - | - | - | - | - | 128kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | 16.5dBm | - | -99dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | - | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 16 | - | 0.9mm | 5mm | 5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32FG14P233F128GM48-BR Silicon Labs | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | - | 169MHz~915MHz 2.4GHz | - | - | - | - | - | - | - | - | - | - | 128kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | 20dBm | 802.15.4 | -126.2dBm | 1Mbps | - | I2C, I2S, SPI, UART, USART | 8.4mA~10.2mA | 8.5mA~35.3mA | - | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 28 | - | - | - | - | - | - | - | - | - | ||
![]() EFR32FG14P232F128GM48-BR Silicon Labs | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 128kB Flash 16kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | - | 19dBm | 802.15.4 | -126.2dBm | 1Mbps | - | I2C, I2S, SPI, UART, USART | 8.4mA~10.2mA | 8.5mA~35.3mA | - | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | - | - | - | - | - | ||
![]() EZR32HG320F32R67G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | 25 | 8192 | 32768 | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Discontinued | 3 (168 Hours) | 48 | - | TxRx + MCU | Matte Tin (Sn) | - | - | 8542.31.00.01 | 1.98V~3.8V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | - | compliant | 142MHz~1.05GHz | NOT SPECIFIED | - | - | S-XQCC-N48 | - | - | - | - | - | - | 32kB Flash 8kB RAM | - | - | 32 | YES | YES | - | YES | YES | - | - | - | 8 | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | - | 4GFSK, GFSK, GMSK, OOK | - | - | 25 | - | 0.9mm | 7mm | 7mm | - | - | - | RoHS Compliant | - |