- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna Connector Type | Base Product Number | Brand | Data RAM Size | Data RAM Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modulation Format | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Pin Count | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Product Type | Operating Temperature Range | Protocol | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Number of Timers | Modulation | Number of Transmitters | GPIO | Product | Modulation Technique | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRF52833-CJAA-R Nordic Semiconductor ASA | 680 |
| - | Surface Mount | 75-UFBGA, WLCSP | 75-WLCSP (3.18x3.18) | - | - | Nordic Semiconductor | - | - | - | 7000 | - | Nordic Semiconductor | - | 2 Mbps | + 105 C | Nordic Semiconductor ASA | - 40 C | - | - | - | - | - | - | - | - | - | Active | - | - | - | 6 mA | 15.5 mA | 5.5 V | 1.7 V | -40°C ~ 105°C | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | 2.4GHz | - | 2.4 GHz | - | - | 512kB Flash, 128kB RAM | - | 512 kB | 8 dBm | - | RF System on a Chip - SoC | - | - | - | 8dBm | 802.15.4, Bluetooth | -103dBm | 2Mbps | - | ADC, I2S, PWM, SPI, UART, USB | 3.4mA ~ 10.7mA | 2.3mA ~ 30.4mA | - | - | - | - | 42 | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() NRF52832-QFAA-G-R Nordic Semiconductor ASA | 35000 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | - | Nordic Semiconductor | 64 kB | SRAM | - | - | I2C, SPI, UART | Nordic Semiconductor | 2.4 GHz | 2 Mbps | + 85 C | Nordic Semiconductor ASA | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Active | - | - | - | 5.4 mA | 5.3 mA | 3.6 V | 1.7 V | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | 2.4GHz | - | 2.4 GHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 4 dBm | 32 bit | RF System on a Chip - SoC | - | Bluetooth v5.3 | - | 4dBm | Bluetooth | -96dBm | 2Mbps | 8 Channel | I2S, SPI, UART | 3.5mA ~ 12.9mA | 2.7mA ~ 16.6mA | - | - | FSK | - | 32 | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32ZG23B010F512IM40-BR Silicon Labs | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | EFR32ZG23B010 | Silicon Labs | 64 kB | RAM | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | - | Yes | - | SMD/SMT | - | 24 I/O | Tape & Reel (TR) | - | - | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | Sub-GHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 23 | - | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B011F512IM40-B Silicon Labs | 29 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | EFR32ZG23B011 | Silicon Labs | 64 kB | RAM | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | - | Yes | - | SMD/SMT | - | 24 I/O | Tube | - | - | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | 868 MHz, 915 MHz, 920 MHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 22 | - | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B010F512IM48-BR Silicon Labs | 29 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | EFR32ZG23B010 | Silicon Labs | 64 kB | RAM | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | - | Yes | - | SMD/SMT | - | 32 I/O | Tape & Reel (TR) | - | - | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | Sub-GHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 31 | - | - | RF System on a Chip - SoC | - | 0.85 mm | 6 mm | 6 mm | ||
![]() NCH-RSL15-284-101Q40-ACG onsemi | 120221 |
| Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | NCH-RSL15 | onsemi | - | - | 5.30 x 5.30mm | 1500 | I2C, SPI, UART | onsemi | - | 2 Mbps | + 85 C | onsemi | - 40 C | FSK | Yes | - | SMD/SMT | - | - | - | QFN | - | Active | - | Details | - | 3 mA | 4.3 mA | 3.6 V | 1.2 V | -40°C ~ 85°C | Cut Tape | RSL15 | TxRx + MCU | Wireless & RF Integrated Circuits | 32 bit, Bluetooth | 1.2V ~ 3.6V | 2.4GHz | 40 | - | 1.2 V to 3.6 V | I2C, SPI, UART | 284kB Flash, 80kB RAM | - | 284KB | - | 32bit | RF Transceiver | - | Bluetooth v5.2 | 2.36 GHz to 2.5 GHz | 6dBm | Bluetooth | -102dBm | 2Mbps | - | I2C, PCM, PWM, SPI, UART | 2.7mA ~ 6.7mA | 4.3mA ~ 24.1mA | 1 Receiver | - | 4-FSK, GFSK, MSK, O-QPSK | - | 15 | - | FSK | RF Transceiver | ARM Cortex-M33 | - | - | - | ||
![]() EFR32FG23A020F256GM48-BR Silicon Labs | 500 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | EFR32FG23A020 | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | - | - | 256kB Flash, 32kB RAM | - | - | - | - | RF System on a Chip - SoC | - | Flex Gecko | - | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 31 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | TxRx + MCU | - | - | 1.8V ~ 3.6V | 2.4GHz | - | - | - | - | 128kB Flash, 4kB EEPROM, 16kB SRAM | - | - | - | - | - | - | - | - | 3.5dBm | 802.15.4 | -100dBm | 2Mbps | - | I2C, JTAG, SPI, USART | 12mA ~ 12.5mA | 8mA ~ 14.5mA | - | - | O-QPSK | - | 38 | - | - | - | - | - | - | - | ||
![]() BGT60TR13CE6327XUMA1 Infineon Technologies | 1 |
| Datasheet | Surface Mount | 119-WFBGA, WLBGA | PG-WFWLB-119-1 | - | BGT60 | Infineon Technologies | - | - | - | 4500 | SPI | Infineon | - | - | + 70 C | Infineon Technologies | - 20 C | FMCW | Yes | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | BGT 60TR13C E6327 SP002262606 | Active | - | Details | - | 201 mA | 201 mA | 1.89 V | 1.71 V | - | MouseReel | - | TxRx Only | Wireless & RF Integrated Circuits | - | 3.3V | 57GHz ~ 64GHz | - | - | 1.8 V | - | - | - | - | - | - | RF Transceiver | - | LTE | 58 GHz to 63.5 GHz | 14.5dBm | Cellular | - | 100Mbps | - | SPI | 428mA ~ 635mA | 550mA | 3 Receiver | - | GFSK | 1 Transmitter | - | - | - | RF Transceiver | - | - | - | - | ||
![]() NRF9160-SICA-B1A-R7 Nordic Semiconductor ASA | 100000 | - | - | Surface Mount | Module | - | - | NRF9160 | Nordic Semiconductor | - | - | 16 mm x 10 mm | 100 | I2C, I2S, SPI, UART | Nordic Semiconductor | - | - | + 85 C | Nordic Semiconductor ASA | - 40 C | - | Yes | Surface Mount | SMD/SMT | - | - | - | - | - | Active | - | - | LGA | - | 365 mA | 5.5 V | 3 V | -40°C ~ 85°C | Cut Tape | - | TxRx + MCU | Wireless & RF Modules | - | 3V ~ 5.5V | 700MHz ~ 2.2GHz | - | - | 3.3 V | - | 1MB Flash, 256kB RAM | - | - | 23 dBm | - | Cellular Modules | - | GPS | 700 to 2200 MHz | 23dBm | Cellular | -155dBm | - | - | I2S, PWM, SPI, UART | - | - | - | - | - | - | 32 | Low Power SiP | - | Cellular Modules | - | - | - | - | ||
![]() BCM89830A0BWMLG Broadcom Limited | 28 |
| - | - | - | - | - | - | Broadcom / Avago | - | - | - | 1 | - | Broadcom Limited | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() CC2642R1FTWRGZRQ1 Texas Instruments | 2 | - | Datasheet | Surface Mount, Wettable Flank | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | - | Texas Instruments | 80 kB | RAM | - | 4000 | I2C, I2S, SSi, UART | Texas Instruments | 1 MHz | - | + 105 C | Texas Instruments | - 40 C | - | Yes | - | SMD/SMT | - | 31 I/O | - | - | - | Active | - | Details | - | - | - | 3.63 V | 1.8 V | -40°C ~ 105°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.63V | 2.4GHz | - | - | 1.8 V to 3.63 V | - | 352kB Flash, 88kB RAM | Flash | 352 kB | - | 16 bit, 32 bit | RF Microcontrollers - MCU | - | Bluetooth v5.2 | - | 5dBm | Bluetooth | -105dBm | 2Mbps | 8 Channel | ADC, GPIO, I2C, I2S, SPI, UART | 6.9mA | 7.3mA ~ 9.6mA | - | 4 | - | - | 31 | - | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() DA14701-00000HZ2 Dialog Semiconductor GmbH | In Stock | - | - | Surface Mount | 142-VFBGA | 142-VFBGA (6.2x6) | - | DA14701 | - | - | - | - | - | - | - | - | - | - | Dialog Semiconductor GmbH | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | TxRx + MCU | - | - | 2.9V ~ 4.75V | 2.4GHz | - | - | - | - | 4kB OTP, 32kB ROM, 1.5MB SRAM | - | - | - | - | - | - | Bluetooth v5.2 | - | 6dBm | Bluetooth | -97dBm | 2Mbps | - | GPIO, I2C, I2S, PCM, PDM, SPI, UART, USB | 1.85mA | 1.1mA ~ 5.2mA | - | - | - | - | 79 | - | - | - | - | - | - | - | ||
![]() CC2662R1FTWRGZRQ1 Texas Instruments | 4300 |
| Datasheet | Surface Mount, Wettable Flank | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | - | Texas Instruments | 80 kB | RAM | - | 4000 | I2C, I2S, SSi, UART | Texas Instruments | 1 MHz | - | + 105 C | Texas Instruments | - 40 C | - | Yes | - | SMD/SMT | - | 31 I/O | - | - | - | Active | - | Details | - | - | - | 3.63 V | 1.8 V | -40°C ~ 105°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.63V | 2.4GHz | - | 2402 MHz to 2480 MHz | 1.8 V to 3.63 V | - | 352kB Flash, 80kB RAM | Flash | 352 kB | - | 16 bit, 32 bit | RF Microcontrollers - MCU | - | - | - | 5dBm | WiFi | -92dBm | 2Mbps | 8 Channel | ADC, GPIO, I2C, I2S, SPI, UART | 6.9mA | 7.3mA ~ 9.6mA | - | 4 | - | - | 31 | - | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() EFR32ZG23A010F512GM40-C Silicon Labs | 1996 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | Silicon Labs | 64 kB | RAM | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | - | Yes | - | SMD/SMT | - | 23 I/O | Tray | - | - | Active | - | Details | - | 4 mA | 85.5 mA | - | - | -40°C ~ 85°C (TA) | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | 902 MHz to 928 MHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | 1 Channel | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 5 | 2FSK, 2GFSK, DSSS, O-QPSK | - | 23 | - | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() CYW20820A1KFBGT Infineon Technologies | 5546 | - | Datasheet | Surface Mount | 62-WFBGA | 62-FBGA (4.5x4.5) | - | - | Infineon Technologies | 176 kB | RAM | - | 5000 | I2C, I2S, SPI, UART | Infineon | 96 MHz | 3 Mbps | + 85 C | Infineon Technologies | - 30 C | - | - | - | SMD/SMT | - | 22 I/O | - | - | - | Active | - | Details | - | 6.31 mA | 18.76 mA | 2.625 V | 2.375 V | -30°C ~ 85°C | Cut Tape | - | TxRx + MCU | Interface ICs | Si | 1.71V ~ 3.3V | 2.4GHz | - | 2.4 GHz | 2.375 V to 2.625 V | - | 256kB Flash, 176kB RAM, 1MB ROM | Flash | 256 kB | 11.5 dBm | 32 bit | USB Interface IC | - 30 C to + 85 C | Bluetooth v5.2 + EDR | - | 11.5dBm | Bluetooth | -94.5dBm | 3Mbps | - | ADC, GPIO, I2C, I2S, PCM, SPI, UART | 6.28mA ~ 6.87mA | 18.58mA ~ 22.48mA | - | - | - | - | 22 | - | - | USB Interface IC | - | - | - | - | ||
![]() BGT60LTR11SAIP Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20719B2KWB9GT Cypress Semiconductor Corp | 5972 | - | - | Surface Mount | 134-XFBGA, WLCSP | 134-WLCSP (3.31x3.22) | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -30°C ~ 85°C (TA) | - | - | TxRx + MCU | - | - | 1.76V ~ 3.63V | 2.4GHz | - | - | - | - | 1MB Flash, 2MB ROM, 512kB RAM | - | - | - | - | - | - | Bluetooth v5.1 | - | 5.5dBm | Bluetooth | -95.5dBm | 3Mbps | - | GPIO, HCI, I2C, I2S, PCM, PWM, SPI, UART | 5.9mA | 5.6mA | - | - | 4DQPSK, 8DPSK, GFSK, QPSK | - | 40 | - | - | - | - | - | - | - | ||
![]() EFR32FG23A021F512GM40-B Silicon Labs | 162 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | EFR32FG23A021 | Silicon Labs | - | - | - | 60 | - | Silicon Laboratories | - | 2 Mbps | + 85 C | Silicon Labs | - 40 C | - | Yes | - | SMD/SMT | - | - | Tray | - | - | Active | - | Details | - | 4.2 mA | 85.5 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 727MHz, 742MHz ~ 970MHz | - | 868 MHz, 915 MHz, 920 MHz | - | - | 512kB Flash, 64kB RAM | - | 512 kB | 20 dBm | - | RF System on a Chip - SoC | - | Flex Gecko | - | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 22 | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32ZG23A020F512GM40-B Silicon Labs | 1636 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | EFR32ZG23A020 | Silicon Labs | 64 kB | RAM | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | - | Yes | - | SMD/SMT | - | 24 I/O | Tube | - | - | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | 868 MHz, 915 MHz, 920 MHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 23 | - | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm |