- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Shell Material, Finish | Antenna Connector Type | Base Product Number | Brand | Contact Materials | Data RAM Size | Data RAM Type | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Family Name | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/Os | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Type | Processor Series | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Qualification | Rad Hardened | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Subcategory | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Ingress Protection | Frequency | Pin Count | Contact Finish | Operating Frequency | Wire Gauge | Flange Feature | Interface | Memory Size | Connector Style | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Contact Form | Shell Size, Connector Layout | Product Type | Protocol | Power - Output | Backset Spacing | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Features | Product Category | Device Core | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYW4343WKWBG Infineon | In Stock | - | Datasheet | Surface Mount | 153-XFBGA, WLCSP | 153-WLCSP (2.87x4.87) | - | - | - | CYW4343 | - | - | - | - | - | - | - | - | - | GE - General Electric | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 70°C | - | WICED | - | - | TxRx + MCU | - | - | - | - | - | - | - | 1.2V ~ 3.3V | - | 2.4GHz | - | - | - | - | - | - | 640kB ROM, 512kB SRAM | - | - | - | - | - | - | - | - | 802.11b/g/n, Bluetooth v4.1, Class 1 and 2 | 21dBm | - | Bluetooth, WiFi | -97dBm | 96Mbps | - | I²S, SPI, UART | 37mA ~ 41mA | 260mA ~ 320mA | - | 8DPSK, DQPSK, GFSK | 5 | - | - | - | - | - | - | - | - | ||
![]() DA14706-00000HZ2 Renesas | 6579 |
| - | Panel Mount | 142-VFBGA | 142-VFBGA (6.2x6) | Liquid Crystal Polymer (LCP) | Aluminum, Yellow Chromate Plated Cadmium | - | MDM-3 | - | Copper Alloy | 1.5 MB | - | - | - | - | - | - | - | 160 MHz, 2.4 GHz | 6 Mbps | + 85 C | ITT Cannon, LLC | - 40 C | - | - | SMD/SMT | MSL 3 - 168 hours | 79 I/O | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 1.85 mA | 3 mA | 4.75 V | 2.9 V | - | - | - | -55°C ~ 200°C | - | 83513-Style Micro D Metal Shell (MDM) | Wire Leads | Receptacle, Female Sockets | TxRx + MCU | 37 | - | 2 | Wireless & RF Integrated Circuits | Signal | 3A | Si | 2.9V ~ 4.75V | - | 2.4GHz | - | Gold | 2.4 GHz | - | Cable Side, Male Jackscrew (2-56) | Serial I2C/Serial I2 | 4kB OTP, 32kB ROM, 1.5MB SRAM | D-Type, Micro-D | - | - | 6 dBm | 32 Bit | - | 0.050 Pitch x 0.043 Row to Row | RF System on a Chip - SoC | Bluetooth v5.2 | 6dBm | - | Bluetooth | -97dBm | - | - | GPIO, I²C, I²S, PCM, PDM, SPI, UART, USB | 1.85mA | 1.1mA ~ 5.2mA | - | - | 79 | Shielded | - | ARM Cortex-M33 | - | - | - | - | - | ||
![]() CYW20737LT Infineon Technologies | 7 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | CYW20737 | Infineon Technologies | - | - | - | - | - | 2500 | - | - | Infineon | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | -30°C ~ 85°C | Reel | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 3.8V | - | 2.4GHz | - | - | - | - | - | - | 320kB ROM, 60kB RAM | - | - | - | - | - | - | - | RF Microcontrollers - MCU | Bluetooth v4.0 | 4dBm | - | Bluetooth | -94dBm | 1Mbps | - | I2C, SPI, UART | 9.8mA | 9.1mA | - | GFSK | 14 | - | RF Microcontrollers - MCU | - | - | - | - | - | - | ||
![]() CY8C4128FNI-BL593T Infineon Technologies | 14 |
| Datasheet | Surface Mount | 76-UFBGA, WLCSP | 76-WLCSP (4.04×3.87) | - | - | - | CY8C4128 | Infineon Technologies | - | - | - | - | - | 2000 | - | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | Details | - | - | - | - | PSoC 4 | - | - | -40°C ~ 105°C | Reel | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.8V ~ 5.5V | - | 2.4GHz | - | - | - | - | - | - | 256kB Flash, 8kB ROM, 32kB SRAM | - | - | - | - | - | - | - | RF Microcontrollers - MCU | Bluetooth v4.2 | 3dB | - | Bluetooth, General ISM > 1GHz | -92dBm | 8Mbps | - | I2C, SPI, UART | 16.4mA ~ 18.7mA | 16.5mA ~ 20mA | - | GFSK | 36 | - | RF Microcontrollers - MCU | - | - | - | - | - | - | ||
![]() QCC-5144-0-CSP90B-TR-01-0 Qualcomm | 16000 | - | - | Surface Mount | 90-VFBGA | 90-BGA (5.6x5.9) | - | - | - | QCC-5144 | - | - | - | - | - | - | - | - | - | - | - | - | - | Qualcomm | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 112kB RAM, 448kB ROM | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | - | Bluetooth | - | 2Mbps | - | I2C, SDIO, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QCC-5141-0-WLNSP94BTR-01-0 Qualcomm | 1801 | - | - | Surface Mount | 94-XFBGA, WLCSP | 94-WLCSP (4.38x4.26) | - | - | - | QCC-5141 | - | - | - | - | - | - | - | - | - | - | - | - | - | Qualcomm | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 112kB RAM, 448kB ROM | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | - | Bluetooth | - | 2Mbps | - | I2C, SDIO, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32BG22C224F512IM40-C Silicon Labs | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | EFR32BG22C224 | Silicon Labs | - | 32 kB | RAM | - | - | 490 | EFR32BG22 Wireless Gecko SoC | - | Silicon Laboratories | 76.8 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | Surface Mount | SMD/SMT | MSL 2 - 1 year | 26 I/O | 3.8(V) | 1.71(V) | 3(V) | 125C | -40C | Tray | QFN EP | - | Active | - | - | - | No | Details | 3.6 mA | 8.2 mA | 3.8 V | 1.71 V | - | 1.452053 oz | - | -40°C ~ 125°C (TA) | Tray | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | 2.4GHz ~ 2.4835GHz | 40 | - | 2.4 GHz | - | - | EUART, I2C, PDM, USART | 512kB Flash, 32kB RAM | - | Flash | 512 kB | 6 dBm | 32bit | - | - | RF System on a Chip - SoC | Bluetooth v5.2 | 6dBm | - | Bluetooth | -106.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 3.6mA ~ 4.5mA | 4.1mA ~ 8.5mA | 4 x 16 bit, 1 x 32 bit | 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK | 26 | - | RF System on a Chip - SoC | ARM Cortex-M33F | 0.85 mm | 5 mm | 5 mm | - | - | ||
![]() ATWINC1500B-MU-T042 Microchip Technology | 4137 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | ATWINC1500 | Microchip Technology / Atmel | - | 64 kB, 128 kB | RAM | - | - | 4000 | - | I2C, SPI, UART | Microchip | 48 MHz | 72.2 Mbps | + 85 C | Microchip Technology | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | 61 mA | 268 mA | 4.2 V | 2.7 V | - | - | - | -40°C ~ 85°C | Cut Tape | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 2.7V ~ 3.6V | - | 2.4GHz | - | - | 2.4 GHz | - | - | - | 4MB Flash, 128kB ROM, 224kB RAM | - | Flash | 4 MB | 18.5 dBm | 32 bit | - | - | RF System on a Chip - SoC | 802.11b/g/n | 20.5dBm | - | WiFi | -98dBm | 72.2Mbps | - | I2C, SDIO, SPI, UART | 22mA ~ 58.5mA | 22mA ~ 294mA | - | CCK, DSSS, OFDM | 9 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | - | - | ||
![]() ATWINC1510B-MU-T042 Microchip Technology | 3235 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | ATWINC1510 | Microchip Technology / Atmel | - | 64 kB, 128 kB | RAM | - | - | 4000 | - | I2C, SPI, UART | Microchip | 48 MHz | 72.2 Mbps | + 85 C | Microchip Technology | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | 61 mA | 268 mA | 4.2 V | 2.7 V | - | - | - | -40°C ~ 85°C | Cut Tape | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 2.7V ~ 3.6V | - | 2.4GHz | - | - | 2.4 GHz | - | - | - | 8MB Flash, 128kB ROM | - | Flash | 8 MB | 18.5 dBm | 32 bit | - | - | RF System on a Chip - SoC | 802.11b/g/n | 20.5dBm | - | WiFi | -89dBm | 72.2Mbps | - | I2C, SPI, UART | 70.1mA | 294mA | - | CCK, DSSS, OFDM | 7 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | - | - | ||
![]() ATWINC1510B-MU-Y042 Microchip Technology | 581 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | ATWINC1510 | Microchip Technology / Atmel | - | 64 kB, 128 kB | RAM | - | - | 490 | - | I2C, SPI, UART | Microchip | 48 MHz | 72.2 Mbps | + 85 C | Microchip Technology | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | 61 mA | 268 mA | 4.2 V | 2.7 V | - | - | - | -40°C ~ 85°C | Tray | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 2.7V ~ 3.6V | - | 2.4GHz | - | - | 2.4 GHz | - | - | - | 8MB Flash, 128kB ROM | - | Flash | 8 MB | 18.5 dBm | 32 bit | - | - | RF System on a Chip - SoC | 802.11b/g/n | 20.5dBm | - | WiFi | -89dBm | 72.2Mbps | - | I2C, SPI, UART | 70.1mA | 294mA | - | CCK, DSSS, OFDM | 7 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | - | - | ||
![]() CH9141 WCH(Jiangsu Qin Heng) | 1416 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8189FTV-VC-CG Realtek Semicon | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8761ATV-CG Realtek Semicon | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8189ETV-CG Realtek Semicon | 54000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-D0WDQ6-V3 Espressif Systems | In Stock |
| - | Surface Mount | QFN-48 | 48-QFN (6x6) | - | - | - | ESP32-D0 | Espressif Systems | - | 16 kB, 520 kB | SRAM | - | - | 3000 | - | CAN, I2C, I2S, SDIO, SPI, UART | Espressif | 240 MHz | 150 Mbps | + 125 C | Espressif Systems | - 40 C | Yes | - | SMD/SMT | - | 34 I/O | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Not For New Designs | - | - | - | - | Details | 95 mA to 100 mA | 240 mA | 3.6 V | 2.3 V | - | - | - | -40°C ~ 125°C | Reel | ESP32 | - | - | Bluetooth, Wi-Fi | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 2.3V ~ 3.6V | - | 2.412GHz ~ 2.484GHz | - | - | 2.4 GHz | - | - | - | 448kB ROM, 520kB SRAM | - | ROM | 448 kB | 20.5 dBm | 32 bit | - | - | RF System on a Chip - SoC | 802.11b/g/n, Bluetooth 4.2 | 20.5dBm | - | Bluetooth, WiFi | - 98 dBm | 150Mbps | 18 Channel | ADC, I²C, I²S, SDIO, SPI, PWM, UART | 95mA ~ 100mA | 130mA ~ 240mA | 2 Timer | 8DPSK, DSSS, DQPSK, OFDM | 34 | - | RF System on a Chip - SoC | - | - | 6 mm | 6 mm | - | - | ||
![]() ESP8285N08 Espressif Systems | 30 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | ESP8285 | Espressif Systems | - | - | - | - | - | 5000 | - | I2C, I2S, SDIO, SPI, UART, WiFi | Espressif | 160 MHz | 72.2 Mbps | + 85 C | Espressif Systems | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | - | L106 Diamond | Active | - | - | - | - | Details | 73 mA | 197 mA | 3.6 V | 2.7 V | - | - | - | -40°C ~ 85°C | Reel | ESP8285 | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 2.7V ~ 3.6V | - | 2.4GHz ~ 2.483GHz | - | - | 2400 MHz to 2483.5 MHz | - | - | - | - | - | Flash | 1 MB | 19 dBm | 32 bit | - | - | RF System on a Chip - SoC | 802.11b/g/n | 20dBm | - | Bluetooth, Cellular, WiFi | -97dBm | 72.2Mbps | - | ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART | 72mA ~ 73mA | 142mA ~ 197mA | - | 64QAM, BPSK, CCK, DSSS, OFDM | 17 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | - | - | ||
![]() ESP32-S3 Espressif Systems | 30 |
| - | Surface Mount | 56-VFQFN Exposed Pad | 56-QFN (7x7) | - | - | IPEX | - | Espressif Systems | - | - | - | - | 25.5 mm x 18 mm x 3.1 mm | 2000 | - | I2C, I2S, SPI, PWM, UART, USB | Espressif | - | - | + 85 C | Espressif Systems | - 40 C | Yes | - | - | - | - | - | - | - | - | - | Strip | - | - | Active | 802.11 a/b/g/n | 802.11 b/g/n, Bluetooth 5.0 | - | - | - | - | - | 3.6 V | 3 V | - | - | - | -40°C ~ 105°C | Bulk | ESP32-S3 | - | - | TxRx + MCU | - | - | - | Wireless & RF Modules | - | - | - | 3.3V | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | 20.5 dBm | - | - | - | Multiprotocol Modules | 802.11b/g/n, Bluetooth v5.0 | 21dBm | - | Bluetooth, WiFi | -98.4dBm | 150Mbps | - | I²C, I²S, SPI, UART, USB | - | - | - | - | 30 | - | Multiprotocol Modules | - | - | - | - | - | - | ||
![]() CH9140 WCH(Jiangsu Qin Heng) | 267 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8211FD-VX-CG Realtek Semicon | 70 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRF52833-QDAA-R7 Nordic Semicon | 175 |
| - | Surface Mount | QFN-40 | 40-QFN (5x5) | - | - | - | - | Nordic Semiconductor | - | 128 kB | RAM | nRF52833-DK | - | 1500 | - | I2C, SPI, UART, USB | Nordic Semiconductor | 64 MHz | 2 Mbps | + 105 C | Nordic Semiconductor ASA | - 40 C | - | - | SMD/SMT | - | 18 I/O | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | 6 mA | 15.5 mA | 5.5 V | 1.7 V | - | - | - | -40°C ~ 105°C | Cut Tape | nRF52 | - | - | Bluetooth | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.7V ~ 5.5V | - | 2.4GHz | - | - | 2.4 GHz | - | - | - | 512kB Flash, 128kB RAM | - | Flash | 512 kB | 8 dBm | 32 bit | - | - | RF System on a Chip - SoC | Bluetooth v5.3, Thread, Zigbee® | 8dBm | - | 802.15.4, Bluetooth | - 95 dBm | 2Mbps | 8 Channel | ADC, I²S, PWM, SPI, UART, USB | 3.4mA ~ 10.7mA | 2.3mA ~ 30.4mA | 5 | - | 18 | - | RF System on a Chip - SoC | - | - | 5 mm | 5 mm | - | - |