- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Antenna | Antenna Connector Type | Base Product Number | Brand | Colour front ring | Construction type lens | Degree of protection (IP), front side | Degree of protection (NEMA) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Labelled | Manufacturer | Material front ring | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Type of control element | With front ring | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Frequency | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Number of Bits | Illumination | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Drive Size | Current - Transmitting | Modulation | Sensitivity (dBm) | Drive Type | Overall Length | Contact Configuration | Product | Product Category | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOBY-L220-02S u-blox | In Stock | - | - | Surface Mount | 152-SMD Module | - | - | - | TOBY-L220 | u-blox | - | - | - | - | 35.6 mm x 24.8 mm | 150 | GPIO, I2C, SDIO, UART, USB | - | u-blox | - | + 85 C | - | u-blox | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | Yes | - | 660 mA | 660 mA | 4.35 V | 3.4 V | - | - | -40°C ~ 85°C | Cut Tape | TOBY-L2 | - | - | Wireless & RF Modules | 3.4V ~ 4.35V | 850MHz, 900MHz, 2.1GHz | 3.8 V | - | - | - | - | - | - 25 dBm | 150Mbps | - | Cellular Modules | GPRS, HSPA+, LTE | - | 25dBm | Cellular | Antenna Not Included | -112dBm | GPIO, I²C, SDIO, UART, USB | 660mA | - | 660mA | 8PSK, GMSK | - | - | - | - | - | Cellular Modules | - | - | - | - | - | ||
![]() EYSGCCAXX Kaga Electronics | In Stock | - | - | Surface Mount | 39-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kaga Electronics USA | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 2.7V ~ 4.3V | 2.4GHz ~ 2.4835GHz | - | - | - | 56kB RAM | - | - | - | 115.2kbps | - | - | Bluetooth v4.1 +EDR | - | 12dBm | Bluetooth | - | -70dBm | UART | - | - | - | DPSK, DQPSK | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC118_1103457 Sierra Wireless | In Stock | - | - | Surface Mount | 35-SMD Module | - | - | - | BC118 | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | BC - AirPrime® | - | - | - | 3.3V ~ 4.7V | 2.402GHz ~ 2.48GHz | - | - | - | 512MB EEPROM | - | - | - | 270kbps | - | - | Bluetooth v4.0 | - | 7.5dBm | Bluetooth | Integrated, Chip | -92.5dBm | AIO, GPIO, I²C, UART, USB | 16mA | - | 16mA | DPSK, DQPSK, GFSK | - | - | - | - | - | - | 400 | - | 1000 | - | - | ||
![]() EYSNCNZWW TAIYO YUDEN | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TANGO-24PA-RPSMA Sierra Wireless | 76 |
| - | Surface Mount | Module | - | - | - | TANGO-24 | - | Black | Round | IP67/IP69K | - | - | - | - | Yes | - | Plastic | - | - | Sierra Wireless by Talon | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | Yes | -40°C ~ 85°C | - | Tango | - | - | - | 1.8V ~ 3.6V | 2.4GHz | - | - | - | - | - | - | - | 2Mbps | nRF24L01 | - | - | - | 20dBm | General ISM > 1GHz | Antenna Not Included, RP-SMA | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYWM6934 Cypress | 10 |
| - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Bulk | - | 70 °C | 0 °C | - | - | 2.4 GHz | 3.6 V | 1 | SPI, USB | - | 8 | - | - | 62.5 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | -90 dBm | - | - | - | - | - | 5.3 mm | 24.38 mm | 16.25 mm | 5.3 mm | Lead Free | ||
![]() LM2610-02EP-S1D1 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | Grey | Rectangular | IP67/IP69K | 4X | - | - | - | - | - | Metal | - | - | Analog Devices Inc. | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | Toggle | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN52-I/RM110 Microchip | In Stock | - | - | Surface Mount | 50-SMD Module | - | - | - | RN52 | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | RN52 | - | - | - | - | 2.4GHz | - | - | - | 16MB Flash | - | - | - | 3Mbps | - | - | Bluetooth v3.0, Class 2 | - | 4dBm | Bluetooth | PCB Trace | -85dBm | AIO, I²S, SPI, UART, USB | - | - | - | DPSK, DQPSK, GFSK | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL8548-G_1104160 Sierra Wireless | In Stock | - | - | Surface Mount | Module | - | - | - | HL8548 | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | - | -40°C ~ 85°C | - | HL - AirPrime® | - | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | - | - | 7.2Mbps | - | - | EDGE, GLONASS, GNSS, GPRS, GPS, GSM, HSPA | - | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-WP7607-G_1104341 Sierra Wireless | In Stock | - | - | - | - | - | - | - | MC-WP7607 | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | WP - AirPrime® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BE890D3S152T0P1000 Telit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit | - | - | - | - | Tray | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX-NEWAH-US Extech | In Stock | - | - | - | - | - | - | MHF1 | - | Silex Technology | - | - | - | - | 20.5 mm x 27 mm x 3.1 mm | 500 | SPI | - | Silex Technology | - | + 85 C | - | - | - 40 C | Yes | - | - | - | - | WiFi | 802.11 ah | - | - | Details | OPEN, WPA2-PSK(AES), WPA3-OWE, WPA3-SAE | - | - | 3.3 V | 3.3 V | - | - | - | Reel | - | - | - | Wireless & RF Modules | - | 902 MHz to 928 MHz | 3.3 V | - | - | - | - | - | 30 dBm | 15 Mb/s | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() 53365-00 Telit | In Stock | - | - | - | - | - | - | - | 53365 | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit | - | - | - | - | Tray | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L30960N1915A200 Telit | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 3.3V ~ 4.2V | 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | - | - | - | - | - | 480Mbps | - | - | EDGE, GPRS, GSM, HSPA+, UMTS, WCDMA | - | - | Cellular | Antenna Not Included | -158dBm | USB | - | 1 in | - | - | - | Square | 90 mm | - | - | - | - | - | - | - | - | ||
![]() MC7430_1104644 Sierra Wireless | In Stock | - | - | Card Edge | Module | - | - | - | MC7430 | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | - | - | Box | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | MC - AirPrime® | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | 300Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA | - | - | Cellular, Navigation | Antenna Not Included | - | mPCIe, USB | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() ESP32E16 Fanstel Corp | In Stock | - | - | Surface Mount | 38-SMD Module | - | - | - | ESP32 | Fanstel | - | - | - | - | - | 200 | - | - | Fanstel | - | - | - | Fanstel Corp. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | Wireless & RF Modules | 3V ~ 3.6V | 2.4GHz | - | - | - | 16MB Flash, 16kB SRAM | - | - | - | 150Mbps | ESP32-D0WD | WiFi Modules | 802.11b/g/n, Bluetooth v4.2 | - | 23.98dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -97dBm | ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() LN60E Fanstel Corp | In Stock | - | - | Card Edge | Module | - | - | u.FL | LN60 | Fanstel | - | - | - | - | - | 10 | - | - | Fanstel | - | - | - | Fanstel Corp. | - | - | - | - | Tray | Active | - | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 85°C | - | LN | - | - | Wireless & RF Modules | 2.5V ~ 5.5V | - | - | - | - | 1MB Flash, 256kB RAM | - | - | - | 125kbps | nRF9160 | Cellular Modules | LTE-M/NB-IoT | - | 23dBm | Cellular | Antenna Not Included, U.FL | -108dBm | GPIO, UART, USB | - | - | - | - | - | - | - | - | LTE Cat M1, NB-IoT | Cellular Modules | - | - | - | - | - | ||
![]() CYBT-413034-02 Infineon | 30 |
| Datasheet | Surface Mount | 30-SMD Module | - | - | - | - | - | - | - | - | - | 16.3 x 12 x 1.7mm | - | - | - | - | - | +85 °C | 4dBm | Infineon Technologies | -30 °C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | -95dBm | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | EZ-BT™ WICED® | - | - | - | 1.76V ~ 3.63V | 2.402GHz ~ 2.48GHz | - | - | - | 1MB Flash, 512kB SRAM | - | - | - | 3Mbps | CYW20719 | - | Bluetooth v5.0 +EDR | - | 4dBm | Bluetooth | Integrated, Chip | -95dBm | ADC, I²C, I²S, PCM, PWM, SPI, UART | 5.9mA | - | 5.6mA | 8DPSK, DQPSK, GFSK | - | - | - | - | - | - | 1.7mm | 16.3mm | 12mm | - | - | ||
![]() 450-0044 Laird | In Stock | - | - | Surface Mount | 43-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Laird Connectivity Inc. | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | ProFLEX™ | - | - | - | 2V ~ 3.3V | 2.4GHz | - | - | - | 256kB Flash, 16kB RAM | - | - | - | - | MSP430F5437 | - | Zigbee® | - | 20dBm | 802.15.4 | Antenna Not Included, U.FL | -98dBm | Serial, UART | - | - | - | DSSS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1907-HT-ST Insight SiP | In Stock | - | - | - | - | - | Built-In | NFC | - | Insight SiP | - | - | - | - | 8 mm x 8 mm x 1 mm | 1 | ADC, I2C, ISC, NFC, PDM, UART, USB | - | Insight SiP | - | + 105 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 400 m | - | Details | - | 6 mA | 6.1 mA | 3.6 V | 1.7 V | - | - | - | Tray | - | - | - | Wireless & RF Modules | - | 2.43 GHz | 1.7 V to 3.6 V | - | - | 512 kB, 128 kB | - | - | 8 dBm | 2 Mb/s | - | Bluetooth Modules | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | - | - | - | - 94 dBm | - | - | - | - | - | - | - | - | - | Bluetooth Modules | Bluetooth Modules - 802.15.1 | 1 mm | 8 mm | 8 mm | - | - |