- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Protocol - WiFi - 802.11 | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Subcategory | Voltage - Supply | Frequency | Memory Size | Data Rate | Utilized IC / Part | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NINA-B312-20B u-blox | In Stock | - | - | Surface Mount | 55-SMD Module | - | - | - | - | - | - | - | - | u-blox | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 85°C | NINA-B3 | - | 1.7V ~ 3.6V | 2.4GHz | 1MB Flash, 256kB RAM | 2Mbps | nRF52840 | - | Bluetooth v5.0 | 10dBm | 802.15.4, Bluetooth | Integrated, Chip | -100dBm | ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB | 4.8mA | 14.1mA | - | - | ||
![]() ETRX357-HR Silicon Laboratories Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXS82-W REL.1.3 Telit | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | Telit Cinterion | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 90°C | Cinterion® EXS82 | - | 2.6V ~ 4.8V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | 1.1Mbps | EXS82 | - | BeiDou, Galileo, GLONASS, GNSS, GPS, GPRS, LTE | 20dBm | Cellular, Navigation | Antenna Not Included | - | I²C, PWM, SPI, USB | 770µA | - | - | - | ||
![]() WP7607_1105137 Sierra Wireless | 20 |
| - | Surface Mount | 239-BFLGA Module | - | WP7607 | - | - | - | - | - | - | Sierra Wireless | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | WP - AirPrime® | - | - | 900MHz, 1.8GHz | - | 150Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPRS, GPS, GSM, HSPA+, LTE, UMTS | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, I²S, PCM, UART, USB | - | - | - | - | ||
![]() ESP32-WROOM-32D(M113DH2800PH3Q0) Espressif Systems | 20 |
| - | Surface Mount | 38-SMD Module | - | ESP32 | - | - | - | - | - | - | Espressif Systems | - | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | -40°C ~ 85°C (TA) | ESP32 | - | 3V ~ 3.6V | 2.4GHz | 4MB Flash | 150Mbps | ESP32-D0WD | - | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | 18.5dBm | Bluetooth, WiFi | PCB Trace | -98dBm | ADC, GPIO, I²C, I²S, JTAG, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | ||
![]() EHS8 REL.4 Telit | In Stock | - | - | Surface Mount | 122-LGA Module | - | EHS8 | - | - | - | - | - | - | Telit Cinterion | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | -40°C ~ 90°C | Cinterion EHS8 | - | 3.3V ~ 4.5V | 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | 10MB Flash, 10MB RAM | 7.2Mbps | Intel XMM 6260 | - | EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS | 33dBm | Cellular | Antenna Not Included | - | ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB | - | - | 16-QAM | - | ||
![]() 8260.D2WMLGUNVK Intel | In Stock | - | - | - | - | - | - | Intel | - | 1000 | - | Intel | - | - | - | - | 945491 | - | WiFi | Details | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | ||
![]() 8260.NGWMD.NB Intel | In Stock | - | - | - | - | - | - | Intel | - | 100 | - | Intel | - | - | - | - | 942184 | - | WiFi | Details | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | ||
![]() 8260.D2WMLGUNIK Intel | In Stock | - | - | - | - | - | - | Intel | - | 1000 | - | Intel | - | - | - | - | 945561 | - | WiFi | Details | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | ||
![]() 1104081 Sierra Wireless | 77 |
| - | Surface Mount | Module | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | Strip | - | Active | - | - | - | - | -30°C ~ 70°C | HL - AirPrime® | - | 3.2V ~ 4.5V | - | - | 150Mbps | - | - | 4G LTE CAT-4 (AT&T/Verizon) | - | Cellular | Antenna Not Included | - | UART, USB | - | - | - | - | ||
![]() BGS2T RS485 Telit | In Stock | - | - | DIN Rail | Module | - | BGS2 | - | - | - | - | - | - | Telit Cinterion | - | Box | - | Obsolete | - | - | - | - | -40°C ~ 90°C | Cinterion BGS2T | - | 8V ~ 30V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | 85kbps | Intel XGOLD1100 | - | GPRS, GSM | 33dBm | Cellular | Antenna Not Included | -110dBm | RS485 | - | - | GMSK | - | ||
![]() XB3-C-GM2-UT-001 Digi | 2004 |
| - | Surface Mount | Module | U.FL | XB3 | - | 24.38 mm x 32.94 mm | - | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Bag | - | Active | - | - | 4.3 V | 3.3 V | -40°C ~ 85°C | XBee® 3 Cellular | - | 3.3V ~ 4.3V | - | 1MB Flash, 64kB RAM | 1Mbps | - | - | - | 33dBm | Bluetooth, Cellular, Navigation | Integrated, Chip + U.FL | -113dBm | I²C, JTAG, SPI, UART, USB | - | - | - | - | ||
![]() EHS5-E REL.4 Telit | In Stock | - | - | Surface Mount | 106-BLGA Module | - | EHS5 | - | - | - | - | - | - | Telit Cinterion | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Last Time Buy | - | - | - | - | -40°C ~ 90°C | Cinterion EHS5 | - | 3.3V ~ 4.5V | 900MHz, 1.8GHz, 2.1GHz | 10MB Flash, 10MB RAM | 7.2Mbps | Intel XMM 6260 | - | EDGE, GPRS, GSM, HSPA+, UMTS | 33dBm | Cellular | Antenna Not Included | - | ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB | - | 30mA ~ 710mA | 16-QAM | - | ||
![]() ESP8684-MINI-1 Espressif Systems | In Stock | - | - | Surface Mount | 53-SMD Module | - | ESP8684 | - | - | - | - | - | - | Espressif Systems | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | ESP8684 | - | 3V ~ 3.6V | 2.4GHz | 2MB Flash | 72.2Mbps | ESP8684H2, ESP8684H4 | - | 802.11b/g/n, Bluetooth v5.0 | 21dBm | Bluetooth, WiFi | PCB Trace | -106dBm | GPIO, I²C, JTAG, PWM, SPI, UART | 65mA | 300mA ~ 370mA | - | - | ||
![]() EXS62-W REL.1.1 Telit | In Stock | - | - | Surface Mount | Module | - | EXS62 | - | - | - | - | - | - | Telit Cinterion | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 90°C | Cinterion® EXS62 | - | 2.6V ~ 4.8V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | 1.1Mbps | EXS62 | - | BeiDou, Galileo, GLONASS, GNSS, GPS, GPRS, LTE | 20dBm | Cellular, Navigation | Antenna Not Included | - | I²C, PWM, SPI, USB | 770µA | - | - | - | ||
![]() RC1890HPCF-SPR Radiocrafts | In Stock | - | - | Surface Mount | 42-SMD Module | - | - | - | - | - | - | - | - | Radiocrafts AS | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -30°C ~ 85°C | - | - | 2.3V ~ 3.6V | 902MHz ~ 928MHz | 128kB Flash, 20kB RAM | 50kbps | - | - | RIIoT | 27dBm | 802.15.4, General ISM < 1GHz | Antenna Not Included | -111dBm | SPI, UART | 12.5mA | 350mA | 2FSK | - | ||
![]() ODIN-W262-01B u-blox | In Stock | - | - | Surface Mount | 52-SMD Module | - | - | - | - | - | - | - | - | u-blox | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | -40°C ~ 85°C | ODIN-W2 | - | 3V ~ 3.6V | 2.4GHz ~ 2.5GHz, 5.18GHz ~ 5.825GHz | - | 130Mbps | - | - | 802.11a/b/g/n, Bluetooth v4.0 | 11dBm | Bluetooth, WiFi | Integrated, Stamped Metal | -95dBm | SPI, UART | 110mA | 110mA | 4DQPSK, 8DPSK, GFSK | - | ||
![]() MPLS8-E Telit | In Stock | - | - | Card Edge | Module | - | MPLS8 | - | - | - | - | - | - | Telit Cinterion | - | Tray | - | Obsolete | - | - | - | - | -40°C ~ 90°C | Cinterion®, mPCle | - | 3.3V | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | 100Mbps | Qualcomm MDM9215 | - | EDGE, GLONASS, GPS, GPRS, GSM, HSDPA, HSUPA, LTE, UMTS, WCDMA | 33dBm | Cellular | Antenna Not Included, U.FL | - | mPCIe | - | 1A | 64-QAM | - | ||
![]() ESP32-WROVER-IE(M213EH6464UH3Q0) Espressif Systems | 27 |
| - | Surface Mount | 38-SMD Module | - | ESP32 | - | - | - | - | - | - | Espressif Systems | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | ESP32 | - | 3V ~ 3.6V | 2.4GHz | 4MB Flash, 8MB SRAM | 150Mbps | ESP32-D0WD-V3, ESP32-D0WDR2-V3 | - | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | 19.5dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -97dBm | ADC, GPIO, I²C, I²S, JTAG, PWM, SDIO, SPI, UART | - | - | - | - | ||
![]() PLS83-EP REL.1.2 Telit | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | Telit Cinterion | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 95°C | Cinterion PLS83 | - | 3V ~ 4.5V | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | 150Mbps | - | - | Beidou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, WCDMA | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, I²S, PCM, UART | - | - | - | - |