- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Core Material | Antenna Connector Type | Base Product Number | Brand | Category | Class | Contact Finish Mating | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Interface Type | Manufacturer | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Primary Material | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Receiver Sensitivity | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Failure Rate | Current - Supply (Disable) (Max) | Inductance | Max Voltage Rating (AC) | Memory Size | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Inductance Tolerance | Screening Level | Coating, Housing Type | Power - Output | Self Resonant Frequency | RF Family/Standard | Antenna Type | Absolute Pull Range (APR) | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Features | Modulation Technique | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN-131G Microchip | In Stock | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD Module | - | - | - | - | Industrial grade | - | -30 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | 4.7 uH | - | - | - | - | - | - | - | - | - | - | 5 | Industrial | - | - | 210 MHz | - | - | - | - | - | - | - | - | - | - | CCK/DBPSK/DQPSK/DSSS/OFDM | - | 2.3 | 1.7 mm | - | - | - | - | - | - | ||
![]() 1104250 Sierra Wireless | 50 |
| - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | - | - | Strip | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | WP - AirPrime® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | - | 4G LTE CAT-1 (AT&T/T-Mobile), Beidou, Galileo, GLONASS, GNSS, GPS, HSPA+, UMTS | - | - | - | - | - | Cellular | Antenna Not Included, Castellation | - | - | ADC, GPIO, I²C, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1104248 Sierra Wireless | 750 |
| - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | - | - | Strip | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | WP - AirPrime® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | 4G LTE CAT-4 (AT&T/T-Mobile), Beidou, Galileo, GLONASS, GNSS, GPS, HSPA+, UMTS | - | - | - | - | - | Cellular | Antenna Not Included, Castellation | - | - | ADC, GPIO, I²C, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN-XV-U Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11000@b/54000@g Kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | CCK/DBPSK/DQPSK/DSSS/OFDM | - | - | - | - | - | - | - | - | - | ||
![]() ISP3010-UX-RH Insight SiP | In Stock | - | - | - | - | - | 2 | - | - | - | - | Insight SiP | - | - | - | - | 250 | - | SPI | Insight SiP | - | + 85 C | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 6.1 mA | 5.4 mA, 7.4 mA | 6 V | 1.8 V | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | 2 A | 2.4 GHz to 2.8 GHz | - | - | - | - | - | - | - | - | 1.8 V to 6 V | - | - | - | 250 V | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultra-Wide Band, BLE 5.0 | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | ||
![]() ISP3010-UX-ST Insight SiP | In Stock | - | - | Surface Mount | 101-LFGA Module | - | - | - | - | Built-In | ISP3010 | Insight SiP | - | - | - | 14 mm x 14 mm x 1.5 mm | 50 | - | SPI | Insight SiP | - | + 85 C | Insight SIP | - 40 C | Yes | - | - | Tray | - | Active | - | - | - | - | Non-Compliant | - | 6.1 mA | 5.4 mA, 7.4 mA | 6 V | 1.8 V | - | - | -30°C ~ 85°C | Tray | ISP3010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | 3.2V ~ 6V | - | - | - | - | 2.4 GHz to 2.8 GHz | - | - | - | - | - | - | - | - | 1.8 V to 6 V | - | - | - | - | 512kB Flash, 64kB SRAM | - | - | - | 4 dBm | 2Mbps | nRF52832 | Multiprotocol Modules | Bluetooth v5.0, UWB | - | - | - | 4dBm | - | 802.15.4, Bluetooth | Antenna Not Included | - | -96dBm | SPI | 6.1mA ~ 180mA | 5.4mA ~ 140mA | - | Ultra-Wide Band, BLE 5.0 | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | ||
![]() ATWINC3400-MR210CA142-T Microchip | 502 |
| - | Surface Mount | 36-SMD Module | - | - | - | - | u.FL | ATWINC3400 | Microchip Technology | - | - | - | 22.43 mmx 14.73 mm x 2 mm | 500 | - | - | Microchip | - | + 85 C | Microchip Technology | - 40 C | - | - | - | Tray | - | Active | - | 802.11 b/g/n | - | - | - | - | - | - | 4.2 V | 3 V | - | - | -40°C ~ 85°C | Reel | ATWINC3400-MR210xA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 dBm, 18.3 dBm | 72Mbps | ATWINC3400 | - | 802.11b/g/n, Bluetooth v5.0 | - | - | - | 18.3dBm | - | Bluetooth, WiFi | Integrated, Chip | - | -95dBm | I²C, SPI, UART | 23.68mA ~ 63.9mA | 23.68mA ~ 275mA | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DSSS, DQPSK, GFSK, OFDM, QPSK | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | ||
![]() RYZ012A000FZ00#BD0 Renesas | 232 |
| - | - | - | - | - | - | - | - | RYZ012 | Renesas Electronics | - | - | - | - | 168 | - | - | Renesas Electronics | - | - | Renesas Electronics America Inc | - | Yes | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | - | - | - | - | ||
![]() LC29DEAMD Quectel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | SIT9375 | Quectel | - | - | - | - | 250 | - | - | Quectel | - | - | SiTime | - | Yes | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Reel | SiT9375 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 100 MHz | ±20ppm | LVPECL | - | - | - | Enable/Disable | MEMS | 42.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() LC76GABMD Quectel | 38 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | Quectel | - | - | - | - | - | - | - | Quectel | - | - | EPSON | - | Yes | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 105°C | Reel | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 125.5 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | - | - | Navigation | Antenna Not Included | - | -166dBm | I²C, UART | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() UC200AGLAA-N06-SNNSA Quectel | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | CA310 | - | - | - | Silver | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 14 | - | - | - | Olive Drab | - | Threaded | - | 22A | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | Olive Drab Cadmium | - | 22-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC29HCAMD Quectel | 103 |
| - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | Quectel | - | - | PEI-Genesis | - | Yes | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | - | - | - | - | ||
![]() UC20AATEA-128-NCH-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | UMTS/HSPA Module | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | Surface Mount | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40 to 85 °C | - | * | - | - | - | - | - | - | UMTS/HSPA Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW612HN/A1CK NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2S | - | - | - | - | - | - | - | - | - | - | - | - | Wi-Fi 6 | - | - | - | - | - | - | - | - | - | - | - | - | IW612HN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | 1.8 V, 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RYZ012A100FZ00#BD0 Renesas | 210 |
| - | Surface Mount | Axial, Box | Flanges | - | - | - | - | RYZ012 | - | - | Class B | - | 12.5 mm x 12.5 mm x 2.46 mm | - | BLE 5 Bluetooth® 5 | UART, SPI | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | SMD/SMT | Tray | - | Active | ISM | - | - | - 96 dBm | - | - | 5.3 mA | 4.8 mA | 3.6 V | 1.8 V | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | - | - | 3.74 Ohms | - | - | - | Wirewound | - | 20W | - | Wireless & RF Modules | - | Bluetooth Module | 1.8V ~ 3.6V | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 3.3 V | R (0.01%) | - | - | - | - | - | Solder Lugs | - | 10 dBm | 2Mbps | - | Bluetooth Modules | Bluetooth v5.0 | - | - | Aluminum | 10dBm | - | Bluetooth | Integrated, Trace | - | -101dBm | SPI, UART | 5.3mA | 4.8mA | - | Bluetooth Modules | Military, Moisture Resistant, Non-Inductive | - | - | - | - | 2.46 mm | 0.561 (14.25mm) | 12.15 mm | 12.15 mm | - | - | ||
![]() M08RMATEA-04-STD Quectel | 39 |
| - | Surface Mount | 42-SMD Module | - | - | - | - | - | M08 | - | - | - | - | 17.6 mm x 15.7 mm x 2.4 mm | - | - | UART, USIM | - | - | + 75 C | Quectel | - 35 C | - | - | - | Box | - | Not For New Designs | - | - | - | - | - | - | 1.3 mA | - | 4 V | 4 V | - | - | -35°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.45V ~ 4.25V | - | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | - | - | - | 4 V | - | - | - | - | - | - | - | - | - | 85.6kbps | - | - | GSM, GPRS | - | - | - | - | - | Navigation | Antenna Not Included | - | - | UART | 1.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC29DAMD Quectel | In Stock | - | - | Surface Mount | 24-SMD Module | - | - | - | - | - | LC29 | - | - | - | - | 16 mm x 12.2 mm x 2.4 mm | - | - | I2C, SPI, UART | - | - | - | Quectel | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPS Modules | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | - | - | Navigation | Antenna Not Included | - | - | I²C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC66ENB-64GB-UGAD Quectel | 2304 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWM-W159M201E Advantech | In Stock | - | - | - | - | - | - | - | - | SMA | - | Advantech | - | - | - | 22 mm x 30 mm x 2.2 mm | 1 | - | PCIe, USB | Advantech | - | + 70 C | - | 0 C | - | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n/ac, Bluetooth 5.0 | - | - | - | - | - | 3.3 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | ||
![]() SC600YWFPA-E53-TA0AA Quectel | 2019 |
| - | Surface Mount | Module | - | - | - | - | Pad | SC600 | - | - | - | - | 44 mm x 43 mm x 2.85 mm | - | - | ADC, Audio, GPIO, I2C, MIPI-CSI, MIPI-DSI, PWM, SD Card, SPI, UART, USB 2.0, Video | - | - | + 65 C | Quectel | - 35 C | - | - | - | Box | - | Active | - | 802.11 a/b/g/n/ac | - | - | - | - | - | - | 4.4 V | 3.55 V | - | - | -35°C ~ 65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.55V ~ 4.4V | - | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | - | - | - | - | 33 dBm | 300Mbps | - | - | 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS | - | - | - | 33dBm | - | Bluetooth, Navigation, WiFi | Antenna Not Included | - | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |