- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Class | Dimensions | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Systems | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Receiver Sensitivity | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Frequency | Operating Supply Voltage | Note | Memory Size | Core Processor | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Contents | Board Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Interconnect System | Suggested Programming Environment | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYBLE-214009-00 Infineon | In Stock | - | Datasheet | Surface Mount | Module | - | - | - | - | - | - | Infineon Technologies | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | EZ-BLE™ PSoC® | - | - | 1.7V ~ 5.5V | 2.4GHz | - | - | - | - | - | 1Mbps | - | - | Bluetooth v4.1 | - | - | 3dBm | Bluetooth | Integrated, Trace | -91dBm | I²C, SPI, UART | 16.4mA | 15.6mA | - | - | - | - | - | - | - | ||
![]() EHS6T USB Telit | In Stock | - | - | DIN Rail | Module | - | EHS6 | - | - | - | - | Telit Cinterion | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | -40°C ~ 90°C | Cinterion EHS6T | - | - | 8V ~ 30V | 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | 10MB Flash, 10MB RAM | - | - | 7.2Mbps | Intel XMM 6260 | - | EDGE, GPRS, GSM, HSPA+, UMTS | - | - | 33dBm | Cellular | Antenna Not Included | - | GPIO, I²C, PCM, PWM, RS232, SPI, USB | 60mA ~ 530mA | 60mA ~ 530mA | 16-QAM | - | - | - | - | - | - | ||
![]() TXM-433-LR TE Connectivity | 2785 |
| - | - | - | - | - | - | 12.7 mm x 9.14 mm x 3.81 mm | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | LR | - | Wireless & RF Modules | - | 433 MHz | 3 V | - | - | - | 4 dBm | - | - | RF Modules | - | - | - | - | - | Integrated | - | - | - | - | - | RF Transmitters | - | - | - | - | - | ||
![]() OTX-418-HH-KF4-DS TE Connectivity | 31 |
| - | - | - | - | - | - | 2.23 in x 1.37 in x 0.45 in | - | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | - | 3.6 V | 2.3 V | - | - | - | - | - | 418 MHz | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OTX-418-HH-KF4-HT TE Connectivity | 31 |
| - | - | - | - | - | - | - | - | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | - | 3.6 V | 2.3 V | - | - | - | - | - | 418 MHz | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRM-433-LT TE Connectivity | 3248 |
| - | - | - | - | - | - | 16 mm x 15.72 mm x 3.18 mm | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 6.1 mA | 12 mA | 3.6 V | 2.1 V | - | LT | - | Wireless & RF Modules | - | 433 MHz | 3 V | - | - | - | 9.2 dBm | - | - | RF Modules | - | - | - | - | - | PCB | - | - | - | - | - | RF Transceivers | - | - | - | - | - | ||
![]() ALS3-US REL.4 Telit | In Stock | - | - | Surface Mount | Module | - | ALS3 | - | - | - | - | Telit Cinterion | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | -40°C ~ 90°C | Cinterion ALS3 | - | - | 3.3V ~ 4.5V | 850MHz, 900MHz, 1.8GHz, 1.9GHz, AWS1 | - | - | - | - | - | 100Mbps | Qualcomm MDM9215 | - | EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS, WCDMA | - | - | 33dBm | Cellular | Antenna Not Included | - | UART, USB | - | - | 64-QAM | - | - | - | - | - | - | ||
![]() IW612UK/A1IZ NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NINA-B221-04B u-blox | 650 |
| - | - | - | Pin | - | Bluetooth BR/EDR, Bluetooth Low Energy (BLE) | 10.6 mm x 10 mm x 2.2 mm | GPIO, SPI, UART | + 85 C | - | - 40 C | - | - | - | - | - | - | - 88 dBm | 60 mA, 110 mA | 80 mA, 150 mA | 3.45 V | 3 V | - | - | - | Wireless & RF Modules | - | 2.4 GHz to 2.4835 GHz | - | - | - | - | 5 dBm | 1 Mb/s, 2 Mb/s, 3 Mb/s | - | Bluetooth Modules | Bluetooth 4.2 + EDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-WROVER-I-N8R8 Espressif Systems | In Stock | - | - | Surface Mount | 38-SMD Module | - | ESP32 | - | - | - | - | Espressif Systems | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | - | - | - | - | - | - | -40°C ~ 85°C | ESP32 | - | - | 2.3V ~ 3.6V | 2.4GHz ~ 2.5GHz | - | - | 448kB ROM, 536kB SRAM | - | - | 150Mbps | ESP32-D0WDQ6 | - | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | - | - | 20dBm | Bluetooth, WiFi | Antenna Not Included, I-PEX | -98dBm | GPIO, I²C, I²S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | - | - | - | - | ||
![]() SX-USBAC-SMT Extech | In Stock | - | - | - | - | On Board | - | - | 22 mm x 21 mm x 2.75 mm | USB | + 85 C | - | - 20 C | - | - | - | - | - | 802.11 a/b/g/n/ac | - | - | - | 3.3 V | 3.3 V | - | SX-USBAC | - | - | - | 2.4 GHz, 5 GHz | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL8548_1104158 Sierra Wireless | In Stock | - | - | Surface Mount | Module | - | HL8548 | - | - | - | - | Sierra Wireless | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | HL - AirPrime® | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | 7.2Mbps | - | - | EDGE, GLONASS, GNSS, GPRS, GPS, GSM, HSPA | - | - | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, UART, USB | - | - | - | - | - | - | - | - | - | ||
![]() RS9116W-DB00-CC0-B2B Silicon Labs | 44 |
| - | - | - | - | - | - | 9.8 mm x 9.1 mm x 1.6 mm | SPI | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 3.63 V | 3 V | - | - | - | - | - | 2.402 GHz to 2.48 GHz | - | - | - | - | 18 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELS61-E REL.1 MR Telit | In Stock | - | - | Surface Mount | Module | - | ELS61 | - | - | - | - | Telit Cinterion | - | - | - | Tape & Reel (TR) | Last Time Buy | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | 3V ~ 4.5V | 700MHz, 850MHz, 1.7GHz, 1.9GHz, 2.1GHz | - | - | 31MB Flash, 18MB RAM | - | - | 10.2Mbps | - | - | GSM, HSPA+, LTE, UMTS | - | - | - | Cellular | Antenna Not Included | - | ADC, GPIO, I²C, PWM, SPI, USB | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-S3FN8 Espressif Systems | 6500 | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLS83-X3 REL.1.2 Telit | In Stock | - | - | Surface Mount | 156-SMD Module | - | - | - | - | - | - | Telit Cinterion | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -30°C ~ 85°C | Cinterion® PLSx3 | - | - | 3V ~ 4.5V | 700MHz, 1.9GHz, 2.1GHz | - | - | - | - | - | 150Mbps | - | - | Beidou, Galileo, GLONASS, GPS, GNSS, LTE | - | - | 33dBm | Cellular, Navigation | Antenna Not Included | -102.2dBm | ADC, GPIO, I²C, I²S, PCM, UART | 139mA ~ 2.9A | 139mA ~ 2.9A | 8PSK | - | - | - | - | - | - | ||
![]() PLS83-LA REL.2.0 Telit | In Stock | - | - | Surface Mount | 156-SMD Module | - | - | - | - | - | - | Telit Cinterion | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -30°C ~ 85°C | Cinterion® PLSx3 | - | - | 3V ~ 4.5V | 700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | - | - | - | - | 150Mbps | - | - | Beidou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, WCDMA | - | - | 33dBm | Cellular, Navigation | Antenna Not Included | -102.2dBm | ADC, GPIO, I²C, I²S, PCM, UART | 139mA ~ 2.9A | 139mA ~ 2.9A | 8PSK | - | - | - | - | - | - | ||
![]() 453-00147R Laird | 1204 |
| - | Surface Mount | 31-SMD Module | - | 453-00147 | - | 12.9 mm x 15 mm x 2.2 mm | I2C, SPI, UART | + 105 C | Laird Connectivity Inc. | - 40 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 4.3 mA | 4.8 mA | 3.8 V | 1.8 V | -40°C ~ 105°C | Lyra | - | Wireless & RF Modules | 1.8V ~ 3.8V | 2.4GHz | - | - | 512kB Flash, 32kB RAM | - | - | - | EFR32BG22 | Bluetooth Modules | Bluetooth v5.3, Zigbee® | - | - | 8dBm | Bluetooth | Integrated, Chip | - | I²C, SPI, UART | 4.3mA | 4.8mA | GFSK | Bluetooth Modules | - | - | 2.2 mm | 12.9 mm | 15 mm | ||
![]() LBEE5XV1VA-413 Murata | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | Murata Electronics | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | 866Mbps | CYW88359 | - | 802.11a/b/g/-c, Bluetooth v5.0 | - | - | - | Bluetooth, WiFi | Antenna Not Included | - | I²S, PCM, UART | - | - | 256-QAM | - | - | - | - | - | - | ||
![]() S007 M5Stack | In Stock | - | - | Fixed | - | 3D | ESP32-S3 | - | 26 mm x 18 mm x 4.6 mm | GPIO, I2C, I2S, PWM, UART | + 40 C | M5Stack Technology Co., Ltd. | 0 C | - | - | Bulk | Active | - | 802.11 b/g/n | - | - | - | 5 V | 3.3 V | - | - | MCU | - | - | 2.4 GHz | - | - | - | Atom™ | - | - | ESP32-S3FN8 | - | - | Board(s) | Evaluation Platform | - | - | - | - | - | - | - | - | - | - | - | - | - | - |