- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Antenna Connector Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Data Rate | Maximum Operating Temperature | Maximum Output Power | Minimum Operating Temperature | Moisture Sensitive | Mounting | Power Class | Protocol - Sub GHz | Receiver Sensitivity | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Max Frequency | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | Firmware Version | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ENW-59625A5DF Panasonic | In Stock | - | - | - | - | - | - | - | - | Ceramic | 29.8 mm x 19 mm x 2.55 mm | 500 | SPI, UART | - | + 85 C | - | - 40 C | Yes | - | - | - | - | Details | 25 mA | 80 mA | 3 V | 3 V | - | - | - | - | Reel | - | PAN2580 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 915 MHz | - | - | - | 3 V | - | - | 3.6 V | 2.7 V | - | 18 dBm | 250 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | Lead Free | ||
![]() SC20ASA-16GB-UGAD Quectel | 2558 |
| - | - | - | - | - | - | - | - | - | 100 | ADC, Audio, Camera, GPIO, I2C, SPI, UART, USB | - | + 75 C | - | - 40 C | Yes | - | - | - | - | Details | - | - | 3.8 V | 3.8 V | Wireless communication module | 0.338630 oz | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 MHz, 1.9 GHz | - | - | - | 3.8 V | - | - | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A8520E24A91GM Anaren | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 34-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2011 | PurePath™ | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | 11mm | 2.4GHz | - | - | - | - | - | I2C, I2S, SPI | - | - | - | - | - | CC8520 | - | - | - | - | 20dBm | General ISM > 1GHZ | Integrated, Trace | - | I2C, I2S | - | - | - | -87 dBm | 9 | - | 2.1mm | - | 19mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() WYSBMVGXB Taiyo Yuden | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Cut Tape (CT) | 2012 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 1.8V 3.3V | - | - | - | 1 | 3.3V | - | - | 2.4GHz | - | - | - | 3.3V | - | SDIO, UART | - | - | - | - | 150Mbps | 88W8787 | 802.11a/b/g/n, Bluetooth v3.0, V2.1 + EDR | - | - | TELECOM CIRCUIT | 16dBm | Bluetooth, WiFi | Integrated, Chip | - | JTAG, SDIO, UART | - | - | - | -87 dBm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Module | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | MeshConnect™ | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 16 | SPI, UART | - | - | 192kB Flash 12kB SRAM | - | 250kbps | EM357 | Zigbee® | - | - | - | 20dBm | 802.15.4 | Integrated, Trace | - | JTAG, SPI, UART | 34mA | 58mA~150mA | - | -103 dBm | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RN42APL-I/RM550 Microchip Technology | 1991 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C | Tray | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | 3V~3.6V | UNSPECIFIED | NO LEAD | - | 1 | 3.3V | - | - | 2.4GHz | - | RN42 | R-XXMA-N32 | - | - | SPI, UART, USB | - | - | - | - | 3Mbps | - | Bluetooth v2.1 + EDR | - | TS 16949 | TELECOM CIRCUIT | 4dBm | Bluetooth | Integrated, Trace | - | SPI, UART, USB | 40mA | 45mA | - | -80 dBm | - | 5.5 | - | 2.4mm | 25.8mm | 13.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XB24CZ7PISB003 Digi | 19 |
| Datasheet | 2 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Bulk | 2010 | XBee® ZigBee® | - | Not For New Designs | 3 (168 Hours) | - | - | 85°C | -40°C | - | 2.1V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | SPI, UART | 3.6V | 2.1V | 32kB Flash 2kB RAM | - | 1Mbps | EM357 | Zigbee® | - | - | - | 8dBm | 802.15.4 | Integrated, Trace | -102dBm | SPI, UART | 28mA~45mA | 33mA~59mA | DSSS | -102 dBm | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XB24-Z7UIT-004 Digi | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Module | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2006 | XBee® ZB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 15 | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | - | 1dBm | 802.15.4 | Antenna Not Included, U.FL | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | - | 2.82mm | - | 32.94mm | 24.38mm | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() MIKROE-2046 MikroElektronika | 5 | - | Datasheet | 4 Weeks | - | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | click board™ | - | Active | 1 (Unlimited) | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 8MB Flash | - | 54Mbps | - | 802.11b/g/n | - | - | - | 20.5dBm | WiFi | Integrated, Trace | -98dBm | SPI | 58mA | 294mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XB2B-WFST-001 Digi | 22 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Module | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -30°C~85°C | Bulk | 2012 | XBee® Wi-Fi | - | Active | 1 (Unlimited) | - | SMA, SMD/SMT | 85°C | -30°C | - | 3.14V~3.46V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 3.3V | 13 | SPI, UART | 3.46V | 3.14V | - | - | 72Mbps | - | 802.11b/g/n | 2.4GHz | - | - | 16dBm | WiFi | Antenna Not Included, RP-SMA | -93dBm | SPI, UART | 100mA | 309mA | 16QAM, 64QAM, BPSK, CCK, DSSS, OFDM, QPSK | -93 dBm | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ATWINC3400-MR210CA Microchip Technology | 57 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2015 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 2.4GHz~2.48GHz | - | ATWINC3400 | - | - | - | I2C, SPI, UART | - | - | 256kB ROM 708kB RAM | - | 72.2Mbps | - | 802.11b/g/n | - | - | - | 20dBm | WiFi | Integrated, Chip | - | I2C, SPI, UART | - | - | - | -98 dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() XBP9B-XCST-002 Digi | 14 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Bulk | 2012 | XBee-Pro® XSC | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 2.4V~3.6V | - | - | - | - | - | - | - | 900MHz | - | - | - | 3.6V | - | SPI, UART | - | - | - | - | 20kbps | ADF7023 | - | - | - | - | 24dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -107dBm | UART | 26mA | 215mA | FHSS | -107 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP9B-XCUT-001 Digi | 28 | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Bulk | 2009 | XBee-Pro® XSC | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 2.4V~3.6V | - | - | - | - | - | - | - | 900MHz | - | - | - | 3.6V | - | UART | - | - | - | - | 10kbps | ADF7023 | - | - | - | - | 24dBm | General ISM < 1GHz | Antenna Not Included, U.FL | -109dBm | UART | 26mA | 215mA | FHSS | -109 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BM63SPKA1MGA-0001AC Microchip Technology | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Module | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -20°C~70°C | Tray | - | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | 3.2V~4.2V | UNSPECIFIED | NO LEAD | - | 1 | 3.8V | - | - | 2.4GHz | - | BM63 | R-XXMA-N48 | - | - | - | - | - | - | - | 2Mbps | - | Bluetooth v4.2 | - | TS 16949 | TELECOM CIRCUIT | 2dBm | Bluetooth | Integrated, Trace | -90dBm | UART | 15.4mA | 15.3mA | 8DPSK, DQPSK, GFSK | - | - | DSPK1.1 | - | 1.96mm | 32mm | 15mm | - | - | ROHS3 Compliant | - | ||
![]() XBP24CZ7UISB003 Digi | In Stock | - | Datasheet | 1 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | XBee-Pro® ZigBee® | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 3.6V | - | SPI, UART | - | - | 32kB Flash 2kB RAM | - | 1Mbps | EM357 | Zigbee® | - | - | - | 18dBm | 802.15.4 | Antenna Not Included, U.FL | -101dBm | SPI, UART | 31mA~45mA | 120mA | DSSS | -102 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BTM431-01 Laird Connectivity | 80 |
| - | - | - | - | - | - | - | - | - | 50 | - | 2.1 Mbps | - | 4dBm | - | - | Surface Mount | Class II | ISM | -84dBm | Details | - | - | - | - | - | 0.105822 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | 3, 3.3 V | - | - | - | - | - | - | - | - | Bluetooth 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XBC-M5-UT-001 Digi | 1135 |
| Datasheet | 5 Weeks | - | Through Hole | Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tray | 2015 | XBee® 3 Cellular | - | Active | 1 (Unlimited) | 20 | - | - | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | - | - | - | 800MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | NOT SPECIFIED | - | R-XDMA-T20 | - | - | - | - | - | - | - | 7.2Mbps | - | 2G/3G HSPA+ (AT&T) | - | - | RF AND BASEBAND CIRCUIT | 24dBm | Cellular | Antenna Not Included, U.FL | - | SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABBTM-2.4GHZ-33 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | - | - | Obsolete | 3 (168 Hours) | 12 | - | - | - | 8542.39.00.01 | 1.7V~1.9V | SINGLE | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 2mm | - | 2.4GHz | NOT SPECIFIED | - | R-XSMA-N12 | - | - | - | - | - | 8MB Flash | - | - | EM250 | Bluetooth v2.1 | - | - | TELECOM CIRCUIT | 4dBm | Bluetooth | Integrated, Chip | - | UART | - | - | - | - | - | - | - | 3mm | 29mm | 25.5mm | - | - | RoHS Compliant | - | ||
![]() XBP9B-DMST-022 Digi | 782 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Module | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | XBee-Pro® 900HP | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | 900MHz | - | - | - | - | - | SPI, UART | - | - | 32kB Flash 2kB RAM | - | 200kbps | ADF7023 | - | - | - | - | 24dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -110dBm | SPI, UART | 44mA | 229mA | FHSS | -101 dBm | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() BGM113A256V21R Silicon Labs | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | 36-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Blue Gecko | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz~2.484GHz | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | 1Mbps | EFR32BG | Bluetooth v4.2 | - | - | - | 3dBm | Bluetooth | Integrated, Chip | -92dBm | I2C, I2S, SPI, UART, USART | 9mA | 8.2mA~24.6mA | GFSK | - | - | - | - | - | - | - | - | - | - | - |