- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Brand | CoilResistance | Core | Data Rate-Max | Dimensions | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Flash Size (Bytes) | Frequency Aging | Interface Type | InterfaceType / Connectivity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Moisture Sensitive | Mounting | Mounting Method | Mounting Styles | Operating Temp Range | Package | Package Style | Product Status | Protocol - Bluetooth, BLE - 802.15.1 | Protocol - WiFi - 802.11 | Receiver Sensitivity | Relay Construction | RF Family | RoHS | Standard Frequency | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Wireless Protocol | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Power Rating | Voltage - Supply | Shielding | Supply Voltage | Resistor Type | Frequency | Frequency Stability | Pin Count | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Operating Supply Current | Load Capacitance | RAM Size | Frequency Tolerance | Program Memory Size | Output Power | Data Rate | Data Bus Width | Utilized IC / Part | Product Type | Protocol | Coil Current | Series Resistance | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Resistance Tolerance | RF Type | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Contact Arrangement | Product | Features | Product Category | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEXI-R10801D-00B u-blox | 555 |
| Datasheet | - | - | - | - | - | - | - | 16 mm x 16 mm x 2 mm | - | - | - | - | I2C, USB, UART | - | - | + 85 C | - | - 40 C | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | LEXI-R10 | - | Single Mode LTE Module | - | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular Modules | - | - | - | ||
![]() CMP9670-2C-B CEL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 1 | - | - | - | PCIe, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth | WiFi 6e | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | Bulk | CMP9670 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth and Wi-Fi Modules | - | - | - | ||
Tiny WHSL | 8 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | 1MB | - | - | CAN | - | - | - | - | - | - | - | Surface Mount | - | - | - | HVQFN-40 | - | - | - | - | - | 802.15.4, Bluetooth | - | - | - | - | - | - | - | - | -40°C to +125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 17 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | 1MB | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | HVQFN-48 | - | - | - | - | - | 802.15.4, Bluetooth | - | - | - | - | - | - | - | - | -40°C to +125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | ||
![]() LBAA0XV2GT-001 Murata | 743 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | GPIO/SPI | - | - | - | - | - | - | - | - | Surface Mount | - | -40°C to +85°C | - | LGA-48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | 1.8V to 3.6V | - | 2.4GHz to 860MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FHSS/FSK | - | - | - | - | - | ||
![]() LBAA0XV2DT-158 Murata | 978 |
| Datasheet | - | - | - | - | - | - | 7.2Mbps | - | - | - | - | - | GPIO/SPI | - | - | - | - | - | - | - | - | Surface Mount | - | -40°C to +85°C | - | LGA-48 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth | - | - | - | - | Module | - | - | - | - | 1.8V to 3.6V | - | 2.412GHz to 2.484GHz | - | - | - | - | - | - | - | - | - | - | - | 21dBm | - | - | - | - | - | - | - | - | - | - | -141dBm | - | - | - | - | - | BPSK/FSK/OFDM | - | - | - | - | - | ||
![]() AMW106-3.6.0 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | - | - | - | - | Silicon Labs | - | Fundamental | - | Surface Mount | - | - | - | Strip | - | Obsolete | - | - | - | - | - | - | 24 MHz | - | - | - | - | - | - | -40 to 85 °C | - | - | - | Crystal | - | - | - | - | - | - | - | 30 ppm | 4 | - | - | - | - | - | 18 pF | - | ±10 ppm | - | - | - | - | - | - | - | - | 200 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WP7702_1105033 Opto Diode | In Stock | - | - | Surface Mount | 239-BFLGA Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Option NV | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | -40°C ~ 85°C | - | WP | - | - | - | 100 mW | - | - | - | High Reliability, MIL-PRF-55182 | 900MHz, 1.8GHz | - | - | - | - | - | - | - | - | - | - | - | - | 300kbps | - | - | - | 4G LTE CAT-M1/NB1 (AT&T/Verizon), Beidou, Galileo, GLONASS, GNSS, GPRS, GPS, GSM | - | - | - | Cellular | Antenna Not Included | - | 0.5 | - | ADC, GPIO, I²C, UART, USB | - | - | - | - | - | - | - | - | ||
![]() AIW-344FQ-E01 Advantech | In Stock | - | - | - | - | - | Advantech | 66 Ohm | - | - | - | - | 1 | - | - | - | - | Advantech | - | - | - | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | 4 to 70 °C | - | - | - | Rotary Relay | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules | - | 215 mA | - | - | - | - | - | - | - | - | - | - | - | 8PDT | - | - | WiFi Modules - 802.11 | 66.68 mm | ||
![]() AIW-344FQ-N01 Advantech | In Stock | - | - | - | - | - | Advantech | - | - | - | - | - | 1 | - | - | - | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | - | - | - | - | 32 KB | - | - | 16 Bit | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | ||
![]() MT7663BSN/B MediaTek | 2545 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MediaTek | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG69TAIMD Quectel | 280 |
| Datasheet | Surface Mount | 102-BLGA Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | LG69T | Active | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460.8kbps | - | STA8100GA-B2 | - | Galileo, GLONASS, GPS, GNSS | - | - | - | Navigation | Antenna Not Included | -160dBm | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | - | ||
![]() UL865EUR209T001000 Telit Cinterion | 13 |
| - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | UL865 | Active | - | - | - | 3.4V ~ 4.2V | - | - | - | 900MHz, 1.8GHz, 2.1GHz | - | - | - | - | - | - | - | - | - | - | - | - | 7.2Mbps | - | - | - | EDGE, GLONASS, GPRS, GPS, GSM, HSPA, UMTS | - | - | 33dBm | Cellular, Navigation | Antenna Not Included | - | - | - | I2S, SPI, UART, USB | - | - | - | - | - | - | - | - | ||
![]() 453-00145C Ezurio LLC | 31 |
| - | Surface Mount | 36-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ezurio LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Strip | Lyra 24 | Active | - | - | - | 1.8V ~ 3.8V | - | - | - | 2.4GHz | - | - | - | - | - | 1.5MB Flash, 256kB RAM | - | - | - | - | - | - | 2Mbps | - | EFR32BG24 | - | Bluetooth v5.3 | - | - | 20dBm | Bluetooth | Integrated, Chip | -106.5dBm | - | - | ADC, GPIO, I2C, PWM, SPI, UART | 4.5mA | 4.8mA ~ 18.8mA | GFSK | - | - | - | - | - | ||
![]() SE873K5N100R002000 Telit Cinterion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC660DLSAA-I03-CNNSA Quectel | 33 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MT6825 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE910C1NA12T127100 Telit Cinterion | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit Cinterion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | LE910Cx | Active | - | - | - | 3.3V ~ 4.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | BeiDou, Galileo, GLONASS, GPS, LTE | - | - | 23dBm | Cellular, Navigation | Antenna Not Included | - | - | - | PCM, UART, USB | - | - | - | - | - | - | - | - | ||
![]() ESP8684-WROOM-02C-H2 Espressif Systems | In Stock | - | Datasheet | - | - | PCB Antenna | - | - | RISC-V | - | 2.6 mm x 2.6 mm x 1.25 mm | - | - | - | - | GPIO, I2C, SPI, UART | - | - | + 85 C | - | - 40 C | - | Yes | - | - | SMD/SMT | - | - | - | - | Bluetooth | WiFi - 802.11 b/g/n | - 98 dBm | - | - | RoHS Compliant | - | 65 mA | 310 mA | 3.6 V | 3 V | - | - | - | - | ESP8684 | - | - | - | - | - | - | - | - | 2.412 GHz to 2.484 GHz | - | - | 3.3 V | - | - | 2 MB | 500 mA | - | - | - | - | 3 dBm | 72.2 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | ||
![]() LBEE5WV2GF-001 Murata Electronics | 847 | - | Datasheet | - | - | 7 Channel | - | - | - | - | 10 mm x 7.2 mm x 1.5 mm | 1000 | - | - | - | UART | - | - | + 70 C | - | - 20 C | - | Yes | - | - | SMD/SMT | - | - | - | - | Bluetooth 5.3 | 802.11 a/b/g/n/ac | - | - | - | RoHS Compliant | - | - | - | 4.6 V | 3.2 V | - | - | - | Reel | - | - | WLAN Bluetooth Combo Module | - | - | - | Shielded | - | - | 2.412 GHz to 5.825 GHz | - | - | 3.2 V to 4.6 V | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth | MAC/BD Address Are Embedded | - | - | ||
![]() 2609011081000 Würth Elektronik | In Stock | - | Datasheet | Surface Mount | 27-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Active | - | - | - | 2.2V ~ 3.8V | - | - | - | 863MHz ~ 870MHz | - | - | - | - | - | 128kB Flash, 20kB RAM | - | - | - | - | - | - | 400kbps | - | TI - CC1310 | - | Tinymesh | - | - | 14dBm | General ISM < 1GHz | Antenna Not Included, Integrated, Chip | -124dBm | - | - | UART | 8mA | 26mA | - | - | - | - | - | - |