- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Operating Supply Voltage | Interface | Memory Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X24-019NMI Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 23.999998g | - | -40°C~85°C | Bulk | 2012 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | 2.4GHz | 5V | Serial, UART | - | 18.8kbps | - | - | 17dBm | General ISM > 1GHZ | Antenna Not Included, MMCX | -102dBm | UART | 80mA | 150mA | FHSS | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() X24-019NMT Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 23.999998g | - | -40°C~85°C | Bulk | 2012 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 2.4GHz | - | - | - | 18.8kbps | - | - | 17dBm | General ISM > 1GHZ | Antenna Not Included, MMCX | - | UART | 80mA | 150mA | FHSS | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() X24-019WNI Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 23.999998g | - | -40°C~85°C | Bulk | 2012 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 2.4GHz | - | - | - | 18.8kbps | - | - | 17dBm | General ISM > 1GHZ | Integrated, Wire Antenna | - | UART | 80mA | 150mA | FHSS | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() XB24-Z7PIT-003 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2011 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | 2.1V~3.6V | 2.4GHz | 3.6V | - | - | 250kbps | EM250 | Zigbee® | 1dBm | 802.15.4 | Integrated, Trace | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | - | - | RoHS Compliant | Lead Free | ||
![]() XBP09-DMUIT-156J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2009 | XBee-PRO® DigiMesh 900 | Obsolete | 1 (Unlimited) | - | - | 3V~3.6V | 900MHz | - | - | - | 156kbps | - | - | 17dBm | General ISM < 1GHz | Antenna Not Included, U.FL | - | UART | 80mA | 210mA | FHSS | -100 dBm | - | - | - | RoHS Compliant | Lead Free | ||
![]() XBP24-Z7CIT-005J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2015 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.4V | 2.4GHz | - | UART | - | 250kbps | EM250 | Zigbee® | 10dBm | 802.15.4 | Integrated, Chip | -102dBm | UART | 45mA | 170mA | DSSS | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7PIT-006J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2013 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.4V | 2.4GHz | 3.6V | UART | - | 250kbps | EM250 | Zigbee® | 10dBm | 802.15.4 | Integrated, Trace | -102dBm | UART | 45mA | 170mA | DSSS | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7UIT-003 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2010 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | 3.6V | I2C, SPI, UART | - | 250kbps | EM250 | Zigbee® | 17dBm | 802.15.4 | Antenna Not Included, U.FL | - | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7CIT-001J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2015 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.4V | 2.4GHz | - | UART | - | 250kbps | EM250 | Zigbee® | 10dBm | 802.15.4 | Integrated, Chip | -102dBm | UART | 45mA | 170mA | DSSS | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() CC-WMX-KD69-VM-B Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | FLASH, NAND, RAM | -40°C~85°C | Bulk | 2014 | ConnectCore® Wi-i.MX53 | Obsolete | 1 (Unlimited) | - | - | - | 2.4GHz 5GHz | 3.75V | CAN, Ethernet, I2C, UART, USB | 512MB Flash 512MB RAM | 65Mbps | - | 802.11a/b/g/n | 17dBm | WiFi | Antenna Not Included, U.FL | -94dBm | Ethernet, I2C, I2S, JTAG, SPI, SDIO, UART, USB | 700mA | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | - | - | - | RoHS Compliant | - | ||
![]() NL-SW-GPRS NimbeLink, LLC | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 20-DIP Module | - | - | -40°C~85°C | Tube | 2014 | Skywire™ | Not For New Designs | 1 (Unlimited) | 85°C | -40°C | 3.5V~4.3V | 850MHz 900MHz 1.8GHz 1.9GHz | - | UART | - | - | - | 2G/3G GPRS/GSM | - | Cellular | Antenna Not Included, U.FL | - | UART | 330mA | 330mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() XB24-WFPIT-001 Digi | 699 |
| Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Tray | 2011 | XBee® | Obsolete | 1 (Unlimited) | - | - | 3.1V~3.6V | 2.4GHz | 3.46V | Serial | - | 65Mbps | - | 802.11b/g/n | 15dBm | WiFi | Integrated, Trace | - | - | 140mA | 260mA | DSSS | -97 dBm | 24.38mm | 39.24mm | Unknown | RoHS Compliant | Lead Free | ||
![]() XBP24CDMUIS-001 Digi | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tray | 2016 | XBee-Pro® DigiMesh® 2.4 | Last Time Buy | 3 (168 Hours) | - | - | 2.7V~3.6V | 2.4GHz | - | - | - | 250kbps | EM357 | - | 18dBm | General ISM > 1GHZ | Antenna Not Included, U.FL | -101dBm | SPI, UART | 31mA | 120mA | DSSS | - | - | - | - | RoHS Compliant | - | ||
![]() DC-WME-Y413-LX Digi | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Bulk | 2012 | Digi Connect® Wi-ME 9210 | Obsolete | 1 (Unlimited) | 75°C | -40°C | 3.3V | 2.4GHz | - | - | 8MB Flash 16MB SDRAM | 65Mbps | - | 802.11b/g/n | 17dBm | WiFi | Antenna Not Included, RP-SMA | -69dBm | I2C, SPI | 346mA | 346mA | CCK, DBPSK, DQPSK | -69 dBm | - | - | Unknown | RoHS Compliant | - | ||
![]() X24-009NNC Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 0°C~70°C | Bulk | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 2.4GHz | - | - | - | 9.4kbps | - | - | 17dBm | General ISM > 1GHZ | Antenna Not Included, Wire Antenna | - | UART | 80mA | 150mA | FHSS | -105 dBm | - | - | - | RoHS Compliant | - | ||
![]() XB24-Z7PIT-001 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2013 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | 250kbps | EM250 | Zigbee® | 1dBm | 802.15.4 | Integrated, Trace | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7CIT-002J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2015 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.4V | 2.4GHz | - | UART | - | 250kbps | EM250 | Zigbee® | 10dBm | 802.15.4 | Integrated, Chip | -102dBm | UART | 45mA | 170mA | DSSS | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7SIT-003J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | - | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.4V | 2.4GHz | - | UART | - | 250kbps | EM250 | Zigbee® | 10dBm | 802.15.4 | Antenna Not Included, RP-SMA | -102dBm | UART | 45mA | 170mA | DSSS | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7CIT-006 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2012 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.4V | 2.4GHz | 3.3V | UART | - | 250kbps | EM250 | Zigbee® | 17dBm | 802.15.4 | Integrated, Chip | -102dBm | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7SIT-003 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2015 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.4V | 2.4GHz | - | UART | - | 250kbps | EM250 | Zigbee® | 17dBm | 802.15.4 | Antenna Not Included, RP-SMA | -102dBm | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | RoHS Compliant | - |