- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Reach Compliance Code | Frequency | Base Part Number | Operating Supply Voltage | Interface | Memory Size | RAM Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ENW-89818C2KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | PCB Module | -20°C~70°C | Bulk | 2010 | PAN1315 | Obsolete | 6 (Time on Label) | 70°C | -20°C | 1.7V~4.8V | - | 2.4GHz | - | 3.3V | I2C, SPI, UART | - | - | 2.1Mbps | Si1000 | Bluetooth v2.1 + EDR, Class 2 | - | 10.5dBm | Bluetooth | Antenna Not Included | -93dBm | I2C, SPI, UART | - | - | DPSK, DQPSK, GFSK, GMSK | -93 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() DC-WEM-02T-JT Digi | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | -30°C~85°C | Bulk | 2005 | Digi Connect® Wi-EM | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3.3V | - | 2.4GHz | - | 3.3V | Ethernet, Serial | 4MB Flash 8MB RAM | 7.6MB | 11Mbps | - | 802.11b | - | 16dBm | WiFi | Antenna Not Included, RP-SMA | -92dBm | JTAG, SPI | 400mA | 400mA | CCK, DBPSK, DQPSK | -82 dBm | 49.1mm | 47.1mm | 19.9mm | No | RoHS Compliant | Contains Lead | ||
![]() TOBY-R200-02B U-Blox | In Stock | - | Datasheet | - | - | Surface Mount | 152-SMD Module | -40°C~85°C | Cut Tape (CT) | - | TOBY-R2 | Obsolete | 4 (72 Hours) | - | - | 3.8V | unknown | 700MHz 850MHz 1.7GHz 1.9GHz | - | - | - | - | - | - | - | 4G LTE CAT-1 (AT&T/T-Mobile) | RF AND BASEBAND CIRCUIT | - | Cellular | Antenna Not Included, Castellation | -112dBm | I2C, I2S, UART, USB | - | 50mA~540mA | QPSK | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XBP24BZ7PIT-003J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | 85°C | -40°C | 2.7V~3.6V | - | 2.4GHz | - | - | SPI, UART | - | - | 250kbps | EM357 | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Trace | -102dBm | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7SITA001J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | - | 2.4GHz | - | - | SPI, UART | 32kB Flash 2kB RAM | - | 250kbps | EM357 | Zigbee® | - | 10dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7UITB001J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | - | 2.4GHz | - | - | I2C, PWM, SPI, UART | 32kB Flash 2kB RAM | - | 250kbps | EM357 | Zigbee® | - | 10dBm | 802.15.4 | Antenna Not Included, U.FL | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7UIT-001J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | 85°C | -40°C | 2.7V~3.6V | - | 2.4GHz | - | - | SPI, UART | - | - | 250kbps | EM357 | Zigbee® | - | 10dBm | 802.15.4 | Antenna Not Included, U.FL | -102dBm | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7WIT-002 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | 85°C | -40°C | 2.7V~3.6V | - | 2.4GHz | - | - | SPI, UART | - | - | 250kbps | EM357 | Zigbee® | - | 18dBm | 802.15.4 | Integrated, Wire Antenna | -102dBm | SPI, UART | 47mA~62mA | 205mA~220mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7WIT-003J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | - | 2.4GHz | - | - | SPI, UART | - | - | 250kbps | EM357 | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Wire Antenna | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7WIT-005J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | - | 2.4GHz | - | - | I2C, PWM, SPI, UART | - | - | 250kbps | EM357 | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Wire Antenna | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP9B-DMWTB012 Digi | In Stock | - | Datasheet | - | Surface Mount | Through Hole | Module | - | Bulk | 2015 | XBee-Pro® 900HP | Active | 1 (Unlimited) | - | - | 2.4V~3.6V | - | 900MHz | - | - | SPI, UART | 32kB Flash 2kB RAM | - | 200kbps | ADF7023 | - | - | 24dBm | General ISM < 1GHz | Integrated, Wire Antenna | - | SPI, UART | 44mA | 229mA | FHSS | -110 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7PIT-001J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | - | 2.4GHz | - | - | SPI, UART | - | - | 250kbps | EM357 | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Trace | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7UIT-002J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | 85°C | -40°C | 2.7V~3.6V | - | 2.4GHz | - | - | SPI, UART | - | - | 250kbps | EM357 | Zigbee® | - | 10dBm | 802.15.4 | Antenna Not Included, U.FL | -102dBm | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7WIT-003 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | - | 2.4GHz | - | - | SPI, UART | - | - | 250kbps | EM357 | Zigbee® | - | 18dBm | 802.15.4 | Integrated, Wire Antenna | - | SPI, UART | 47mA~62mA | 205mA~220mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7WIT-002J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | 85°C | -40°C | 2.7V~3.6V | - | 2.4GHz | - | - | SPI, UART | - | - | 250kbps | EM357 | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Wire Antenna | -102dBm | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7PITB001J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | - | 2.4GHz | - | - | I2C, PWM, SPI, UART | 32kB Flash 2kB RAM | - | 250kbps | EM357 | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Trace | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7WIT-006 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | - | 2.4GHz | - | - | I2C, PWM, SPI, UART | - | - | 250kbps | EM357 | Zigbee® | - | 18dBm | 802.15.4 | Integrated, Wire Antenna | - | SPI, UART | 47mA~62mA | 205mA~220mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() WP7603-G_1103194 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Module | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53330-02 Telit | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Module | -25°C~75°C | Tape & Reel (TR) | - | BlueMod | Active | 3 (168 Hours) | - | - | 1.8V~3.6V | - | 2.4GHz | - | - | - | - | - | - | nRF51822 | Bluetooth v4.1 | - | 5dBm | Bluetooth | Integrated, Chip | - | I2C, SPI, UART | - | 12mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SX1272RF1BAS Semtech Corporation | 39 |
| - | 12 Weeks | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2013 | LoRa™ | Active | 1 (Unlimited) | 85°C | -40°C | 1.8V~3.7V | - | 860MHz~1.02GHz | SX127 | - | SPI | - | - | 300kbps | - | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, U.FL | -137dBm | SPI | 11.2mA | 125mA | FSK, GFSK, GMSK, MSK, OOK | -137 dBm | - | - | - | - | RoHS Compliant | - |