- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Operating Supply Voltage | Interface | Memory Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WYSAGVDX7 Taiyo Yuden | 300 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Module | - | - | 0°C~70°C | Tray | 2015 | - | Active | 1 (Unlimited) | 70°C | 0°C | 1.8V~3.6V | 2.4GHz | - | SDIO | - | 72.2Mbps | 4389B-WYSAGVDX7 | 802.11b/g/n | 8dBm | WiFi | Integrated, Trace | -86dBm | SDIO | - | - | - | -86 dBm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() XPCW1002100S Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Module | - | - | -40°C~85°C | - | 2014 | xPico® | Active | 1 (Unlimited) | - | - | 3V~3.6V | 2.4GHz | - | - | - | 65Mbps | - | 802.11b/g/n | - | WiFi | Antenna Not Included | - | GPIO, SPI, UART, USB | - | - | 16-QAM, 64-QAM, BPSK, CCK, DSSS, OFDM | - | - | - | - | ROHS3 Compliant | - | ||
![]() EYSFDCAWD Taiyo Yuden | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -25°C~75°C | Tray | - | - | Not For New Designs | 3 (168 Hours) | 75°C | -25°C | 3V~3.6V | 2.4GHz | 3.3V | UART, USB | 8MB Flash | 3Mbps | - | Bluetooth v2.0 + EDR | 4dBm | Bluetooth | Antenna Not Included, SMA | -70dBm | UART, USB | 40mA | - | DPSK, DQPSK, GFSK | -70 dBm | 31mm | 15mm | - | ROHS3 Compliant | Lead Free | ||
![]() ABBTM-NVC-MDCS71-MESH Abracon LLC | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | Module | - | - | -30°C~85°C | Tray | 2015 | - | Active | 3 (168 Hours) | 85°C | -30°C | 1.8V~3.6V | 2.4GHz | - | I2C, SPI, UART | - | 2Mbps | EM357 | Bluetooth v4.1 | 4dBm | Bluetooth | Integrated, Chip | -92.5dBm | I2C, SPI, UART | 16mA | 16mA | - | -92.5 dBm | - | - | - | RoHS Compliant | - | ||
![]() CC-WMX-KD69-VM Digi | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | FLASH, NAND, RAM | -40°C~85°C | Bulk | 2014 | ConnectCore® Wi-i.MX53 | Obsolete | 1 (Unlimited) | - | - | - | 2.4GHz 5GHz | 3.75V | CAN, Ethernet, I2C, UART, USB | 512MB Flash 512MB RAM | 65Mbps | - | 802.11a/b/g/n | 17dBm | WiFi | Antenna Not Included, U.FL | -94dBm | Ethernet, I2C, I2S, JTAG, SPI, SDIO, UART, USB | 700mA | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | - | - | - | RoHS Compliant | - | ||
![]() XB24-Z7SIT-002 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2007 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | 250kbps | EM250 | Zigbee® | 1dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | - | - | RoHS Compliant | - | ||
![]() XB24-Z7UIT-005 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2006 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | 250kbps | EM250 | Zigbee® | 1dBm | 802.15.4 | Antenna Not Included, U.FL | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | - | - | RoHS Compliant | - | ||
![]() XB24-Z7SIT-005 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2007 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | 250kbps | EM250 | Zigbee® | 1dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | - | - | RoHS Compliant | - | ||
![]() XB24-Z7UIT-001 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2006 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | 250kbps | EM250 | Zigbee® | 1dBm | 802.15.4 | Antenna Not Included, U.FL | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | - | - | RoHS Compliant | - | ||
![]() CC-WMX-PF47-TK Digi | In Stock | - | Datasheet | 9 Weeks | Edge | Card Edge | Module | - | - | -40°C~85°C | Bulk | 2009 | ConnectCard™ | Obsolete | 1 (Unlimited) | 85°C | -40°C | 5V | 2.4GHz~2.48GHz 4.9GHz~5.8GHz | - | I2C, SPI, UART, USB | 2GB Flash 256MB RAM | 150Mbps | - | 802.11a/b/g/n, Bluetooth v4.0 | 17dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | - | I2C, I2S, SPI, UART, USB | 100mA | 406mA | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 113050013 Seeed Technology Co., Ltd | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Module | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 3.3V | 2.4GHz | - | - | - | - | - | Bluetooth v4.0 | 6dBm | Bluetooth | Integrated, Trace | - | UART | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AC4490-200A Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | 20.999994g | - | -40°C~80°C | - | 2009 | - | Obsolete | 1 (Unlimited) | 80°C | -40°C | 3.3V~5.5V | 900MHz | 5.5V | UART | - | 115.2kbps | - | - | 23dBm | General ISM < 1GHz | Integrated, Chip | -110dBm | UART | 68mA | 68mA | FHSS, FSK | -110 dBm | - | - | - | RoHS Compliant | - | ||
![]() MIKROE-435 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | Module | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 3.3V 5V | 2.4GHz | 3.3V | SPI | - | 250kbps | - | Zigbee® | - | 802.15.4 | - | - | - | 20mA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TRBLU2300200-07-01 Laird - Wireless & Thermal Systems | 27032044 |
| - | 11 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tray | - | - | Active | 3 (168 Hours) | - | - | 3.3V | 2.4GHz | - | - | - | 300kbps | - | Bluetooth v2.0, Class 1 | 6dBm | Bluetooth | Integrated, Chip | -84dBm | UART | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XB24-Z7WIT-002 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2013 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | 250kbps | EM250 | Zigbee® | 1dBm | 802.15.4 | Integrated, Wire Antenna | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7PITA001J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | 2.4GHz | 3.6V | I2C, PWM, SPI, Serial, UART | 32kB Flash 2kB RAM | 250kbps | EM357 | Zigbee® | 10dBm | 802.15.4 | Integrated, Trace | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7UITA003J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | 2.4GHz | - | I2C, PWM, SPI, UART | 32kB Flash 2kB RAM | 250kbps | EM357 | Zigbee® | 10dBm | 802.15.4 | Antenna Not Included, U.FL | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7PITA003J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | 2.4GHz | - | I2C, PWM, SPI, UART | 32kB Flash 2kB RAM | 250kbps | EM357 | Zigbee® | 10dBm | 802.15.4 | Integrated, Trace | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() CC-WMX-PF58-QK-B Digi | In Stock | - | Datasheet | 9 Weeks | Edge | Card Edge | Module | - | - | -40°C~85°C | Bulk | - | ConnectCore® i.MX28 | Discontinued | 1 (Unlimited) | - | - | 5V | 2.4GHz 5GHz | - | I2C, PWM, SPI, UART, USB | 256MB Flash 256MB RAM | 150Mbps | - | 802.11a/b/g/n, Bluetooth v4.0 | 17dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | - | I2C, I2S, JTAG, PWM, SPI, UART, USB | 100mA | 406mA | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | - | - | - | RoHS Compliant | - | ||
![]() WRL-12582 SparkFun Electronics | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | Module | - | - | -40°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | 3.3V | 2.4GHz | - | - | - | 3Mbps | - | Bluetooth v2.0 | 15dBm | Bluetooth | Integrated, Chip | -86dBm | SPI, UART, USB | 35mA | 65mA | - | - | - | - | - | RoHS Compliant | - |