- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Memory Size | RAM Size | Data Rate | Utilized IC / Part | Evaluation Kit | Protocol | Core Architecture | Power Consumption | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Consumer IC Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Firmware Version | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XBP24-ACI-001 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® 802.15.4 | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 2.8V~3.4V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 3.4V | - | - | 12 | UART | - | - | 250kbps | EM357 | - | - | - | - | - | 18dBm | 802.15.4 | Integrated, Chip | - | -100dBm | UART | 55mA | 215mA | DSSS | -100 dBm | - | 2.82mm | - | 32.94mm | 24.38mm | 2.03mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() BM71BLES1FC2-0002AA Microchip Technology | 15 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | -20°C~70°C | Tray | 2017 | - | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 1.9V~3.6V | UNSPECIFIED | NO LEAD | - | 1 | 3V | 1.2mm | - | 2.4GHz~2.48GHz | - | BM71 | - | R-XXMA-N16 | - | - | - | - | I2C, SPI, UART | - | - | 8.6 kbps | - | - | Bluetooth v5.0 | - | - | TELECOM CIRCUIT | 0dBm | Bluetooth | Integrated, Chip | - | - | I2C, SPI, UART | 13mA | - | - | -90 dBm | 1.06 | - | 2.1mm | 11.5mm | 9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BM71BLE01FC2-0002AA Microchip Technology | 877 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | -20°C~70°C | Tray | 2017 | - | yes | Active | 1 (Unlimited) | 17 | - | - | - | - | - | 1.9V~3.6V | UNSPECIFIED | NO LEAD | - | 1 | 3V | - | - | 2.4GHz~2.48GHz | - | BM71 | - | R-XXMA-N17 | - | - | - | - | I2C, SPI, UART | - | - | 8.6 Mbps | - | - | Bluetooth v5.0 | - | - | TELECOM CIRCUIT | 0dBm | Bluetooth | Antenna Not Included | - | - | I2C, SPI, UART | 13mA | - | - | -90 dBm | 1.06 | - | 1.6mm | 8mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZFSM-101-3 CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | - | -40°C~85°C | Bulk | - | FreeStar | yes | Active | 3 (168 Hours) | 30 | - | - | - | - | - | 2.1V~3.6V | UNSPECIFIED | - | 250 | 1 | 3.3V | 2.5mm | - | 2.4GHz | 30 | - | - | R-XXMA-N30 | 3.3V | - | - | - | Serial, UART | - | - | 250kbps | XE1203 | - | Zigbee® | - | - | TELECOM CIRCUIT | 20dBm | 802.15.4 | Integrated, Trace | - | - | UART | 50mA | 170mA | - | -91 dBm | - | - | 5.969mm | 36.195mm | 24.765mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() XBP24-Z7SIT-004J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | - | -40°C~85°C | Bulk | 2009 | XBee-Pro® ZB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3V~3.4V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 3.3V | - | - | - | ADC, UART | - | - | 250kbps | EM250 | - | Zigbee® | - | - | - | 10dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | - | UART | 45mA | 170mA | DSSS | -102 dBm | - | 2.82mm | - | 32.94mm | 24.38mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ESP32-WROOM-32 Espressif Systems | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 38-SMD Module | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 38 | - | - | - | - | 8542.39.00.01 | 2.7V~3.6V | UNSPECIFIED | NO LEAD | 260 | 1 | 3.3V | 1.27mm | - | 2.4GHz~2.5GHz | 30 | - | - | R-XXMA-N38 | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | - | TELECOM CIRCUIT | 20dBm | Bluetooth, WiFi | - | - | -98dBm | - | - | - | - | - | - | - | 3.3mm | 19.2mm | 18mm | - | - | - | ROHS3 Compliant | - | ||
![]() WT41U-A-AI5 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Module | YES | - | - | - | -40°C~85°C | - | - | - | - | Active | 3 (168 Hours) | 59 | - | - | - | PITCH TAKEN FROM RECOMMENDED LAND PATTERN | 8542.39.00.01 | 3V~3.6V | QUAD | NO LEAD | 260 | 1 | - | 1.5mm | compliant | - | 40 | - | - | R-XQMA-N59 | - | 3.6V | 3V | - | - | - | - | 3Mbps | - | - | Bluetooth v2.1 + EDR, Class 1 | - | - | - | 18dBm | Bluetooth | Integrated, Chip + U.FL | CONSUMER CIRCUIT | -96.5dBm | SPI, UART, USB | 44mA | 85mA~136mA | - | - | - | - | 2.45mm | 35.3mm | 14mm | - | - | - | RoHS Compliant | - | ||
![]() ATBTLC1000-XR110PA Microchip Technology | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | -40°C~85°C | Tray | - | - | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | 4.3V | - | - | - | - | - | - | - | 2.4GHz | - | ATBTLC1000 | - | - | - | - | - | - | I2C, SPI, UART | 128kB ROM 128kB RAM | - | - | - | - | Bluetooth v4.1 | - | - | - | 3dBm | Bluetooth | - | - | -95dBm | I2C, SPI, UART | 5mA | 3mA | - | -95 dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN21-I/RM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 38 | - | - | -40°C~85°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 3.3V | - | - | - | UART, USB | 8MB Flash | - | 3Mbps | - | - | Bluetooth v2.1 +EDR, Class 1 | - | - | - | 16dBm | Bluetooth | Antenna Not Included | - | -80dBm | UART | 35mA | 65mA | FHSS, GFSK | -80 dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AC4490-1000M Laird - Wireless & Thermal Systems | 2314 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 20.999994g | - | -40°C~80°C | - | 2009 | - | - | Active | 3 (168 Hours) | - | - | 80°C | -40°C | - | - | 3.3V~5.5V | - | - | - | - | - | - | - | 900MHz | - | - | - | - | 5.5V | - | - | - | UART | - | - | 115.2kbps | - | - | - | - | - | - | 30dBm | General ISM < 1GHz | Antenna Not Included, MMCX | - | -110dBm | UART | 650mA | 650mA | FHSS, FSK | -110 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BT830-SA-01 Laird - Wireless & Thermal Systems | 350 |
| Datasheet | 16 Weeks | - | Surface Mount | Module | - | - | - | - | -30°C~85°C | Bulk | - | BT830 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 3Mbps | CSR8811 | - | Bluetooth v4.0 | - | - | - | 7dbm | Bluetooth | Integrated, Chip | - | -89dBm | I2S, SPI, UART | 7.1mA | 7.1mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BT600I-21 Fanstel Corp. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 44-SMD Module | - | - | - | - | -25°C~75°C | Tape & Reel (TR) | - | BT600 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | - | - | - | - | - | - | - | - | 256kB Flash 16kB RAM | - | 1Mbps | nRF51822 | - | Bluetooth v4.0 | - | - | - | -0.12dBm | Bluetooth | Integrated, Chip | - | -91dBm | ADC, GPIO, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WIZFI220 WIZnet | 78 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | -40°C~85°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz~2.497GHz | - | - | - | - | 3.3V | - | - | - | SPI, UART | - | - | 11Mbps | - | - | 802.11b | - | - | - | 17dBm | WiFi | Integrated, Chip + U.FL | - | -94dBm | SPI, UART | 125mA | 250mA | CCK, DSSS | -94 dBm | - | 2.9mm | - | 31.95mm | 23.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 450-0067 Laird - Wireless & Thermal Systems | 79 |
| - | 16 Weeks | - | Surface Mount | 40-SMD Module | - | - | - | - | -40°C~85°C | Tray | 2013 | TiWi-SL | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | 2.9V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 54Mbps | - | - | 802.11b/g | - | - | - | 18dBm | WiFi | Antenna Not Included | - | -98.4dBm | I2C, SPI, UART | 92mA | 177mA~250mA | DSSS, CCK, OFDM | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-9P-V513-LX-B Digi | In Stock | - | - | 4 Weeks | - | Surface Mount | Module | - | - | - | FLASH, NOR, SDRAM | -40°C~85°C | - | 2015 | ConnectCore® 9P | - | Discontinued | 1 (Unlimited) | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | - | - | 3.3V | - | - | - | I2C, SPI, UART | 8MB Flash 16MB SDRAM | 16MB | 54Mbps | NS9215 | - | 802.11a/b/g | ARM | 1.46W | - | 12dBm | WiFi | Antenna Not Included, U.FL | - | -72dBm | Ethernet, I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WT11I-E-AI4 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 28 | - | - | -40°C~85°C | Strip | 2013 | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | - | - | 1 | 3.3V | 1.5mm | - | 2.4GHz | - | - | - | - | 3.3V | - | - | - | SPI, UART, USB | - | - | 3Mbps | - | - | Bluetooth v2.0 + EDR, Class 1 | - | - | TELECOM CIRCUIT | 17dBm | Bluetooth | Antenna Not Included, U.FL | - | - | PIO, SPI, UART, USB | 39mA | 54mA~128mA | - | -86 dBm | - | - | 2.86mm | 35.75mm | 14.5mm | - | No | - | RoHS Compliant | - | ||
![]() BL652-SA-01-T/R Laird - Wireless & Thermal Systems | 25474 | - | - | 11 Weeks | - | Surface Mount | 39-SMD Module | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | unknown | 2.4GHz | - | - | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | 1Mbps | nRF52832 | - | Bluetooth v5.0 | - | - | - | 4dBm | Bluetooth | Integrated, Chip | - | -96dBm | I2C, SPI, UART | 5.4mA | 5.3mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZMXM-400-1 CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | PCB Module | - | 24 | - | - | -40°C~85°C | Bulk | - | Matrix | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 16 | - | 128kB Flash 8kB RAM | - | 250kbps | CC2430 | - | Zigbee® | - | - | - | 20dBm | 802.15.4 | Integrated, Trace | - | - | UART | 33mA | 50mA~130mA | - | -92 dBm | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SPBT2532C2.AT STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | PCB Module | - | 14 | - | - | -40°C~85°C | Bulk | - | - | - | Obsolete | 3 (168 Hours) | 14 | - | - | - | - | 8542.39.00.01 | 3.3V | DUAL | - | - | 1 | 3V | 1.5mm | - | 2.4GHz | - | SPBT2532 | 14 | - | 3V | - | - | - | I2C, SPI, UART | 256kB Flash 48kB RAM | - | 2Mbps | STLC2500D | - | Bluetooth v2.1 + EDR, Class 2 | - | - | TELECOM CIRCUIT | 2dBm | Bluetooth | Antenna Not Included | - | - | I2C, I2S, SPI, UART | 28mA | 29mA | - | -85 dBm | - | - | - | 13.5mm | 10.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EM357-MOD-RF-C Silicon Labs | 9 |
| Datasheet | 2 Weeks | - | Connector Mount | Module | - | - | - | - | -40°C~85°C | Bulk | 2013 | Ember® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 3.6V | - | - | - | - | 192kB Flash 12kB RAM | - | 5Mbps | EM357 | Yes | Zigbee® | - | - | - | 8dBm | 802.15.4 | Antenna Not Included | - | -102dBm | I2C, JTAG, SPI, UART | 26mA | 22.5mA~43.5mA | O-QPSK | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |