- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Interface | Memory Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC-W9C-V212-YF Digi | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | -30°C~75°C | Bulk | - | ConnectCore® Wi-9C | Obsolete | 1 (Unlimited) | - | - | 3.3V 5V | 2.4GHz | - | 4MB Flash 16MB RAM | 54Mbps | - | 802.11b/g | 16dBm | WiFi | Antenna Not Included, RP-SMA | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | RoHS Compliant | ||
![]() CC-W9C-V237-Y9 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -30°C~75°C | Bulk | 2008 | ConnectCore® Wi-9C | Obsolete | 1 (Unlimited) | 75°C | -30°C | 3.3V 5V | 2.4GHz | I2C, SPI, UART | 4MB Flash 16MB RAM | 54Mbps | - | 802.11b/g | 16dBm | WiFi | Antenna Not Included, RP-SMA | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -87 dBm | RoHS Compliant | ||
![]() DC-WSP-01-C-W Digi | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | -20°C~65°C | Bulk | 2005 | Digi Connect® Wi-SP | Obsolete | 1 (Unlimited) | 65°C | -20°C | 9V~30V | 2.4GHz | RS-232 | 4MB Flash 16MB RAM | 11Mbps | - | 802.11b | 16dBm | WiFi | Antenna Not Included, RP-SMA | -82dBm | UART | 450mA | 450mA | CCK, DBPSK, DQPSK | -82 dBm | RoHS Compliant | ||
![]() XB24-BCIT-001 Digi | In Stock | - | - | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Bulk | 2012 | XBee® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 2.1V~3.6V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 3dBm | 802.15.4 | Integrated, Chip | - | UART | 38mA~40mA | 35mA~40mA | DSSS | -96 dBm | RoHS Compliant | ||
![]() XBP24-BPIT-003 Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2013 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 17dBm | 802.15.4 | Integrated, Trace | - | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-BUIT-002J Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2013 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 10dBm | 802.15.4 | Antenna Not Included, U.FL | - | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-BUIT-002 Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2013 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 17dBm | 802.15.4 | Antenna Not Included, U.FL | - | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-BCIT-001J Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2012 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 10dBm | 802.15.4 | Integrated, Chip | - | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-BUIT-001 Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2013 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 17dBm | 802.15.4 | Antenna Not Included, U.FL | - | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-BSIT-001 Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 17dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-BSIT-001J Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 10dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-BWIT-001 Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2013 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 17dBm | 802.15.4 | Integrated, Wire Antenna | - | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-BPIT-001 Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2013 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 17dBm | 802.15.4 | Integrated, Chip | - | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-BSIT-003 Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 17dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-BSIT-002 Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 3V~3.4V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 17dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XB24-BUIT-002 Digi | In Stock | - | - | - | Surface Mount | Surface Mount | Module | -40°C~85°C | Bulk | 2013 | XBee® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | 2.1V~3.6V | 2.4GHz | - | - | 250kbps | - | Zigbee® | 3dBm | 802.15.4 | Antenna Not Included, U.FL | - | UART | 38mA~40mA | 35mA~40mA | DSSS | -96 dBm | RoHS Compliant | ||
![]() DC-WSP-01-C Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -20°C~65°C | Bulk | 2005 | Digi Connect® Wi-SP | Obsolete | 1 (Unlimited) | 65°C | -20°C | 9V~30V | 2.4GHz | RS-232 | 4MB Flash 16MB RAM | 11Mbps | - | 802.11b | 16dBm | WiFi | Antenna Not Included, RP-SMA | -82dBm | UART | 450mA | 450mA | CCK, DBPSK, DQPSK | -82 dBm | RoHS Compliant | ||
![]() XBP24-Z7UIT-005 Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | - | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.4V | 2.4GHz | UART | - | 250kbps | EM250 | Zigbee® | 17dBm | 802.15.4 | Antenna Not Included, U.FL | -102dBm | UART | 45mA | 295mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-Z7UIT-002J Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | - | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.4V | 2.4GHz | UART | - | 250kbps | EM250 | Zigbee® | 10dBm | 802.15.4 | Antenna Not Included, U.FL | -102dBm | UART | 45mA | 170mA | DSSS | -102 dBm | RoHS Compliant | ||
![]() XBP24-Z7WIT-005J Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | -40°C~85°C | Bulk | - | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.4V | 2.4GHz | UART | - | 250kbps | EM250 | Zigbee® | 10dBm | 802.15.4 | Integrated, Wire Antenna | -102dBm | UART | 45mA | 170mA | DSSS | -102 dBm | RoHS Compliant |