- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Data Rate | Utilized IC / Part | Protocol | Max Frequency | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WGM160P022KGA2 Silicon Labs | 27 | - | Datasheet | 12 Weeks | - | Surface Mount | 55-SMD Module | - | -40°C~85°C TA | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 2MB Flash 512kB RAM | - | 72.2Mbps | - | 802.11b/g/n | - | - | 16dBm | WiFi | Integrated, Chip | -96dBm | Ethernet, I2C, SPI, UART, USART, USB | 36.6mA | 141.3mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WGM160PX22KGA2 Silicon Labs | 27 | - | Datasheet | 12 Weeks | - | Surface Mount | 55-SMD Module | - | -40°C~85°C TA | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 2MB Flash 512kB RAM | - | 72.2Mbps | - | 802.11b/g/n | - | - | 16dBm | WiFi | Integrated, Chip | -96dBm | Ethernet, I2C, SPI, UART, USART, USB | 36.6mA | 141.3mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WGM160P022KGN2 Silicon Labs | 27 |
| Datasheet | 12 Weeks | - | Surface Mount | 55-SMD Module | - | -40°C~85°C TA | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 2MB Flash 512kB RAM | - | 72.2Mbps | - | 802.11b/g/n | - | - | 16dBm | WiFi | Antenna Not Included | -96dBm | Ethernet, I2C, SPI, UART, USART, USB | 36.6mA | 141.3mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZM5304AE-CME3R Silicon Labs | 10 |
| Datasheet | - | - | Surface Mount | Module | - | - | Cut Tape (CT) | 2015 | Z-Wave® | Last Time Buy | 3 (168 Hours) | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | 868MHz | - | - | - | - | - | - | - | - | - | - | - | 100Kbps | SD3503 | Z-Wave® | - | - | 4dBm | General ISM < 1GHz | - | -103dBm | SPI, UART, USB | 33mA | 36mA | - | - | - | - | - | - | - | - | - | - | ||
![]() Z100S1UFE Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | - | - | Obsolete | 3 (168 Hours) | - | 85°C | -40°C | - | 3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 3.3V | - | - | - | - | - | - | 250kbps | - | Zigbee® | - | - | 20dBm | 802.15.4 | Antenna Not Included, U.FL | -100dBm | - | 44mA | 140mA | - | -100 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XM1283C915XE1 Semtech Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | Bulk | 2005 | TrueRF™ | Obsolete | 1 (Unlimited) | - | - | - | - | 2.4V | - | - | - | - | - | - | 915MHz | - | XM1283 | - | - | - | - | SPI | - | - | - | - | 152.3kbps | XE1283 | - | - | - | 15dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -113dBm | SPI | 14mA | - | FSK | -113 dBm | - | - | 31.6mm | 55mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XM1283C433XE1 Semtech Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | Bulk | 2005 | TrueRF™ | Obsolete | 1 (Unlimited) | - | - | - | - | 2.4V | - | - | - | - | - | - | 433MHz | - | XM1283 | - | - | - | - | SPI | - | - | - | - | 152.3kbps | XE1283 | - | - | - | 15dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -113dBm | SPI | 14mA | - | FSK | -113 dBm | - | - | 31.6mm | 55mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LTP5902IPC-IPRB1C1#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tray | 2015 | SmartMesh® IP | Active | 3 (168 Hours) | - | - | - | - | 2.1V~3.76V | - | - | - | - | - | - | 2.4GHz | - | LTP5902 | 66 | - | - | - | - | - | - | 512kB Flash 72kB SRAM | - | 250kbps | - | Smartmesh IP™, 6LoWPAN | - | - | 8dBm | 802.15.4 | Antenna Not Included, MMCX | -95dBm | SPI, UART | 4.5mA | 5.4mA~9.7mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EYSGJNAWY-VX Taiyo Yuden | 26 |
| Datasheet | 23 Weeks | - | Surface Mount | 28-SMD Module | - | -25°C~85°C TA | - | - | EYSGJN | Active | 3 (168 Hours) | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | - | - | - | - | - | - | - | - | - | - | 921.6kbps | nRF51822 | Bluetooth v4.2 | - | TELECOM CIRCUIT | 4dBm | Bluetooth | Integrated, Trace | -93dBm | UART | 13mA | 16mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MGM13P12F512GE-V2 Silicon Labs | 125 |
| - | 12 Weeks | - | Surface Mount | 31-SMD Module | - | - | Strip | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CYBLE-416045-02 Cypress Semiconductor Corp | 49 | - | - | - | - | Surface Mount | 43-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | EZ-BLE™ PSoC® | Active | 3 (168 Hours) | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | - | - | - | - | - | 1MB Flash 128kB ROM 288kB SRAM | - | 2Mbps | - | Bluetooth v5.0 | - | TELECOM CIRCUIT | 4dBm | Bluetooth | Integrated, Trace | -95dBm | I2S, SPI, UART | 6.7mA | 5.7mA | GFSK | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AMW006-A1W Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Module | - | -30°C~85°C | Bulk | - | WICED | Active | 1 (Unlimited) | - | - | - | - | 3.3V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 1.5MB Flash 96kB RAM | - | 54Mbps | - | 802.11b/g/n | - | - | 18dBm | WiFi | Integrated, Wire Antenna | -94dBm | I2C, SPI, UART | 5.7mA | 11.4mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ZM5304AH-CME3R Silicon Labs | 296 |
| Datasheet | - | - | Surface Mount | Module | - | - | Cut Tape (CT) | 2015 | Z-Wave® | Last Time Buy | 3 (168 Hours) | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | 921MHz | - | - | - | - | - | - | - | - | - | - | - | 100Kbps | SD3503 | Z-Wave® | - | - | 4dBm | General ISM < 1GHz | - | -103dBm | SPI, UART, USB | 33mA | 36mA | - | - | - | - | - | - | - | - | - | - | ||
![]() THEO-P173-01A U-Blox | In Stock | - | Datasheet | - | - | Surface Mount | 62-SMD Module | - | -40°C~85°C TA | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 5.85GHz~5.925GHz | - | - | - | - | - | - | - | - | - | - | - | 27Mbps | - | 802.11 | - | - | 23dBm | WiFi | - | -98dBm | SPI, USB | 700mA | - | OFDM | - | - | - | - | - | - | - | - | - | ||
![]() WSN802GP Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 30 | -40°C~85°C | Tray | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 3.3V | 11 | SPI, UART | 3.63V | 3V | - | - | 11Mbps | - | 802.11b/g | 2.474GHz | - | 10dBm | WiFi | Antenna Not Included, U.FL | -92dBm | SPI, UART | 150mA Max | 200mA Max | BPSK, CCK, DSSS, QPSK | -92 dBm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HL7588_1102498 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Module | - | -30°C~70°C | Tape & Reel (TR) | 2017 | HL | Not For New Designs | 3 (168 Hours) | - | - | - | - | 3.2V~4.5V | - | - | - | - | - | - | 850MHz 900MHz 1.8GHz 1.9GHz | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | 4G LTE (AT&T) | - | - | - | Cellular | Antenna Not Included | - | UART, USB | - | 650mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LTP5902IPC-IPRA1C1#PBF Linear Technology/Analog Devices | 44 |
| Datasheet | 16 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tray | 2015 | SmartMesh® IP | Active | 3 (168 Hours) | - | - | - | - | 2.1V~3.76V | - | - | - | - | - | - | 2.4GHz | - | LTP5902 | 66 | - | - | - | - | - | - | 512kB Flash 72kB SRAM | - | 250kbps | - | Smartmesh IP™, 6LoWPAN | - | - | 8dBm | 802.15.4 | Antenna Not Included, MMCX | -95dBm | SPI, UART | 4.5mA | 5.4mA~9.7mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WT41-E-AI4 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Strip | 2013 | - | Obsolete | 3 (168 Hours) | 57 | - | - | 8542.39.00.01 | 3V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 1.5mm | 2.4GHz | NOT SPECIFIED | - | - | R-XQMA-N57 | 3.3V | - | GPIO, SPI, UART, USB | - | - | - | - | 3Mbps | - | Bluetooth v2.1 + EDR, Class 1 | - | TELECOM CIRCUIT | 19dBm | Bluetooth | Antenna Not Included, U.FL | - | PIO, SPI, UART, USB | 52.6mA | 51.6mA~120mA | - | -92 dBm | - | 3.35mm | 35.55mm | 14.5mm | - | - | RoHS Compliant | - | ||
![]() WT41-E-AI5 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 59 | -40°C~85°C | Strip | 2013 | - | Obsolete | 3 (168 Hours) | - | 85°C | -40°C | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 3.3V | - | GPIO, SPI, UART, USB | - | - | - | - | 3Mbps | - | Bluetooth v2.1 + EDR, Class 1 | - | - | 19dBm | Bluetooth | Antenna Not Included, U.FL | -92dBm | PIO, SPI, UART, USB | 52.6mA | 51.6mA~120mA | - | -92 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RC1140-RC232 Radiocrafts AS | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | 2009 | RC232™ | Active | Vendor Undefined | - | 85°C | -40°C | - | 2V~3.6V | - | - | - | - | - | - | 433MHz~434MHz | - | - | - | - | - | 17 | - | 3.7V | 2V | - | 35mA | 100Kbps | CC1110 | RC232 | 434.79MHz | - | 10dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -110dBm | UART | 24mA | 35mA | GFSK | - | 3.3mm | - | 23.6mm | 10.9mm | - | No SVHC | RoHS Compliant | - |