- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Supply | Frequency | Max Output Current | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Data Rate | Utilized IC / Part | Protocol | Max Frequency | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HL7692_1103454 Sierra Wireless | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 317010003 Seeed Technology Co., Ltd | 35 |
| Datasheet | 3 Weeks | - | Surface Mount | Module | - | - | -20°C~85°C | Bulk | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | 1.8V~3.6V | 433MHz | - | - | - | - | - | - | - | - | 256Kbps | - | - | - | 20dBm | General ISM < 1GHz | - | -121dBm | - | 18.5mA | 85mA | FSK | - | - | - | Non-RoHS Compliant | - | ||
![]() RC1170-RC232 Radiocrafts AS | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 30-SMD Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | RC232™ | Active | Vendor Undefined | - | - | - | 2V~3.6V | 865MHz~867MHz | - | - | - | - | - | - | - | - | 100Kbps | CC1110 | RC232 | - | 10dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -110dBm | UART | 24mA | 37mA | GFSK | - | - | - | RoHS Compliant | - | ||
![]() ETRX3588-LRS Silicon Labs | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | ETRX3 | Not For New Designs | 3 (168 Hours) | - | - | - | 2.1V~3.6V | 2.4GHz~2.5GHz | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | 20kbps | EM3588 | Zigbee® | - | 20dBm | 802.15.4 | Integrated, Chip | -106dBm | JTAG, UART, USB | 33mA | 140mA | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC1240 Radiocrafts AS | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 30-SMD Module | - | - | -20°C~55°C | Tape & Reel (TR) | 2007 | RC232™ | Active | Vendor Undefined | - | - | - | 2.8V~5.5V | 433MHz~434MHz | - | - | - | - | 5.5V | 2.8V | - | 26mA | 4.8kbps | CC1020, MSP430 | RC232 | 434.79MHz | 8dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -115dBm | UART | 20mA | 26mA | FSK | - | - | No SVHC | RoHS Compliant | - | ||
![]() ZM4102AJ-CME3R Sigma Designs Inc. | 1214 |
| - | - | Surface Mount | Surface Mount | Module | - | - | -30°C~85°C | Tape & Reel (TR) | 2015 | Z-Wave® | Obsolete | 3 (168 Hours) | 85°C | -30°C | - | 2.1V~3.6V | 951MHz | - | - | - | - | - | - | 64B Flash 64kB ROM 16kB RAM | - | 100Kbps | - | Z-Wave® | - | - | General ISM < 1GHz | - | -99dBm | - | 29mA | 34mA | - | -99 dBm | - | - | RoHS Compliant | - | ||
![]() ST60-2230C Laird - Wireless & Thermal Systems | 100 |
| Datasheet | 23 Weeks | - | Card Edge | Module | - | - | -30°C~85°C | Tray | - | 60 | Active | 1 (Unlimited) | - | - | - | - | 2.412GHz~2.484GHz 5.15GHz~5.925GHz | - | - | - | - | - | - | - | - | - | 88W8997 | Bluetooth v4.2 | - | - | Bluetooth, WiFi | Antenna Not Included, U.FL | - | SDIO, UART | - | - | CCK, DSSS, OFDM | - | - | - | RoHS Compliant | - | ||
![]() SDC-WB40NBT Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 120-SMD Module | - | - | -30°C~80°C | Tray | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3.3V | 2.4GHz | - | - | - | - | - | - | 64MB Flash 32MB SDRAM | - | 72.2Mbps | BCM4329 | 802.11a/b/g/n, Bluetooth v4.0 | - | 17dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -96dBm | I2C, SPI, UART | 167mA | 324mA~392mA | 16QAM, 4DQPSK, 64QAM, 8DPSK, BPSK, CCK, DSSS, GFSK, QPSK OFDM | - | - | - | Non-RoHS Compliant | - | ||
![]() THEO-P173-02A U-Blox | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | - | -40°C~85°C | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | 3.3V 5V | 5.85GHz~5.925GHz | - | - | - | - | - | - | - | - | 27Mbps | - | 802.11p | - | 23dBm | General ISM > 1GHZ | Antenna Not Included | -97dBm | SPI, USB | - | - | - | - | - | - | - | - | ||
![]() F2M03GXA-S01 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | Obsolete | Not Applicable | 85°C | -40°C | - | 3.1V~3.6V | 2.4GHz | - | - | - | I2C, SPI, UART, USB | - | - | - | - | 3Mbps | - | Bluetooth v2.0 + EDR, Class 1, 2 and 3 | - | 18dBm | Bluetooth | Integrated, Chip | -89dBm | I2C, PIO, SPI, UART, USB | 38mA | 250mA | - | -89 dBm | - | - | RoHS Compliant | - | ||
![]() AC4790-200A-485 Laird - Wireless & Thermal Systems | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | - | 20.999994g | -40°C~80°C | - | 2009 | - | Obsolete | 2 (1 Year) | 80°C | -40°C | - | 3.3V~5.5V | 900MHz | - | - | - | - | - | - | - | - | 115.2kbps | - | - | - | 23dBm | General ISM < 1GHz | Integrated, Chip | -110dBm | - | 30mA | 68mA | FHSS, FSK | -110 dBm | - | - | RoHS Compliant | - | ||
![]() AC4868-250M Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 20.999994g | -40°C~80°C | - | 2005 | - | Obsolete | 1 (Unlimited) | 80°C | -40°C | - | 3.3V~5.5V | 868MHz | - | 5.5V | - | Serial, UART | - | - | - | - | 57.6kbps | - | - | - | 24dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -103dBm | UART | 36mA | 54mA~240mA | FSK | -103 dBm | - | Unknown | RoHS Compliant | - | ||
![]() WISMC04BI Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 8.000009g | -40°C~85°C | Bulk | 2008 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 3.3V~5V | 2.4GHz | - | - | - | UART | - | - | 64MB Flash 16MB SRAM | - | 54Mbps | - | 802.11b/g | - | 17dBm | WiFi | Integrated, Chip + U.FL | -91dBm | UART | 250mA | 250mA | 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK | -91 dBm | - | - | RoHS Compliant | - | ||
![]() LT4424-200 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~80°C | Bulk | 2009 | - | Obsolete | 2 (1 Year) | 80°C | -40°C | - | 3V~5V | 2.4GHz | - | - | - | - | - | - | - | - | 192kbps | - | - | - | 23dBm | General ISM > 1GHZ | Antenna Not Included, MMCX | -90dBm | - | 85mA | 235mA | FHSS, FSK | -90 dBm | - | - | RoHS Compliant | - | ||
![]() WISMC01BI Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 8.000009g | -40°C~85°C | Tray | 2009 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 3.3V~5V | 2.4GHz | - | - | - | UART | - | - | 64MB Flash 16MB SRAM | - | 54Mbps | - | 802.11b/g | - | 17dBm | WiFi | Integrated, Chip + U.FL | -91dBm | UART | 250mA | 250mA | - | -91 dBm | - | - | RoHS Compliant | - | ||
![]() F2M03ALA-S01 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 2.2V~4.2V | 2.4GHz | - | - | - | I2C, SPI, UART, USB | - | - | - | - | 3Mbps | - | Bluetooth v2.1 + EDR | - | 4dBm | Bluetooth | Integrated, Chip | -70dBm | I2C, PIO, SPI, UART, USB | - | 75mA | - | -70 dBm | - | - | RoHS Compliant | - | ||
![]() Z100S1AFC Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Bulk | - | - | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | 3.3V | 2.4GHz | - | 3.3V | - | - | - | - | - | - | 250kbps | - | Zigbee® | - | 20dBm | 802.15.4 | Integrated, Chip | -100dBm | - | 44mA | 140mA | - | -100 dBm | - | - | RoHS Compliant | - | ||
![]() PRM110 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Bulk | 2009 | FlexRF™ | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | 3.3V | 2.4GHz | - | - | - | UART | - | - | - | - | 500kbps | - | - | 2.483GHz | 21dBm | General ISM > 1GHZ | Antenna Not Included, U.FL | -98dBm | UART | 10mA | 180mA | FHSS | -98 dBm | - | Unknown | RoHS Compliant | - | ||
![]() BTM404 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 8.000009g | -10°C~85°C | Tray | 2009 | - | Obsolete | 3 (168 Hours) | 85°C | -10°C | - | 3.3V | 2.4GHz | - | 3.3V | - | UART | - | - | - | - | 300kbps | BlueCore4 | Bluetooth v2.0, Class 1 | - | 17dBm | Bluetooth | Integrated, Chip | -85dBm | UART | - | - | - | -85 dBm | - | - | RoHS Compliant | - | ||
![]() WSN802GC Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 30 | - | -40°C~85°C | Tray | - | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | 10mW | 3V~3.6V | 2.4GHz | 200mA | 3.3V | 11 | SPI, Serial, UART | 3.63V | 3V | - | - | 11Mbps | - | 802.11b/g | 2.474GHz | 10dBm | WiFi | Antenna Not Included, U.FL | -92dBm | SPI, UART | 150mA Max | 200mA Max | BPSK, CCK, DSSS, QPSK | -92 dBm | No | - | RoHS Compliant | Lead Free |