- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Peak Reflow Temperature (Cel) | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Operating Supply Voltage | Interface | Memory Size | RAM Size | Data Rate | Utilized IC / Part | Protocol | Core Architecture | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Firmware Version | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN25S-I/RM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-SMD Module | -40°C~85°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 5V | - | 2.4GHz | - | - | - | SPI, UART | - | - | 300kbps | - | Bluetooth v2.1, Bluetooth v2.0 + EDR, Class 1 | - | 12dBm | Bluetooth | Integrated, Chip | -80dBm | SPI, UART | 35mA | 65mA | FHSS, GFSK | -80 dBm | - | ROHS3 Compliant | Lead Free | ||
![]() RN41R-I/RM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 35-SMD Module | -40°C~85°C | Tray | 2013 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 3V~3.6V | - | 2.4GHz | - | RN41 | - | UART | - | - | 3Mbps | - | Bluetooth v2.1 +EDR, Class 1 | - | 16dBm | Bluetooth | Integrated, Chip | -80dBm | SPI, UART, USB | 35mA | 65mA | FHSS, GFSK | -80 dBm | 6.15 | ROHS3 Compliant | - | ||
![]() HL7618RD_1103172 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPCI-L280-02S U-Blox | In Stock | - | Datasheet | - | - | Card Edge | Module | -20°C~65°C | - | - | MPCI-L2 | Obsolete | 3 (168 Hours) | - | - | 8542.39.00.01 | 3V~3.6V | NOT SPECIFIED | 850MHz 900MHz 1.8GHz 1.9GHz | NOT SPECIFIED | - | - | - | - | - | 150Mbps | - | GPRS, HSPA+, LTE | - | 12dBm | Cellular | - | - | UART, USB | 245mA~650mA | 245mA~650mA | GMSK | - | - | RoHS Compliant | - | ||
![]() HL8548_1102648 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2017 | HL | Active | 3 (168 Hours) | - | - | - | - | - | 850MHz 900MHz 1.8GHz 1.9GHz | - | - | - | - | - | - | 10Mbps | - | EDGE, GLONASS, GPRS, GPS, GSM, GNSS | - | - | Cellular | - | - | UART, USB | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-W9C-V226-YF Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -30°C~75°C | Bulk | 2017 | ConnectCore® 9C | Obsolete | 1 (Unlimited) | - | - | - | 3.3V 5V | - | 2.4GHz | - | - | - | - | 4MB Flash 16MB RAM | - | 54Mbps | - | 802.11b/g | - | 16dBm | WiFi | Antenna Not Included, RP-SMA | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | - | RoHS Compliant | - | ||
![]() CC-W9C-V226-YB Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | -30°C~75°C | Bulk | 2017 | ConnectCore® 9C | Obsolete | 1 (Unlimited) | - | - | - | 3.3V 5V | - | 2.4GHz | - | - | - | - | 4MB Flash 16MB RAM | - | 54Mbps | - | 802.11b/g | - | 16dBm | WiFi | Antenna Not Included, U.FL | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | - | RoHS Compliant | - | ||
![]() WISE-1021WR-1100E Advantech Corp | In Stock | - | - | 13 Weeks | - | Surface Mount | Module | -40°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.4GHz~2.48GHz | - | - | - | - | 64MB Flash | - | 250kbps | MT7681 | - | - | - | 802.15.4 | - | - | I2C, SPI, UART | 4.5mA | 5.4mA~9.7mA | DSSS | - | - | RoHS Compliant | - | ||
![]() BT600I Fanstel Corp. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 44-SMD Module | -25°C~75°C | Tape & Reel (TR) | - | BT600 | Active | 3 (168 Hours) | - | - | - | 1.8V~3.6V | - | 2.402GHz~2.48GHz | - | - | - | - | 128kB Flash 16kB RAM | - | 1Mbps | nRF51822 | Bluetooth v4.0 | - | -0.12dBm | Bluetooth | Integrated, Chip | -91dBm | ADC, GPIO, I2C, SPI, UART | - | - | - | - | - | RoHS Compliant | - | ||
![]() A2541E24A10GR Anaren | In Stock | - | - | 8 Weeks | - | Surface Mount | 34-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | AIR™ | Active | 1 (Unlimited) | - | - | - | 2V~3.6V | - | 2.4GHz | - | - | - | - | 256kB Flash 8kB RAM | - | 2Mbps | CC2541 | Bluetooth v4.0 | - | 1dBm | Bluetooth | Integrated, Trace | -94dBm | - | 14mA | 13mA | - | - | - | RoHS Compliant | - | ||
![]() AMW136-3.3.2R Silicon Labs | 54 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | -30°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 3.3V | - | 2.4GHz | - | - | - | - | 1MB Flash | - | 54Mbps | - | 802.11b/g/n | - | 18dBm | WiFi | Integrated, Trace | -94dBm | SPI, UART | 5.7mA | 11.4mA | - | - | - | Non-RoHS Compliant | - | ||
![]() BT860-SA Laird - Wireless & Thermal Systems | 723 | - | Datasheet | 12 Weeks | - | Surface Mount | 28-SMD Module | -30°C~85°C | Strip | - | BT86x | Active | 3 (168 Hours) | - | - | - | 3V~3.6V | - | 2.402GHz~2.48GHz | - | - | - | - | - | - | 3Mbps | - | Bluetooth v4.2 | - | 8dBm | Bluetooth | Integrated, Chip | -94dBm | I2S, PCM, UART | - | 55mA | - | - | - | RoHS Compliant | - | ||
![]() CC-9C-V212-Z1-B Digi | In Stock | - | - | - | - | - | Module | - | - | - | ConnectCore® | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | - | - | 155MHz | - | - | - | - | - | 16MB | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EM351-MOD-LR-ANT-T Silicon Labs | In Stock | - | - | - | - | Connector Mount | Module | -40°C~85°C | Bulk | 2013 | Ember® | Obsolete | 1 (Unlimited) | - | - | - | 2.1V~3.6V | - | 2.4GHz | - | - | 3.6V | I2C, SPI, UART | 132kB Flash 12kB RAM | - | 5Mbps | EM351 | Zigbee® | - | 8dBm | 802.15.4 | Integrated, Chip | - | I2C, JTAG, SPI, UART | 26mA | 22.5mA~43.5mA | O-QPSK | -102 dBm | - | RoHS Compliant | - | ||
![]() APX4-367CC-A-5.0 Silicon Labs | In Stock | - | Datasheet | - | Edge | Card Edge | Module | -40°C~85°C | Bulk | - | - | Obsolete | 3 (168 Hours) | 50°C | -40°C | - | 4.75V~5.25V | - | 2.4GHz | - | - | 5V | Ethernet, I2C, SDIO, SPI, UART, USB | 128MB Flash 64MB RAM | - | 72.2Mbps | - | 802.11b/g/n, Bluetooth v4.0 | - | 15.6dBm | Bluetooth, WiFi | Integrated, Chip | -97dBm | Ethernet, I2C, I2S, JTAG, SDIO, SPI, UART, USB | - | - | OFDM | -97 dBm | - | RoHS Compliant | - | ||
![]() RC1170-MBUS3 Radiocrafts AS | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 30-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | Wireless M-Bus | Active | Vendor Undefined | - | - | - | 2V~3.6V | - | 865MHz | - | - | - | - | - | - | 100Kbps | CC1110 | Wireless M-Bus | - | 10dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -106dBm | UART | 24mA | 37mA | - | - | - | RoHS Compliant | - | ||
![]() 53342-02 Telit | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC1170HP-RC232 Radiocrafts AS | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 30-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | RC232™ | Active | Vendor Undefined | - | - | - | 3.3V | - | 865MHz~870MHz | - | - | - | - | - | - | 100Kbps | CC1110 | RC232 | - | 27dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -109dBm | UART | 24mA | 560mA | GFSK | - | - | RoHS Compliant | - | ||
![]() RC1171HP-TM Radiocrafts AS | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 42-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | Tinymesh | Active | Vendor Undefined | - | - | - | 3V~3.3V | - | 865MHz~867MHz | - | - | - | - | - | - | 100Kbps | CC1110 | Tinymesh | - | 27dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -109dBm | UART | 24mA | 560mA | GFSK | - | - | RoHS Compliant | - | ||
![]() RC1191HP-TM Radiocrafts AS | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | - | Tinymesh | Active | Vendor Undefined | - | - | - | 3V~3.3V | - | 902MHz~928MHz | - | - | - | - | - | - | 100Kbps | CC1110 | Tinymesh | - | 27dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -109dBm | UART | 24mA | 560mA | GFSK | - | - | RoHS Compliant | - |