- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Peak Reflow Temperature (Cel) | Frequency | Time@Peak Reflow Temperature-Max (s) | Operating Supply Voltage | Interface | Memory Size | Nominal Supply Current | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F2M03ALA-S04 Free2Move | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 2.2V~4.2V | - | 2.4GHz | - | - | I2C, SPI, UART, USB | - | - | 3Mbps | - | Bluetooth v2.1 + EDR | - | 4dBm | Bluetooth | Integrated, Chip | -70dBm | I2C, PIO, SPI, UART, USB | - | 75mA | - | -70 dBm | - | RoHS Compliant | - | ||
![]() WLM400 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -20°C~70°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 70°C | -20°C | - | 3V~5.5V | - | 2.4GHz | - | - | Ethernet, I2C, SPI, UART, USB | - | - | 54Mbps | 8686 | 802.11b/g | - | 17dBm | WiFi | Antenna Not Included, U.FL | -91dBm | Ethernet, I2C, SPI, UART, USB | - | - | 16QAM, 64QAM, BPSK, CCK, DSSS, OFDM, QPSK | -91 dBm | No SVHC | RoHS Compliant | - | ||
![]() WLM402 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -20°C~70°C | Bulk | - | - | Obsolete | 1 (Unlimited) | 70°C | -20°C | - | 3V~5.5V | - | 2.4GHz | - | 5.5V | Ethernet, I2C, SPI, UART, USB | - | - | 54Mbps | 8686 | 802.11b/g | - | 17dBm | WiFi | Antenna Not Included, U.FL | -91dBm | Ethernet, I2C, SPI, UART, USB | - | - | 16QAM, 64QAM, BPSK, CCK, DSSS, OFDM, QPSK | -91 dBm | No SVHC | RoHS Compliant | - | ||
![]() ZFSM-101-2-B CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | - | FreeStar | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | 2.8V~3.6V | - | 2.4GHz | - | - | UART | - | - | 250kbps | XE1203 | Zigbee® | - | 20dBm | 802.15.4 | Integrated, Trace | -91dBm | UART | 50mA | 165mA | - | -91 dBm | - | RoHS Compliant | Lead Free | ||
![]() ENW-89810K5CF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | 2012 | PAN1311 | Obsolete | 3 (168 Hours) | - | - | 8542.39.00.01 | 2.9V~4.1V | - | 2.4GHz | - | - | - | - | - | 3Mbps | - | Bluetooth v2.0 + EDR, Class 2 and 3 | TELECOM CIRCUIT | 4.5dBm | Bluetooth | Integrated, Chip | -86dBm | I2C, JTAG, UART | - | 40mA | DPSK, DQPSK | - | - | - | - | ||
![]() ZPM3570-C Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | - | ZPM | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 2.4V~3.4V | - | 2.4GHz | - | 3.4V | GPIO, I2C, SPI, UART | 8MB Flash | - | 250 kbps | EM357 | Zigbee® | - | 20dBm | 802.15.4 | Integrated, Chip | -103dBm | I2C, JTAG, SPI, UART | 35mA | 175mA | - | -103 dBm | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | - | FreeStar Pro | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | 2.1V~3.6V | - | 2.4GHz | - | 3.6V | SPI, UART | 128kB Flash 80kB ROM 96kB SRAM | - | 250kbps | XE1283 | Zigbee® | - | 20dBm | 802.15.4 | Antenna Not Included, MMCX | -94dBm | I2C, SPI, UART | 30mA | 193mA | - | -94 dBm | - | RoHS Compliant | Lead Free | ||
![]() ZALM-301-1-B CEL | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | -40°C~85°C | Tray | - | Apex | Obsolete | 3 (168 Hours) | - | - | - | 2.1V~3.6V | - | 2.4GHz | - | - | - | - | - | 250kbps | BlueNRG-MS | Zigbee® | - | 20dBm | 802.15.4 | Integrated, Trace | -97dBm | SPI, UART | 37mA | 170mA | - | - | - | - | - | ||
![]() X09-009NMC Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 23.999998g | 0°C~70°C | Bulk | 2013 | XStream™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | - | 5V | - | 900MHz | - | - | UART | - | - | 9.4kbps | - | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -110dBm | UART | 50mA | 140mA | FHSS | -110 dBm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | - | MeshConnect™ | Obsolete | 3 (168 Hours) | - | - | - | 2.1V~3.3V | - | 2.4GHz | - | 3.3V | I2S, SPI, UART | 96kB Flash 8kB SRAM | - | 1Mbps | SD3502 | Zigbee® | - | 6dBm | 802.15.4 | Antenna Not Included, U.FL | - | I2S, SPI, UART | 35mA | 31mA~44mA | - | -97 dBm | - | RoHS Compliant | Lead Free | ||
![]() WLM101 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | 2011 | - | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | 3.3V | - | 2.4GHz | - | 3.3V | I2C, SPI, UART | - | - | 11Mbps | - | 802.11b/g/n | - | 18dBm | WiFi | Integrated, Trace | -92dBm | SPI, UART | 140mA | 250mA | - | -92 dBm | - | RoHS Compliant | - | ||
![]() A2541R24A20GM Anaren | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | 2013 | AIR™ | Obsolete | 3 (168 Hours) | - | - | 8542.39.00.01 | 2V~3.6V | - | 2.4GHz | - | - | UART | 256kB Flash 8kB RAM | 14mA | 2Mbps | CC2541 | Bluetooth v4.0 | - | 1dBm | Bluetooth | Integrated, Trace | -94dBm | - | - | 13mA | - | -94 dBm | No SVHC | RoHS Compliant | - | ||
![]() MPCI-L201-01S-00 U-Blox | In Stock | - | Datasheet | - | - | Card Edge | Module | - | -40°C~85°C | Tray | - | MPCI-L2 | Obsolete | 1 (Unlimited) | - | - | - | 3V~3.6V | NOT SPECIFIED | 850MHz 1.9GHz | NOT SPECIFIED | - | - | - | - | 150Mbps | - | 4G LTE CAT-4 (AT&T/Verizon) | - | 18dBm | Cellular | - | - | USB | 880mA | - | 8PSK, GMSK | - | - | Non-RoHS Compliant | - | ||
![]() WP7504_1102710 Sierra Wireless | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | WP | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | CDMA, Galileo, GLONASS, GNSS, GPS, HSPA+, UMTS | - | - | Cellular | - | - | UART, USB | - | - | - | - | - | - | - | ||
![]() RC2411AT-ZNM Radiocrafts AS | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 60-SMD Module, 53 Leads | - | -30°C~85°C | Tape & Reel (TR) | - | Zigbee | Active | Vendor Undefined | - | - | - | 2V~3.6V | - | 2.4GHz | - | - | - | - | - | 250kbps | CC2530 | Zigbee® | - | 3dBm | 802.15.4 | Antenna Not Included, Castellation | -97dBm | UART | 24mA | 34mA | O-QPSK | - | - | RoHS Compliant | - | ||
![]() PRM230 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | -40°C~85°C | Tray | - | LT1110 | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | 2V~3.6V | - | 915MHz | - | 3.6V | UART | - | - | 230kbps | - | - | - | 23dBm | General ISM > 1GHZ | Antenna Not Included, U.FL | -89dBm | UART | 30mA | 230mA | FHSS | - | - | RoHS Compliant | - | ||
![]() PRM231 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | -40°C~85°C | Tray | - | LT1110 | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | 2V~3.6V | - | 915MHz | - | 3.6V | UART | - | - | 230kbps | - | - | - | 23dBm | General ISM > 1GHZ | Integrated, Chip | -89dBm | UART | 30mA | 230mA | FHSS | - | - | RoHS Compliant | - | ||
![]() XBP08-DPUIT-8277 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | -40°C~85°C | Bulk | 2013 | XBee-Pro® | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 3V~3.6V | - | 868MHz | - | - | - | - | - | 24kbps | - | Zigbee® | - | 25dBm | 802.15.4 | Antenna Not Included, U.FL | -112dBm | - | 65mA | 500mA | - | -112 dBm | - | RoHS Compliant | - | ||
![]() X09-009NMI Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 23.999998g | -40°C~85°C | Bulk | 2012 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | - | - | 900MHz | - | 5V | Serial, UART | - | - | 9.4kbps | - | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -110dBm | UART | 50mA | 140mA | FHSS | -110 dBm | - | RoHS Compliant | - | ||
![]() XH9-019NMC Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 0°C~70°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | - | - | 923MHz | - | 5V | Serial, USB | - | - | 18.8kbps | - | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -110dBm | UART | 50mA | 140mA | FHSS | -107 dBm | - | RoHS Compliant | - |