- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Base Part Number | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Data Rate | Utilized IC / Part | Protocol | Max Frequency | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC-W9C-V212-YC Digi | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | - | - | -30°C~75°C | Bulk | 2009 | ConnectCore® Wi-9C | Obsolete | 1 (Unlimited) | 75°C | -30°C | 3.3V 5V | 2.4GHz | - | - | - | - | - | - | 4MB Flash 16MB RAM | - | - | 54Mbps | - | 802.11b/g | - | 16dBm | WiFi | Antenna Not Included, RP-SMA | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC-W9C-V212-YB Digi | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | - | - | -30°C~75°C | Bulk | - | ConnectCore® Wi-9C | Obsolete | 1 (Unlimited) | 75°C | -30°C | 3.3V 5V | 2.4GHz | - | - | - | - | - | - | 4MB Flash 16MB RAM | - | - | 54Mbps | - | 802.11b/g | - | 16dBm | WiFi | Antenna Not Included, U.FL | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() RN25E-I/RM Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Surface Mount | 32-SMD Module | 32 | - | -40°C~85°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | 5V | 2.4GHz | - | - | - | SPI, UART | - | - | - | - | - | 300kbps | - | Bluetooth v2.1, Bluetooth v2.0 + EDR, Class 1 | - | 12dBm | Bluetooth | Antenna Not Included, SMA | -80dBm | SPI, UART | 35mA | 65mA | FHSS, GFSK | -80 dBm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | Module | - | - | -40°C~110°C | Tray | - | MeshConnect™ | Active | 3 (168 Hours) | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | SPI, UART | - | - | 192kB Flash 12kB SRAM | - | - | 250kbps | EM357 | Zigbee® | - | 20dBm | 802.15.4 | Integrated, Trace | - | JTAG, SPI, UART | 34mA | 150mA~175mA | - | -103 dBm | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC09-009WNC Digi | In Stock | - | Datasheet | - | - | - | Through Hole | Module | - | - | 0°C~70°C | Bulk | 2006 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | 2.85V~5.5V | 900MHz | - | - | - | - | - | - | - | - | - | 9.4kbps | - | - | - | 6dBm | General ISM < 1GHz | Integrated, Wire Antenna | -108dBm | UART | 45mA~55mA | 55mA | FHSS, FSK | - | - | - | - | - | - | - | ||
![]() RC2500HP-RC232 Radiocrafts AS | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 30-SMD Module | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RC232™ | Active | Vendor Undefined | - | - | 2.7V~3.6V | 2.4GHz | - | - | 83 | - | 3.6V | 2.7V | - | 155mA | - | 100Kbps | CC2510, CC2591 | RC232 | 2.483GHz | 18dBm | General ISM > 1GHZ | Antenna Not Included, Castellation | -108dBm | UART | 30mA | 155mA | GFSK | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() WP8548_1103113 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | WP | Active | 3 (168 Hours) | - | - | - | 850MHz 900MHz 1.8GHz 1.9GHz | - | - | - | - | - | - | - | - | - | 42Mbps | - | EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS | - | - | Cellular | - | - | UART, USB | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WT32I-A-AI61C Silicon Labs | In Stock | - | - | 12 Weeks | - | - | Surface Mount | Module | - | - | - | Strip | 2016 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BlueCore5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SPBT2532C2.AT2 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Module | 14 | - | -40°C~85°C | Tray | - | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3.3V | 2.4GHz | SPBT2532 | 3.3V | - | I2C, SPI, UART | 3.6V | 2.8V | 256kB Flash 48kB RAM | - | - | 2Mbps | STLC2500DB | Bluetooth v2.1 + EDR, Class 2 | - | 2dBm | Bluetooth | Antenna Not Included | -85dBm | I2C, I2S, SPI, UART | 28mA | 29mA | - | -85 dBm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A2530E24CZ1GM Anaren | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | 34-SMD Module | 34 | - | -40°C~85°C | Tray | 2012 | AIR™ | Obsolete | 3 (168 Hours) | - | - | 2.2V~3.6V | 2.4GHz | - | - | 1 | SPI, UART | - | - | 256kB Flash 8kB RAM | 68mA | 8kB | - | CC2530 | Zigbee® | - | 17dBm | 802.15.4 | Antenna Not Included, U.FL | - | SPI, UART | 28mA | 67mA~128mA | - | -95 dBm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() A2530R24AZ1GM Anaren | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 34-SMD Module | 34 | - | -40°C~85°C | Tray | 2012 | AIR™ | Obsolete | 3 (168 Hours) | - | - | 2.2V~3.6V | 2.4GHz | - | - | - | SPI, UART | - | - | 256kB Flash 8kB RAM | 29mA | - | - | CC2530 | Zigbee® | - | 17dBm | 802.15.4 | Integrated, Trace | - | SPI, UART | 28mA | 67mA~128mA | - | -95 dBm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() F2M03C1-101 Free2Move | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Module | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | 70°C | 0°C | 2.7V~3.3V | 2.4GHz | - | - | - | UART, USB | - | - | - | - | - | 723.2kbps | - | Bluetooth v1.1, Class 1 | - | 14dBm | Bluetooth | - | -90dBm | UART, USB | 50mA | - | - | -90 dBm | 33mm | 14mm | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | Module | - | - | -40°C~110°C | Tape & Reel (TR) | - | MeshConnect™ | Active | 3 (168 Hours) | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | SPI, UART | - | - | 192kB Flash 12kB SRAM | - | - | 250kbps | EM357 | Zigbee® | - | 20dBm | 802.15.4 | Integrated, Trace | - | JTAG, SPI, UART | 34mA | 150mA~175mA | - | -103 dBm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A2530R24CZ1GM Anaren | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 34-SMD Module | 34 | - | -40°C~85°C | Tray | 2012 | AIR™ | Obsolete | 3 (168 Hours) | - | - | 2.2V~3.6V | 2.4GHz | - | - | 1 | SPI, UART | - | - | 256kB Flash 8kB RAM | 29mA | 8kB | - | CC2530 | Zigbee® | - | 17dBm | 802.15.4 | Antenna Not Included, U.FL | - | SPI, UART | 28mA | 67mA~128mA | - | -95 dBm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() BLE121LR-A-M256KC Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | Module | 36 | - | -40°C~85°C | - | - | - | Active | 3 (168 Hours) | - | - | 2V~3.6V | - | - | - | - | - | - | - | 256kB Flash 8kB SRAM | - | - | 2Mbps | CC2541 | Bluetooth v4.0 | - | 8dBm | Bluetooth | Integrated, Chip | -98dBm | I2C, PCM, SPI, UART | 28mA~33mA | 25mA~39mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISP1510-UX-R2 Insight SIP | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | Module | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 2.8V~3.6V | 2.4GHz | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | nRF52832 | Bluetooth v4.2 | - | 4dBm | 802.15.4, Bluetooth | Integrated, Chip | -93dBm | ADC, I2C, SPI, UART | 180mA | 140mA | - | - | - | - | - | - | - | - | ||
![]() HL8548_1102810 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 146-LGA Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | HL | Obsolete | 3 (168 Hours) | - | - | 3.2V~4.5V | 850MHz 900MHz 1.8GHz 1.9GHz | - | - | - | - | - | - | - | - | - | - | - | 3G (AT&T) | - | - | Cellular | - | - | UART, USB | - | 475mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 370100621 Sigma Designs Inc. | 3943 |
| Datasheet | - | - | Surface Mount | Surface Mount | Module | - | - | -15°C~85°C | Tray | 2006 | Z-Wave® | Obsolete | 3 (168 Hours) | 85°C | -15°C | 2.1V~3.6V | 908.42MHz | - | - | - | SPI, UART | - | - | - | - | - | 40kbps | ZW0201 | - | - | 0dBm | General ISM < 1GHz | Antenna Not Included | -102dBm | SPI, UART | 23mA | 36mA | FSK | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() 450-0168R Laird - Wireless & Thermal Systems | 6 |
| - | 20 Weeks | - | - | Surface Mount | 47-SMD Module | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | Sterling-LWB™ | Active | - | - | - | 3.2V~3.6V | 2.402GHz~2.48GHz | - | - | - | - | - | - | - | - | - | 433.3Mbps | BCM43353 | 802.11a/b/g/-c, Bluetooth | - | 16dBm | Bluetooth, WiFi | Integrated, Chip | -93dBm | PCM, SDIO, UART | 320mA | 70mA | 16QAM, 64QAM, BPSK, CCK, DSSS, OFDM, QPSK | - | - | - | - | - | RoHS Compliant | - | ||
![]() HL6528RD_1103477 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 146-LGA Module | - | - | - | Bulk | - | AirPrime® | Active | 3 (168 Hours) | - | - | 1.7V~1.9V | 850MHz 900MHz 1.8GHz 1.9GHz | - | - | - | - | - | - | - | - | - | - | - | GLONASS, GPRS, GPS, GSM, GNSS | - | - | Cellular | - | -165dBm | I2C, UART, USB | - | - | - | - | - | - | - | - | RoHS Compliant | - |