- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Depth | Frequency | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Nominal Supply Current | Data Rate | Utilized IC / Part | Evaluation Kit | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSM900USA RF Solutions | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -20°C~70°C | Bulk | 2012 | - | Obsolete | 1 (Unlimited) | 70°C | -40°C | 3.3V~4.2V | - | 900MHz | - | - | - | - | - | 85.6kbps | - | - | - | 32.5dBm | General ISM < 1GHz | Antenna Not Included | -108.5dBm | UART | - | - | GMSK | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 24 | - | -40°C~85°C | Bulk | - | Matrix | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | - | 2.4GHz | 3.6V | 16 | UART | 128kB Flash 8kB RAM | - | 250kbps | CC2430 | - | Zigbee® | 20dBm | 802.15.4 | Antenna Not Included, MMCX | -92dBm | UART | 33mA | 50mA~130mA | - | -89 dBm | - | - | - | - | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Tray | - | MeshConnect™ | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.3V | - | 2.4GHz | 3V | - | I2S, SPI, UART | 96kB Flash 8kB SRAM | - | 1Mbps | SD3502 | - | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -103dBm | I2S, SPI, UART | 38mA | 75mA~295mA | - | -103 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Tray | - | MeshConnect™ | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.3V | - | 2.4GHz | 3.3V | - | I2S, SPI, UART | 96kB Flash 8kB SRAM | - | 1Mbps | SD3502 | - | Zigbee® | 6dBm | 802.15.4 | Integrated, Trace | - | I2S, SPI, UART | 35mA | 31mA~44mA | - | -97 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 27982 Parallax Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | 28.757756g | 0°C~70°C | Bulk | 2009 | - | Obsolete | 1 (Unlimited) | 70°C | 0°C | 3.3V~5V | - | 433MHz | 5V | - | - | - | - | 9.6kBaud | - | - | - | - | General ISM < 1GHz | Integrated, Whip | - | - | 6.1mA | 12mA | - | - | 12.7mm | 101.6mm | 101.6mm | - | - | RoHS Compliant | - | ||
![]() ZMXM-401-1-B CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 24 | - | -40°C~85°C | Bulk | - | Matrix | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | - | 2.4GHz | 3.6V | 16 | UART | 128kB Flash 8kB RAM | - | 250kbps | CC2430 | - | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -92dBm | UART | 33mA | 50mA~130mA | - | -89 dBm | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() ZULU2-T915-SO RF Solutions | In Stock | - | - | 9 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Bulk | - | Zulu | Active | 1 (Unlimited) | - | - | 2.2V~3.6V | - | 915MHz | - | - | - | - | - | 56kbps | - | - | - | 20dBm | General ISM < 1GHz | - | -121dBm | - | 18.5mA | 85mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 15 Weeks | - | Surface Mount | 33-SMD Module | - | - | -40°C~85°C | Bulk | - | MeshConnect™ | Active | 3 (168 Hours) | - | - | 3.3V | - | 2.4GHz | - | - | - | 512kB Flash 64kB SRAM | - | 250kbps | EM3588 | - | Zigbee® | 20dBm | 802.15.4 | Antenna Not Included, Castellation | -103dBm | SPI, UART | 34mA | 150mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EZ80F91WF01SBCG Zilog | 44 |
| - | - | - | Connector Mount | PCB Module | - | - | 0°C~70°C | Bulk | - | Wireless Zdots® | Active | 1 (Unlimited) | - | - | 3V~3.6V | - | 2.4GHz | - | - | I2C, SPI, UART | 256kB Flash 16kB RAM | - | - | EM3585 | - | 802.11b/g | - | WiFi | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC09-038NSC Digi | In Stock | - | Datasheet | - | - | Through Hole | Module | - | - | 0°C~70°C | Bulk | 2006 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | 2.85V~5.5V | - | 900MHz | - | - | - | - | - | 37.5kbps | - | - | - | 6dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -108dBm | UART | 45mA~55mA | 55mA | FHSS, FSK | - | - | - | - | - | - | - | - | ||
![]() WIT2450 Murata Electronics | 2434 |
| - | - | Chassis Mount | Chassis Mount | Module | - | - | -40°C~70°C | Bulk | - | WIT | Discontinued | 1 (Unlimited) | 70°C | -40°C | 3.3V~10V | - | 2.4GHz | - | - | UART | - | - | 460.8kbps | - | Yes | - | 14dBm | General ISM > 1GHZ | Antenna Not Included | -92dBm | UART | 155mA | 250mA | FHSS | -92 dBm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC09-009NSC Digi | In Stock | - | Datasheet | - | - | Through Hole | Module | - | - | 0°C~70°C | Bulk | 2006 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | 2.85V~5.5V | - | 900MHz | - | - | - | - | - | 9.4kbps | - | - | - | 6dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -108dBm | UART | 45mA~55mA | 55mA | FHSS, FSK | - | - | - | - | - | - | - | - | ||
![]() TRXQ1-433 RF Solutions | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -20°C~70°C | Bulk | 2004 | - | Obsolete | Not Applicable | - | - | 3V~5.25V | - | 433MHz | - | - | - | - | 14mA | 20kBaud | - | - | - | 5dBm | General ISM < 1GHz | Antenna Not Included | - | UART | - | 28mA | - | -100 dBm | - | 30.5mm | 22.9mm | 7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LBEE5PA1LD-005 Murata Electronics | 44 | - | Datasheet | 20 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | WICED | Active | 3 (168 Hours) | - | - | - | - | 2.4GHz | - | - | - | - | - | 96Mbps | CYW43438 | - | 802.11b/g/n, Bluetooth v4.2 | - | Bluetooth, WiFi | Antenna Not Included | - | ADC, GPIO, I2C, PWM, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RC1181HP-TM Radiocrafts AS | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | Tinymesh | Active | Vendor Undefined | - | - | 2V~3.6V | - | 868MHz~870MHz | - | 18 | - | - | - | 100Kbps | CC1110 | - | Tinymesh | 27dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -109dBm | UART | 24mA | 560mA | GFSK | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WT11U-E-AI55C Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | - | - | - | Strip | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A8520E24A91GR Anaren | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 34-SMD Module | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PurePath™ | Active | 3 (168 Hours) | - | - | 2.2V~3.6V | 11mm | 2.4GHz | - | - | - | - | - | - | CC8520 | Yes | - | 20dBm | General ISM > 1GHZ | Integrated, Trace | - | I2C, I2S | - | - | - | -87 dBm | - | 19mm | - | - | No | RoHS Compliant | - | ||
![]() BTM441 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 50-SMD Module | - | - | -40°C~85°C | Bulk | - | BTM441 | Active | - | - | - | 3.3V | - | 2.4GHz | - | - | - | - | - | 300kbps | BlueCore4 | - | Bluetooth v2.1 + EDR | 4dBm | Bluetooth | Integrated, Chip | -84dBm | SPI, UART | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 33-SMD Module | - | - | -40°C~85°C | Tray | - | MeshConnect™ | Discontinued | 3 (168 Hours) | - | - | 2.1V~3.6V | - | 2.4GHz | - | - | SPI, UART | 512kB Flash 64kB SRAM | - | 250kbps | EM3588 | - | Zigbee® | 8dBm | 802.15.4 | Integrated, Trace | - | JTAG, SPI, UART | 30mA | 31mA~44mA | - | -100 dBm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AMW006/T Silicon Labs | 19 |
| - | - | - | Surface Mount | 52-SMD Module | - | - | -30°C~85°C | Tray | 2017 | - | Discontinued | 3 (168 Hours) | - | - | 3.3V | - | 2.4GHz | - | - | - | 1.5MB Flash 96kB RAM | - | 65Mbps | BCM43362 | - | 802.11b/g/n | 18dBm | WiFi | Integrated, Trace | -94dBm | SPI, UART | 5.7mA | 11.4mA | - | - | - | - | - | - | - | - | - |