- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | JESD-30 Code | Memory Size | uPs/uCs/Peripheral ICs Type | Data Rate | Utilized IC / Part | Protocol | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Firmware Version | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM2-LV-T-LF FreeWave Technologies | In Stock | - | Datasheet | 3 Weeks | Chassis Mount | Module | - | - | -40°C~85°C | - | - | MM2 | Active | Not Applicable | - | - | 3.5V | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | - | 153.6kbps | - | - | - | - | - | General ISM < 1GHz | Integrated, Chip | -108dBm | Serial TTL | 125mA | 1.175A | GFSK | - | - | - | - | Non-RoHS Compliant | ||
![]() CYBT-343151-02 Cypress Semiconductor Corp | 44 | - | Datasheet | 13 Weeks | Surface Mount | 24-SMD Module | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | EZ-BT™ WICED | Active | 3 (168 Hours) | - | - | 2.3V~3.6V | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | - | 512kB Flash | - | 3Mbps | - | Bluetooth v5.0 | - | - | 12dBm | Bluetooth | Integrated, Trace | -96.5dBm | I2C, I2S, PCM, SPI, UART | 26.4mA | 60.3mA | 8DPSK, DQPSK, GFSK | - | - | - | - | ROHS3 Compliant | ||
![]() 2608011124010 Würth Elektronik | 8 | - | Datasheet | 10 Weeks | Surface Mount | 17-SMD Module | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Proteus-II | Active | 3 (168 Hours) | - | - | 1.8V~3.6V | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | - | 512kB Flash | - | 2Mbps | nRF52832 | Bluetooth v5.0 | - | - | 3dBm | Bluetooth | Integrated, Trace | -96dBm | UART | 5.4mA | 7.5mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() BGM13P32F512GE-V2R Silicon Labs | 22 | - | Datasheet | 12 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BMD-300-A-R-10 U-Blox | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | BMD-300 | Active | 3 (168 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | 512kB Flash 64kB RAM | - | 2Mbps | nRF52832 | Bluetooth v5.0 | - | - | 4dBm | Bluetooth | Integrated, Trace | -96dBm | I2C, I2S, SPI, UART | 10.4mA | 17mA | GFSK | - | - | - | - | RoHS Compliant | ||
![]() SARA-U201-03B-00 U-Blox | 40 | - | Datasheet | 8 Weeks | Surface Mount | 96-SMD Module | YES | - | -40°C~85°C | Tape & Reel (TR) | - | SARA-U2 | Active | 4 (72 Hours) | 96 | ALSO HAVE EXTENDED OPERATING INPUT VOLTAGE FROM 3.10V TO 4.5V | 3.8V | BOTTOM | BUTT | 1 | 3.8V | - | - | 800MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | - | R-XBCC-B96 | - | - | 7.2Mbps | - | 3G (AT&T) | - | RF AND BASEBAND CIRCUIT | - | Cellular | Antenna Not Included | -111dBm | SPI, UART | 620mA | - | - | - | 3.25mm | 26mm | 16mm | RoHS Compliant | ||
![]() CC-MX-JN7A-Z1 Digi | 2234 |
| Datasheet | 3 Weeks | Surface Mount | Module | NO | - | -40°C~85°C | - | - | ConnectCore® 6UL | Active | 3 (168 Hours) | - | - | 5V | UNSPECIFIED | UNSPECIFIED | - | 5V | - | - | 528MHz | - | S-XXMA-X | 1GB Flash 1GB DRAM | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | General ISM < 1GHz | - | - | Ethernet | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BM70BLE01FC2-0B04AA Microchip Technology | 125 |
| Datasheet | 16 Weeks | Surface Mount | 30-SMD Module | YES | Automotive grade | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | 30 | - | 1.9V~3.6V | UNSPECIFIED | NO LEAD | 1 | 3V | - | compliant | 2.4GHz | BM70 | R-XXMA-N30 | - | - | - | - | Bluetooth v5.0 | TS 16949 | TELECOM CIRCUIT | 0dBm | Bluetooth | Antenna Not Included | -90dBm | I2C, SPI, UART | 13mA | - | - | 1.11 | 0.66mm | 15mm | 12mm | - | ||
![]() WGM160P022KGA2R Silicon Labs | 26 |
| Datasheet | 12 Weeks | Surface Mount | 55-SMD Module | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 3V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | 2MB Flash 512kB RAM | - | 72.2Mbps | - | 802.11b/g/n | - | - | 16dBm | WiFi | Integrated, Chip | -96dBm | Ethernet, I2C, SPI, UART, USART, USB | 36.6mA | 141.3mA | - | - | - | - | - | RoHS Compliant | ||
![]() D52MD2M8IA-REEL Garmin Canada Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 35-SMD Module | - | - | -40°C~85°C | Tray | - | - | Active | 1 (Unlimited) | - | - | 1.7V~3.6V | - | - | - | - | - | - | 2.4GHz | - | - | 512kB Flash 64kB RAM | - | 60kbps | nRF52832 | ANT™ | - | - | 4dBm | General ISM > 1GHZ | Integrated, Trace | -96dBm | I2C, SPI, UART | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MGM12P22F1024GA-V4R Silicon Labs | 18 |
| Datasheet | 12 Weeks | Surface Mount | Module | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Mighty Gecko | Active | 3 (168 Hours) | - | - | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz | - | - | 1MB Flash 256kB RAM | - | 2Mbps | EFR32MG12 | Bluetooth v5.0, Thread, Zigbee® | - | TELECOM CIRCUIT | 10dBm | 802.15.4, Bluetooth | Integrated, Chip | -105.7dBm | I2C, SPI, UART | 10.3mA~12.6mA | 10mA~121mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | - | - | - | ||
![]() MGM12P22F1024GA-V4 Silicon Labs | 226 |
| Datasheet | 12 Weeks | Surface Mount | Module | - | - | -40°C~85°C TA | - | - | Mighty Gecko | Active | 3 (168 Hours) | - | - | 1.8V~3.8V | - | - | - | - | - | - | 2.4GHz | - | - | 1MB Flash 256kB RAM | - | 2Mbps | EFR32MG12 | Bluetooth v5.0, Thread, Zigbee® | - | TELECOM CIRCUIT | 10dBm | 802.15.4, Bluetooth | Integrated, Chip | -105.7dBm | I2C, SPI, UART | 10.3mA~12.6mA | 10mA~121mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | - | - | - | ||
![]() MICRF620Z TR Microchip Technology | 1647 |
| Datasheet | - | Surface Mount | Module | - | - | -20°C~75°C | Tape & Reel (TR) | 2006 | RadioWire® | Obsolete | 2 (1 Year) | - | - | 2V~2.5V | - | - | - | - | - | - | 433MHz | - | - | - | - | 20kbps | - | - | - | - | 9dBm | General ISM < 1GHz | Integrated, Trace | -111dBm | - | 12mA | 24mA | FSK | - | - | - | - | ROHS3 Compliant | ||
![]() 2607011113000 Würth Elektronik | 15 | - | - | 10 Weeks | Surface Mount | 23-SMD Module | - | - | -30°C~85°C | Cut Tape (CT) | - | WIRL-WMB1 | Active | 3 (168 Hours) | - | - | 2V~3.6V | - | - | - | - | - | - | 169MHz | - | - | - | - | 19.2kbps | - | Wireless M-Bus | - | - | 15dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -120dBm | UART | 28mA | 59mA | 2FSK, 2GFSK, 4FSK, 4GFSK, GMSK, MSK | - | - | - | - | ROHS3 Compliant | ||
![]() 2607021183000 Würth Elektronik | 230 |
| - | 10 Weeks | Surface Mount | 23-SMD Module | - | - | -30°C~85°C | Cut Tape (CT) | - | WIRL-WMB8 | Active | 3 (168 Hours) | - | - | 2V~3.6V | - | - | - | - | - | - | 868MHz | - | - | - | - | 100Kbps | - | Wireless M-Bus | - | - | 14dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -109dBm | SPI, UART, USB | 30mA | 53mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2605031141000 Würth Elektronik | 7 | - | - | 10 Weeks | Surface Mount | 23-SMD Module | - | - | -30°C~85°C | Cut Tape (CT) | - | WIRL-PRO4 | Active | 3 (168 Hours) | - | - | 2.2V~3.6V | - | - | - | - | - | - | 434MHz | - | - | - | - | 100Kbps | - | - | - | - | 10dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -107dBm | SPI, UART | 24mA | 34mA | 2-FSK, 2-GFSK | - | - | - | - | ROHS3 Compliant | ||
![]() BM70BLES1FC2-0B04AA Microchip Technology | 55 | - | Datasheet | 16 Weeks | Surface Mount | 33-SMD Module | YES | Industrial grade | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | 33 | - | 1.9V~3.6V | UNSPECIFIED | NO LEAD | 1 | 3V | - | compliant | 2.4GHz | BM70 | R-XXMA-N33 | - | - | 8.6 Mbps | - | Bluetooth v5.0 | - | TELECOM CIRCUIT | 0dBm | Bluetooth | Integrated, Chip | -90dBm | I2C, SPI, UART | 13mA | - | - | 1.11 | 2.4mm | 22mm | 12mm | - | ||
![]() BLUENRG-M2SA STMicroelectronics | 6000 | - | Datasheet | 20 Weeks | Surface Mount | 23-SMD Module | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | BlueNRG | Active | 3 (168 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | 256kB Flash 24kB RAM | - | - | BlueNRG-2 | Bluetooth v5.0 | - | TELECOM CIRCUIT | 5dBm | Bluetooth | Integrated, Chip | -85dBm | ADC, GPIO, I2C, SPI, UART | 7.55mA | 7.01mA~14.78mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATWINC3400-MR210CA131-T Microchip Technology | 500 |
| Datasheet | 8 Weeks | Surface Mount | 36-SMD Module | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 36 | SEATED HGT-CALCULATED | 2.7V~3.6V | UNSPECIFIED | NO LEAD | - | 3.6V | 1.204mm | - | 2.412GHz~2.472GHz | - | R-XXMA-N36 | 256kB ROM 708kB RAM | MICROPROCESSOR CIRCUIT | 72.2Mbps | - | 802.11b/g/n, Bluetooth v5.0 | - | - | 18.3dBm | Bluetooth, WiFi | Integrated, Chip | -95dBm | I2C, SPI, UART | 63.9mA | 232mA~275mA | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | 2.0874mm | 22.3774mm | 14.732mm | ROHS3 Compliant | ||
![]() 2610011025000 Würth Elektronik | 46 | - | Datasheet | 91 Weeks | Surface Mount | 34-SMD Module | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Calypso | Active | 3 (168 Hours) | - | - | 2.1V~3.6V | - | - | - | - | - | - | 2.412GHz~2.472GHz | - | - | - | - | 72.2Mbps | CC3220SF | 802.11b/g/n | - | - | 18dBm | WiFi | Integrated, Trace | -94dBm | UART | 76mA | 230mA | - | - | - | - | - | ROHS3 Compliant |