- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Operating Supply Voltage | Interface | Memory Size | Nominal Supply Current | RAM Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F2M02GXA-S01-K Free2Move | In Stock | - | - | - | - | - | Surface Mount | Module | - | - | Bulk | 2012 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ENW-C9A22B2EFN Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PCB Module | - | -40°C~85°C | Tape & Reel (TR) | - | PAN4561H | Obsolete | 1 (Unlimited) | 85°C | -40°C | 2.7V~3.4V | 2.4GHz | - | - | 60kB Flash 4kB RAM | - | - | 250kbps | MC13213 | - | - | 20dBm | 802.15.4 | Antenna Not Included, U.FL | -102dBm | I2C, UART | 48mA | 200mA | - | -105 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() ENW-C9A22B2EFC Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PCB Module | - | -40°C~85°C | Tape & Reel (TR) | 2012 | PAN4561H | Obsolete | 1 (Unlimited) | 85°C | -40°C | 2.7V~3.4V | 2.4GHz | - | - | 60kB Flash 4kB RAM | - | - | 250kbps | MC13213 | - | - | 20dBm | 802.15.4 | Antenna Not Included, U.FL | -102dBm | I2C, UART | 48mA | 200mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ENW-C9A22C2EFN Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PCB Module | - | -40°C~85°C | Tape & Reel (TR) | 2012 | PAN4561H | Obsolete | 1 (Unlimited) | 85°C | -40°C | 2.7V~3.4V | 2.4GHz | - | - | 60kB Flash 4kB RAM | - | - | 250kbps | MC13213 | - | - | 20dBm | 802.15.4 | Antenna Not Included | -102dBm | I2C, UART | 48mA | 200mA | - | -105 dBm | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | Module | 56 | -40°C~85°C | Tray | - | MeshConnect™ | Obsolete | 3 (168 Hours) | - | - | 1.8V~3.5V | 868MHz | 3.3V | - | 64kB Flash 4kB RAM | - | - | 150kbps | ZW0201 | - | - | 13dBm | General ISM < 1GHz | Antenna Not Included, U.FL | - | - | 24mA | 42mA | FSK, GFSK, OOK | -99 dBm | - | - | - | No | - | RoHS Compliant | - | ||
![]() ZULU2-T915 RF Solutions | In Stock | - | - | 9 Weeks | - | - | Surface Mount | Module | - | -40°C~85°C | Bulk | - | Zulu | Active | 1 (Unlimited) | - | - | 2.2V~3.6V | 915MHz | - | - | - | - | - | 56kbps | - | - | - | 20dBm | General ISM < 1GHz | - | -121dBm | - | 18.5mA | 85mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WB45LXLT1-150512 Laird - Wireless & Thermal Systems | In Stock | - | - | 12 Weeks | - | - | - | Module | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR-916-SC-S Linx Technologies Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Module | - | 0°C~70°C | Bulk | 2001 | SC | Obsolete | 1 (Unlimited) | - | - | 2.7V~13V | 916MHz | - | - | - | 15mA | - | 33.6kbps | - | - | - | 0dBm | General ISM < 1GHz | Antenna Not Included | - | UART | 13mA | 29mA Max | FSK | -95 dBm | 33.9mm | 26.8mm | 6.73mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A2530R24AZ1GR Anaren | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | 34-SMD Module | 34 | -40°C~85°C | Tape & Reel (TR) | 2014 | AIR™ | Obsolete | 3 (168 Hours) | - | - | 2.2V~3.6V | 2.4GHz | - | SPI, UART | 256kB Flash 8kB RAM | - | 8kB | - | CC2530 | Zigbee® | - | 17dBm | 802.15.4 | Integrated, Trace | - | SPI, UART | 28mA | 67mA~128mA | - | -95 dBm | - | - | - | No | - | RoHS Compliant | - | ||
![]() RFM73-P RF Solutions | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP Module | - | -40°C~85°C | Bulk | 2014 | - | Obsolete | 1 (Unlimited) | - | - | 1.9V~3.6V | 2.4GHz | - | - | - | - | - | 2Mbps | - | - | - | 5dBm | General ISM > 1GHZ | Integrated, Trace | - | SPI | 18mA | 23mA | GFSK | -88 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZULU2-M915 RF Solutions | In Stock | - | - | 5 Weeks | - | - | Surface Mount | Module | - | -40°C~85°C | Bulk | - | Zulu | Active | 1 (Unlimited) | - | - | 2.2V~3.6V | 915MHz | - | - | - | - | - | 56kbps | - | - | - | 20dBm | General ISM < 1GHz | - | -121dBm | - | 18.5mA | 85mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZULU2-M915-SO RF Solutions | In Stock | - | - | 5 Weeks | - | - | Surface Mount | Module | - | -40°C~85°C | Bulk | - | Zulu | Obsolete | 1 (Unlimited) | - | - | 2.2V~3.6V | 915MHz | - | - | - | - | - | 56kbps | - | - | - | 20dBm | General ISM < 1GHz | - | -121dBm | - | 18.5mA | 85mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F2M03GXA-S01-R2A Free2Move | 28 |
| - | - | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | 85°C | -40°C | 3.1V~3.6V | 2.4GHz | - | I2C, SPI, UART, USB | - | - | - | 3Mbps | - | Bluetooth v2.0 + EDR, Class 1, 2 and 3 | - | 18dBm | Bluetooth | Integrated, Chip | -89dBm | I2C, PIO, SPI, UART, USB | - | - | - | -89 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 700-0045-100 Telit | In Stock | - | - | - | - | - | Surface Mount | Module | - | -40°C~85°C | Tray | - | - | Discontinued | 3 (168 Hours) | - | - | 1.6V~3.6V | 2.4GHz | - | - | 4MB Flash | - | - | 72Mbps | - | 802.11b/g/n | - | 17dBm | WiFi | Antenna Not Included, U.FL | -91dBm | I2C, I2S, JTAG, SDIO, SPI, UART | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WT11I-E-AI56 Silicon Labs | In Stock | - | - | - | - | - | Surface Mount | 28-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.6V | - | - | - | - | - | - | 3Mbps | BlueCore4 | Bluetooth v2.1 + EDR, Class 1 | - | 17dBm | Bluetooth | Integrated, Chip + U.FL | -86dBm | PIO, SPI, UART, USB | 39mA | 54mA~128mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WT41-A-AI56 Silicon Labs | In Stock | - | - | - | - | - | Surface Mount | Module | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A20737CGR Anaren | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 30-SMD Module | 30 | -40°C~85°C | Tape & Reel (TR) | 2014 | AIR™ | Obsolete | 1 (Unlimited) | - | - | 3.3V | 2.4GHz | - | - | 512kB EEPROM | 20mA | - | - | BlueCore4 | Bluetooth v4.0 | - | 3dBm | Bluetooth | Integrated, Trace | -94dBm | I2C, SPI, UART | 25mA | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MOD6213 Lattice Semiconductor Corporation | 4 | - | - | 10 Weeks | - | - | Chassis Mount | Module | - | - | Box | - | - | Discontinued | 1 (Unlimited) | - | - | 3.3V | 59GHz~65GHz | - | - | - | - | - | 6Gbps | - | - | - | 3dBm | SiBeam | Integrated, Trace | - | I2C, USB | - | - | OOK | - | - | - | - | - | - | - | - | ||
![]() 453-00003 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | - | - | Surface Mount | Module | - | -30°C~85°C | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | 3.3V | 2.4GHz~2.4835GHz 5.15GHz~5.25GHz 5.25GHz~5.35GHz 5.47GHz~5.725GHz 5.725GHz~5.85GHz | - | - | 256MB Flash | - | - | 780Mbps | ATSAMA5D36 | 802.11a/b/g/n/ac, Bluetooth v4.2 | - | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -95dBm | ADC, GPIO, I2C, PCM, SPI, UART, USB | - | 350mA~550mA | 16QAM, 64QAM, 256QAM, 4DPSK, BPSK, CCK, DSSS, DQPSK, GFSK, OFDM, QPSK | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MGM13S12F512GA-V2R Silicon Labs | In Stock | - | - | - | - | - | Surface Mount | 51-SMD Module | - | - | Tape & Reel (TR) | - | Mighty Gecko | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |