- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANTAP281M4IB-TRAY Garmin Canada Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 20-SMD Module | - | -40°C~85°C | Tray | 2016 | - | Last Time Buy | 2 (1 Year) | - | - | 1.9V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 20kbps | CC2650 | - | - | 0dBm | General ISM > 1GHZ | Integrated, Chip | -85dBm | - | 17mA | 11mA~13mA | GFSK | - | - | - | RoHS Compliant | ||
![]() 700-0082 Telit | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Module | - | -40°C~85°C | Tray | - | - | Active | 3 (168 Hours) | - | - | 1.6V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 2MB Flash | 72Mbps | - | 802.11b/g/n | - | 17dBm | WiFi | Integrated, Trace | -91dBm | I2C, I2S, JTAG, SDIO, SPI, UART | - | - | - | - | - | - | RoHS Compliant | ||
![]() AMW007-1.3.0R Silicon Labs | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 38-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 3V~3.6V | - | - | - | - | - | 2.412GHz~2.484GHz | - | - | - | 72.2Mbps | - | 802.11b/g/n | - | 20dBm | WiFi | - | -93dBm | PWM, SPI, UART | 65mA | 100mA~200mA | - | - | - | - | - | ||
![]() NINA-B112-00B-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 30-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | NINA-B1 | Active | 4 (72 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 1Mbps | nRF52832 | Bluetooth v5.0 | - | 4dBm | Bluetooth | Integrated, Stamped Metal | -95dBm | I2C, SPI, UART | 5.4mA | 5.3mA | GFSK | - | - | - | RoHS Compliant | ||
![]() AMW037-1.4.0R Silicon Labs | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 44-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 3V~3.6V | - | - | - | - | - | 2.412GHz~2.484GHz | - | - | - | 72.2Mbps | - | 802.11b/g/n | - | 20dBm | WiFi | PCB Trace | -93dBm | PWM, SPI, UART | 65mA | 100mA~200mA | - | - | - | - | - | ||
![]() R41Z-TA-R-00 U-Blox | In Stock | - | - | 12 Weeks | Surface Mount | Module | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 512kB Flash 128kB RAM | 1Mbps | KW41Z | Bluetooth v4.2, Thread | - | 3.5dBm | 802.15.4, Bluetooth | Integrated, Trace | -100dBm | I2C, SPI, UART | 16.2mA | 14.2mA | GFSK, O-QPSK | - | - | - | RoHS Compliant | ||
![]() NINA-B302-00B-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 55-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | NINA-B3 | Active | 4 (72 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 1MB Flash 265kB RAM | 2Mbps | nRF52840 | Bluetooth v5.0 | TELECOM CIRCUIT | 10dBm | Bluetooth | Integrated, Chip | -100dBm | ADC, GPIO, I2C, I2S, PWM, SPI, UART, USB | 4.8mA | 14.1mA | - | - | - | - | RoHS Compliant | ||
![]() HL7688_1104119 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | HL | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | 4G LTE CAT-1 (AT&T) | - | - | Cellular | Antenna Not Included | - | UART, USB | - | - | - | - | - | - | RoHS Compliant | ||
![]() TOBY-L200-03S-00 U-Blox | In Stock | - | Datasheet | 28 Weeks | Surface Mount | 152-SMD Module | YES | -40°C~85°C | Cut Tape (CT) | - | TOBY-L2 | Active | 4 (72 Hours) | 152 | 8542.39.00.01 | 3.8V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | 3.8V | 700MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | NOT SPECIFIED | R-XXMA-N152 | - | - | - | 4G LTE CAT-4 (AT&T/T-Mobile) | RF AND BASEBAND CIRCUIT | - | Cellular | Antenna Not Included, Castellation | -112dBm | I2C, UART, USB | - | - | - | 2.87mm | 35.6mm | 24.8mm | RoHS Compliant | ||
![]() MM2-T FreeWave Technologies | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Module | - | -40°C~85°C | - | - | MM2 | Active | Not Applicable | - | - | 5V | - | - | - | - | - | 902MHz~928MHz | - | - | - | 153.6kbps | - | - | - | - | General ISM < 1GHz | Integrated, Chip | -108dBm | Serial TTL | 90mA | 855mA | GFSK | - | - | - | Non-RoHS Compliant | ||
![]() TOBY-R202-02B-04 U-Blox | In Stock | - | Datasheet | 24 Weeks | Surface Mount | 152-SMD Module | - | -40°C~85°C | Cut Tape (CT) | - | TOBY-R2 | Active | 4 (72 Hours) | - | - | 3.8V | - | - | NOT SPECIFIED | - | - | 700MHz 850MHz 1.7GHz 1.9GHz | NOT SPECIFIED | - | - | - | - | 4G LTE CAT-1 (AT&T/T-Mobile) | RF AND BASEBAND CIRCUIT | - | Cellular | Antenna Not Included, Castellation | -112dBm | I2C, I2S, UART, USB | - | 50mA~540mA | QPSK | - | - | - | RoHS Compliant | ||
![]() ANTAP281M4IB-REEL Garmin Canada Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 20-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | Last Time Buy | 2 (1 Year) | - | - | 1.9V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 20kbps | CC2650 | - | - | 0dBm | General ISM > 1GHZ | Integrated, Chip | -85dBm | - | 17mA | 11mA~13mA | GFSK | - | - | - | RoHS Compliant | ||
![]() MGM12P22F1024GE-V4R Silicon Labs | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Module | - | -40°C~85°C TA | Tape & Reel (TR) | - | Mighty Gecko | Active | 3 (168 Hours) | - | - | 1.8V~3.8V | - | - | - | - | - | 2.4GHz | - | - | 1MB Flash 256kB RAM | 2Mbps | EFR32MG12 | Bluetooth v5.0, Thread, Zigbee® | TELECOM CIRCUIT | 10dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | -105.7dBm | I2C, SPI, UART | 10.3mA~12.6mA | 10mA~121mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | - | - | ROHS3 Compliant | ||
![]() 700-0036-100 Telit | In Stock | - | Datasheet | - | Surface Mount | Module | - | -40°C~85°C | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | 3.3V | - | - | - | - | - | 2.4GHz | - | - | - | 54Mbps | - | 802.11b/g/n | - | 14dBm | WiFi | Integrated, Trace + U.FL | - | I2C, JTAG, SPI, UART | - | - | - | - | - | - | - | ||
![]() BM832 Fanstel Corp. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 47-SMD Module | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 1.7V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 512kB Flash 64kB RAM | 1Mbps | nRF52832 | Bluetooth v5.0 | - | 4dBm | Bluetooth | PCB Trace | -96dBm | ADC, GPIO, I2C, I2S, PWM, SPI, UART | - | - | - | - | - | - | RoHS Compliant | ||
![]() ESP32-WROOM-32 (8MB) Espressif Systems | 9 | - | Datasheet | 4 Weeks | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 2.7V~3.6V | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | 448kB ROM 520kB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | 20.5dBm | Bluetooth, WiFi | - | -98dBm | I2C, I2S, PWM, SDIO, UART | - | - | CCK, DSSS, OFDM | - | - | - | RoHS Compliant | ||
![]() ESP32-S2-WROVER Espressif Systems | 70 | - | Datasheet | 8 Weeks | Surface Mount | 56-VFQFN Exposed Pad | - | -40°C~125°C | - | - | ESP32 | Active | 3 (168 Hours) | - | - | 2.8V~3.6V | - | - | - | - | - | 2.4GHz | - | - | 128kB ROM 320kB SRAM | 150Mbps | ESP32-S2 | 802.11b/g/n | - | 19.5dBm | WiFi | Antenna Not Included | -97dBm | ADC, I2C, I2S, SPI, PWM, UART | 63mA~68mA | 160mA~310mA | - | - | - | - | - | ||
![]() CC-9P-V524-C-B Digi | In Stock | - | - | - | Surface Mount | Module | - | -40°C~85°C | - | - | ConnectCore® 9P | Discontinued | 1 (Unlimited) | - | - | 3.3V | - | - | - | - | - | 2.4GHz 5GHz | - | - | 16MB Flash 32MB SDRAM | 54Mbps | NS9215 | 802.11a/b/g | - | 12dBm | WiFi | Antenna Not Included, U.FL | -72dBm | Ethernet, I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | - | - | RoHS Compliant | ||
![]() 450-0126 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Module | - | -40°C~85°C | Tray | - | SiFLEX02-R2 | Obsolete | 4 (72 Hours) | - | - | 2V~3.45V | - | - | - | - | - | 900MHz | - | - | 256kB Flash 4kB EEPROM 16kB RAM | 1Mbps | AT86RF212B | Zigbee® | - | 24dBm | 802.15.4 | Antenna Not Included, Castellation | -102dBm | JTAG, SPI, UART | 30mA | 285mA | BPSK, O-QPSK | - | - | - | - | ||
![]() 450-0124 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Module | - | -40°C~85°C | Tray | - | SiFLEX02-R2 | Obsolete | 4 (72 Hours) | - | - | 2V~3.45V | - | - | - | - | - | 900MHz | - | - | 256kB Flash 4kB EEPROM 16kB RAM | 1Mbps | AT86RF212B | Zigbee® | - | 24dBm | 802.15.4 | Integrated, Wire Antenna | -102dBm | JTAG, SPI, UART | 30mA | 285mA | BPSK, O-QPSK | - | - | - | - |