- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Peak Reflow Temperature (Cel) | Frequency | Time@Peak Reflow Temperature-Max (s) | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X09-019NSI Digi | In Stock | - | Datasheet | - | Surface Mount | Module | -40°C~85°C | Bulk | 2012 | XStream™ | Obsolete | 3 (168 Hours) | 5V | - | 900MHz | - | - | 18.8kbps | - | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -107dBm | UART | 50mA | 140mA | FHSS | - | ||
![]() 450-0012 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Through Hole | Module | -40°C~85°C | Tray | 2012 | Pro-Flex01 | Obsolete | 3 (168 Hours) | 2.2V~3.3V | - | 2.4GHz | - | 256kB Flash 16kB RAM | 250kbps | WL1271 | Zigbee® | - | 20dBm | 802.15.4 | Antenna Not Included, U.FL | -98dBm | I2C, JTAG, SPI, UART | 30mA | 145mA | - | - | ||
![]() ODIN-W262-05X-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 52-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | ODIN-W2 | Active | 4 (72 Hours) | 3V~3.6V | NOT SPECIFIED | 2.4GHz~2.5GHz 5.18GHz~5.825GHz | NOT SPECIFIED | - | 130Mbps | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR | TELECOM CIRCUIT | 15dBm | Bluetooth, WiFi | Integrated, Chip | -95dBm | UART | 140mA | 250mA | 4DQPSK, 8DPSK, CCK, DSSS, GFSK, OFDM | RoHS Compliant | ||
![]() MOD6212 Lattice Semiconductor Corporation | 164 |
| - | 10 Weeks | Chassis Mount | Module | - | Box | - | - | Discontinued | 1 (Unlimited) | 3.3V | - | 59GHz~65GHz | - | - | 6Gbps | - | - | - | 3dBm | SiBeam | Integrated, Trace | - | I2C, USB | - | - | OOK | - | ||
![]() HL8528_1103960 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 146-LGA Module | - | Bulk | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MM2-LV-T-U FreeWave Technologies | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Module | -40°C~85°C | - | - | MM2 | Active | Not Applicable | 3.5V | - | 902MHz~928MHz | - | - | 153.6kbps | - | - | - | - | General ISM < 1GHz | Integrated, Chip | -108dBm | Serial TTL | 125mA | 1.175A | GFSK | Non-RoHS Compliant | ||
![]() GS1011MEE-SDK2-HW Telit | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | -40°C~85°C | - | - | GS1011M | Active | 1 (Unlimited) | 3.3V | - | 2.4GHz | - | 384kB Flash 128kB RAM | 11Mbps | - | 802.11b/g/n | - | 18dBm | WiFi | Antenna Not Included, U.FL | - | SPI, UART | - | - | CCK, DSSS | RoHS Compliant | ||
![]() GS1500M-SDK2-HW-R2 Telit | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | -40°C~85°C | - | - | GS1500M | Active | 1 (Unlimited) | 3.3V | - | 2.4GHz | - | 384kB Flash 128kB RAM | 72.2Mbps | GS1011 | 802.11b/g/n | - | - | WiFi | PCB Trace | - | I2C, SPI, UART | - | - | CCK, DSSS, OFDM | RoHS Compliant | ||
![]() JN5139-Z01-M/01R1V NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | 2008 | JN5139-Z01-M0x | Obsolete | 1 (Unlimited) | 2.2V~3.6V | - | 2.4GHz | - | 192kB ROM 96kB RAM | - | - | Zigbee® | - | 2.5dBm | 802.15.4 | Antenna Not Included, SMA | -96dBm | I2C, SPI, UART | 37mA | 37mA | - | ROHS3 Compliant | ||
![]() X09-009WNC Digi | In Stock | - | Datasheet | - | Surface Mount | Module | 0°C~70°C | Bulk | 2004 | XStream™ | Obsolete | 1 (Unlimited) | 5V | - | 900MHz | - | - | 9.4kbps | - | - | - | 20dBm | General ISM < 1GHz | Integrated, Wire Antenna | -110dBm | UART | 50mA | 140mA | FHSS | - | ||
![]() X09-019WNC Digi | In Stock | - | Datasheet | - | Surface Mount | Module | 0°C~70°C | Bulk | 2004 | XStream™ | Obsolete | 1 (Unlimited) | 5V | - | 900MHz | - | - | 18.8kbps | - | - | - | 20dBm | General ISM < 1GHz | Integrated, Wire Antenna | -107dBm | UART | 50mA | 140mA | FHSS | - | ||
![]() ESP32-WROVER-IB (M213DH6464UC3Q0) Espressif Systems | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 38-SMD Module | -40°C~65°C | Tape & Reel (TR) | - | ESP32 | Active | 3 (168 Hours) | 2.7V~3.6V | - | 2.4GHz~2.5GHz | - | 448kB ROM 536kB SRAM | 150Mbps | ESP32-D0WD | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | 20dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -98dBm | GPIO, I2C, I2S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | ROHS3 Compliant | ||
![]() ESP32-WROOM-32 (16MB) Espressif Systems | 38 |
| Datasheet | 4 Weeks | Surface Mount | Module | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 2.7V~3.6V | - | 2.4GHz~2.5GHz | - | 448kB ROM 520kB SRAM | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | 20.5dBm | Bluetooth, WiFi | - | -98dBm | I2C, I2S, PWM, SDIO, UART | - | - | CCK, DSSS, OFDM | RoHS Compliant | ||
![]() NINA-B112-03B-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 30-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | NINA-B1 | Active | 4 (72 Hours) | 1.7V~3.6V | - | 2.4GHz | - | 512kB Flash 64kB RAM | 2Mbps | nRF52832 | Bluetooth v5.0 | - | 6dBm | Bluetooth | Integrated, Chip | -95dBm | ADC, GPIO, I2C, I2S, SPI, UART | 5.4mA | 5.3mA | GFSK | RoHS Compliant | ||
![]() NINA-B112-04B-00 U-Blox | 1000 | - | Datasheet | 8 Weeks | Surface Mount | 30-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | NINA-B1 | Active | 4 (72 Hours) | 1.7V~3.6V | - | 2.4GHz | - | 512kB Flash 64kB RAM | 2Mbps | nRF52832 | Bluetooth v5.0 | - | 6dBm | Bluetooth | Integrated, Chip | -95dBm | ADC, GPIO, I2C, I2S, SPI, UART | 5.4mA | 5.3mA | GFSK | RoHS Compliant | ||
![]() 451-00002 Laird - Wireless & Thermal Systems | 833 | - | Datasheet | 12 Weeks | Surface Mount | Module | -40°C~85°C | Strip | - | BL654 | Active | 4 (72 Hours) | 1.7V~3.6V | - | 2.4GHz | - | - | 2Mbps | nRF52840 | Bluetooth v5.0, Thread | - | 8dBm | 802.15.4, Bluetooth | Antenna Not Included, I-PEX | -95dBm | I2C, I2S, PWM, SPI, UART, USB | 5.4mA | 14.1mA | - | RoHS Compliant | ||
![]() NINA-B301-00B-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 55-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | NINA-B3 | Active | 4 (72 Hours) | 1.7V~3.6V | - | 2.4GHz | - | 1MB Flash 265kB RAM | 2Mbps | nRF52840 | Bluetooth v5.0 | TELECOM CIRCUIT | 10.5dBm | Bluetooth | Antenna Not Included | -100dBm | ADC, GPIO, I2C, I2S, PWM, SPI, UART, USB | 4.8mA | 14.1mA | - | RoHS Compliant | ||
![]() D52MD2M8IA-TRAY Garmin Canada Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Module | -40°C~85°C | Tray | - | - | Active | 1 (Unlimited) | 1.7V~3.6V | - | 2.4GHz | - | 512kB Flash 64kB RAM | 60kbps | nRF52832 | ANT™ | - | 4dBm | General ISM > 1GHZ | Integrated, Trace | -96dBm | I2C, SPI, UART | - | - | - | RoHS Compliant | ||
![]() SARA-R412M-02B-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 96-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | SARA-R4 | Active | 4 (72 Hours) | 3.2V~4.2V | - | 850MHz 900MHz 1.8GHz 1.9GHz | - | - | 375kbps | - | 4G LTE CAT M1/NB-IoT | - | 33dBm | Cellular | Antenna Not Included, Castellation | - | GPIO, I2C, UART, USB | 360mA | - | 8PSK, GMSK | RoHS Compliant | ||
![]() HL7588_1104081 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Module | - | Tape & Reel (TR) | - | HL | Active | 3 (168 Hours) | - | - | - | - | - | 150Mbps | - | 4G LTE CAT-4 (AT&T/Verizon) | - | - | Cellular | Antenna Not Included | - | UART, USB | - | - | - | RoHS Compliant |