- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Peak Reflow Temperature (Cel) | Frequency | Time@Peak Reflow Temperature-Max (s) | Memory Size | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMS002-AB2869R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Module | -30°C~85°C | - | - | Bobcat | Obsolete | 1 (Unlimited) | 1.8V~3.6V | - | 2.4GHz~2.5GHz | - | 512kB Flash | 1Mbps | - | Bluetooth v4.1 | - | 4dBm | Bluetooth | Integrated, Trace | -94dBm | I2C, SPI, USART | 26.6mA | 22mA | - | - | ||
![]() ETRX358USB-HA-BD1 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETRX3USB8M-DTAG-2 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SARA-N410-02B U-Blox | In Stock | - | Datasheet | - | Surface Mount | 96-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | SARA-N4 | Obsolete | 4 (72 Hours) | 3.2V~4.2V | NOT SPECIFIED | 700MHz 850MHz 1.7GHz 1.9GHz | NOT SPECIFIED | - | 62.5kbps | - | 4G LTE CAT NB-IoT | RF AND BASEBAND CIRCUIT | 23dBm | Cellular | Antenna Not Included, Castellation | -114dBm | GPIO, I2C, UART, USB | - | 100mA~490mA | - | RoHS Compliant | ||
![]() ETRX358USB-HA Silicon Labs | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMW036-3.6.0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 52-SMD Module | -30°C~85°C | - | - | - | Last Time Buy | 3 (168 Hours) | 3V~3.6V | - | 2.4GHz~2.484GHz | - | 1MB Flash 96kB RAM | 65Mbps | CYW43362 | 802.11b/g/n | - | 18dBm | WiFi | PCB Trace | -94dBm | ADC, GPIO, PWM, SPI, UART | 5.7mA | 11.4mA | CCK, DSSS, OFDM | RoHS Compliant | ||
![]() AMW036-3.2.0 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 52-SMD Module | -30°C~85°C | - | - | - | Last Time Buy | 3 (168 Hours) | 3V~3.6V | - | 2.4GHz~2.484GHz | - | 1MB Flash 96kB RAM | 65Mbps | CYW43362 | 802.11b/g/n | - | 18dBm | WiFi | PCB Trace | -94dBm | ADC, GPIO, PWM, SPI, UART | 5.7mA | 11.4mA | CCK, DSSS, OFDM | RoHS Compliant | ||
![]() MRF24WB0MA/RMA0A Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 36-SMD Module | -40°C~85°C | - | - | - | Obsolete | 3 (168 Hours) | 2.7V~3.6V | - | 2.4GHz~2.484GHz | - | - | 2Mbps | - | 802.11b | - | 10dBm | WiFi | Integrated, Trace | -91dBm | JTAG, SPI | 85mA | 115mA~154mA | DSSS | ROHS3 Compliant | ||
![]() RC1741HP-TM Radiocrafts AS | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 42-SMD Module | -30°C~85°C | Tape & Reel (TR) | - | Tinymesh | Active | Vendor Undefined | 2.8V~3.6V | - | 433MHz~434MHz | - | - | 100Kbps | CC1120 | - | - | 27dBm | General ISM < 1GHz | Antenna Not Included, Castellation | -118dBm | UART | 31mA | 407mA | GFSK | RoHS Compliant | ||
![]() MM2-T-LF FreeWave Technologies | In Stock | - | Datasheet | 3 Weeks | Chassis Mount | Module | -40°C~85°C | - | - | MM2 | Active | Not Applicable | 5V | - | 902MHz~928MHz | - | - | 153.6kbps | - | - | - | - | General ISM < 1GHz | Integrated, Chip | -108dBm | Serial TTL | 90mA | 855mA | GFSK | RoHS Compliant | ||
![]() X09-009NSC-TX Digi | In Stock | - | Datasheet | - | Surface Mount | Module | 0°C~70°C | Bulk | 2006 | XStream™ | Obsolete | 1 (Unlimited) | 5V | - | 900MHz | - | - | 9.4kbps | - | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -110dBm | UART | 50mA | 140mA | FHSS | - | ||
![]() NINA-B306-00B-00 U-Blox | 500 | - | Datasheet | 8 Weeks | Surface Mount | 55-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | NINA-B3 | Active | 4 (72 Hours) | 1.7V~3.6V | - | 2.4GHz | - | 1MB Flash 265kB RAM | 2Mbps | nRF52840 | Bluetooth v5.0 | - | 10dBm | Bluetooth | Integrated, Trace | -100dBm | ADC, GPIO, I2C, I2S, PWM, SPI, UART, USB | 4.8mA | 14.1mA | - | RoHS Compliant | ||
![]() NINA-W131-01B-01 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 36-SMD Module | -40°C~85°C | - | - | NINA-W13 | Active | 4 (72 Hours) | 3V~3.6V | - | 2.4GHz~2.5GHz | - | 16MB Flash | 72Mbps | - | 802.11b/g/n | - | 19dBm | WiFi | Antenna Not Included, Castellation | -96dBm | SPI, UART | 350mA | - | CCK, DSSS, OFDM | RoHS Compliant | ||
![]() ANTC782M4IB-REEL Garmin Canada Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 17-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | - | Last Time Buy | 3 (168 Hours) | 2V~3.6V | - | 2.4GHz | - | - | 20kbps | CYWUSB693X | - | - | 4dBm | General ISM > 1GHZ | Integrated, Trace | -86dBm | SPI | 23.7mA | 25.9mA~34.3mA | GFSK | RoHS Compliant | ||
![]() NINA-W132-00B-02 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 36-SMD Module | -40°C~85°C | - | - | NINA-W13 | Active | 4 (72 Hours) | 3V~3.6V | - | 2.4GHz~2.5GHz | - | 16MB Flash | 72Mbps | - | 802.11b/g/n | - | 19dBm | WiFi | Integrated, Stamped Metal | -96dBm | SPI, UART | 350mA | - | CCK, DSSS, OFDM | RoHS Compliant | ||
![]() AMW036-3.6.0R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 52-SMD Module | -30°C~85°C | - | - | - | Last Time Buy | 3 (168 Hours) | 3V~3.6V | - | 2.4GHz~2.484GHz | - | 1MB Flash 96kB RAM | 65Mbps | CYW43362 | 802.11b/g/n | - | 18dBm | WiFi | PCB Trace | -94dBm | ADC, GPIO, PWM, SPI, UART | 5.7mA | 11.4mA | CCK, DSSS, OFDM | RoHS Compliant | ||
![]() AMW036-3.2.0R Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HL7800_1103933 Sierra Wireless | In Stock | - | Datasheet | - | Surface Mount | 86-LGA Module | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ODIN-W260-04B-00 U-Blox | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 52-SMD Module | -40°C~85°C | Tape & Reel (TR) | - | ODIN-W2 | Active | 4 (72 Hours) | 3V~3.6V | NOT SPECIFIED | 2.4GHz~2.5GHz 5.18GHz~5.825GHz | NOT SPECIFIED | - | 130Mbps | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR | TELECOM CIRCUIT | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -95dBm | ADC, GPIO, I2C, SPI, UART | 140mA | 250mA | 4DQPSK, 8DPSK, CCK, DSSS, GFSK, OFDM | RoHS Compliant | ||
![]() 453-00039C Laird - Wireless & Thermal Systems | 1376 | - | Datasheet | 8 Weeks | Surface Mount | Module | -40°C~105°C | - | - | BL653 | Active | - | 1.7V~5.5V | - | 2.402GHz~2.48GHz | - | 512kB Flash 128kB RAM | 2Mbps | nRF52833 | Bluetooth v5.1, Thread, Zigbee® | - | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | -103dBm | ADC, GPIO, I2C, I2S, PDM, PWM, SPI, UART, USB | - | 4.9mA~14.1mA | - | - |