- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Base Part Number | Physical Dimension | Operating Frequency | Memory Size | Oscillator Type | Data Rate | Utilized IC / Part | Protocol | Control Voltage-Max | Control Voltage-Min | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Output Impedance | Output Level | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX3105_1104114 Sierra Wireless | In Stock | - | - | 12 Weeks | Surface Mount | Module | - | -40°C~85°C TA | Cut Tape (CT) | AirPrime® BX3105 | Discontinued | 3 (168 Hours) | 2.3V~3.6V | - | - | 2.4GHz~2.485GHz | - | - | - | - | - | 150Mbps | - | 802.11b/g/n, Bluetooth 4.2 | - | - | 18dBm | Bluetooth, WiFi | Integrated, Trace | -97.5dBm | I2C, I2S, PWM, SPI, UART | 85mA | 224mA | DSSS, CCK, OFDM | - | - | RoHS Compliant | ||
![]() LBWA1ZZ1HD-004 Murata Electronics | In Stock | - | - | 20 Weeks | Surface Mount | Module | - | -20°C~70°C | - | - | Active | 3 (168 Hours) | 3.2V~4.8V | - | - | 2.4GHz~2.4835GHz | - | - | - | - | - | 65Mbps | CYW43438 | 802.11b/g/n | - | - | 17dBm | WiFi | PCB Trace | -73dBm | GPIO, I2C, PWM, SPI, UART | 100mA | 370mA | CCK, DSSS, OFDM | - | - | ROHS3 Compliant | ||
![]() SPWF01SP.21 STMicroelectronics | In Stock | - | - | 16 Weeks | - | Module | - | - | Tray | - | Active | 3 (168 Hours) | - | - | - | - | SPWF01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ETRX357-P1180 Silicon Labs | 26 |
| - | 12 Weeks | - | - | - | - | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() WYSBMVGXB-I Taiyo Yuden | In Stock | - | - | 24 Weeks | - | - | - | - | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ETRX357HR-LRS-P1164 Silicon Labs | 26 |
| - | 12 Weeks | - | - | - | - | Tape & Reel (TR) | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ESP32-WROOM-32UE (16MB FLASH) Espressif Systems | In Stock | - | - | 8 Weeks | Surface Mount | 38-SMD Module | - | -40°C~85°C | - | ESP32 | Active | 3 (168 Hours) | 2.7V~3.6V | - | - | 2.4GHz~2.5GHz | - | - | - | 448kB ROM 536kB SRAM | - | 150Mbps | ESP32-D0WDQ6 | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | - | 20dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -98dBm | ADC, GPIO, I2C, I2S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | - | ||
![]() BM833 Fanstel Corp. | In Stock | - | - | 8 Weeks | Surface Mount | 68-SMD Module | - | -40°C~105°C | - | - | Active | 3 (168 Hours) | 1.7V~5.5V | - | - | 2.4GHz | - | - | - | 512kB Flash 128kB RAM | - | 2Mbps | nRF52833 | Bluetooth v5.1 | - | - | 8dBm | 802.15.4, Bluetooth | PCB Trace | -104dBm | ADC, GPIO, I2C, PWM, SPI, UART | 4.6mA | - | - | - | - | - | ||
![]() 700-0031 Telit | In Stock | - | - | - | Surface Mount | Module | YES | -40°C~85°C | Tray | - | Obsolete | 3 (168 Hours) | 3.3V | 3V | compliant | 2.4GHz | - | 20.2mm x 12.8mm x 9.3mm | 170MHz | - | SINE | 11Mbps | - | 802.11b/g/n | 2.5V | 0.5V | 18dBm | WiFi | Integrated, Trace | - | I2C, JTAG, SPI, UART | - | - | - | 10000Ohm | 0.8 V | - | ||
![]() DC-WEM-02T-PHX-1 Digi | In Stock | - | - | - | Chassis Mount | Module | - | - | Bulk | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 9.6kbps | - | - | - | - | - | - | - | - | UART | - | - | - | - | - | - | ||
![]() DC-WEM-9210-IN Digi | In Stock | - | - | - | Chassis Mount | Module | - | - | - | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 9.6kbps | - | - | - | - | - | - | - | - | UART | - | - | - | - | - | - | ||
![]() DC-WME-STL-1 Digi | In Stock | - | - | - | Through Hole | Module | - | -40°C~85°C | Bulk | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | 3.3V | - | - | 2.4GHz | - | - | - | - | - | 65Mbps | - | 802.11b/g/n | - | - | 17dBm | WiFi | Antenna Not Included, RP-SMA | -69dBm | I2C, SPI | 346mA | 346mA | CCK, DBPSK, DQPSK | - | - | - | ||
![]() 53075-18 Telit | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53068-07 Telit | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52988-12 Telit | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53128-11 Telit | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP4520-EU-ST Insight SIP | In Stock | - | - | - | Surface Mount | 74-SMD Module | - | -30°C~85°C | Cut Tape (CT) | - | Active | 5 (48 Hours) | 1.8V~3.6V | - | - | 863MHz 2.402GHz~870MHz 2.48GHz | - | - | - | 512kB Flash 64kB SRAM | - | 2Mbps | nRF52832 | Bluetooth v5.0, LoRaWAN | - | - | 14dBm | Bluetooth | Integrated, Trace | -137dBm | I2C, JTAG, SPI | 4.6mA~6.1mA | 5.4mA~118mA | - | - | - | Non-RoHS Compliant | ||
![]() 700-0047 Telit | In Stock | - | - | - | Surface Mount | Module | - | -40°C~85°C | Tray | - | Active | 3 (168 Hours) | 1.6V~3.6V | - | - | 2.4GHz | - | - | - | 4MB Flash | - | 72Mbps | - | 802.11b/g/n | - | - | 17dBm | WiFi | Integrated, Chip | -91dBm | I2C, I2S, JTAG, SDIO, SPI, UART | - | - | - | - | - | RoHS Compliant | ||
![]() 113060029 Seeed Technology Co., Ltd | 44 |
| - | - | Chassis Mount | Module | - | - | - | - | Active | 1 (Unlimited) | 7V~24V | - | - | 410MHz~528MHz 862MHz~1.02GHz | - | - | - | - | - | 300kbps | SX1276 | LoRaWAN | - | - | 20dBm | - | Antenna Not Included, U.FL | -148dBm | - | 10.3mA | 65mA | GFSK, GMSK, FSK, MSK, OOK | - | - | - | ||
![]() 317060011 Seeed Technology Co., Ltd | In Stock | - | - | - | Surface Mount | 20-SMD Module | - | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | 3.3V | - | - | 2.4GHz | - | - | - | - | - | 54Mbps | ESP8266 | 802.11b/g/n | - | - | 16dBm | WiFi | Integrated, Trace | -93dBm | UART | 12mA | 70mA | - | - | - | - |