- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Acquisition Sensitivity | Antenna | Antenna Connector Type | Antenna Mounting | Automotive | Band Mode | Class | Component Type | Core | Dimensions | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Horizontal Position Accuracy | HTS | Interface Type | Maximum Current Consumption (RX) (mA) | Maximum Current Consumption (TX) (mA) | Maximum Data Rate (Kbps) | Maximum Operating Frequency (MHz) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Power | Mfr | Minimum Operating Frequency (MHz) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | PPAP | Processing Unit Type | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Typical Operating Supply Voltage (V) | Typical Sensitivity | Wi-Fi Compliant | Wi-Fi Direct | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Supply Voltage | Style | Frequency | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Operating Supply Current | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Modulation Technique | Module Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LG77LICMD Quectel | 332 |
| - | Surface Mount | 43-SMD Module | - 147 dBm, - 146 dBm | - | - | - | - | - | - | - | - | 7 mm x 7 mm x 2 mm | - | - | 250 | 2.5 m | - | I2C, UART | - | - | - | - | - | + 85 C | - | - | Quectel | - | - | - 40 C | - | Yes | SMD/SMT | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | 4.3 V | 2.8 V | 14 s | - | - | - | - | -40°C ~ 85°C | Reel | LG77L | - | - | 2.8V ~ 4.3V | - | - | 1575.42 MHz, 1602.5625 MHz, 1561.098 MHz | 3.3 V | 52 Channel | - | - | 26 mA | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | Navigation | Antenna Not Included | -163dBm | I²C, UART | - | - | - | - | - | - | - | - | - | ||
![]() BC660KGLAA-I03-SNASA Quectel | 25500 | - | - | Surface Mount | 58-SMD Module | - | - | - | - | - | - | - | Module | - | 17.7 mm x 15.8 mm x 2 mm | - | - | 250 | - | - | - | - | - | - | - | - | - | - | 23dBm | Quectel | - | - | - | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | - | 2.2V ~ 4.3V | 2.2 → 4.3V | - | - | 2.2 V to 4.3 V | - | - | - | - | - | 158.5kbps | - | GSM, GPRS, LTE | - | 23dBm | Cellular | Antenna Not Included | -116dBm | ADC, GPIO, I²C, PWM, SPI, UART | - | - | - | - | - | Energy Module | - | - | - | ||
![]() LC86LICMD Quectel | 22000 |
| - | - | - | - 148 dBm | - | - | - | - | - | - | - | - | - | - | - | 250 | 2.5 m | - | UART | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | 4.3 V | 2.8 V | 15 s | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 V to 4.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L76LBL-A31 Quectel | In Stock | - | - | Surface Mount | 18-SMD Module | - 148 dBm | - | - | - | - | - | - | - | - | 10.1 mm × 9.7 mm × 2.5 mm | - | - | 250 | 2.5 m | - | UART | - | - | - | - | - | + 85 C | - | - | Quectel | - | - | - 40 C | - | Yes | SMD/SMT | Tape & Reel (TR) | - | - | - | Last Time Buy | - | - | - | - | Details | - | - | 4.3 V | 2.8 V | 15 s | - | - | - | - | -40°C ~ 85°C | Cut Tape | - | - | - | 2.8V ~ 4.3V | - | - | 1.561GHz, 1.575GHz, 1.602GHz | 2.8 V to 4.3 V | - | - | - | - | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | Navigation | Antenna Not Included | -165dBm | I²C, UART | - | - | - | - | - | - | - | - | - | ||
![]() BT122-A-V2R Silicon Labs | 1500 | - | - | Surface Mount | 20-SMD Module | - | - | - | - | - | - | Class 2 | - | ARM Cortex-M4 | 16 mm x 11.62 mm x 2.2 mm | - | - | 1000 | - | - | I2C, UART | - | - | - | - | - | + 85 C | - | - | Silicon Labs | - | - | - 40 C | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT); | - | - | - | Active | - | - | 400 m to 550 m | - 95 dBm | Details | - | - | 3.6 V | 2.2 V | - | - | - | - | - | -40°C ~ 85°C | Reel | IoT | - | - | 2.2V ~ 3.6V | - | - | 2.44 GHz | 2.2 V to 3.6 V | - | - | 256 kB, 32 kB | - | 11 dBm | 3 Mb/s | - | Bluetooth 4.2 | 2402 MHz to 2480 MHz | 11dBm | Bluetooth | Integrated Trace | -95dBm | ADC, GPIO, I²C, UART | - | - | - | Bluetooth Modules | - | - | 2.2 mm | 16 mm | 11.62 mm | ||
![]() AX411.NGWG Intel | In Stock | - | - | - | - | - | - | 2 x 2, Dual Band | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | - | - | 100 | - | - | Bluetooth, M.2, WiFi | - | - | - | - | - | + 80 C | - | - | - | - | - | 0 C | - | - | - | - | 99A5HT | - | - | - | WiFi 6 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz, 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9260.NGWGII.NVK Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | - | - | 5 | - | - | PCle, USB | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | - | 99A6NZ | - | - | - | WiFi | 802.11 ac, Bluetooth 5.1 | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Design Kits | - | - | - | - | - | ||
![]() ISP4520-AS-RS Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 30 C | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | Reel | - | - | LoRa, BLE | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRa, BLE | - | - | - | - | - | ||
![]() ISP4520-EU-RH Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 30 C | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | Reel | - | - | LoRa, BLE | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRa, BLE | - | - | - | - | - | ||
![]() ISP2053-AX-JT Insight SiP | In Stock | - | - | - | - | - | NFC | - | - | - | - | - | - | ARM Cortex M33 | - | - | - | 50 | - | - | GPIO, I2C, I2S, PWM, SPI, UART | - | - | - | - | - | + 105 C | - | - | - | - | - | - 40 C | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 450 m' | - 104 dBm | - | 2.7 mA | 3.4 mA, 5.8 mA | 5.5 V | 1.7 V | - | - | - | - | - | - | Tray | - | - | - | - | - | - | 2.43 GHz | 1.7 V to 5.5 V | - | - | 1 MB | - | 8 dBm | 2 Mb/s | - | - | 2.36 GHz to 2.5 GHz | - | - | - | - 104 dBm | - | - | - | - | Bluetooth Modules | - | - | 1 mm | 8 mm | 8 mm | ||
![]() ISP3010-UX-ST Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | SPI | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 6.1 mA | 5.4 mA, 7.4 mA | 6 V | 1.8 V | - | - | - | - | - | - | Tray | - | - | - | - | - | - | 2.4 GHz to 2.8 GHz | 1.8 V to 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultra-Wide Band, BLE 5.0 | - | - | - | - | - | ||
![]() ISP3010-UX-RS Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | SPI | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 6.1 mA | 5.4 mA, 7.4 mA | 6 V | 1.8 V | - | - | - | - | - | - | Reel | - | - | - | - | - | - | 2.4 GHz to 2.8 GHz | 1.8 V to 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultra-Wide Band, BLE 5.0 | - | - | - | - | - | ||
![]() DFR0743-WROOM DFRobot | In Stock | - | - | - | - | - | - | PCB | - | - | - | - | - | - | 31 mm x 18 mm x 3.3 mm | - | - | 1 | - | - | GPIO, I2C, I2S, SPI, UART, USB | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | - | - | - | - | - | WiFi | 802.11 b/g/n | - | - | Details | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.412 GHz to 2.484 GHz | 3.3 V | - | - | - | - | 19.5 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFR0743-WROVER DFRobot | In Stock | - | - | - | - | - | - | U.FL | - | - | - | - | - | - | 31 mm x 18 mm x 3.3 mm | - | - | 1 | - | - | GPIO, I2C, I2S, SPI, UART, USB | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | - | - | - | - | - | WiFi | 802.11 b/g/n | - | - | Details | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.412 GHz to 2.484 GHz | 3.3 V | - | - | - | - | 19.5 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPX-18019 SparkFun | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 132 mm x 101 mm x 32 mm | - | - | - | 2.5 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPS-18442 | - | - | - | WiFi | - | - | - | - | - | - | - | - | 25 s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9116W-DB00-AB1 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | - | - | - | - | - | WiFi | - | - | - | - | - | - | 3.6 V | 1.85 V | - | - | - | - | - | - | Tray | - | - | - | - | - | - | 2.402 GHz to 2.48 GHz | 1.85 V to 3.6 V | - | - | - | - | 20 dBm | 3 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9116W-SB00-B00-B2A Silicon Labs | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | SPI, UART, USB | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | Yes | - | - | - | - | - | - | WiFi | - | - | - | Details | - | - | 3.63 V | 1.75 V | - | - | - | - | - | - | Tray | - | - | - | - | - | - | 2.412 GHz – 2.484 GHz | 1.75 V to 3.63 V | - | - | - | - | - | 11 Mb/s, 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9116W-DB00-CC0-B2A Silicon Labs | In Stock | - | - | - | - | - | - | External | - | - | - | - | - | - | 9.1 mm x 9.8 mm x 1.6 mm | - | - | 168 | - | - | UART, SPI, SDIO, USB | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | Yes | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | Details | - | - | 3.63 V | 3 V | - | - | - | - | - | - | Tray | - | - | - | - | - | - | 2.4 GHz, 5 GHz | 3 V to 3.63 V | - | - | - | - | 18 dBm | 3 Mb/s | - | - | - | - | - | - | - | - | - | - | - | Modules | - | - | - | - | - | ||
![]() RS9116W-DB00-CC1-B2A Silicon Labs | 11 | - | - | - | - | - | - | External | - | - | - | - | - | - | 9.1 mm x 9.8 mm x 1.6 mm | - | - | 119 | - | - | UART, SPI, SDIO, USB | - | - | - | - | - | + 85 C | - | - | Silicon Labs | - | - | - 40 C | - | Yes | - | Tray | - | - | - | Active | WiFi | 802.11 a/b/g/n | - | - 96 dBm | Details | - | - | 3.63 V | 3 V | - | - | - | - | - | - | Tray | * | - | - | - | - | - | 2.4 GHz to 5.9 GHz | - | - | - | 384 KB | 3 V to 3.63 V | 18 dBm | 3 Mb/s | - | - | - | - | - | - | - | - | - | - | - | Modules | - | - | - | - | - | ||
![]() Type 1GC | LBWA1UZ1GC-901 Murata Electronics | 14 |
| - | - | - | - | - | - | External | No | Dual Mode | - | - | - | - | 5A992c. | Compliant | - | - | 8517.62.00.90 | - | 100 | 380 | 65000 | 5825 | 3.63 | - | 85 | 17dBm | - | 2400 | 3.13 | - | -30 | - | - | - | - | No | Microprocessor | - | - | - | - | - | - | - | - | - | - | - | 3.3 | -90dBm@11Mbps|-77dBm@54Mbps|-75dBm@65Mbps | Yes | No | - | - | - | Active | - | - | - | Module | - | - | - | GPIO/I2C/SPI/UART/USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCK|DSSS|OFDM | - | - | - | - |