- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Weight | Antenna Connector Type | Base Product Number | Body Orientation | Brand | Category | Dimensions | Enclosure | Factory Pack QuantityFactory Pack Quantity | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Number of Contact Rows | Package | Power Class | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Gender | Power (Watts) | Capacitance | Voltage - Supply | Frequency | Pin Count | Number of Contacts | Operating Supply Voltage | Failure Rate | Lead Spacing | Voltage | Memory Size | Operating Supply Current | Current | Number of Resistors | Output Power | Data Rate | Circuit Type | Utilized IC / Part | Power Per Element | Protocol | Max Frequency | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Resistor-Ratio-Drift | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Resistance (Ohms) | Dimensions - Overall | Resistor Matching Ratio | Features | Power - Cooling | Heat Transfer Type | Fan Location | Product Category | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLE113-A-SWC Silicon Labs | In Stock | - | - | Surface Mount | 36-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | -40°C ~ 85°C | - | BLE113 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V ~ 3.6V | - | - | - | - | - | - | - | 128kB Flash, 8kB SRAM | - | - | - | - | 2Mbps | - | CC2541 | - | Bluetooth v4.0 | - | - | - | 0dBm | Bluetooth | Integrated, Chip | -93dBm | - | ISP, PWM, SPI, UART | 21.9mA ~ 27mA | 18.2mA ~ 26.1mA | - | - | - | - | - | - | - | - | - | - | - | 19.1 mm | - | ||
![]() CB-OBS418I-04-2 u-blox | In Stock | - | - | Surface Mount | 36-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | u-blox | - | - | - | - | Tube | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | -30°C ~ 85°C | - | OBS418 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 6V | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 115.2kbps | - | CC2560, STM32F10x | - | Bluetooth v2.1, Class 1 | - | - | - | 5dBm | Bluetooth | Antenna Not Included | -90dBm | - | Serial | 13mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D52QGFM4IA-A REEL Garmin | In Stock | - | - | Surface Mount | 34-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Garmin Canada Inc. | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.6V | 2.4GHz | - | - | - | - | - | - | 512kB Flash, 64KB RAM | - | - | - | - | 60kbps | - | nRF52832 | - | Bluetooth | - | - | - | 4dBm | Bluetooth | Integrated, Trace | -96dBm | - | I²C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JN5168001M03Z Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R3 | - | - | - | ABB | ACS800-U1-0006-2+P901+B056 | - | - | - | - | - | Panel | - | ACS800R3IP55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP55 | - | - | - | ||
![]() EC25AFATEA-512-STD Quectel | 63 |
| - | Card Edge | Module | - | - | - | 2.6 lbs (1.2kg) | SMA | EC25 | - | - | LTE Category 4 Module | 32 mm x 29 mm x 2.4 mm | - | - | ADC, I2C, PCM, SDIO, SGMII, UART, USB 2.0 | - | - | - | - | + 75 C | Quectel | - 35 C | - | Surface Mount | - | Box | - | Active | - | - | - | LCC | 4.3 V | 3.3 V | Industrial grade | - | - | -10°C ~ 54°C | - | Cascade | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | 1.561GHz, 1.575GHz, 1.602GHz | - | - | - | - | - | 12V | - | - | 4.8A | - | - | 480Mbps | - | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA | - | - | Industrial | 33dBm | Cellular, Navigation | Antenna Not Included | -110.5dBm | - | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | 160mm L x 122mm W x 91mm H | - | - | 31W | Direct to Air | Warm Side | - | - | - | - | - | ||
![]() EC25VFATEA-512-STD Quectel | 600 |
| - | Card Edge | Module | - | - | - | - | Patch | EC25 | - | - | LTE Category 4 Module | 32 mm x 29 mm x 2.4 mm | - | - | ADC, I2C, PCM, SDIO, SGMII, UART, USB 2.0 | - | - | - | - | + 75 C | Quectel | - 35 C | - | Surface Mount | - | Box | - | Active | - | - | - | LCC | 3.8 V | 3.8 V | Industrial grade | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | 1.561GHz, 1.575GHz, 1.602GHz | - | - | 3.8 V | - | - | - | - | - | - | - | - | 480Mbps | - | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE | - | - | Industrial | 33dBm | Cellular, Navigation | Antenna Not Included | -101dBm | - | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC60AUTA-16GB-UGAD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC66NA-04-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20AUSA-8GB-STD Quectel | 1146 |
| - | Surface Mount | Module | - | - | - | - | - | SC20 | - | - | Multi-Mode Smart LTE Module | - | - | - | - | - | - | - | - | - | Quectel | - | - | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | LCC | - | - | Commercial grade | - | - | -40 to 75 °C | - | SC20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V ~ 4.2V | 850MHz, 1.9GHz, 2.4GHz, 5GHz | 64 | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | Commercial | - | Bluetooth, Cellular, Navigation, WiFi | Antenna Not Included | - | - | ADC, GPIO, I²C, PCM, PWM, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25JFA-MINIPCIE-DCM Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UART/USB | - | - | - | - | - | - | - | - | Socket Mount | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | -40 to 80 °C | - | - | - | - | - | - | - | - | - | LTE Cat 4 Mini PCIe Module | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 150 Mbps | - | - | - | - | - | 850, 900, 1800, 1900 MHz | Industrial | - | - | - | -102/-110.5/-109 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELS81-US Telit | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | ELS81 | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 4.5V | 700MHz, 850MHz, 1.7GHz, 1.9GHz, 2.1GHz | - | - | - | - | - | - | 31MB Flash, 18MB RAM | - | - | - | - | 150Mbps | - | - | - | GSM, HSPA, LTE, UMTS, WCDMA | - | - | - | - | Cellular | Antenna Not Included | - | - | I²C, PWM, SPI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SARA-R510M8S-61B u-blox | 189 |
| - | Surface Mount | 2512 (6432 Metric) | - | 2512 | - | - | - | SARA-R510 | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | 16.9 kOhms | Thin Film | - | - | 6W | - | 3.3V ~ 4.4V | 600MHz, 700MHz, 750MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | - | - | - | - | - | - | - | - | - | 1.2Mbps | - | UBX-R5 | - | BeiDou, CDMA, Galileo, GLONASS, GNSS, GPRS, GPS, HSPA, LTE, UMTS | - | - | - | 23dBm | Cellular | Antenna Not Included | -167dBm | - | GPIO, I²C, I²S, SDIO, SPI, UART, USB | 85mA ~ 195mA | 85mA ~ 395mA | QPSK | - | - | - | - | - | - | - | - | - | 0.023 (0.58mm) | - | - | ||
![]() WLS1271L RFM | In Stock | - | - | Through Hole | Radial | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160V | 250V | -55°C ~ 105°C | Tape & Reel (TR) | MKT372 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±10% | Active | -- | - | PC Pins | - | - | - | - | General Purpose | - | - | 0.068µF | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Life | - | - | - | - | - | 0.728 (18.50mm) | - | -- | ||
![]() FC21SD-Q93 Quectel | 11 |
| - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | 250 | - | - | Quectel | - | - | - | Quectel | - | Yes | - | - | Tape & Reel (TR) | - | Active | - | - | Details | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | ||
![]() AC4490-1000M-01 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT800-02 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 3 Mbps | - | - | - | - | Surface Mount | 1 | - | Class I | - | - | - | Non-Compliant | SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jumper | - | - | - | PL | - | - | - | - | 28 | 100(POS) | 1.8, 3.6 V | - | - | - | - | 0.058 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT900-US-03 Laird | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC15AB-128-HZR2 Quectel | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | UC15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 4.3V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | - | - | - | - | - | - | 3.6Mbps | - | - | - | EDGE, GPRS, GSM, UMTS, WCDMA | - | - | - | 33dBm | Cellular | Antenna Not Included | -110dBm | - | ADC, PCM, UART, USB | 1.7mA ~ 1.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL600-SA-32-01-T/R Laird | In Stock | - | - | Surface Mount | 44-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Laird Connectivity Inc. | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.6V | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | nRF51822 | - | Bluetooth v4.0 | - | - | - | 4dBm | Bluetooth | Integrated, Trace | -91dBm | - | ADC, GPIO, I²C, SPI, UART | 8.7mA | 5mA ~ 16mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | 8 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS Resistor Products | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | S4x | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | - | - | ±200ppm/°C | - | - | - | DDR SDRAM, DRAM, MDDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Isolated | - | 63mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - |