- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Horizontal Position Accuracy | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Package Description | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | Risk Rank | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Operating Supply Current | RAM Size | Output Power | Data Rate | Utilized IC / Part | Data Interface | Protocol | Frequency Range | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Antenna Connector | Product | Features | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB3-24APT Digi | 31 | - | - | - | - | - | - | - | PCB | XB3-24 | - | - | 2.438 cm x 2.761 cm | 25 | - | - | I2C, SPI, UART | - | - | + 85 C | Digi | - 40 C | - | - | - | Tray | - | - | Active | - | - | - | 90 m, 3200 m | - | - | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | 19 dBm | 250 kb/s, 1 Mb/s | - | - | - | - | - | - | - | 802.15.4 | PCB Trace | - 103 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24ARS Digi | 15 |
| - | - | - | - | - | - | RF Pad | XB3-24 | - | - | 2.199 cm x 3.4 cm x 0.305 cm | 36 | - | - | I2C, SPI, UART | - | - | + 85 C | Digi | - 40 C | Yes | - | - | Tray | - | - | Active | - | - | - | 90 m, 3200 m | - | - | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | 19 dBm | 250 kb/s, 1 Mb/s | - | - | - | - | - | - | - | 802.15.4 | Antenna Not Included | - 103 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24ARS-J Digi | 39 |
| - | - | - | - | - | - | RF Pad | XB3-24 | - | - | 2.199 cm x 3.4 cm x 0.305 cm | 36 | - | - | I2C, SPI, UART | - | - | + 85 C | Digi | - 40 C | Yes | - | - | Tray | - | - | Active | - | - | - | 60 m, 1200 m | - | - | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | 8 dBm | 250 kb/s, 1 Mb/s | - | - | - | - | - | - | - | 802.15.4 | Antenna Not Included | - 103 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24AUT Digi | 19 |
| - | - | - | - | - | u.FL | u.FL | XB3-24 | - | - | - | 25 | - | - | I2C, SPI, UART | - | 1 Mbps | + 85 C | Digi | - 40 C | - | - | - | Tray | - | - | Active | - | - | - | 90 m, 3200 m | -103 dBm | - | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | 2.4 GHz | - | - | UART/Series I2C/SPI | - | - | 128 KB | 19 dBm | 250 kb/s, 1 Mb/s | - | - | - | - | - | - | - | 802.15.4 | Antenna Not Included, U.FL | - 103 dBm | - | - | - | - | - | - | - | - | - | DSSS | - | - | - | ||
![]() XB3-24DMUS Digi | 19 |
| - | - | - | - | - | - | PCB/U.FL | XB3-24 | - | - | 0.866 in x 1.33 in x 0.120 in | 36 | - | - | I2C, SPI, UART | - | - | + 85 C | Digi | - 40 C | Yes | - | - | Tray | - | - | Active | - | - | - | 300 ft, 2 mile | - | - | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | - | - | - | 19 dBm | - | - | - | - | - | - | - | - | - | Antenna Not Included, U.FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMUT Digi | 31 |
| - | - | - | - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | - | 25 | - | - | I2C, SPI, UART | - | - | + 85 C | Digi | - 40 C | - | - | - | Tray | - | - | Active | - | - | - | 300 ft, 2 mile | - | - | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | - | - | - | 19 dBm | - | - | - | - | - | - | - | - | - | Antenna Not Included, U.FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMPS-J Digi | 21 |
| - | - | - | - | - | - | PCB/U.FL | XB3-24 | - | - | - | 36 | - | - | I2C, SPI, UART | - | - | + 85 C | Digi | - 40 C | Yes | - | - | Tray | - | - | Active | - | - | - | - | - | - | Details | 17 mA | - | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | 2.1 V to 3.6 V | - | - | - | - | - | 8 dBm | - | - | - | - | - | - | - | - | - | PCB Trace | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24APS Digi | 162 |
| - | - | - | - | - | - | PCB | XB3-24 | - | - | 2.199 cm x 3.4 cm x 0.305 cm | 36 | - | - | I2C, SPI, UART | - | - | + 85 C | Digi | - 40 C | Yes | - | - | Tray | - | - | Active | - | - | - | 90 m, 3200 m | - | - | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | 19 dBm | 250 kb/s, 1 Mb/s | - | - | - | - | - | - | - | 802.15.4 | PCB Trace | - 103 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEA-6A-0 u-blox | In Stock | - | - | Surface Mount | 28-SMD Module | 28-SMD | - 147 dBm | - | - | LEA-6 | - | - | - | 250 | 2.5 m | - | SPI, UART, USB | - | - | + 85 C | u-blox | - 40 C | - | - | SMD/SMT | Tape & Reel (TR) | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | 27 s | - | - | -40°C ~ 85°C | - | LEA-6 | - | GPS Receiver | 2.7V ~ 3.6V | - | - | - | 2.7 V to 3.6 V | 50 Channel | - | - | 47 mA | - | - | - | - | I²C, SPI, UART, USB | - | - | - | - | - | - | - | -162dBm | - | - | - | - | Galileo, GLONASS, GPS | - | Not Included | - | - | - | - | - | - | ||
![]() DFR0743-SOLO DFRobot | In Stock | - | - | - | - | - | - | - | - | - | - | - | 18 mm x 25.5 mm x 3.1 mm | 1 | - | - | GPIO, I2C, I2S, SPI, UART, USB | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | WiFi | 802.11 b/g/n | - | - | - | Details | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | 2.412 GHz to 2.484 GHz | - | 3 V to 3.6 V | - | - | - | - | - | 19.5 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODIN-W260-06B u-blox | 200 |
| - | Surface Mount | 52-SMD Module | - | - | - | u.FL | ODIN-W260 | - | - | 22.3 mm x 14.8 mm x 3.2 mm | 200 | - | - | GPIO, I2C, I2S, SPI, UART | - | - | + 85 C | u-blox | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | WiFi | - | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | -40°C ~ 85°C | Cut Tape | ODIN-W2 | - | - | 3V ~ 3.6V | - | 2.4GHz ~ 2.5GHz, 5.18GHz ~ 5.825GHz | - | - | - | - | 2MB Flash, 256kB RAM | - | - | 18 dBm | 130Mbps | STM32, TI WL8 | - | 802.11a/b/g/n, Bluetooth v4.0 +EDR | - | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included, W.FL | -95dBm | - | ADC, GPIO, I²C, SPI, UART | 140mA | 250mA | - | 4DQPSK, 8DPSK, CCK, DSSS, GFSK, OFDM | - | - | - | - | - | - | - | ||
![]() NINA-B400-00B u-blox | 3970 |
| - | Surface Mount | 55-SMD Module | - | - | External | U.FL | NINA-B400 | Bluetooth Low Energy (BLE) | ARM Cortex M4 | - | 500 | - | - | GPIO, I2C, SPI, UART, USB | - | - | + 105 C | u-blox | - 40 C | Yes | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - 102 dBm | - | - | - | - | 3.6 V | 1.7 V | - | Nina | - | -40°C ~ 105°C | Cut Tape | NINA-B4 | USB Adapter | - | 1.7V ~ 3.6V | - | 2.4 GHz | - | 1.7 V to 3.6 V | - | - | 512 kB | - | - | 8 dBm | 2 Mb/s | nRF52833 | - | Bluetooth 5.1 | - | - | - | 10dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | - 102 dBm | - | ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB | 4.6mA | 4.8mA ~ 14.8mA | - | - | - | Bluetooth Modules | - | - | 2.2 mm | 15 mm | 10 mm | ||
![]() EWM-C117FL05E Advantech | In Stock | - | - | - | - | - | - | - | RF Antenna | - | - | - | - | 1 | - | - | PCIe | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 2.1 GHz | - | 3.3 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1907-HT-R2 Insight SiP | In Stock | - | - | - | - | - | - | Built-In | NFC | - | - | ARM Cortex M4 | - | 2000 | - | - | ADC, I2C, ISC, NFC, PDM, UART, USB | - | - | + 105 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | 400 m | - | - | Details | 6 mA | 6.1 mA | 3.6 V | 1.7 V | - | - | - | - | Reel | - | - | - | - | - | 2.43 GHz | - | 1.7 V to 3.6 V | - | - | 512 kB, 128 kB | - | - | 8 dBm | 2 Mb/s | - | - | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | - | - | - | - | - | - 94 dBm | - | - | - | - | - | - | - | Bluetooth Modules | - | - | 1 mm | 8 mm | 8 mm | ||
![]() ISP1907-HT-RS Insight SiP | In Stock | - | - | - | - | - | - | Built-In | NFC | - | Bluetooth Low Energy (BLE) | ARM Cortex M4 | - | 500 | - | - | ADC, I2C, ISC, NFC, PDM, UART, USB | - | - | + 105 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | NFC | - | - | 400 m | - 104 dBm | - | Details | 6 mA | 6.1 mA | 3.6 V | 1.7 V | - | - | - | - | Cut Tape | - | - | - | - | - | 2.43 GHz | - | 1.7 V to 3.6 V | - | - | 512 kB, 128 kB | - | - | 8 dBm | 2 Mb/s | - | - | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | - | - | - | - | - | - 94 dBm | - | - | - | - | - | - | - | Bluetooth Modules | - | - | 1 mm | 8 mm | 8 mm | ||
![]() EWM-C117FL04E Advantech | In Stock | - | - | - | - | - | - | - | RF Antenna | - | - | - | - | 1 | - | - | PCIe | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 2.1 GHz | - | 3.3 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WISE-1510WMB-SDA1E Advantech | In Stock | - | - | - | - | - | - | - | MHF4 | - | - | - | 22 mm x 30 mm | 1 | - | - | GPIO, I2C, I2S, UART, USB | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | 27 mA | 45 mA | 3.3 V | 3.3 V | - | - | - | - | - | WISE-1510 | - | - | - | - | 868 MHz | - | 3.3 V | - | - | - | - | - | 20 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 451-00001C Laird Connectivity | 20 |
| - | Surface Mount | 72-SMD Module | - | - | PCB | PCB | - | Bluetooth Low Energy (BLE) | ARM Cortex M4 | 15 mm x 10 mm x 2.2 mm | 250 | - | LAIRD TECHNOLOGIES INC | Serial | 451-00001C | - | + 85 C | Laird Connectivity Inc. | - 40 C | Yes | - | SMD/SMT | Strip | , | Active | Active | NFC | - | - | - | - 92 dBm | 5.56 | Details | 5.2 mA | 14.8 mA | 3.6 V | 1.7 V | - | - | 0.014815 oz | -40°C ~ 85°C | Cut Tape | BL65x | USB Adapter | - | 1.7V ~ 3.6V | unknown | 2.44 GHz | - | 1.7 V to 3.6 V | - | - | - | - | - | 8 dBm | 2 Mb/s | - | - | Bluetooth 5.0 | - | - | TELECOM CIRCUIT | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | - 92 dBm | - | ADC, GPIO, I²C, PWM, UART, USB | 9.9mA ~ 11.1mA | 4.6mA ~ 32.7mA | - | - | - | - | - | - | - | - | - | ||
![]() EG91EXGA-128-SGNS Quectel | 1500 |
| - | Surface Mount | Module | - | - | - | - | EG91 | - | - | 29 mm x 25 mm x 2.3 mm | 250 | - | - | Audio, I2C, SPI, UART, USB | - | - | + 75 C | Quectel | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | Details | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.146740 oz | -40 to 85 °C | Cut Tape | - | LTE Cat 1 Module | - | 3.3V ~ 4.3V | - | - | - | 3.8 V | - | - | - | - | - | - | 42 Mbps | - | - | EDGE, GPRS, LTE, UMTS, WCDMA | 900/1800 MHz | Extended | - | - | Cellular | Antenna Not Included | -109.5 dBm | - | I²C, PCM, SPI, UART, USB | 29mA | 29mA | - | - | - | - | - | - | - | - | - | ||
![]() EC25AUTFA-512-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 32 mm x 29 mm x 2.4 mm | 250 | - | - | ADC, I2C, SDIO, SGMII, UART, USB | - | - | + 75 C | - | - 35 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.163318 oz | - | Cut Tape | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |