- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna | Antenna Connector Type | Base Product Number | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Applications | Voltage - Supply | Frequency | Function | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | RAM Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Modulation Technique |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS9113-N0Z-S1W-X78 Silicon Labs | In Stock | - | - | - | - | - | Integrated, u.FL | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N00-S1N-X00 Silicon Labs | In Stock | - | - | - | - | - | Integrated, u.FL | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | Yes | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N0Z-D0N-X00 Silicon Labs | In Stock | - | - | - | - | - | - | - | 14 mm x 15 mm x 2.1 mm | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-NBZ-S1C-X78 Silicon Labs | In Stock | - | - | - | - | - | Integrated, u.FL | - | 27 mm x 16 mm x 3.1 mm | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N0Z-S0C-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS-WC-301-X62 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA-Enterprise, WPA/WPA2-PSK | 300 mA | 447 mA | 3.6 V | 3.1 V | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | 3.1 V to 3.6 V | - | - | - | 17 dBm | 65 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N00-D1N-X00 Silicon Labs | 350 | - | - | - | - | - | Integrated, u.FL | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N00-D0C-X78 Silicon Labs | In Stock | - | - | - | - | - | U.FL | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz to 5.8 GHz | - | - | 3.3 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-NB0-D0C-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | 14 mm x 15 mm x 2.1 mm | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0 | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-NB0-S0W-X68 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0 | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N00-S1C-X78 Silicon Labs | In Stock | - | - | - | - | - | Integrated, u.FL | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N00-S0C-X71 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N0Z-S0W-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-NB0-S1W-X68 Silicon Labs | In Stock | - | - | - | - | - | Integrated, u.FL | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0 | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N0Z-D1C-X78 Silicon Labs | In Stock | - | - | - | - | - | Integrated, u.FL | - | - | - | SPI, UART, USB | - | + 85 C | - | - 40 C | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() XB3-24AST-J Digi | 94 |
| - | - | - | - | SMA | XB3-24 | 2.438 cm x 2.761 cm | 25 | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | - | Tray | Active | - | 60 m, 1200 m | - | Details | - | 17 mA | 135 mA | 3.6 V | 2.1 V | - | Tray | - | - | - | 2.4 GHz | - | - | - | - | - | - | 8 dBm | 250 kb/s, 1 Mb/s | - | - | - | 802.15.4 | Antenna Not Included, RP-SMA | - 103 dBm | - | - | - | - | - | - | - | - | ||
![]() XB3-24APS-J Digi | 48 |
| - | - | - | - | PCB | XB3-24 | 2.199 cm x 3.4 cm x 0.305 cm | 36 | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tray | Active | - | 60 m, 1200 m | - | Details | - | 17 mA | 135 mA | 3.6 V | 2.1 V | - | Tray | - | - | - | 2.4 GHz | - | - | - | - | - | - | 8 dBm | 250 kb/s, 1 Mb/s | - | - | - | 802.15.4 | PCB Trace | - 103 dBm | - | - | - | - | - | - | - | - | ||
![]() XB3-24AST Digi | 342 |
| - | - | - | - | SMA | XB3-24 | - | 25 | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | - | Tray | Active | - | 90 m, 3200 m | - | Details | - | 17 mA | 135 mA | 3.6 V | 2.1 V | - | Tray | - | - | - | 2.4 GHz | - | - | - | - | - | - | 19 dBm | 250 kb/s, 1 Mb/s | - | - | - | 802.15.4 | Antenna Not Included, SMA | - 103 dBm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | SMA | ASB-EX15 | 142 mm x 128 mm x 31 mm | 1 | Serial | - | + 40 C | Digi | 0 C | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | Router | - | 18 V | Ethernet, RS-232, RJ-45, USB | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | HSPA+, LTE | - | Ethernet | - | ||
![]() XB3-24AUT-J Digi | 503 |
| - | - | - | u.FL | u.FL | XB3-24 | 2.438 cm x 2.761 cm | 25 | I2C, SPI, UART | 1 Mbps | + 85 C | Digi | - 40 C | - | Tray | Active | - | 60 m, 1200 m | -103 dBm | Details | - | 17 mA | 135 mA | 3.6 V | 2.1 V | - | Tray | - | - | - | 2.4 GHz | - | 2.4 GHz | - | UART/Series I2C/SPI | - | 128 KB | 8 dBm | 250 kb/s, 1 Mb/s | - | - | - | 802.15.4 | Antenna Not Included, U.FL | - 103 dBm | - | - | - | - | - | - | - | DSSS |