- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Horizontal Position Accuracy | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Time To First Fix - Cold Start | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Pbfree Code | Type | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Function | Operating Supply Voltage | Temperature Grade | Number of Channels | Interface | Memory Size | Operating Supply Current | Output Power | Data Rate | Utilized IC / Part | Supplied Contents | Data Interface | Protocol | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Antenna Connector | Product | Features | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M031-E M5Stack | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.2 mm x 54.2 x 13.2 mm | 10 | - | - | - | UART | - | - | M5Stack Technology Co., Ltd. | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | Details | - | - | - | - | 12 V | 5 V | - | - | COM.LTE Data Module (A7600C) | 3.139383 oz | - | - | Bulk | MODULE | - | Cellular Development Platform | - | - | - | - | - | - | - | - | - | 900MHz, 1.8GHz | - | - | - | - | - | - | - | - | - | - | - | - | Board(s), Antenna(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTE Communication Modules | - | - | - | - | - | ||
![]() ESP32-C3-WROOM-02-H4 Espressif Systems | 15 | - | - | Surface Mount | 32-SMD Module | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | - | GPIO, I2C, I2S, SPI, UART | - | + 105 C | Espressif Systems | - 40 C | Yes | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | - | - | - | - | - | Active | - | WiFi - 802.11 | 802.11 b/g/n | - | - | - | - | Details | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | -40°C ~ 105°C (TA) | Cut Tape | ESP32 | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | 2412 MHz to 2484 MHz | - | - | - | 3 V to 3.6 V | - | - | - | 4MB Flash, 400kB SRAM, 384kB ROM | - | - | 150 Mb/s | ESP32-C3 | - | - | 802.11b/g/n, Bluetooth v5.0 | - | - | 20.5dBm | Bluetooth, WiFi | PCB Trace | -105dBm | - | GPIO, I²C, I²S, SPI, JTAG, UART, USB | 82mA ~ 84mA | 280mA ~ 345mA | - | - | - | - | - | - | - | - | - | ||
![]() ANNA-B112-70B u-blox | 500 |
| - | Surface Mount | 52-SMD Module | - | - | - | - | - | Chip | - | Bluetooth Low Energy (BLE) | - | - | 6.5 mm x 6.5 mm x 1.2 mm | 500 | - | - | - | I2C, I2S, SPI, UART | - | + 85 C | u-blox | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - 91 dBm | - | - | - | - | - | 5.4 mA | 5.3 mA | 3.6 V | 1.7 V | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | ANNA-B112 | - | - | - | - | 1.7V ~ 3.6V | - | - | - | - | - | - | 2.4 GHz | - | - | - | 3 V | - | - | - | 512 kB, 64 kB | - | 4 dBm | 2 Mb/s | nRF52832 | - | - | Bluetooth 5 | - | - | 4dBm | Bluetooth | Integrated, Chip | -96dBm | - | ADC, GPIO, I²C, I²S, PDM, SPI, UART | - | - | - | GFSK | - | Bluetooth Modules | - | GFSK | 1.2 mm | 6.5 mm | 6.5 mm | ||
![]() ODIN-W263-06B u-blox | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | GPIO, UART | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/b/g/n | 802.11a/b/g/n, Bluetooth | - | - | - | - | - | - | - | 160 mA | 650 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 3 V to 3.6 V | - | - | - | - | - | 15 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCK, DSSS, OFDM | - | - | - | ||
![]() JODY-W263-00B u-blox | 2999 |
| - | Surface Mount | 75-SMD Module | - | - | - | - | - | RF | JODY-W263 | - | - | - | 19.8 mm x 13.8 mm | 500 | - | - | - | GPIO, SDIO, UART | - | + 105 C | u-blox | - 40 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | WiFi | 802.11a/b/g/n/ac, Bluetooth 5.0 | - | - | - | - | - | - | - | - | - | 5.5 V | 2.8 V | - | - | - | - | - | -40°C ~ 105°C | Cut Tape | JODY-W2 | - | - | - | - | 2.8V ~ 5.5V | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 2.8 V to 5.5 V | - | - | - | - | - | 18 dBm | 2 Mb/s | 88W8987 | - | - | 802.11a/b/g/n/ac, Bluetooth v5.0 | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | - | - | GPIO, PCM, SDIO, UART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NEO-6G-0 u-blox | In Stock | - | - | Surface Mount | 24-SMD Module | NO | - | 24 | - 148 dBm | - | - | NEO-6 | - | - | - | - | 250 | - | 2.5 m | U-BLOX AG | SPI, UART, USB | NEO-6G-0 | + 85 C | u-blox | - 40 C | Yes | SMD/SMT | 85 °C | -40 °C | Tape & Reel (TR) | UNSPECIFIED | - | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | - | Not Recommended | DMA | Last Time Buy | - | - | - | - | - | NOT SPECIFIED | 5.59 | - | Yes | - | - | - | 1.8 V | 1.8 V | 1.8 V | 26 s | - | - | Automotive grade | -40°C ~ 85°C | - | NEO-6 | Yes | - | GPS Receiver | 8542.39.00.01 | 1.75V ~ 2V | DUAL | NO LEAD | - | NOT SPECIFIED | 1 | unknown | - | 24 | R-XDMA-N24 | - | 1.8 V | INDUSTRIAL | 50 Channel | - | - | 47 mA | - | - | - | - | I²C, SPI, UART, USB | - | AEC-Q100 | TELECOM CIRCUIT | - | - | - | -160dBm | - | - | - | - | GPS | - | Not Included | - | - | - | - | - | - | ||
![]() TOBY-R200-82B u-blox | In Stock | - | - | Surface Mount | 152-SMD Module | - | - | - | - | - | - | TOBY-R200 | - | - | Multi-mode LTE Cat 1 Modules With 2G/3G Fallback | - | 150 | - | - | - | GPIO, I2C, I2S, SDIO, UART, USB | - | + 65 C | u-blox | - 20 C | Yes | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 1.9 A, 490 mA, 540 mA | 1.9 A, 490 mA, 540 mA | 4.4 V | 3.3 V | - | - | - | - | - | -40°C ~ 85°C | - | TOBY-R2 | - | - | - | - | 3.3V ~ 4.4V | - | - | - | - | - | - | 2100 MHz | - | - | - | 3.3 V to 4.4 V | - | - | - | - | - | 35 dBm | 10.3Mbps | - | - | - | GSM, LTE, UMTS | - | - | 33dBm | Cellular | Antenna Not Included, Castellation | -115dBm | - | GPIO, I²C, SDIO, UART, USB | 50mA ~ 540mA | 50mA ~ 540mA | - | GMSK, QPSK | - | Multi-mode LTE Cat 1 Modules | - | - | - | - | - | ||
![]() EMMY-W161-00B u-blox | 35 |
| - | - | - | YES | - | 46 | - | - | - | - | - | - | - | - | 500 | - | - | U-BLOX AG | GPIO, SDIO, UART | EMMY-W161-00B | + 85 C | - | - 40 C | - | - | 85 °C | -40 °C | - | UNSPECIFIED | - | LGA-46 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | - | Active | - | - | - | 802.11a/b/g/n/ac | 802.11a/b/g/n/ac, Bluetooth | - | - | - | 5.68 | - | Yes | - | 160 mA, 170 mA | 200 mA | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | BUTT | - | - | 1 | unknown | 2.4 GHz, 5 GHz | - | R-XQMA-B46 | - | 2.97 V to 3.63 V | INDUSTRIAL | - | - | - | - | 18 dBm | 433 Mb/s | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | CCK, DSSS, OFDM | - | 19.8 mm | 13.8 mm | ||
![]() EMMY-W165-00B u-blox | 19 |
| - | Surface Mount | 46-SMD Module | - | - | - | - | - | External | EMMY-W165 | - | - | - | 19.8 mm x 13.8 mm x 2.5 mm | 500 | - | - | - | GPIO, SDIO, UART | - | + 85 C | u-blox | - 40 C | Yes | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | 802.11a/b/g/n/ac | 802.11a/b/g/n/ac, Bluetooth | - | - | - | - | - | - | - | 160 mA, 170 mA | 200 mA | 3.63 V | 2.97 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | EMMY-W1 | - | - | - | - | 1.62V ~ 1.98V, 2.97V ~ 3.63V | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 2.97 V to 3.63 V | - | - | - | - | - | 18 dBm | 433 Mb/s | EMMY-W165 | - | - | 802.11a/b/g/-c, Bluetooth v5.2 + EDR | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | -98dBm | - | GPIO, PCM, SDIO, UART | 86mA ~ 148mA | 229mA ~ 372mA | - | CCK, DSSS, OFDM | - | - | - | CCK, DSSS, OFDM | - | - | - | ||
![]() NINA-B411-00B u-blox | In Stock | - | - | - | - | - | - | - | - | External | SMA | - | - | ARM Cortex-M4 | - | 15 mm x 10 mm x 2.2 mm | 500 | - | - | - | GPIO, I2C, SPI, UART, USB | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 95 dBm, - 102 dBm | - | - | - | - | - | - | - | 3.6 V | 1.7 V | - | - | - | - | - | - | - | - | - | USB Adapter | - | - | - | - | - | Shielded | - | - | - | 2.4 GHz | - | - | - | 1.7 V to 3.6 V | - | - | - | 128 kB, 512 kB | - | 8 dBm | 2 Mb/s | - | - | - | Bluetooth 5.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | 2.2 mm | 15 mm | 10 mm | ||
![]() LEA-6R-0 u-blox | In Stock | - | - | Surface Mount | 28-SMD Module | YES | 28-SMD | 28 | - 147 dBm | - | - | LEA-6 | - | - | - | - | 250 | - | 2.5 m | U-BLOX AG | SPI, UART, USB | LEA-6R-0 | + 85 C | u-blox | - 40 C | - | SMD/SMT | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | SON | SON, | RECTANGULAR | SMALL OUTLINE | - | Not Recommended | - | Last Time Buy | - | - | - | - | - | - | 5.7 | - | Yes | - | - | - | 3.6 V | 2.7 V | 3 V | 27 s | - | - | Automotive grade | -40°C ~ 85°C | - | LEA-6 | - | - | GPS Receiver | - | 2.7V ~ 3.6V | DUAL | NO LEAD | - | - | 1 | unknown | - | - | R-PDSO-N28 | - | 2.7 V to 3.6 V | INDUSTRIAL | 50 Channel | - | - | 47 mA | - | - | - | - | I²C, SPI, UART, USB | - | AEC-Q100; TS 16949 | TELECOM CIRCUIT | - | - | - | -162dBm | - | - | - | - | Galileo, GLONASS, GPS | - | Not Included | - | - | - | - | - | - | ||
![]() NINA-B306-01B u-blox | 427 |
| - | Surface Mount | 55-SMD Module | - | - | - | - | PCB Antenna | - | - | Bluetooth Low Energy (BLE) | ARM Cortex-M4 | - | 15 mm x 10 mm x 2.23 mm | 500 | - | - | - | GPIO, I2C, I2S, SPI, UART, USB | - | + 85 C | u-blox | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | NFC | - | - | 1400 m | - 100 dBm | - | - | - | - | - | 4.8 mA | 14.1 mA | 3.3 V | 3.3 V | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | NINA-B3 | - | USB Adapter | - | - | 1.7V ~ 3.6V | - | - | Shielded | - | - | - | 2.4 GHz | - | - | - | 3.3 V | - | - | - | 1 MB | - | 10 dBm | 2 Mb/s | nRF52840 | - | - | Bluetooth 5.0 | - | - | 10dBm | 802.15.4, Bluetooth | Integrated, Trace | -100dBm | - | ADC, GPIO, I²C, I²S, PDM, PWM, SPI, UART, USB | 4.8mA | 4.9mA ~ 14.1mA | - | - | - | Bluetooth Modules | - | PWM, PDM | 2.23 mm | 15 mm | 10 mm | ||
![]() CMP9377-P-B CEL (California Eastern Laboratories) | In Stock | - | - | Socket | Module | - | - | - | - | - | - | - | - | - | - | - | 56 | - | - | - | PCIe | - | + 85 C | CEL | - 40 C | Yes | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | 802.11 a/b/g/n/ac | 802.11 a/b/g/n/ac, Bluetooth 5.0 | - | - | - | - | Details | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | -40°C ~ 85°C | Tray | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 3.3 V | - | - | - | - | - | 20 dBm | - | QCA9377 | - | - | 802.11a/b/g/-c, Bluetooth v5.0 | - | - | 20dBm | Bluetooth, WiFi | Antenna Not Included | - | - | PCle, UART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ANNA-B412-00B u-blox | 494 |
| - | Surface Mount | 56-SMD Module | - | - | - | - | Integrated | - | - | - | - | - | - | 500 | - | - | - | ADC, GPIO, UART | - | + 105 C | u-blox | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - 103 dBm | - | - | - | - | - | 6 mA | 15 mA | 3.6 V | 1.7 V | - | - | - | - | - | -40°C ~ 105°C | - | ANNA-B412 | - | - | - | - | 1.7V ~ 3.6V | - | - | - | - | - | - | 2.4 GHz | - | - | - | 3.3 V | - | - | - | 512 kB, 128 kB | - | 8 dBm | 2 mBs | nRF52833 | - | - | Bluetooth 5.1 | - | - | 8dBm | Bluetooth | Integrated, Chip | -103dBm | - | ADC, GPIO, UART | 6mA | 6mA ~ 15.5mA | - | - | - | Bluetooth Modules | - | - | - | - | - | ||
![]() LBEE5ZZ1XL-774 Murata Electronics | 512 |
| - | Surface Mount | 249-SMD Module | - | - | - | - | - | Without Antenna | - | - | - | - | 19.1 mm x 16.5 mm x 2.1 mm | 1000 | - | - | - | PCIe, SDIO, UART | - | + 60 C | Murata Electronics | - 40 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | - | - | - | Active | - | WiFi | 802.11 a/b/g/n/ac/ax, Bluetooth 5.1 | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 3.46 V | 1.71 V | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | 1XL | - | - | - | - | 1.71V ~ 1.89V, 3.14V ~ 3.46V | - | - | - | - | - | - | 2.4GHz ~ 2.47GHz, 5.18GHz ~ 5.24GHz, 5.26GHz ~ 5.32GHz, 5.5GHz ~ 5.72GHz, 5.745GHz ~ 5.825GHz | - | - | - | - | - | - | - | - | - | 18 dBm | 54Mbps | NXP 88W9098 | - | - | 802.11a/b/g/-c, Bluetooth v5.2 | - | - | 3dBm | Bluetooth, WiFi | Antenna Not Included | -95dBm | - | I²S, PCM, SDIO, UART | - | - | - | CCK, DSSS, OFDM | - | - | - | - | - | - | - | ||
![]() MGM210PA32JIA2R Silicon Labs | 10000 |
| - | Surface Mount | 31-SMD Module | - | - | - | - | Built-in, RF | U.FL | MGM210 | Bluetooth Low Energy (BLE), Class 2 | ARM Cortex M33 | - | 12.9 mm x 15 mm x 2.2 mm | 1000 | - | - | SILICON LABORATORIES INC | I2C | MGM210PA32JIA2R | + 125 C | Silicon Labs | - 40 C | Yes | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Active | - | - | - | - | - 94.1 dBm | - | 1.42 | Details | - | - | - | - | 3.8 V | 1.8 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | Mighty Gecko | - | USB Adapter | - | - | 1.71V ~ 3.8V | - | - | Shielded | - | - | unknown | 2.44 GHz | - | - | - | 1.71 V to 3.8 V | - | - | - | 1 MB | - | 10 dBm | 2 Mb/s | EFR32MG21 | - | - | Bluetooth 5.1 | - | - | 20dBm | 802.15.4, Bluetooth | Integrated, Chip | -104.5dBm | - | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 9.1mA ~ 9.9mA | 59.7mA ~ 181.3mA | - | DSSS, GFSK, O-QPSK | - | Bluetooth Modules | - | - | - | - | - | ||
![]() MGM210PA22JIA2R Silicon Labs | 11189 |
| - | Surface Mount | 31-SMD Module | - | - | - | - | Built-in, RF | U.FL | MGM210 | Bluetooth Low Energy (BLE), Class 2 | ARM Cortex M33 | - | 12.9 mm x 15 mm x 2.2 mm | 1000 | - | - | - | I2C | - | + 125 C | Silicon Labs | - 40 C | Yes | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - 94.1 dBm | - | - | Details | - | - | - | - | 3.8 V | 1.8 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | Mighty Gecko | - | USB Adapter | - | - | 1.71V ~ 3.8V | - | - | Shielded | - | - | - | 2.44 GHz | - | - | - | 1.71 V to 3.8 V | - | - | - | 1 MB | - | 10 dBm | 2 Mb/s | EFR32MG21 | - | - | Bluetooth 5.1 | - | - | 10dBm | 802.15.4, Bluetooth | Integrated, Chip | -104.5dBm | - | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 9.1mA ~ 9.9mA | 16.1mA ~ 34.1mA | - | DSSS, GFSK, O-QPSK | - | Bluetooth Modules | - | - | - | - | - | ||
![]() 453-00083R Laird Connectivity | 6706 |
| - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | 12 mm x 12 mm x 3 mm | 1500 | - | - | - | SDIO, UART | - | + 85 C | Laird Connectivity Inc. | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | 802.11b/g/n | Bluetooth, WiFi | - | - | - | - | Details | - | - | - | - | 3.3 V | 3.3 V | - | - | - | 0.014110 oz | - | -40°C ~ 85°C | Cut Tape | Sterling LWB + | - | - | - | - | 2.97V ~ 3.63V | - | - | - | - | - | - | 2.4 GHz | - | - | - | 3.3 V | - | - | - | - | 301 mA | - | 65 Mb/s | CYW43439 | - | - | 802.11b/g/n, Bluetooth v5.2 | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | -94dBm | - | SDIO, UART | - | 301mA | - | - | - | - | - | - | - | - | - | ||
![]() BB-WSK-SLM-2 Advantech | In Stock | - | - | - | - | - | - | - | - | - | External | BB-WSK | - | - | - | - | 1 | - | - | - | - | - | + 70 C | Advantech Corp | - 20 C | - | - | - | - | Box | - | - | - | - | - | WSK-SLM-2 | - | - | Active | - | - | - | 50 m | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.850 lbs | - | - | - | Wzzard™ | - | - | IoT Finished Device, Wireless Mesh Networks | - | - | - | - | - | - | - | - | 2.4GHz | - | - | Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MQTT | - | - | - | - | - | - | - | - | ||
![]() ESP32-WROOM-DA-N8 Espressif Systems | 1491 |
| - | Surface Mount | 43-SMD Module | - | - | - | - | - | PCB | - | - | - | - | 35.6 mm x 34.4 mm x 3.5 mm | 1000 | - | - | - | I2C, I2S, PWM, SDIO, SPI, UART | - | + 85 C | Espressif Systems | - 40 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth, Bluetooth 5.0 | - | - | - | - | - | - | - | 118 mA | 379 mA | 3.3 V | 3.3 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | ESP32 | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | 2.412 GHz to 2.484 GHz | - | - | - | 3.3 V | - | - | - | 8MB Flash, 448kB ROM, 520kB SRAM | - | 19.5 dBm | 150 Mb/s | ESP32-D0WD-V3 | - | - | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | - | - | 19.5dBm | Bluetooth, WiFi | PCB Trace | -97dBm | - | ADC, GPIO, I²C, I²S, JTAG, PWM, SDIO, SPI, UART | 112mA ~ 118mA | 211mA ~ 379mA | - | 8DPSK, DQPSK | - | - | - | - | - | - | - |