- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna | Antenna Connector Type | Base Product Number | Carrier Frequency | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Shielding | Frequency | Operating Supply Voltage | Number of Channels | Memory Size | Operating Supply Current | Output Power | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Features | Modulation Technique | Kit Contents | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESP8684-MINI-1-H4 Espressif Systems | 275 |
| - | - | - | External | PCB | - | - | - | RISC-V | 16.6 mm x 13.2 mm x 2.4 mm | 650 | GPIO, I2C, I2S, SPI, UART | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | WiFi | 802.11 b/g/n, | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | Wi-Fi and Bluetooth Module | - | - | 2.4 GHz | - | - | 4 MB | 500 mA | 20 dBm | 2 Mb/s, 72.2 Mb/s | - | - | - | - | - | - | - | - | - | - | RF Module | Single-Core Processor, Supports External Power Amplifier | - | - | - | - | - | ||
![]() NORA-B126-00B u-blox | 609 |
| - | Surface Mount | 94-SMD Module | - | - | NORA-B1 | - | - | Arm Cortex-M33 | - | 500 | I2C, SPI, UART | + 105 C | u-blox | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | 3.6 V | 1.7 V | - | -40°C ~ 105°C | - | NORA-B1 | - | 1.7V ~ 3.6V | - | 2.4GHz | 1.7 V to 3.6 V | - | 1MB Flash, 512kB RAM | - | - | 2Mbps | nRF5340 | Bluetooth v5.2, Thread, Zigbee® | 15dBm | 802.15.4, Bluetooth/ANT | PCB Trace | -109dBm | ADC, GPIO, I²S, I²C, SPI, PDM, PWM, UART, USB | 3.7mA | 4.1mA ~ 5.3mA | - | Bluetooth Modules | - | - | - | - | - | - | ||
![]() DWM3001CSR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | + 85 C | - | - 40 C | Yes | - | - | DWM3001C | - | - | - | - | - | - | Details | - | - | - | 3.6 V | 2.5 V | - | - | Reel | DWM3001C | - | - | - | 6.25 GHz to 8.25 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultra-Wideband Transceivers | - | - | - | - | - | - | ||
![]() AIW-166K4 Advantech | In Stock | - | - | Card Edge | Module | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | - | PCIe, USB | + 85 C | Advantech Corp | - 40 C | - | - | Box | - | Active | - | IEEE 802.11 ax/ac/a/b/g/n | 802.11 ax/ac/a/b/g/n | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | 3.3V | - | 2.4 GHz, 5 GHz, 6 GHz | 3.3 V | - | - | - | - | - | - | 802.11a/b/d/e/g/h/i/k/n/r/u/v/w/ac/ax, Bluetooth v5.3 | - | Bluetooth, WiFi | Whip, Tilt | - | USB | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-WROVER-E Olimex | In Stock | - | - | - | - | - | PCB | - | - | - | - | 18 mm x 31.4 mm x 3.3 mm | 1 | GPIO, I2C, I2S, JTAG, PCM, SDIO, SPI, UART | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 b/g/n | 802.11 b/g/n, Bluetooth 4.2 | - | - | - | - | 80 mA | 80 mA | 3.6 V | 2.3 V | - | - | - | - | - | - | - | 2412 MHz to 2484 MHz | - | - | - | - | 20.5 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | CCK, DSSS, OFDM | - | - | - | - | ||
![]() ESP32-WROOM-32U-16MB Olimex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | GPIO, I2C, I2S, PWM, SDIO, SPI, UART | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 b/g/n | 802.11 b/g/n, Bluetooth 4.2 | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2412 MHz to 2484 MHz | - | - | - | - | 20.5 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | CCK, DSSS, OFDM | - | - | - | - | ||
![]() WFI32E01PE-I Atmel (Microchip Technology) | In Stock | - | - | - | - | - | PCB | - | - | - | - | - | 40 | CAN, CAN FD, Ethernet, I2C, SPI, SQI, UART, USB 2.0 OTG | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 802.11 b/g/n | - | - | - | - | 73 mA, 88 mA | 222 mA, 279 mA | 3.6 V | 3 V | - | - | Tray | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | - | - | 18.5 dBm, 21.5 dBm, | 11 Mb/s, 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATWINC1500-MR210PB1976 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | SPI | + 85 C | - | - 40 C | - | - | - | - | - | ISM | 802.11 b/g/n, WiFi | - | - | - | - | - | 22 mA | 22 mA | 3.6 V | 2.7 V | - | - | Tray | - | - | - | - | 2.412 GHz to 2.484 GHz | 3.3 V | - | - | - | - | 1 Mbps, 2 Mbps, 5.5 Mbps, 11 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00052R Laird Connectivity | 951 |
| - | Surface Mount | 75-SMD Module | - | Integrated | - | - | Bluetooth Low Energy (BLE) | - | 15 mm x 10 mm x 2 mm | 1000 | ADC, GPIO, I2C, I2S, SPM, UART, USB | + 105 C | Laird Connectivity Inc. | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | NFC | - | - | - | - 98 dBm | Details | - | - | - | 5.5 V | 1.7 V | 0.035000 oz | -40°C ~ 105°C | Cut Tape | BL5340 | - | 1.7V ~ 3.6V | - | 2.4 GHz | 1.7 V to 5.5 V | - | 1MB Flash, 512kB RAM | - | 5 dBm | 2 Mb/s | nRF5340 | Bluetooth 5.2 | 3dBm | 802.15.4, Bluetooth, NFC | Integrated, Chip | -104dBm | ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB | 2.7mA ~ 8.6mA | 1.5mA ~ 9.1mA | - | - | - | - | - | - | - | - | ||
![]() CMP9010-1C-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | - | MHF4 | - | - | - | - | 27.8 mm x 16.64 mm x 3.47 mm | - | SDIO, UART | + 85 C | CEL | - 40 C | Yes | - | Bulk | - | Active | - | 802.11 a/b/g/n | 802.11 a/b/g/n, Bluetooth 5.1, Bluetooth Mesh | - | - | Details | - | - | - | 3.3 V | 3.3 V | - | -40°C ~ 85°C | Bulk | CMP9010 | - | - | - | 40 MHz | - | - | - | - | 20 dBm | 150 Mb/s | NXP IW416 | 802.11a/b/g/n, Bluetooth v5.1 | 20dBm | Bluetooth, WiFi | Integrated, Trace | - | SDIO, UART | - | - | - | - | - | - | - | - | - | - | ||
![]() BC40M Fanstel Corp. | In Stock | - | - | - | - | PCB Trace | - | - | - | Bluetooth Low Energy (BLE) | - | 8.4 mm x 12.7 mm x 1.6 mm | 1000 | QSPI, GPIO, I2C, SPI | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - 98 dBm | - | - | - | - | 5.5 V | 1.7 V | - | - | - | - | - | - | - | 2.4 GHz | 1.7 V to 5.5 V | - | - | - | - 20 dBm | 2 Mbps, 1 Mbps, 500 kbps, 125 kbps | - | Bluetooth 5.1 | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | 1.6 mm | 12.7 mm | 10.1 mm | ||
![]() CMP4010-1-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | - | PCB | - | - | - | - | 16.7 mm x 26.3 mm | 1 | GPIO, I2C, I2S, SDIO, SPI, UART, USB | - | CEL | - | Yes | - | Bulk | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth 5.0, Bluetooth Mesh | - | - | Details | - | - | - | 3.3 V | 3.3 V | - | -40°C ~ 85°C | Bulk | CMP4010 | - | - | - | - | - | - | 2MB Flash, 512kB PSRAM, 64kB SRAM | - | 18 dBm | - | RTL8721 | 802.11b/g/n, Bluetooth v5.0 | 18dBm | Bluetooth, WiFi | Integrated, Trace + U.FL | - | GPIO, I²C, I²S, PWM, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() CMP4010-1-R CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | - | PCB | - | - | - | - | 16.7 mm x 26.3 mm | 600 | GPIO, I2C, I2S, SDIO, SPI, UART, USB | - | CEL | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth 5.0, Bluetooth Mesh | - | - | Details | - | - | - | 3.3 V | 3.3 V | - | -40°C ~ 85°C | Cut Tape | CMP4010 | - | - | - | - | - | - | 2MB Flash, 512kB PSRAM, 64kB SRAM | - | 18 dBm | - | RTL8721 | 802.11b/g/n, Bluetooth v5.0 | 18dBm | Bluetooth, WiFi | Integrated, Trace + U.FL | - | GPIO, I²C, I²S, PWM, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-APMN-Q551 Advantech | In Stock | - | - | Chassis Mount | Module | - | U.FL | BB-APMN | - | - | - | - | 1 | RS-232/422/485, SPI, UART | + 85 C | Advantech Corp | - 40 C | - | - | Tray | BB-APMN-Q551 | Last Time Buy | - | WiFi | 802.11 a/b/g/n | - | - | Details | WEP 64/128, WPA-PSK (TKIP), WPA2-PSK (AES) | 200 mA | 370 mA | 3.465 V | 3.135 V | 0.160000 oz | -40°C ~ 85°C | - | AirborneM2M™ | - | 3.3V | - | 2.4 GHz, 5 GHz | 3.3 V | - | - | - | 12.6 dBm, 15 dBm, 17 dBm | 11 Mb/s, 54 Mb/s, 65 Mb/s | CC2530 | 802.11a/b/g/n | 17dBm | WiFi | Antenna Not Included, U.FL | -92dBm | SPI, UART | 200mA | 370mA | - | - | - | DSSS, CCK, OFDM | - | - | - | - | ||
![]() XBP24CDMPIS-005 Digi | 62 |
| - | Surface Mount | Module | - | PCB Trace | - | - | - | - | 21.99 mm x 34 mm x 3.05 mm | 36 | SPI, UART | + 85 C | Digi | - 40 C | Yes | - | Tray | - | Active | - | - | - | 90 m, 3200 m | - | Details | - | 34 mA | 115 mA | 3.6 V | 2.7 V | - | -40°C ~ 85°C | Tray | XBee-Pro® | - | 2.7V ~ 3.6V | - | 2.4 GHz | - | - | - | - | 63 mW | 250 kb/s, 1 Mb/s | EM357 | - | 18dBm | General ISM > 1GHz | PCB Trace | - 101 dBm | ADC, SPI, UART | 34mA | 115mA | - | - | - | - | - | - | - | - | ||
![]() LARA-R202-03B u-blox | In Stock | - | - | Surface Mount | 100-SMD Module | - | - | LARA-R202 | - | - | - | - | - | I2C, UART | + 65 C | u-blox | - 20 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | 4.5 V | 2.8 V | - | -40°C ~ 85°C | - | LARA-R2 | - | 3.3V ~ 4.4V | - | 700MHz, 850MHz, 1.7GHz, 1.9GHz | 2.8 V to 4.5 V | - | - | - | - | 10.3Mbps | - | 3G, 4G LTE | 24dBm | Cellular | Antenna Not Included, Castellation | -115dBm | GPIO, I²C, SDIO, UART, USB | 50mA ~ 540mA | 50mA ~ 540mA | QPSK | LTE Modules | - | - | - | - | - | - | ||
![]() TOBY-R200-03B u-blox | In Stock | - | - | Surface Mount | 152-SMD Module | - | - | - | - | - | - | - | - | I2C, UART | + 65 C | u-blox | - 20 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | TOBY-R2 | - | 3.3V ~ 4.4V | - | 700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | - | - | - | 10.3Mbps | - | GSM, LTE, UMTS | 33dBm | Cellular | Antenna Not Included, Castellation | -115dBm | GPIO, I²C, SDIO, UART, USB | 50mA ~ 540mA | 50mA ~ 540mA | GMSK, QPSK | LTE Modules | - | - | - | - | - | - | ||
![]() AIW-165BN Advantech | In Stock | - | - | Card Edge | Module | - | Without Antenna | AIW-165 | 5GHz | - | - | 28 mm x 30 mm x 3.95 mm | - | UART | + 85 C | Advantech Corp | - 40 C | - | SMD/SMT | Bulk | - | Active | - | WiFi | - | - | - | - | - | - | - | 3.3 V | 3.3 V | - | -40°C ~ 85°C | - | AIW-165 | - | 3.3V | Shielded | 2.4 GHz, 5 GHz | 3.3 V | 1 Channel | - | - | - | - | - | 802.11a/b/g/-c, Bluetooth v5.3 | - | Bluetooth, WiFi | Antenna Not Included | - | UART | - | - | - | Bluetooth Modules | - | - | 1750007965-01 Wi-Fi Coaxial Cable, 1750008717-01 Wi-Fi 2.4/5 GHz Dipole Antenna, 1930006770-01 Screw | - | - | - | ||
![]() ZGM230SA27HGN2 Silicon Labs | 130 |
| - | Surface Mount | Module | - | RF Pin | - | - | - | ARM Cortex-M33 | 6.5 mm x 6.5 mm | - | I2C | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | - | Active | Sub GHz | - | - | - | - 110.9 dBm | - | Vault-Mid | 5.1 mA | 30 mA | 3.6 V | 1.8 V | - | -40°C ~ 85°C | Tray | - | - | 1.8V ~ 3.6V | - | 39 MHz | 1.8 V to 3.6 V | - | 64 kB | - | 14 dBm | 32 bit | - | Z-Wave® | 14dBm | General ISM < 1GHz | Antenna Not Included | 14 dBm | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 4.8mA ~ 5.1mA | 10.7mA ~ 30mA | FSK, GFSK, O-QPSK | SiP Modules | - | - | - | - | - | - | ||
![]() ZGM230SB27HGN2 Silicon Labs | 260 | - | - | Surface Mount | Module | - | RF Pin | - | - | - | ARM Cortex-M33 | - | - | I2C | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | Tray | - | Not For New Designs | Sub GHz | - | - | - | - 110.9 dBm | - | Vault-High | 5.1 mA | 30 mA | 3.6 V | 1.8 V | - | -40°C ~ 85°C | Tray | - | - | 1.8V ~ 3.6V | - | 39 MHz | 1.8 V to 3.6 V | - | 64 kB | - | 14 dBm | 32 bit | - | Z-Wave® | 14dBm | General ISM < 1GHz | Antenna Not Included | 14 dBm | ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART | 4.8mA ~ 5.1mA | 10.7mA ~ 30mA | FSK, GFSK, O-QPSK | SiP Modules | - | - | - | - | - | - |