- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Memory Size | Program Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESP32-WROOM-32D-N4 Espressif Systems | 10 | - | - | Surface Mount | 38-SMD Module | PCB | ESP32 | Espressif Systems | 18 mm x 25.5 mm x 3.1 mm | 650 | Serial | Espressif | - | + 85 C | Espressif Systems | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ESP32WROOM32D(M113DH3200PH3Q0) | Not For New Designs | WiFi | 802.11 b/g/n, Bluetooth, BLE | - | WPA, WPA2, WPA2-Enterprise, WPS | - | - | 3.6 V | 2.7 V | 0.199347 oz | -40°C ~ 85°C | MouseReel | ESP32 | - | Wireless & RF Modules | - | 2.7V ~ 3.6V | 2.4GHz ~ 2.5GHz | - | 2.7 V to 3.6 V | 448kB ROM, 536kB SRAM | - | 20 dBm | 150Mbps | ESP32-D0WD | Multiprotocol Modules | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | 20.5dBm | Bluetooth, WiFi | Integrated, Trace | -98dBm | GPIO, I²C, I²S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | Multiprotocol Modules | ||
![]() ESP-S3-32S Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM7600A SIMCom Wireless Solutions | 60 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-S2-MINI-2-N4 Espressif Systems | 162 |
| - | Surface Mount | 56-VFQFN Exposed Pad | - | ESP32-S2 | Espressif Systems | 20 mm x 15.4 mm × 2.4 mm | 650 | I2C, I2S, SPI, UART | Espressif | - | + 85 C | Espressif Systems | - 40 C | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | Active | WiFi | 802.11 b/g/n | - | - | - | - | 3.6 V | 3 V | - | -40°C ~ 105°C (TA) | - | ESP32 | - | Wireless & RF Modules | - | 3V ~ 3.6V | 2.4GHz | - | - | 4MB Flash, 128kB ROM, 336kB SRAM | - | - | 150Mbps | ESP32-S2FH4 | WiFi Modules | 802.11b/g/n | 19.5dBm | WiFi | PCB Trace | -97dBm | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | WiFi Modules - 802.11 | ||
![]() ESP32-MINI-1-H4 Espressif Systems | 6500 | - | - | Surface Mount | 55-SMD Module | PCB | ESP32 | Espressif Systems | 13.2 mm x 19 mm x 2.4 mm | 650 | I2C, SPI, UART | Espressif | - | + 85 C | Espressif Systems | - 40 C | Yes | - | Tape & Reel (TR) | - | Active | WiFi | 802.11 b/g/n, Bluetooth, BLE | Details | - | 118 mA | 239 mA | 3.3 V | 3.3 V | - | -40°C ~ 105°C (TA) | Cut Tape | ESP32 | - | Wireless & RF Modules | - | 3V ~ 3.6V | 2.4GHz | - | 3.3 V | 4MB Flash, 448kB ROM, 536kB SRAM | - | 19.5 dBm | 150Mbps | ESP32-U4WDH | Multiprotocol Modules | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | 19.5dBm | Bluetooth, WiFi | PCB Trace | -97dBm | ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART | 112mA ~ 118mA | 260mA ~ 379mA | 8DPSK, DQPSK | Multiprotocol Modules | ||
![]() ESP32-S2R2 Espressif Systems | 900 |
| - | Surface Mount | 56-VFQFN Exposed Pad | - | - | Espressif Systems | - | - | - | Espressif | - | - | Espressif Systems | - | Yes | SMD/SMT | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | Wi-Fi | Wireless & RF Integrated Circuits | Si | 2.8V ~ 3.6V | 2.4GHz | - | - | 2MB PSRAM, 128kB ROM, 320kB SRAM | - | - | 150Mbps | ESP32-S2 | RF System on a Chip - SoC | 802.11b/g/n | 19.5dBm | WiFi | Antenna Not Included | -97dBm | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | RF System on a Chip - SoC | ||
![]() ESP32-S3-WROOM-1U-N4R2 Espressif Systems | 6500 | - | - | Surface Mount | 41-SMD Module | PCB | ESP32-S3 | - | 19.2 mm x 18 mm x 3.2 mm | - | GPIO, I2C, I2S, SPI, UART | - | - | + 85 C | Espressif Systems | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | WiFi | - | - | - | - | - | 3.6 V | 3 V | - | -40°C ~ 85°C (TA) | - | ESP32-S3 | - | - | - | 3V ~ 3.6V | 2.4GHz | - | 3 V to 3.6 V | 4MB Flash, 384kB ROM, 512kB SRAM, 2MB PSRAM | - | 20.5 dBm | 150Mbps | ESP32-S3R2 | - | 802.11b/g/n, Bluetooth v5.0 | 20.5dBm | Bluetooth, WiFi | Antenna Not Included | -103.5dBm | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 95mA ~ 97mA | 285mA ~ 355mA | - | - | ||
![]() ESP32-WROVER-N4R8 Espressif Systems | 6500 |
| - | Surface Mount | 38-SMD Module | - | ESP32 | - | - | - | - | - | - | - | Espressif Systems | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | ESP32 | - | - | - | 2.3V ~ 3.6V | 2.4GHz ~ 2.5GHz | - | - | 448kB ROM, 536kB SRAM | - | - | 150Mbps | ESP32-D0WDQ6 | - | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | 20dBm | Bluetooth, WiFi | PCB Trace | -98dBm | GPIO, I²C, I²S, PWM, SDIO, SPI, UART | - | - | CCK, DSSS, OFDM | - | ||
![]() Hi-12FL Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Hi-07S Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB-03F Ai-Thinker | 922 |
| - | Surface Mount | 22-SMD Module | - | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 2.7V ~ 3.6V | 2.4GHz | - | - | 256kB Flash, 96kB ROM, 64kB SRAM | - | - | 2Mbps | PHY6252 | - | Bluetooth v5.2 | 8dBm | Bluetooth | PCB Trace | -102dBm | ADC, GPIO, I²C, I²S, PDM, PWM, SPI | 9.4mA | 8mA ~ 11.5mA | - | - | ||
![]() ESP32-PICO-MINI-02-N8R2 Espressif Systems | 1300 |
| - | Chassis Mount | Module | PCB | - | Espressif Systems | 13.2 mm x 16.6 mm x 2.4 mm | 650 | I2C, SPI, UART | Espressif | - | + 85 C | Espressif Systems | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | WiFi | - | Details | - | 116 mA | 240 mA | 3.3 V | 3.3 V | - | -40°C ~ 85°C | Tray | ESP32 | - | Wireless & RF Modules | - | 3V ~ 3.6V | 2.412GHz ~ 2.484GHz | - | 3.3 V | 8MB Flash, 2MB SRAM | - | 19.5 dBm | - | ESP32 | Multiprotocol Modules | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | 19.5dBm | Bluetooth, WiFi | PCB Trace | - | I²C, I²S, SPI, UART | - | - | - | Multiprotocol Modules | ||
![]() A7630C-LAAS SIMCom Wireless Solutions | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP-C3-01M-4M Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-S2FH2 Espressif Systems | 743 | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | - | - | - | - | 150 Mbps | + 105 C | Espressif Systems | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | 68 mA | 310 mA | 3.6 V | 1.8 V | - | -40°C ~ 105°C (TA) | - | ESP32 | Wi-Fi | Wireless & RF Integrated Circuits | Si | 2.8V ~ 3.6V | 2.4GHz | 2.4 GHz | - | 2MB Flash, 128kB ROM, 320kB SRAM | 2 MB | 19.5 dBm | 150Mbps | ESP32-S2 | RF System on a Chip - SoC | 802.11b/g/n | 19.5dBm | WiFi | Antenna Not Included | -97dBm | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | - | ||
![]() ESP-01E-2M Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP-12S-8285-2M Ai-Thinker | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP-12H Ai-Thinker | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BW16 Ai-Thinker | 202 | - | - | Surface Mount | 16-SMD Module | - | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | - | - | - | - | 3V ~ 3.6V | 2.4GHz, 5GHz | - | - | - | - | - | 54Mbps | - | - | 802.11a/b/g/n, Bluetooth v5.0 | 16dBm | Bluetooth, WiFi | PCB Trace, Antenna Not Included, I-PEX | -92dBm | ADC, GPIO, I²C, PWM, SPI, UART | - | - | 64-QAM, BPSK, CCK | - | ||
![]() BW12-16Mb Ai-Thinker | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |