- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Angle | Antenna Connector Type | Approvals | Base Product Number | Brand | Cable Style | Case Size | Case Style | Connections | Dimensions | Factory Pack QuantityFactory Pack Quantity | Grip Type | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Mounting | Number of Outlets | Package | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Composition | Color | Subcategory | Voltage - Supply | Supply Voltage | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Coil Voltage | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Mode of Operation | Product | Supply Current | Product Category | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG91EFBTEA-512-SNND Quectel | 22 |
| - | Surface Mount | Module | - | Aluminum | - | - | - | EG91 | - | - | - | - | - | 29 mm x 25 mm x 2.3 mm | - | - | UART/USB2.0/SPI | Grace Technologies | P-M21R1-H3RX | - | + 75 C | - | Quectel | - | - 35 C | Surface Mount | None | Box | Active | - | - | - | - | - | - | 29 mA | - | 3.8 V | 3.8 V | - | - | -40 to 85 °C | - | - | - | IoT/M2M-Optimized LTE Cat 1 Module | - | - | - | 3.3V ~ 4.3V | - | - | 2.7, 5.5 V | - | - | 42 Mbps | - | - | EDGE, GPRS, LTE, UMTS, WCDMA | - | 900, 1800 MHz | Extended | - | Cellular | Antenna Not Included | -109.5 dBm | I²C, PCM, SPI, UART, USB | 29mA | 29mA | - | - | - | - | - | - | IP65 | ||
![]() EC20CATEA-256-STD Quectel | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | Grace Technologies | P-M24-F3RX | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() BC95GJATEA-02-STD Quectel | In Stock | - | - | - | - | Nickel Plated Brass | - | Straight | - | - | - | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | UART | Altech | 4248610 | 6.5 mm | - | - | - | 6.5 mm | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | NB-IoT Module | Metallic | - | - | - | - | - | 2.7, 5.5 V | - | - | 62.5 Kbps | - | - | - | - | 700, 800, 850, 900, 1800, 2100 MHz | Extended | - | - | - | -129 dBm | - | - | - | - | - | - | - | - | - | IP68 | ||
![]() BC95B5HB-02-STD Quectel | 1510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fagor Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC60CETATEA-16GB-UGAD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Lower Mount | 1/2 NPT | - | - | - | - | NOSHOK | 40-500-30/200-psi | - | - | - | - | - | - | - | - | - | - | - | - | -30 Hg-200 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG95EFB-512-STD Quectel | In Stock | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | SSAC | KRDR442SA3-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | Repeat Cycle | - | - | - | SPDT | - | ||
![]() BC95B8HATEA-02-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20ESATEA-8FB-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-S2-MINI-1U-N4R2 Espressif Systems | 2214 |
| - | Surface Mount | 65-SMD Module | Non-Metallic | - | - | - | UL | - | Espressif Systems | - | - | - | - | - | - | - | - | Murrplastik | 010101502800 | - | - | - | Espressif Systems | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | ESP32 | - | - | - | Black | Wireless & RF Modules | 3V ~ 3.6V | - | 2.4GHz | - | 6MB Flash, 128kB ROM, 336kB SRAM | - | 150Mbps | ESP32-S2FN4R2 | WiFi Modules | 802.11b/g/n | - | - | - | 19.5dBm | WiFi | PCB Trace + IPEX | -97dBm | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | - | - | - | WiFi Modules - 802.11 | - | - | ||
![]() 2612011022000 Wurth Electronics | 94 | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | - | - | 9 mm x 7 mm x 2 mm | 500 | - | ADC, I2C, SPI, UART | Wurth Elektronik | - | - | + 85 C | 4dBm | - | - | - 40 C | - | - | - | - | - | - | - | -93dBm | Details | - | 6.8 mA | 9.3 mA | 3 V | 3 V | - | - | - | MouseReel | WIRL-NFW2 | - | - | - | - | Wireless & RF Modules | - | - | 2360 MHz to 2500 MHz | 3 V | - | 4 dBm | - | - | RF Modules | - | - | - | - | - | - | External | - | - | - | - | - | - | Radio Modules | 9.3mA | RF Modules | - | - | ||
![]() 453-00048 Laird | 90 |
| - | Card Edge | Module | - | - | - | External | - | - | Laird Connectivity | - | - | - | - | 30 x 22 x 3.1mm | 100 | - | UART, USB | Laird Connectivity | - | - | + 85 C | - | Laird Connectivity Inc. | - | - 40 C | - | - | Tray | Active | 802.11 ac | 802.11 ac, Bluetooth 5.2 | - | - | Details | - | - | - | 3.3 V | 3.3 V | - | 0.079719 oz | -40°C ~ 85°C | Tray | Sterling LWB5+ | - | - | - | - | Wireless & RF Modules | 3.3V | 3.3V | 2.4 GHz, 5 GHz | 3.3 V | - | - | 433.3Mbps | - | Multiprotocol Modules | 802.11ac, Bluetooth v5.0 | - | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | - | SDIO, UART | - | - | 256QAM | - | - | - | Multiprotocol Modules | - | - | ||
![]() 453-00049 Laird | 138 | - | - | Card Edge | Module | - | - | - | External | - | - | Laird Connectivity | - | - | - | - | 30 x 22 x 3.1mm | 100 | - | UART, USB | Laird Connectivity | - | - | + 85 C | - | Laird Connectivity Inc. | - | - 40 C | - | - | Tray | Active | 802.11 ac | 802.11 ac, Bluetooth 5.2 | - | - | Details | - | - | - | 3.3 V | 3.3 V | - | 0.079719 oz | -40°C ~ 85°C | Tray | Sterling LWB5+ | - | - | - | - | Wireless & RF Modules | 3.3V | 3.3V | 2.4 GHz, 5 GHz | 3.3 V | - | - | 433.3Mbps | - | Multiprotocol Modules | 802.11ac, Bluetooth v5.0 | - | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | - | USB | - | - | 256QAM | - | - | - | Multiprotocol Modules | - | - | ||
![]() AI-WB2-12S Ai-Thinker | In Stock | - | - | Surface Mount | 16-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ai-Thinker | - | - | - | - | Strip | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | 2.4GHz | - | 2MB Flash | - | 72.2Mbps | BL602 | - | 802.11b/g/n, Bluetooth v5.0 | - | - | - | 19dBm | Bluetooth, WiFi | PCB Trace | -98dBm | GPIO, I²C, PWM, SDIO, SPI, UART | 65mA | 230mA ~ 260mA | - | - | - | - | - | - | - | ||
![]() EWM-C141M201E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | Advantech | - | - | - | - | - | 1 | - | - | Advantech | - | - | + 70 C | - | - | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | Cellular Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular Modules | - | - | ||
![]() UTC-300P-W71E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | Advantech | - | - | - | - | - | 1 | - | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | WiFi | 802.11 a/ac/b/g/n | - | - | - | - | - | - | - | - | - | - | - | - | UTC-300 | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | ||
![]() EWM-W168H01E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | Advantech | - | - | - | - | 26.65 mm x 29.85 mm x 3.95 mm | 1 | - | PCIe, USB | Advantech | - | - | + 70 C | - | - | - | 0 C | - | - | - | - | WiFi | 802.11 a/ac/b/g/n, Bluetooth | - | - | - | WEP/WPA2, WAPI, 802.11i | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 3.3 V | - | - | 866.7 Mb/s | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | ||
![]() BB-ABDN-SE-DP553 Advantech | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | - | AirborneM2M™ | - | - | - | - | - | 5V | - | 2.4GHz, 5GHz | - | - | - | 65Mbps | - | - | 802.11a/b/g/n | - | - | - | 17dBm | WiFi | Integrated, Chip + U.FL | -92dBm | Serial | - | - | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK | - | - | - | - | - | - | ||
![]() WE866C3P000T001000 Telit | In Stock | - | - | Surface Mount | 49-SMD Module | - | - | - | - | - | WE866C3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit | - | - | - | - | Tray | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | 3.3V | - | 2.4GHz, 5GHz | - | - | - | 200Mbps | - | - | 802.11a/b/g/ac, Bluetooth v4.2 | - | - | - | - | Bluetooth, WiFi | Antenna Not Included | - | PCM, SDIO, UART | - | - | - | - | - | - | - | - | - | ||
![]() FC21SA-Q73 Quectel | 18 |
| - | Surface Mount | Module | - | - | - | - | - | FC21SA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | Bluetooth, WiFi | - | - | - | - | - | - | - | - | - | - | - | - |