- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna | Antenna Connector Type | Approvals | Base Product Number | Brand | Class | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Receiver Sensitivity | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Security | Shipping Restrictions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Subcategory | Voltage - Rated DC | Voltage - Supply | Shielding | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Termination Style | Voltage - Rated AC | Operating Supply Voltage | Failure Rate | Configuration | Inductance | Interface | Memory Size | Current | Output Power | Data Rate | Utilized IC / Part | Filter Type | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Frequency - Operating | Product | Features | Modulation Technique | Product Category | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM83SM1-00TB Microchip | 211 |
| - | Surface Mount | 50-SMD Module | - | PCB Antenna | - | - | - | Microchip Technology / Atmel | Class 1, Class 2 | 32 mm x 15 mm x 2.5 mm | 56 | - | GPIO, I2C, SPI, UART, USB | Microchip | - | + 85 C | Microchip Technology | - 40 C | Yes | PCB Mount | Tray | - | - | - | Active | - | - | - 90 dBm | - | - | - | - | - | - | 49 mA | 59 mA | 3.3 V | 3.3 V | - | -40°C ~ 85°C (TA) | Tray | BM83 | - | - | - | - | - | USB Adapter | - | - | - | - | - | - | - | Wireless & RF Modules | - | 3.2V ~ 4.2V | Shielded | - | - | 2.44 GHz | - | - | 3.3 V | - | - | - | - | - | - | 11 dBm | 3 Mb/s | IS2083BM | - | Bluetooth Modules | Bluetooth 5.0 | 2.402 GHz to 2.48 GHz | 11dBm | Bluetooth | PCB Trace | -90dBm | ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB | 38.5mA ~ 49mA | 22mA ~ 59mA | GFSK | - | Bluetooth Modules | - | DPSK, DQSK, GFSK | Bluetooth Modules - 802.15.1 | 2.5 mm | - | 32 mm | 15 mm | - | ||
![]() SC14SPNODE SF01T Renesas | 19 |
| - | Surface Mount | Axial | Axial | - | - | - | SC14 | - | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | Bulk | - | - | - | Not For New Designs | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 397 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | 2.1V ~ 3.1V | - | - | - | 1.87GHz ~ 1.93GHz | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | 23dBm | WiFi | - | -93dBm | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | ||
![]() MPCI-L201-02S u-blox | In Stock | - | - | Chassis Mount | Module | - | - | - | CSA, EN, UL | MPCI-L201 | - | - | - | - | U-BLOX AG | - | u-blox AG | MPCI-L201-02S | - | u-blox | - | - | - | Tray | MODULE-52 | - | Active | Obsolete | - | - | - | NOT SPECIFIED | 5.55 | - | Yes | - | - | - | - | - | - | - | -25°C ~ 85°C | - | RSAL | - | - | Active | - | - | - | - | - | - | - | General Purpose | - | 8542.39.00.01 | - | 250V | 3V ~ 3.6V | - | NOT SPECIFIED | unknown | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Wire Leads | 250V | - | - | Single Stage | -- | - | - | 1A | - | 150Mbps | - | Single Phase | - | EDGE, GSM, HSDPA, HSUPA, LTE | - | 18dBm | Cellular | Antenna Not Included | - | mPCIe, USB | 880mA | 880mA | 8PSK, GMSK | -- | - | - | - | - | - | - | - | - | - | ||
![]() ODIN-W262-05B u-blox | 200 |
| - | Chassis Mount | 52-SMD Module | - | - | U.FL | CSA, EN, UL | ODIN-W262 | u-blox | - | 22.3 mm x 14.8 mm x 3.2 mm | 200 | - | I2C, SPI, UART | u-blox | - | + 85 C | u-blox | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | 802.11 a/b/g/n, | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3 V | - | -25°C ~ 85°C | Cut Tape | RSAL | - | - | Active | - | - | - | - | - | - | - | General Purpose | - | - | Wireless & RF Modules | 250V | 3V ~ 3.6V | - | - | - | 2.4GHz ~ 2.5GHz, 5.18GHz ~ 5.825GHz | Quick Connect | 250V | - | - | Single Stage | -- | - | - | 2A | 18 dBm | 130Mbps | - | Single Phase | Multiprotocol Modules | 802.11a/b/g/n, Bluetooth v4.0 +EDR | - | 15dBm | Bluetooth, WiFi | Integrated, Chip | -95dBm | UART | 140mA | 250mA | 4DQPSK, 8DPSK, CCK, DSSS, GFSK, OFDM | -- | - | - | - | Multiprotocol Modules | - | - | - | - | - | ||
![]() SX-PCEGN-BBNL Extech | In Stock | - | - | - | - | - | - | - | - | - | Silex Technology | - | - | 20 | - | - | Silex Technology | - | - | - | - | - | - | - | - | SX-PCEGN-BBNL+ | - | - | WiFi | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Mbps | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | Lead Free | ||
![]() SX-ULPAN-2401 Extech | In Stock | - | - | - | - | - | - | - | - | - | Silex Technology | - | - | 500 | - | SPI | Silex Technology | - | + 85 C | - | - 40 C | Yes | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n | - | - | - | Details | - | - | - | 100 mA | 350 mA | 3.3 V | 3.3 V | 0.084742 oz | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | 55 Mb/s | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() SX-ULPAN-2401-SP Extech | In Stock | - | - | - | - | - | - | - | - | - | Silex Technology | - | - | 1 | - | SPI | Silex Technology | - | + 85 C | - | - 40 C | Yes | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n | - | - | - | Details | - | - | - | 100 mA | 350 mA | 3.3 V | 3.3 V | 0.114446 oz | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | 56 Mb/s | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() AP-500AC-US Extech | In Stock | - | - | - | - | - | - | - | - | - | Silex Technology | - | - | 1 | - | - | Silex Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() SX-ULPAN-2400-SP Extech | In Stock | - | - | - | - | - | - | - | - | - | Silex Technology | - | - | 1 | - | - | Silex Technology | - | - | - | - | - | - | - | - | - | - | - | WiFi | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() SX-SDMGN-2830C-SP Extech | In Stock | - | - | - | - | - | - | U.FL | - | - | Silex Technology | - | - | 1 | - | SDIO | Silex Technology | - | + 85 C | - | - 20 C | - | - | - | - | - | - | - | WiFi | 802.11 b/g/n | - | - | - | Details | - | WAPI, WEP, WPA, WPA3 | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz | - | - | 3.3 V | - | - | - | - | - | - | - | 11 Mb/s, 54 Mb/s, 65 Mb/s | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | DSSS, OFDM | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() SX-PCEAN2I Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCIe | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n | - | - | - | - | - | - | - | 160 mA | 580 mA, 790 mA | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | 300 Mb/s | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX-PCEGN(P) Extech | In Stock | - | - | - | - | - | - | U.FL | - | - | Silex Technology | - | 30 mm x 26.8 mm x 3 mm | 20 | - | PCIe | Silex Technology | - | + 60 C | - | 0 C | - | - | - | - | SX-PCEGN(P)+ | - | - | WiFi | 802.11 b/g/n | - | - | - | Compliant | - | - | - | 270 mA | 630 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | 60 °C | 0 °C | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz | - | - | 3.3 V | - | - | - | PCI | - | - | 16 dBm, 16.5 dBm, 17.5 dBm | 300 Mbps | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | DSSS (CCK, DQPSK, DBPSK), DSSS-OFDM (64QAM, 16QAM, QPSK, BPSK) | WiFi Modules - 802.11 | - | - | - | - | Lead Free | ||
![]() SX-PCEAN2I-SP Extech | In Stock | - | - | - | - | - | - | - | - | - | Silex Technology | - | - | 20 | - | PCIe | Silex Technology | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n | - | - | - | Details | - | - | - | 160 mA | 580 mA, 790 mA | 3.3 V | 3.3 V | 0.116404 oz | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | 300 Mb/s | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() SX-ULPGN-BTZ-2000-SP Extech | In Stock | - | - | - | - | - | - | Integrated | - | - | Silex Technology | - | 28.5 mm x 33.5 mm x 4.5 mm | 5 | - | ADC, GPIO, HSUART, I2C, I2S, SDIO, SPI, USB | Silex Technology | - | + 80 C | - | - 20 C | - | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n | - | - | - | Details | - | WPA, WPA2 | This product may require additional documentation to export from the United States. | - | - | 1.8 V, 3.3 V | 1.8 V, 3.3 V | 4.091515 oz | - | Bulk | SX-ULPGN-BTZ | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | 1.8 V, 3.3 V | - | - | - | - | - | - | 17 dBm | 150 Mb/s | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() SX-PCEAC2-HMC Extech | In Stock | - | - | - | - | - | - | - | - | - | Silex Technology | - | 30 mm x 26.8 mm x 3.4 mm | 56 | - | Serial | Silex Technology | - | + 70 C | - | 0 C | - | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n/ac, Bluetooth 5.0 | - | - | - | Details | - | - | - | 285 mA | 610 mA | 3.3 V | 3.3 V | - | - | Tray | SX-PCEAC2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | 3.3 V | - | - | - | - | - | - | - | 876 Mb/s | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | ||
![]() NRF9160-SIAA-R Nordic | 19 |
| - | - | - | - | - | - | - | - | Nordic Semiconductor | - | 16 mm x 10 mm | 2500 | - | I2C, I2S, SPI, UART | Nordic Semiconductor | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 365 mA | 5.5 V | 3 V | - | - | Reel | NRF9160 | - | - | - | - | - | LTE-M | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | 3 V to 5.5 V | - | - | - | - | - | - | 23 dBm | - | - | - | Cellular Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular Modules | - | - | - | - | - | ||
![]() 1103872 Sierra Wireless | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | - | Strip | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±25ppm/°C | - | 1.82 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | 3V ~ 4.3V | - | - | - | 1.575GHz | - | - | - | S (0.001%) | - | - | - | - | - | - | 115.2kbps | - | - | - | GPS | - | - | - | Integrated, Ceramic Patch | -165dBm | UART | 21mA | 21mA | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | ||
![]() 1103520 Sierra Wireless | 2848 |
| - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | 67.3 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | ||
![]() SX-ULPAN-2404-SP Extech | In Stock | - | - | - | - | - | - | U.FL | - | - | Silex Technology | - | 20 mm x 15 mm x 2.2 mm | 1 | - | UART | Silex Technology | - | + 85 C | - | - 40 C | Yes | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n | - | - | - | Details | - | - | - | 100 mA | 350 mA | 3.3 V | 3.3 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | 2.4 GHz | - | - | 3.3 V | - | - | - | - | - | - | - | 57 Mb/s | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() RN-42APL-I/RM543 Microchip | In Stock | - | - | Surface Mount | 35-SMD Module | - | - | - | - | RN42 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | RN42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 3Mbps | - | - | - | Bluetooth v2.1 + EDR, Class 2 | - | 4dBm | Bluetooth | PCB Trace | -86dBm | SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - |