- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Ambient temperature | Antenna | Antenna Connector Type | Base Product Number | Brand | Class | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact insert without contacts | Core | Diameter plug-in contact | Dimensions | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Interface Type | Manufacturer | Material connector insert | Material contact | Material of contact surface | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Overvoltage category | Package | Part # Aliases | Pollution degree | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Rad Hardened | Range | Rated current In | Rated surge voltage | Receiver Sensitivity | RoHS | Security | Solutions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Type of electric connection | Unit Weight | Usage Level | Voltage, Rating | With protective conductor | With wire protection | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Conversion Type | Product | Baud Rate | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HL7688-1103923 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Pipe cable lug and connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53365-00 Telit | In Stock | - | - | - | - | - | - | - | 53365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telit | - | - | - | - | - | Tray | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX-NEWAH-US Extech | In Stock | - | - | - | - | - | - | MHF1 | - | Silex Technology | - | - | - | - | - | - | - | - | 20.5 mm x 27 mm x 3.1 mm | 500 | - | SPI | Silex Technology | - | - | - | + 85 C | - | - | - 40 C | Yes | - | - | - | - | - | - | - | WiFi | 802.11 ah | - | - | - | - | - | Details | OPEN, WPA2-PSK(AES), WPA3-OWE, WPA3-SAE | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | 902 MHz to 928 MHz | 3.3 V | - | 30 dBm | 15 Mb/s | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | - | ||
![]() EYSGCCAXX Kaga Electronics | In Stock | - | - | Surface Mount | 39-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kaga Electronics USA | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 4.3V | 2.4GHz ~ 2.4835GHz | - | 56kB RAM | - | 115.2kbps | - | - | Bluetooth v4.1 +EDR | - | - | 12dBm | Bluetooth | - | -70dBm | UART | - | - | DPSK, DQPSK | - | - | - | - | - | - | - | - | - | ||
![]() BTM511-09 Laird | In Stock | - | - | Surface Mount | 54-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Laird Connectivity Inc. | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 25 V | - | - | -40°C ~ 85°C | - | BTM511 | 0.1 % | 50 ppm/°C | - | 8.76 kΩ | 155 °C | -55 °C | Thin Film | - | - | 63 mW | 3V ~ 3.6V | 2.402GHz ~ 2.48GHz | - | - | - | 3Mbps | - | - | Bluetooth v2.0 + EDR, Class 2 | - | - | 4dBm | Bluetooth | Integrated, Chip | -86dBm | ADC, GPIO, I²C, PCM, UART | - | - | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() ISP1507-AL-JT Insight SiP | In Stock | - | - | - | - | -25 - 125 | - | - | - | Insight SiP | Bluetooth Low Energy (BLE) | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | 1 - 2.5 | No | - | 2.5 | - | 100 | V0 | I2C, SPI, UART | Insight SiP | Thermoplastic | Brass | Gold | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | IV | - | - | 3 | - | - | - | - | 100 m | 18 | 4 | - 96 dBm | Details | - | - | 6.5 mA | 7.1 mA | 3.6 V | 1.7 V | Soldering connection | 0.372695 oz | - | - | No | Yes | - | Tray | ISP1507 | - | - | USB Adapter | - | - | - | - | - | Wireless & RF Modules | - | - | 2.44 GHz | 1.7 V to 3.6 V | 24 kB, 192 kB | 4 dBm | 2 Mb/s | - | Bluetooth Modules | Bluetooth 5.0 | 2402 MHz to 2480 MHz | - | - | - | - | - 96 dBm | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | 1 mm | 8 mm | 8 mm | - | ||
![]() D52QPMM4IA-AREEL Garmin | In Stock | - | - | Surface Mount | 34-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Garmin Canada Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.6V | 2.4GHz | - | 512kB Flash, 64KB RAM | - | 60kbps | nRF52832 | - | Bluetooth v4.2 | - | - | 4dBm | Bluetooth | Integrated, Trace | -96dBm | I²C, SPI, UART | - | - | - | USB to Audio Converter | - | - | - | - | - | - | - | - | ||
![]() CYBT-413034-02 Infineon | 30 |
| Datasheet | Surface Mount | 30-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.3 x 12 x 1.7mm | - | - | - | - | - | - | - | +85 °C | 4dBm | Infineon Technologies | -30 °C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | - | - | - | - | - | -95dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | EZ-BT™ WICED® | - | - | - | - | - | - | - | - | - | - | 1.76V ~ 3.63V | 2.402GHz ~ 2.48GHz | - | 1MB Flash, 512kB SRAM | - | 3Mbps | CYW20719 | - | Bluetooth v5.0 +EDR | - | - | 4dBm | Bluetooth | Integrated, Chip | -95dBm | ADC, I²C, I²S, PCM, PWM, SPI, UART | 5.9mA | 5.6mA | 8DPSK, DQPSK, GFSK | - | - | - | - | - | 1.7mm | 16.3mm | 12mm | - | ||
![]() 450-0044 Laird | In Stock | - | - | Surface Mount | 43-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Laird Connectivity Inc. | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | ProFLEX™ | - | - | - | - | - | - | - | - | - | - | 2V ~ 3.3V | 2.4GHz | - | 256kB Flash, 16kB RAM | - | - | MSP430F5437 | - | Zigbee® | - | - | 20dBm | 802.15.4 | Antenna Not Included, U.FL | -98dBm | Serial, UART | - | - | DSSS | - | - | - | - | - | - | - | - | - | ||
![]() ISP1907-HT-ST Insight SiP | In Stock | - | - | - | - | - | Built-In | NFC | - | Insight SiP | - | - | - | - | - | - | - | - | 8 mm x 8 mm x 1 mm | 1 | - | ADC, I2C, ISC, NFC, PDM, UART, USB | Insight SiP | - | - | - | + 105 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | 400 m | - | - | - | Details | - | - | 6 mA | 6.1 mA | 3.6 V | 1.7 V | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | 2.43 GHz | 1.7 V to 3.6 V | 512 kB, 128 kB | 8 dBm | 2 Mb/s | - | Bluetooth Modules | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | - | - | - | - | - 94 dBm | - | - | - | - | - | Bluetooth Modules | - | Bluetooth Modules - 802.15.1 | - | 1 mm | 8 mm | 8 mm | - | ||
![]() 62205AN.HMW1EB Intel | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | M2M | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | 30(mm) | - | - | - | 2.4(mm) | ||
![]() BT122-A-V2R Silicon Labs | 1500 | - | - | Surface Mount | 20-SMD Module | - | - | - | - | - | Class 2 | - | - | - | - | - | ARM Cortex-M4 | - | 16 mm x 11.62 mm x 2.2 mm | 1000 | - | I2C, UART | - | - | - | - | + 85 C | - | Silicon Labs | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | - | 400 m to 550 m | - | - | - 95 dBm | Details | - | - | - | - | 3.6 V | 2.2 V | - | - | - | - | - | - | -40°C ~ 85°C | Reel | IoT | - | - | - | - | - | - | - | - | - | - | 2.2V ~ 3.6V | 2.44 GHz | 2.2 V to 3.6 V | 256 kB, 32 kB | 11 dBm | 3 Mb/s | - | - | Bluetooth 4.2 | 2402 MHz to 2480 MHz | - | 11dBm | Bluetooth | Integrated Trace | -95dBm | ADC, GPIO, I²C, UART | - | - | - | - | Bluetooth Modules | - | - | - | 2.2 mm | 16 mm | 11.62 mm | - | ||
![]() AX411.NGWG Intel | In Stock | - | - | - | - | - | - | 2 x 2, Dual Band | - | - | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | - | Bluetooth, M.2, WiFi | - | - | - | - | + 80 C | - | - | 0 C | - | - | - | - | - | 99A5HT | - | - | WiFi 6 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz, 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9260.NGWGII.NVK Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 5 | - | PCle, USB | - | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | 99A6NZ | - | - | WiFi | 802.11 ac, Bluetooth 5.1 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Design Kits | - | - | - | - | - | - | - | ||
![]() ISP4520-AS-RS Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | + 85 C | - | - | - 30 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | Reel | - | - | - | LoRa, BLE | - | - | - | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRa, BLE | - | - | - | - | - | - | - | ||
![]() ISP4520-EU-RH Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | + 85 C | - | - | - 30 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | Reel | - | - | - | LoRa, BLE | - | - | - | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRa, BLE | - | - | - | - | - | - | - | ||
![]() ISP2053-AX-JT Insight SiP | In Stock | - | - | - | - | - | NFC | - | - | - | - | - | - | - | - | - | ARM Cortex M33 | - | - | 50 | - | GPIO, I2C, I2S, PWM, SPI, UART | - | - | - | - | + 105 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | 450 m' | - | - | - 104 dBm | - | - | - | 2.7 mA | 3.4 mA, 5.8 mA | 5.5 V | 1.7 V | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | 2.43 GHz | 1.7 V to 5.5 V | 1 MB | 8 dBm | 2 Mb/s | - | - | - | 2.36 GHz to 2.5 GHz | - | - | - | - | - 104 dBm | - | - | - | - | - | Bluetooth Modules | - | - | - | 1 mm | 8 mm | 8 mm | - | ||
![]() ISP3010-UX-ST Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | SPI | - | - | - | - | + 85 C | - | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mA | 5.4 mA, 7.4 mA | 6 V | 1.8 V | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz to 2.8 GHz | 1.8 V to 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultra-Wide Band, BLE 5.0 | - | - | - | - | - | - | - | ||
![]() ISP3010-UX-RS Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | SPI | - | - | - | - | + 85 C | - | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mA | 5.4 mA, 7.4 mA | 6 V | 1.8 V | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz to 2.8 GHz | 1.8 V to 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultra-Wide Band, BLE 5.0 | - | - | - | - | - | - | - | ||
![]() RS9116W-DB00-AB1 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | WiFi | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.85 V | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | 2.402 GHz to 2.48 GHz | 1.85 V to 3.6 V | - | 20 dBm | 3 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |