- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Type
- Package / Case
- Color
- Interface
- Resolution
- Pixel Size
- Frames per Second
- Supplier Device Package
Attribute column
Categories
Camera Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material Type | Approvals | CoilResistance | Contact Materials | Interface Type | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | RoHS | Turn Off Voltage (Min) | Turn On Voltage (Max) | Voltage Rated | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Color | Applications | Power (Watts) | Capacitance | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Failure Rate | Lead Spacing | Interface | Current - Output (Max) | Lead Style | Number of Resistors | Voltage - Output 2 | Contact Form | Circuit Type | Power Per Element | Relay Type | Adhesive | Resolution | Wire/Cable Diameter | Voltage - Output 3 | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Voltage - Output 4 | Minimum Load Required | Coil Power | Outside Diameter | Resistor-Ratio-Drift | Finish | Resistance (Ohms) | Resistor Matching Ratio | Background Color | Frames per Second | Pixel Size | Features | Label Width | Height Seated (Max) | Length | Thickness (Max) | Height (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12905 Brady Corporation | In Stock | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-SSOP | - | - | - | - | - | Brady | 12905 | Brady Corporation | Bulk | - | Obsolete | - | - | - | - | - | -55°C ~ 125°C | Tube | VSSR | 0.193 L x 0.154 W (4.90mm x 3.91mm) | ±2% | Active | ±100ppm/°C | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | Isolated | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 10 | -- | - | - | - | - | - | 0.069 (1.76mm) | - | - | - | - | - | ||
![]() 12908 Brady Corporation | In Stock | - | - | - | Socketable | - | - | - | - | - | 90 Ohms | Silver Nickel (AgNi) | - | - | - | Brady Corporation | Bulk | - | Obsolete | - | 1.2 VDC | 7.2 VDC | - | - | -40°C ~ 125°C | Bulk | VF4 | - | - | Active | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | - | 7ms | 12VDC | Non Latching | 14VDC - Nom | 133mA | 2ms | 40A | - | - | 1.6 W | - | - | - | - | - | - | - | - | Resistor | - | - | - | - | - | - | - | ||
![]() 12907 Brady Corporation | In Stock | - | - | - | Chassis Mount | - | - | - | - | -- | - | - | - | - | - | Brady Corporation | Bulk | - | Obsolete | - | - | - | - | 24V | -10°C ~ 70°C (With Derating) | - | VSP | 7.68 L x 1.97 W x 0.98 H (195.0mm x 50.0mm x 25.0mm) | - | Active | - | Open Frame | - | ITE (Commercial) | 50W | - | - | 1 | 63% | 2kV | - | - | - | 2.5A | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable | - | - | - | - | - | - | - | ||
![]() 13615 Brady Corporation | In Stock | - | - | - | - | - | - | - | Vinyl | - | - | - | - | Brady | 13615 | Brady Corporation | Bulk | - | Active | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | Pipe & Valve Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gloss | - | - | Yellow | - | - | - | 10 | - | - | - | - | - | - | ||
![]() OVM6948-KL1E-0B2A OmniVision | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OmniVision Technologies Inc | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR2X4K7_INVAR_RGB_V5 OSRAM | In Stock | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | ams OSRAM | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | RGB | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | 2 x 4096 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80000 | 7µm x 7µm | - | - | - | - | - | - | - | - | ||
![]() 11883 RAF | In Stock | - | - | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | - | 34.93 mm | - | - | - | - | - | - | - | - | - | - | 31 mm | - | - | Unknown | - | ||
![]() NE2D_ST_RGB_V90F2.7_ OSRAM | In Stock | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | ams OSRAM | Bulk | - | Obsolete | - | - | - | - | - | - | - | NanEye | - | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | 250 x 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62 | 3µm x 3µm | - | - | - | - | - | - | - | - | ||
![]() NE2D_RGB_V120F4.0_3M OSRAM | In Stock | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | ams OSRAM | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | 250 x 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 | 3µm x 3µm | - | - | - | - | - | - | - | - | ||
![]() 11876 RAF | In Stock | - | - | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | 76.2 mm | - | - | Unknown | - | ||
![]() 114992603 Seeed | 596 |
| - | - | Chassis Mount | Module | - | Module | - | - | - | - | - | - | - | Seeed Technology Co., Ltd | Bulk | - | Active | - | - | - | - | - | - | - | - | 3.740 L x 1.693 W (95.00mm x 43.00mm) | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | RJ45, Trigger | - | - | - | - | - | - | - | - | - | 1920 x 1080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 1.772 (45.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97-00100-00700 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne FLIR Commercial Systems | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13617 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 669 |
| - | - | Surface Mount | - | - | - | - | - | - | - | Serial | - | - | ams OSRAM | Bulk | INVAR | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15936 Allied Vision | In Stock | - | - | - | Chassis Mount | Module | - | Module | - | - | - | - | - | - | - | Allied Vision, Inc. | Box | - | Active | - | - | - | - | - | - | - | Alvium 1800 U-511c | 1.307 L x 1.157 W (33.20mm x 29.40mm) | - | - | - | CMOS | Monochrome | - | - | - | - | - | - | - | - | - | USB 3.0 | - | - | - | - | - | - | - | - | - | 2464 x 2064 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 | 2.74µm x 2.74µm | - | - | - | - | - | 1.157 (29.40mm) | - | - | ||
![]() 15931 Allied Vision | In Stock | - | - | - | Chassis Mount | Module | - | Module | - | - | - | - | - | - | - | Allied Vision, Inc. | Box | - | Active | - | - | - | - | - | - | - | Alvium 1800 U-511m | 1.504 L x 1.157 W (38.20mm x 29.40mm) | - | - | - | CMOS | Monochrome | - | - | - | - | - | - | - | - | - | USB 3.0 | - | - | - | - | - | - | - | - | - | 2464 x 2064 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 | 2.74µm x 2.74µm | - | - | - | - | - | 1.157 (29.40mm) | - | - | ||
![]() 15916 Allied Vision | In Stock | - | - | - | Chassis Mount | Module | - | Module | - | - | - | - | - | - | - | Allied Vision, Inc. | Box | - | Active | - | - | - | - | - | - | - | Alvium 1800 C-1242c | 1.157 L x 0.965 W (29.40mm x 24.50mm) | - | - | - | CMOS | RGB | - | - | - | - | - | - | - | - | - | CSI-2, MIPI | - | - | - | - | - | - | - | - | - | 4128 x 3008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 | 2.74µm x 2.74µm | - | - | - | - | - | 1.157 (29.40mm) | - | - | ||
![]() 16484 Allied Vision | In Stock | - | - | - | Chassis Mount | Module | - | Module | - | - | - | - | - | - | - | Allied Vision, Inc. | Box | - | Active | - | - | - | - | - | - | - | Alvium 1800 C-1620c | 1.157 L x 0.965 W (29.40mm x 24.50mm) | - | - | - | CMOS | RGB | - | - | - | - | - | - | - | - | - | CSI-2, MIPI | - | - | - | - | - | - | - | - | - | 5328 x 3040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 2.74µm x 2.74µm | - | - | - | - | - | 1.157 (29.40mm) | - | - | ||
![]() 18045 Allied Vision | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Module | - | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | Obsolete | - | - | - | 100V | - | -55°C ~ 150°C | - | VJ High Q | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | C0G, NP0 | CMOS | - | RF, Microwave, High Frequency | - | 15 pF | - | - | - | - | - | - | CSI-2 | - | - | - | - | - | - | - | - | - | 1936 x 1216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 | 5.86µm x 5.86µm | High Q, Low Loss | - | - | - | 0.057 (1.45mm) | 0.863 (21.91mm) | - | - |