- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Type
- Package / Case
- Color
- Interface
- Resolution
- Pixel Size
- Frames per Second
- Supplier Device Package
Attribute column
Categories
Camera Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Description/Function | Dimensions | Display Resolution - Pixels | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of frames per second | Package | Part # Aliases | Product Status | RoHS | Tradename | Video Format Supported | Packaging | Series | Size / Dimension | Type | Color | Operating Supply Voltage | Interface | Resolution | Frames per Second | Pixel Size | Product | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14170 Sigma Designs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14142 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1414-1 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M360-D700-4D08B0 VIA Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14160 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPI-CAM-MIPI NXP | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13617 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NE_6.0_PATTERN_AWAIB OSRAM | In Stock | - | - | - | Module | - | - | - | - | - | - | - | ams OSRAM | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVBLUEFOX3-M2089AC-1112 MATRIX Industries | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Matrix Vision GmbH | - | - | Box | - | Active | - | - | - | - | - | 1.378 L x 1.378 W (35.00mm x 35.00mm) | CMOS | RGB | - | USB 2.0, USB 3.0 | 4112 x 2176 | 31.9 | 3.45µm x 3.45µm | - | 1.357 (34.46mm) | ||
![]() 82635D435FDKMP Intel | 2438 |
| - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | 99ANHL | - | Details | RealSense | - | Bulk | D435F | - | - | - | - | - | - | - | - | - | - | ||
![]() 82635D435FDK Intel | 2085 | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 99ANHK | - | Details | RealSense | - | Bulk | D435F | - | - | - | - | - | - | - | - | - | - | ||
![]() MVBLUEFOX3-M2089AG-1112 MATRIX Industries | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Matrix Vision GmbH | - | - | Box | - | Active | - | - | - | - | - | 1.378 L x 1.378 W (35.00mm x 35.00mm) | CMOS | Monochrome | - | USB 2.0, USB 3.0 | 4112 x 2176 | 31.9 | 3.45µm x 3.45µm | - | 1.357 (34.46mm) | ||
![]() MVBLUEFOX-MLC205C-7111 MATRIX Industries | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Matrix Vision GmbH | - | - | Box | - | Active | - | - | - | - | - | - | CMOS | RGB | - | USB 2.0 | 2592 x 1944 | 5.8 | 2.2µm x 2.2µm | - | - | ||
![]() MVBLUEFOX3-M2124AC-1112 MATRIX Industries | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Matrix Vision GmbH | - | - | Box | - | Active | - | - | - | - | - | 1.378 L x 1.378 W (35.00mm x 35.00mm) | CMOS | RGB | - | USB 2.0, USB 3.0 | 4112 x 3008 | 23 | 3.45µm x 3.45µm | - | 1.357 (34.46mm) | ||
![]() OVM6946-RAJH-1B OmniVision | 42 |
| - | Surface Mount | Module | Module | - | - | - | - | - | - | OmniVision Technologies Inc | - | - | Tray | - | Active | - | - | - | - | CameraChip™, OmniBSI+™ | 0.043 L x 0.043 W (1.10mm x 1.10mm) | CMOS | RGB | - | Analog Voltage | 400 x 400 | 30 | 1.75µm x 1.75µm | - | - | ||
![]() SC0024 Raspberry Pi | 378 |
| - | - | - | - | Raspberry Pi Camera V2 NOIR | - | 1080 x 720, 640 x 480 | 150 | CSI | - | - | - | - | - | - | - | - | - | RAW | - | - | - | - | - | - | - | - | - | - | Camera Modules | - | ||
![]() UCAM-130A-U01 Advantech | In Stock | - | - | - | - | - | - | 162 mm x 78 mm x 48 mm | - | 1 | - | + 50 C | - | 0 C | - | - | - | - | Details | - | - | - | UCAM-130 | - | - | - | - | - | - | - | - | 3D Cameras | - | ||
![]() TREK-134-FL01A0E Advantech | In Stock | - | - | - | - | - | - | 40.5 mm x 28.5 mm x 38.25 mm | 720 | 1 | - | + 85 C | - | - 30 C | 30 fps | - | - | - | - | - | - | - | TREK-134 | - | - | - | 12 V/24 V | - | - | - | - | Blind Spot Detection Modules | - | ||
![]() TREK-134-RH01A0E Advantech | In Stock | - | - | - | - | - | - | 40.5 mm x 28.5 mm x 38.25 mm | 720 | 1 | - | + 85 C | - | - 30 C | 30 fps | - | - | - | - | - | - | - | TREK-134 | - | - | - | 12 V/24 V | - | - | - | - | Blind Spot Detection Modules | - |