- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Current Rating | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Contact Resistance | Configuration | Insulation Resistance | Number of Channels | Cable Length | Power Dissipation | Optoelectronic Device Type | Resolution | Hole Diameter | Built in Switch | Encoder Type | Max Supply Voltage (DC) | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RESW20D-25-201-1 Nidec Copal Electronics | 41 |
| Datasheet | 13 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | 2016 | RE | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5V | User Selectable | - | - | - | - | Wire Leads | Shaft | Quadrature (Incremental) | - | - | - | - | - | - | - | - | - | - | No | Optical | - | No | 25 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() REC16K25-201 Nidec Copal Electronics | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | 2016 | REC16K | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() REC16A25-201-C Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | REC16 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Vertical | - | - | - | - | PC Pin | 10.3mm Dia Flatted End | Quadrature with Index (Incremental) | 5V | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | 9 mm | Yes | Optical | - | No | 25 | 1M | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AMT222B-V CUI Devices | 42 | - | Datasheet | 8 Weeks | - | - | Chassis Mount, Motors | - | - | - | - | - | - | - | - | AMT22 | - | - | Active | Not Applicable | - | - | - | - | - | 3.8V~5.5V | Vertical | - | - | - | - | Connector | Open Center | SPI | - | - | - | - | - | - | - | - | - | - | Yes | Absolute | - | No | Programmable | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62A22-02-P Grayhill Inc. | 40 | - | Datasheet | 16 Weeks | Brass, Tin | PCB, Panel, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | 1998 | 62A | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 85°C | -40°C | - | - | User Selectable | 1 | - | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 10Ohm | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | - | Yes | 16 | 1M | 5V | - | - | 12.7mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 26ASD45-01-1-AJS Grayhill Inc. | 143 | - | Datasheet | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | 2003 | 26 | e4 | yes | Active | 1 (Unlimited) | PC Pin | Gold (Au) | 85°C | -40°C | - | - | Vertical | 1 | - | 10mA | - | PC Pin | 1/8 Dia Flatted End | Octal (Absolute) | - | 500mOhm | - | 1GOhm | 4 | - | - | ROTARY POSITION ENCODER | 0.5 B | 12.7 mm | No | Mechanical | - | Yes | 8 | 25K | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() EMS22A50-B28-LS6 Bourns Inc. | 23 |
| Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | - | 11.000012g | - | - | - | - | 2008 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 125°C | -40°C | - | - | Vertical | 1 | - | - | EMS22A50 | PC Pin | 1/4 Dia Round End | Binary (Absolute) | - | - | SINGLE | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | Magnetic | - | No | 1024 | 100M | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 62A11-02-040CH Grayhill Inc. | 14 |
| - | 16 Weeks | - | Panel, Surface Mount | Panel Mount | 6 | Aluminium, Stainless Steel, Thermoplastic | - | - | - | - | - | 2000 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | Tin (Sn) | 85°C | -40°C | 5V | - | User Selectable | 1 | - | 10mA | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | 10Ohm | - | - | 2 | 101.6mm | 150mW | ROTARY POSITION ENCODER | - | - | - | Optical | - | Yes | 32 | 1M | 5V | - | - | - | - | RoHS Compliant | - | ||
![]() 290VAA5F201B2 CTS Electrocomponents | 7459 |
| Datasheet | 9 Weeks | - | - | PCB, Through Hole | - | - | - | 70°C | -30°C | - | - | 2010 | 290 | - | yes | Active | Not Applicable | - | - | - | - | - | - | Vertical | 1 | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | Mechanical | - | Yes | 20 | 50K | - | - | - | - | - | RoHS Compliant | - | ||
![]() 288T232R161A2 CTS Electrocomponents | 755 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | 100°C | -25°C | - | - | 2010 | 288 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Right Angle | 1 | - | - | - | Solder Lug | 1/4 Dia Round End | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | - | - | - | ROTARY POSITION ENCODER | - | - | No | Mechanical | - | Yes | 4 | 50K | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62SG11-M5-060C Grayhill Inc. | 44 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | 2016 | 62SG | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 5V | User Selectable | - | - | - | - | Cable with Connector | 6.32mm Dia Flatted End | Gray Code (Absolute) | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | No | Incremental | - | Yes | 32 | 1M | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RE12D-300-201-1 Nidec Copal Electronics | In Stock | - | Datasheet | 13 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | 2016 | RE12D | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 5V | User Selectable | - | - | - | - | Wire Leads | Shaft | Quadrature (Incremental) | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | - | No | 300 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 288V232R161B2 CTS Electrocomponents | 1760 |
| Datasheet | 8 Weeks | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | 2010 | 288 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Vertical | - | - | - | - | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | - | - | - | - | - | - | - | - | - | Mechanical | - | Yes | 4 | 50K | - | - | - | - | - | RoHS Compliant | - | ||
![]() 288X232R161B2 CTS Electrocomponents | 249 |
| Datasheet | 8 Weeks | - | - | Panel, PCB Through Hole | - | - | - | 100°C | -25°C | - | - | 2006 | 288 | - | yes | Active | Not Applicable | - | - | - | - | - | - | Right Angle | 1 | - | - | - | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | Mechanical | - | Yes | 4 | 50K | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3315Y-025-016L Bourns Inc. | 8 | - | Datasheet | 8 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | 2008 | 3315 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 125°C | -40°C | - | - | Vertical | 1 | - | - | 3315Y | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | - | - | SINGLE, 3 CHANNELS | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | Mechanical | - | No | 16 | 25K | - | 11.79mm | - | - | - | ROHS3 Compliant | - | ||
![]() PEC11L-4115F-S0020 Bourns Inc. | 1260 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | 2013 | PEC11 | e3 | - | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 80°C | -25°C | - | - | Vertical | - | - | - | PEC11L | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | - | - | Mechanical | - | Yes | 20 | 100K | - | 12mm | 19.5mm | 11.8mm | - | ROHS3 Compliant | - | ||
![]() PEC16-4215F-S0024 Bourns Inc. | 300 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | Bulk | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | Mechanical | 5V | Yes | 24 | 100K | - | 17.3mm | 23mm | 16mm | No SVHC | ROHS3 Compliant | - | ||
![]() PEC11L-4125F-S0020 Bourns Inc. | 100 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | 2012 | PEC11 | e3 | - | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | - | - | - | - | Vertical | - | - | - | PEC11L | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | Mechanical | - | Yes | 20 | 100K | - | 12mm | 29.5mm | 11.8mm | - | ROHS3 Compliant | - | ||
![]() PEC12R-4120F-S0012 Bourns Inc. | 66 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | Commercial grade | Bulk | 2008 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | Mechanical | - | Yes | 12 | 30K | - | 13.4mm | 26mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() PEC16-4020F-S0024 Bourns Inc. | 542 | - | Datasheet | 16 Weeks | Tin | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | Yes | Mechanical | - | No | 24 | 100K | - | 17.3mm | 28mm | 16mm | - | ROHS3 Compliant | - |