- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | ElectricalLife | Number of Elements | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Current Rating | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Switch Function | Configuration | Number of Channels | Contact Current(DC)-Max | Sealing | Optoelectronic Device Type | Switch Type | Number of Switch Sections | Built in Switch | Encoder Type | On-State Current-Max | Switch Action | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Gap Size | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMS22Q31-B28-LS3 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | 11.000012g | - | - | - | 2008 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 125°C | -40°C | CMOS AND TTL COMPATIBLE | - | 3.3VDC | Vertical | 1 | - | EMS22Q31 | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | SINGLE | 3 | - | - | ROTARY POSITION ENCODER | - | - | - | Magnetic | - | - | No | 128 | 100M | - | - | - | - | ROHS3 Compliant | - | ||
![]() 62D22-01-050CH Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 6 | - | - | - | - | 2001 | 62D | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | - | 5V | Vertical | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | No | Optical | - | - | Yes | 16 | 1M | - | - | - | - | RoHS Compliant | - | ||
![]() EM14R0D-R20-R032N Bourns Inc. | In Stock | - | Datasheet | 27 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 6 | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | - | - | 5V | Right Angle | 1 | - | EM14R0D | PC Pin | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | - | - | No | 32 | 1M | - | - | - | - | ROHS3 Compliant | - | ||
![]() EM14A0A-B24-L064S Bourns Inc. | In Stock | - | Datasheet | 27 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | - | - | - | Vertical | 1 | - | EM14A0A | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | 5V | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | Yes | Optical | - | - | No | 64 | 1M | - | - | - | - | ROHS3 Compliant | - | ||
![]() 62S11-H0-200S Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | 10 | - | - | - | - | 2003 | 62S | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | - | Tin (Sn) | 85°C | -40°C | - | - | 5V | Vertical | 1 | - | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | - | - | ROTARY POSITION ENCODER | - | - | No | Optical | - | - | Yes | 32 | 1M | - | - | - | - | RoHS Compliant | - | ||
![]() HEDS-9101#E00 Broadcom Limited | 6 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | Module | 5 | - | - | - | - | - | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | 100°C | -40°C | - | - | - | Right Angle | 1 | - | - | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | 5V | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | - | - | No | 200 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-9700#F54 Broadcom Limited | 39 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | - | 4 | - | - | 2 | Bulk | - | HEDS | e4 | - | Active | 1 (Unlimited) | Through Hole | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | Vertical | 1 | - | - | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | 5V | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | 0.005A | - | No | 256 | - | - | 1.7mm | - | - | ROHS3 Compliant | - | ||
![]() ACZ16NBR1E-20FA1-24C CUI Devices | 26 |
| Datasheet | 11 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | 2017 | ACZ16 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 5V | Right Angle | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | - | - | - | - | No | Incremental | - | - | Yes | 24 | 100K | - | - | - | - | RoHS Compliant | - | ||
![]() 62C1111-01-020C Grayhill Inc. | 19 |
| Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | - | - | - | - | - | 2012 | 62C | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | 85°C | -40°C | - | - | 5V | Vertical | 1 | - | - | Cable with Connector | Concentric | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | - | - | ROTARY POSITION ENCODER | - | - | No | Optical | - | - | Yes | 32 | 1M | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 62V11-02-100CH Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 6 | - | - | - | - | 2001 | 62V | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | - | 3.3VDC | Vertical | 1 | - | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | - | - | Yes | 32 | 1M | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HEDS-9731#154 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | Bulk | - | HEDS | e4 | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 8543.70.96.50 | 2.8V~5.2V | Right Angle | 1 | - | - | Terminal Pins | Codestrip Not Included | Quadrature (Incremental) | 5V | - | - | 2 | - | - | LINEAR POSITION ENCODER | - | - | - | Optical | - | - | No | 360 LPI | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPS1D-F19-AE0036L Bourns Inc. | 28 | - | Datasheet | 7 Weeks | - | PCB, Surface Mount, Through Hole | PCB, Surface Mount | - | - | - | 100000 Cycle(s) | - | Bulk | 2011 | EPS | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | Tin (Sn) | 85°C | 1°C | - | - | - | Vertical | - | - | EPS1D | PC Pin | 4.8mm Dia Flatted End | Quadrature (Incremental) | - | SPST | - | 2 | 0.01A | IP40 | - | ROTARY CODED SWITCH | 1 | Yes | Mechanical | - | MOMENTARY | No | 36 | 200K | 10V | - | 9mm | - | ROHS3 Compliant | - | ||
![]() E6D-CWZ1E 1024P/R Omron Automation and Safety | 910 |
| Datasheet | 44 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 2013 | E6D | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5V | Vertical | - | - | - | Cable Leads | 6mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | - | - | - | - | - | - | No | Optical | - | - | No | 1024 | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMT313Q-V CUI Devices | 171 |
| Datasheet | 8 Weeks | - | Chassis Mount | Chassis Mount, Motors | Axial | - | - | - | - | - | 2016 | AMT31 | - | - | Active | 1 (Unlimited) | Connector | - | - | - | 105°C | -40°C | - | - | 5V | Right Angle | - | - | - | Terminal Pins | 2mm ~ 8mm Open Center | Commutation | - | - | - | 9 | - | - | - | - | - | - | Incremental | - | - | No | Programmable | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HEDR-5421-EP111 Broadcom Limited | 218 | - | - | 20 Weeks | - | Chassis Mount | Chassis Mount, Motors | Module | 5 | - | - | - | - | 2012 | HEDR | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | 85°C | -10°C | - | - | - | Right Angle | 1 | - | - | Terminal Pins | 4mm Open Center | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | - | - | No | 200 | - | 5V | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HEDL-5640#A12 Broadcom Limited | 31 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | - | 10 | - | - | - | - | 2008 | HEDL | - | - | Active | 1 (Unlimited) | Cable | - | - | - | 100°C | 0°C | - | - | 5V | Vertical | - | 5mA | - | Cable with Connector | 6mm Open Center | Quadrature with Index (Incremental) | 5V | - | - | 3 | - | - | - | - | - | No | Optical | - | - | No | 500 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDL-5605-H06 Broadcom Limited | 6 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | - | 10 | - | - | - | - | 2008 | HEDL | - | - | Active | 1 (Unlimited) | Cable | - | - | - | 100°C | 0°C | - | - | 5V | Vertical | - | - | - | Cable with Connector | 1/4 Open Center | Quadrature (Incremental) | 5V | - | - | 2 | - | - | - | - | - | No | Optical | - | - | No | 400 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5645#A06 Broadcom Limited | 26 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 100°C | -40°C | - | - | - | Vertical | 1 | - | - | Terminal Pins | 1/4 Open Center | Quadrature with Index (Incremental) | 5V | - | - | 3 | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | - | - | No | 500 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5540#I01 Broadcom Limited | 34 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | 100°C | -40°C | - | - | - | Vertical | 1 | - | - | Terminal Pins | 2mm Open Center | Quadrature with Index (Incremental) | 5V | - | - | 3 | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | - | - | No | 512 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEDL-5645#G06 Broadcom Limited | 22 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | - | 10 | - | - | - | - | 2008 | HEDL | - | - | Active | 1 (Unlimited) | Cable | - | - | - | 100°C | 0°C | - | 8541.40.80.00 | - | Vertical | 1 | - | - | Cable with Connector | 1/4 Open Center | Quadrature with Index (Incremental) | 5V | - | - | 3 | - | - | OPTOELECTRONIC DEVICE | - | - | - | Optical | - | - | No | 360 | - | - | - | - | - | ROHS3 Compliant | - |