- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Current Rating | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Contact Resistance | Configuration | Number of Channels | Nominal Supply Current | Optoelectronic Device Type | Resolution | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63K25 Grayhill Inc. | 10 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | 4 | - | - | - | - | 63K | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | 5V | Vertical | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 100 | 300M | - | - | - | - | - | RoHS Compliant | - | ||
![]() E6C3-CWZ5GH 360P/R 2M Omron Automation and Safety | 2271 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | 2010 | E6C3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24V | Right Angle | - | - | Cable Leads | 8mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | - | - | - | - | - | - | No | Optical | No | 360 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HEDS-5500#G06 Broadcom Limited | 34 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | 70°C | -40°C | - | - | Vertical | 1 | - | Terminal Pins | 1/4 Open Center | Quadrature (Incremental) | 5V | - | - | - | 2 | 17mA | ROTARY POSITION ENCODER | - | - | - | Optical | No | 360 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PEC12R-4230F-N0024 Bourns Inc. | 59 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | Bulk | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | 2.1 mm | No | Mechanical | Yes | 24 | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() 510E1A48F206PB Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2005 | 510 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Mechanical | - | 105°C | -40°C | - | - | Right Angle | - | - | PC Pin | 1/4 Dia Flatted End | Gray Code (Absolute) | 28V | - | 5Ohm | - | 2 | - | - | 0.25 B | - | No | Mechanical | Yes | 6 | 100K | - | - | - | - | - | RoHS Compliant | - | ||
![]() HRPG-AD32#16F Broadcom Limited | 373 | - | Datasheet | 12 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2006 | HRPG | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | Nickel (Ni) | 70°C | 0°C | 8543.70.96.50 | 5V | Vertical | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | No | Optical | Yes | 32 | 1M | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() E6C3-CWZ3XH 3600P/R 2M Omron Automation and Safety | 946 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | - | - | - | - | 2015 | E6C3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5V~12V | Right Angle | - | - | Cable Leads | 8mm Dia Flatted End | Quadrature with Index (Incremental) | - | - | - | - | - | - | - | - | - | No | Optical | No | 3600 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 63RS256-060 Grayhill Inc. | 48 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | 5 | -40°C | - | - | 2000 | 63R | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 5V | Vertical | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 256 | 300M | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PEC16-4220F-S0012 Bourns Inc. | 700 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | Bulk | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | Vertical | 2 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Mechanical | Yes | 12 | 100K | - | 17.3mm | 28mm | 16mm | - | ROHS3 Compliant | - | ||
![]() HEDS-9711#R50 Broadcom Limited | 39 |
| - | 16 Weeks | - | Chassis Mount | Chassis Mount | - | 4 | - | - | Bulk | - | HEDS | e4 | - | Active | 1 (Unlimited) | Through Hole | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 45°C | 15°C | - | - | Right Angle | 1 | - | Terminal Pins | Codestrip Not Included | Quadrature (Analog) | 5V | - | - | - | 2 | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | Optical | No | 200 LPI | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5540#I14 Broadcom Limited | 110 |
| Datasheet | 12 Weeks | Gold | Chassis Mount, Through Hole | Chassis Mount, Motors | Metal | 5 | - | - | - | 2009 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | 100°C | -40°C | - | - | Vertical | 1 | 5mA | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | 5V | - | - | - | 3 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 512 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5500#A12 Broadcom Limited | 1685 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | - | 2002 | HEDS | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | 70°C | -40°C | - | - | Vertical | 1 | 5mA | Terminal Pins | 6mm Open Center | Quadrature (Incremental) | 5V | - | - | - | 2 | 17mA | ROTARY POSITION ENCODER | - | - | - | Optical | No | 500 | - | - | - | - | 30mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEDS-5500#F12 Broadcom Limited | 34 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | 70°C | -40°C | - | - | Vertical | 1 | - | Terminal Pins | 6mm Open Center | Quadrature (Incremental) | 5V | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 256 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-9200#360 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | Module | 5 | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 100°C | -40°C | - | - | Vertical | 1 | - | Terminal Pins | Codestrip Not Included | Quadrature (Incremental) | 5V | 5V | - | - | 2 | 57mA | LINEAR POSITION ENCODER | - | - | - | Optical | No | 360 LPI | - | 5V | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 62HS45-H9-P Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | PCB, Through Hole | - | 6 | - | - | - | 2010 | 62HS | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 85°C | -40°C | - | 5V | Vertical | 1 | - | PC Pin | Concentric | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | Yes | 8 | 1M | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 25LB30-Q Grayhill Inc. | 72 |
| - | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2010 | 25L | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 85°C | -40°C | - | - | Vertical | 1 | 1.5mA | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | No | Mechanical | Yes | 12 | 100K | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 62A11-01-040C Grayhill Inc. | 29 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | 6 | - | - | - | 2012 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | 5V | User Selectable | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | No | Optical | Yes | 32 | 1M | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 61K128 Grayhill Inc. | 109 |
| Datasheet | 16 Weeks | Tin | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 4 | - | - | - | 2003 | 61K | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | Vertical | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 128 | 10M | 5V | 12.6mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() HEDL-5540#A06 Broadcom Limited | 318 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | - | 10 | - | - | - | 2005 | HEDL | - | - | Active | 1 (Unlimited) | Cable | - | - | - | 100°C | 0°C | 8541.40.80.00 | - | Vertical | 1 | 5mA | Cable with Connector | 1/4 Open Center | Quadrature with Index (Incremental) | 5V | - | - | - | 3 | - | OPTOELECTRONIC DEVICE | - | - | - | Optical | No | 500 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PEC12R-2230F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | Commercial grade | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | Right Angle | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | 2.1 mm | - | Mechanical | Yes | 24 | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | ROHS3 Compliant | - |